- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Connector Type
- Number of Rows
- Termination
- Contact Materials
- Pitch
- Current Rating
- Lead Free
- Housing Material
Attribute column
Manufacturer
Hirose D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Contact Pattern | Features | Height | Length | Width | Length - Termination | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FX2-60P-1.27SV Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | - | Plastic | - | - | Bronze | - | 85°C | -55°C | - | - | FX2 | - | Obsolete | 1 (Unlimited) | Solder | - | Plug | - | 60 | 2 | - | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 60 | unknown | - | - | UL | Gold | - | COMMERCIAL | 1.896 inch | 2 | - | - | RECTANGULAR | - | - | MALE | 94V-0 | Brown | - | 0.339 inch | 0.5A | - | 45mOhm | 1000000000Ohm | - | 0.05 inch | RECEPTACLE | - | 300VAC V | Center Strip Contacts | 5.588 mm | RECTANGULAR | - | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() DX10G1M-36S Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | STEEL | Plastic | - | - | COPPER ALLOY | - | 85°C | -55°C | Bulk | 2005 | DXM | e4 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle | Miniature High Density (HD) | 36 | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 36 | unknown | - | NICKEL | UL | Gold | - | COMMERCIAL | - | 4 | - | - | STAGGERED | - | - | FEMALE | 94V-0 | Black | NO | 0.453 inch | 0.5A | RND PIN-SKT | 35mOhm | - | Housing/Shell (M2.6) | 0.05 inch | - | - | 400VAC V | Outer Shroud Contacts | 1.905 mm | RECTANGULAR | - | 9mm | 43.5mm | 16.7mm | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() DX10G1M-50SE Hirose Electric Co Ltd | In Stock | - | Datasheet | Gold | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Plastic | - | - | - | - | - | - | Bulk | 2005 | DXM | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | Miniature High Density (HD) | 50 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | 50 | - | - | - | - | - | Black | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | - | Outer Shroud Contacts | - | - | Board Lock | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() DX10AM-100SE2 Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Steel | - | - | COPPER ALLOY | - | 85°C | -55°C | Bulk | 2005 | DXM | e4 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle | Miniature High Density (HD) | 100 | 2 | Female | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 100 | unknown | 500mA | NICKEL | UL | Gold | 125V | COMMERCIAL | 3.313 inch | 4 | - | - | STAGGERED | - | 0.354 inch | - | 94V-0 | Black | NO | 0.453 inch | 0.5A | RND PIN-SKT | 35mOhm | - | Mating Side, Female Screwlock (M2.6) | - | - | - | 400VAC V | Outer Shroud Contacts | 1.905 mm | RECTANGULAR | Board Lock | - | - | - | 0.154 inch | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() DX10G1M-36SE Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | STEEL | Plastic | - | - | COPPER ALLOY | - | 85°C | -55°C | Bulk | 2005 | DXM | e4 | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | Miniature High Density (HD) | 36 | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 36 | unknown | - | NICKEL | UL | Gold | - | COMMERCIAL | - | 4 | - | - | STAGGERED | - | - | FEMALE | 94V-0 | Black | NO | 0.453 inch | 0.5A | RND PIN-SKT | 35mOhm | - | Housing/Shell (M2.6) | 0.05 inch | - | - | 400VAC V | Outer Shroud Contacts | 1.905 mm | RECTANGULAR | Board Lock | 9mm | 43.5mm | 16.7mm | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() DX10G1M-50S Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | STEEL | Plastic | - | - | COPPER ALLOY | - | 85°C | -55°C | Bulk | 2005 | DXM | e4 | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | Miniature High Density (HD) | 50 | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 50 | unknown | - | NICKEL | UL | Gold | - | COMMERCIAL | - | 4 | - | - | STAGGERED | - | 0.366 inch | FEMALE | 94V-0 | Black | NO | 0.453 inch | 0.5A | RND PIN-SKT | 35mOhm | - | Housing/Shell (M2.6) | 0.05 inch | - | - | 400VAC V | Outer Shroud Contacts | 1.905 mm | RECTANGULAR | - | - | - | - | 0.154 inch | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() DX20M-68S Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Panel, Through Hole | Panel Mount, Through Hole | STEEL | Plastic | - | - | COPPER ALLOY | - | - | - | Bulk | 2005 | DXM | e4 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle | Miniature High Density (HD) | 68 | 2 | - | ONE TOUCH LOCK TYPE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | unknown | - | NICKEL | UL | Gold | - | COMMERCIAL | - | 4 | - | - | STAGGERED | - | 0.354 inch | FEMALE | 94V-0 | Black | NO | - | 0.5A | BELLOWED TYPE | 35mOhm | - | Housing/Shell (M2.6) | 0.05 inch | - | - | 300VAC V | Outer Shroud Contacts | 1.905 mm | RECTANGULAR | - | 9mm | 63.8mm | 5.7mm | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() DX20M-26S Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Panel, Through Hole | Panel Mount, Through Hole | - | Steel | - | - | COPPER ALLOY | - | - | - | Bulk | 2005 | DXM | e4 | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | Miniature High Density (HD) | 26 | 2 | Female | ONE TOUCH LOCK TYPE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 26 | unknown | 500mA | NICKEL | UL | Gold | 125V | COMMERCIAL | 1.463 inch | 4 | - | - | STAGGERED | - | 0.354 inch | - | 94V-0 | Black | NO | - | 0.5A | BELLOWED TYPE | 35mOhm | - | Housing/Shell (M2.6) | - | - | - | 300VAC V | Outer Shroud Contacts | 1.905 mm | RECTANGULAR | - | - | - | - | 0.134 inch | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() DX20M-20S Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Panel, Through Hole | Panel Mount, Through Hole | STEEL | Plastic | - | - | COPPER ALLOY | - | - | - | Bulk | 2005 | DXM | e4 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle | Miniature High Density (HD) | 20 | 2 | - | ONE TOUCH LOCK TYPE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 20 | unknown | - | NICKEL | UL | Gold | - | COMMERCIAL | 1.313 inch | 4 | - | - | STAGGERED | - | 0.354 inch | FEMALE | 94V-0 | Black | NO | - | 0.5A | BELLOWED TYPE | 35mOhm | - | Housing/Shell (M2.6) | 0.05 inch | - | - | 300VAC V | Outer Shroud Contacts | 1.905 mm | RECTANGULAR | - | - | - | - | 0.134 inch | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() DX20M-50S Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Panel, Through Hole | Panel Mount, Through Hole | - | Steel | - | - | COPPER ALLOY | - | - | - | Bulk | 2012 | DXM | e4 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle | Miniature High Density (HD) | 50 | 2 | Female | ONE TOUCH LOCK TYPE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 50 | unknown | 500mA | NICKEL | UL | Gold | 125V | COMMERCIAL | - | 4 | - | - | STAGGERED | - | 0.354 inch | - | 94V-0 | Black | NO | - | 0.5A | BELLOWED TYPE | 35mOhm | - | Housing/Shell (M2.6) | - | - | - | 300VAC V | Outer Shroud Contacts | 1.905 mm | RECTANGULAR | - | - | - | - | 0.134 inch | Non-RoHS Compliant | - | Contains Lead | ||
![]() DX20BM-80S Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Panel, Through Hole | Panel Mount, Through Hole | STEEL | Plastic | - | - | COPPER ALLOY | - | - | - | Bulk | - | DXM | e4 | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | Miniature High Density (HD) | 80 | 2 | - | SCREW LOCK TYPE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 80 | unknown | - | NICKEL | UL | Gold | - | COMMERCIAL | - | 4 | - | - | STAGGERED | - | 0.354 inch | - | 94V-0 | Black | NO | - | 0.5A | BELLOWED TYPE | 35mOhm | - | Mating Side, Female Screwlock (M2.6) | 0.05 inch | - | - | 300VAC V | Outer Shroud Contacts | 1.905 mm | RECTANGULAR | - | - | - | - | 0.134 inch | Non-RoHS Compliant | - | Contains Lead | ||
![]() FX2BA-32P-1.27DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | Gold | - | CABLE | - | Plastic | LOCKING MECH | NOT SPECIFIED | Bronze | STRAIGHT | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | BOARD STACKING CONNECTOR | - | - | 2 | Male | CLEANING TYPE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | unknown | - | - | UL | - | - | COMMERCIAL | 1.494 inch | 4 | 1.27mm | 32 | STAGGERED | - | - | - | 94V-0 | Black | - | 0.335 inch | 0.5A | - | 45mOhm | 1000000000Ohm | - | 0.05 inch | RECEPTACLE | IDC | 300VAC V | - | 1.905 mm | RECTANGULAR | - | - | - | - | 0.13 inch | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FX2BA-20P-1.27DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | Gold | - | CABLE | - | Plastic | LOCKING MECH | NOT SPECIFIED | Bronze | STRAIGHT | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | BOARD STACKING CONNECTOR | - | - | 2 | Male | CLEANING TYPE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | unknown | - | - | UL | - | - | COMMERCIAL | 1.194 inch | 4 | 1.27mm | 20 | STAGGERED | - | - | - | 94V-0 | Black | - | 0.335 inch | 0.5A | - | 45mOhm | 1000000000Ohm | - | 0.05 inch | RECEPTACLE | IDC | 300VAC V | - | 1.905 mm | RECTANGULAR | - | - | - | - | 0.13 inch | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FX2BA-60PA-1.27DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | Gold | - | BOARD | - | Plastic | LOCKING MECH | - | Brass | STRAIGHT | 85°C | -55°C | - | - | - | e4 | Obsolete | 1 (Unlimited) | - | - | BOARD CONNECTOR | - | - | 2 | Male | POLARIZED, STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | unknown | - | - | UL | - | - | COMMERCIAL | - | 4 | 1.27mm | 60 | STAGGERED | - | - | - | 94V-0 | Black | - | 0.335 inch | 0.5A | - | 45mOhm | 1000000000Ohm | - | 0.05 inch | RECEPTACLE | SOLDER | 300VAC V | - | 1.905 mm | RECTANGULAR | - | 8.5mm | 55.7mm | 7mm | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FX2C-20P-1.27DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Through Hole | - | Plastic | - | - | Bronze | - | 85°C | -55°C | - | - | FX2 | e4 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Plug | Board to Board | 20 | 2 | Male | STAGGERED CONFIGURATION, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 20 | unknown | - | - | UL | Gold | - | COMMERCIAL | 0.896 inch | 4 | 1.27mm | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | - | 0.335 inch | 0.5A | - | 45mOhm | 1000000000Ohm | - | 0.05 inch | RECEPTACLE | - | 300VAC V | Center Strip Contacts | 1.905 mm | RECTANGULAR | - | - | - | - | 0.13 inch | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FX2C2-80P-1.27DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | Gold | - | BOARD | - | Polyamide | - | - | Bronze | STRAIGHT | 85°C | -55°C | - | - | - | e4 | Obsolete | 1 (Unlimited) | Solder | EAR99 | BOARD STACKING CONNECTOR | - | - | 2 | Male | STAGGERED CONFIGURATION, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | unknown | 500mA | - | UL | - | 125V | COMMERCIAL | - | 4 | 1.27mm | 80 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | - | 0.413 inch | 0.5A | - | 45mOhm | 1000000000Ohm | - | - | RECEPTACLE | - | 300VAC V | - | 1.905 mm | RECTANGULAR | - | - | - | - | 0.13 inch | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FX2CA-68P-1.27DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | Gold | - | BOARD | - | Plastic | - | - | Bronze | STRAIGHT | 85°C | -55°C | - | - | - | e4 | Obsolete | 1 (Unlimited) | - | EAR99 | BOARD STACKING CONNECTOR | - | - | 2 | Male | STAGGERED CONFIGURATION, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | unknown | - | - | UL | - | - | COMMERCIAL | - | 4 | 1.27mm | 68 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | - | 0.335 inch | 0.5A | - | 45mOhm | 1000000000Ohm | - | 0.05 inch | RECEPTACLE | SOLDER | 300VAC V | - | 1.905 mm | RECTANGULAR | - | - | - | - | 0.13 inch | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FX2CA-60P-1.27DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | Gold | - | BOARD | - | Plastic | - | - | Bronze | STRAIGHT | 85°C | -55°C | - | - | - | e4 | Obsolete | 1 (Unlimited) | - | EAR99 | BOARD STACKING CONNECTOR | - | - | 2 | Male | STAGGERED CONFIGURATION, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | unknown | - | - | UL | - | - | COMMERCIAL | 1.896 inch | 4 | 1.27mm | 60 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | - | 0.335 inch | 0.5A | - | 45mOhm | 1000000000Ohm | - | 0.05 inch | RECEPTACLE | SOLDER | 300VAC V | - | 1.905 mm | RECTANGULAR | - | - | - | - | 0.13 inch | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FX2CA2-20S-1.27DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | Gold | - | BOARD | - | Polyamide | - | - | Bronze | STRAIGHT | 85°C | -55°C | - | - | - | e4 | Obsolete | 1 (Unlimited) | Solder | EAR99 | BOARD STACKING CONNECTOR | - | - | 2 | Female | STAGGERED CONFIGURATION, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | unknown | 500mA | - | UL | - | 125V | COMMERCIAL | 0.896 inch | 4 | 1.27mm | 20 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | - | - | 0.5A | BELLOWED TYPE | 45mOhm | 1000000000Ohm | - | - | RECEPTACLE | - | 300VAC V | - | 1.905 mm | RECTANGULAR | - | - | - | - | 0.13 inch | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FX2CA2-20P-1.27DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | Gold | - | BOARD | - | Plastic | - | - | Bronze | STRAIGHT | 85°C | -55°C | - | - | - | e4 | Obsolete | 1 (Unlimited) | - | EAR99 | BOARD STACKING CONNECTOR | - | - | 2 | Male | STAGGERED CONFIGURATION, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | unknown | - | - | UL | - | - | COMMERCIAL | 0.896 inch | 4 | 1.27mm | 20 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | - | 0.413 inch | 0.5A | - | 45mOhm | 1000000000Ohm | - | 0.05 inch | RECEPTACLE | SOLDER | 300VAC V | - | 1.905 mm | RECTANGULAR | - | - | - | - | 0.13 inch | Non-RoHS Compliant | UL94 V-0 | Contains Lead |