- Actuator Material
- Cable End Type
- Contact Materials
- Current Rating (Amps)
- FFC, FCB Thickness
- Flat Flex Type
- Height Above Board
- Housing Material
- Locking Feature
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Hirose FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | Body Breadth | UL Flammability Code | Housing Color | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FH12-6S-0.5SH(55) Hirose Electric Co Ltd | 19600 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount, Right Angle | Polyamide | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 6 | Beige, Brown | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 6 | Right Angle | 5.6mm | - | 500mA | - | UL | Gold | 50V | COMMERCIAL | - | 1 | 500μm | RECTANGULAR | 0.079 inch | 94V-0 | Beige | BELLOWED TYPE | 50mOhm | 500MOhm | 50V | 400mA | RECTANGULAR | - | - | 20 | FFC, FPC | Straight | Flip Lock | Bottom | Zero Insertion Force (ZIF) | - | 7.1mm | 7.1mm | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-40S-0.5SH(55) Hirose Electric Co Ltd | 50000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | Nylon | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 40 | Beige, Brown | 1 | Receptacle | TAPE AND REEL PACKAGING | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 40 | Right Angle | 5.6mm | unknown | 500mA | - | UL, CSA | Gold | 50V | COMMERCIAL | - | 1 | 500μm | RECTANGULAR | 0.079 inch | 94V-0 | Beige | BELLOWED TYPE | 50mOhm | 500MOhm | 50V | 400mA | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Flip Lock | Bottom | Zero Insertion Force (ZIF) | 2mm | 23.1mm | 24.1mm | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-30S-0.5SH(55) Hirose Electric Co Ltd | 7950 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Polyamide | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 30 | Beige, Brown | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 30 | Right Angle | 5.6mm | - | 500mA | - | UL | Gold | 50V | COMMERCIAL | - | 1 | 500μm | RECTANGULAR | 0.079 inch | 94V-0 | Beige | BELLOWED TYPE | 50mOhm | 500MOhm | 50V | 400mA | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Flip Lock | Bottom | Zero Insertion Force (ZIF) | - | 19.1mm | 19.1mm | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12A-50S-0.5SH(55) Hirose Electric Co Ltd | 18000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount, Right Angle | Polyamide | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 50 | Beige, Brown | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 50 | Right Angle | 6.2mm | - | 500mA | - | UL | Gold | 50V | COMMERCIAL | - | 1 | 500μm | RECTANGULAR | 0.079 inch | 94V-0 | Beige | BELLOWED TYPE | 50mOhm | 500MOhm | 50V | 400mA | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Flip Lock | Top | Zero Insertion Force (ZIF) | 3.6mm | 29.5mm | 29.1mm | - | FLASH inch | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-50S-0.5SH(55) Hirose Electric Co Ltd | In Stock |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount, Right Angle | Polyamide | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 50 | Beige, Brown | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 50 | Right Angle | 5.6mm | - | 400mA | - | UL | Gold | 50V | COMMERCIAL | - | 1 | 500μm | RECTANGULAR | 0.079 inch | 94V-0 | Beige | BELLOWED TYPE | 50mOhm | 500MOhm | 50V | 400mA | RECTANGULAR | - | - | 20 | FFC, FPC | Straight | Flip Lock | Bottom | Zero Insertion Force (ZIF) | 2mm | 28.1mm | 29.1mm | - | 2μin | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-20S-0.5SH(55) Hirose Electric Co Ltd | 1682 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Polyamide | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 20 | Beige, Brown | 1 | Receptacle | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 20 | Right Angle | 5.6mm | - | 500mA | - | UL, CSA | Gold | 50V | COMMERCIAL | - | 1 | 500μm | RECTANGULAR | 0.079 inch | 94V-0 | Beige | BELLOWED TYPE | 50mOhm | 500MOhm | 50V | 400mA | RECTANGULAR | ZIF N | ZIF N | - | FFC, FPC | Straight | Flip Lock | Bottom | Zero Insertion Force (ZIF) | - | 14.1mm | 14.1mm | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12A-40S-0.5SH(55) Hirose Electric Co Ltd | 2380 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Polyamide | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 40 | Beige, Brown | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 40 | Right Angle | 6.2mm | - | 500mA | - | UL | Gold | 50V | COMMERCIAL | - | 1 | 500μm | RECTANGULAR | 0.079 inch | 94V-0 | Beige | BELLOWED TYPE | 50mOhm | 500MOhm | 50V | 400mA | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Flip Lock | Top | Zero Insertion Force (ZIF) | 2.4mm | 23.4mm | 24.1mm | - | FLASH inch | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-10S-0.5SH(55) Hirose Electric Co Ltd | 2000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount, Right Angle | Polyamide | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 10 | Beige, Brown | 1 | Receptacle | TAPE AND REEL PACKAGING | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 10 | Right Angle | 5.6mm | - | 500mA | - | UL | Gold | 50V | COMMERCIAL | - | 1 | 500μm | RECTANGULAR | 0.079 inch | 94V-0 | Beige | BELLOWED TYPE | 50mOhm | 500MOhm | 50V | 400mA | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Flip Lock | Bottom | Zero Insertion Force (ZIF) | - | 9.1mm | 9.1mm | - | 2μin | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12S-40S-0.5SH(55) Hirose Electric Co Ltd | 1685 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount, Right Angle | Polyamide | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 40 | Beige, Brown | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 40 | Right Angle | 5.6mm | - | 500mA | - | UL | Gold | 50V | COMMERCIAL | - | 1 | 500μm | RECTANGULAR | 0.079 inch | 94V-0 | Beige | BELLOWED TYPE | 50mOhm | 500MOhm | 50V | 400mA | RECTANGULAR | - | - | 20 | FFC, FPC | Straight | Flip Lock | Bottom | Zero Insertion Force (ZIF) | 4.8mm | 24.1mm | 24.1mm | - | - | 0.094 2.40mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-36S-0.5SH(55) Hirose Electric Co Ltd | 66000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 36 | - | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 36 | Right Angle | 5.6mm | - | 500mA | - | - | Gold | - | - | - | - | 500μm | - | - | 94V-0 | Beige | - | 50mOhm | - | 50V | 400mA | - | - | - | 20 | FFC, FPC | Straight | Flip Lock | Bottom | Zero Insertion Force (ZIF) | 2.2mm | 22.1mm | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-33S-0.5SH(55) Hirose Electric Co Ltd | 1985 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 33 | - | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 33 | Right Angle | 5.6mm | - | 500mA | - | UL | Gold | - | COMMERCIAL | - | 1 | 500μm | RECTANGULAR | 0.079 inch | 94V-0 | Beige | BELLOWED TYPE | 50mOhm | 500000000Ohm | 50V | 400mA | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Flip Lock | Bottom | Zero Insertion Force (ZIF) | - | 20.6mm | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-40S-0.5SVA(54) Hirose Electric Co Ltd | 2000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Polyamide | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | - | Phosphor Bronze | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 40 | - | 1 | Receptacle | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 40 | - | - | - | 500mA | ONE | UL | Gold | 50V | - | - | 2 | - | STAGGERED | - | 94V-0 | - | BELLOWED TYPE | 50mOhm | 500MOhm | - | - | RECTANGULAR | - | - | - | FFC, FPC | Straight | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | 5.7mm | - | 23.4mm | - | - | 0.142 3.60mm | 0.30mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-26S-0.5SH(55) Hirose Electric Co Ltd | 3789 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Polyamide | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 26 | Beige, Brown | 1 | Receptacle | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 26 | Right Angle | 5.6mm | - | 500mA | ONE | UL | Gold | 50V | - | - | 1 | 500μm | RECTANGULAR | 0.079 inch | 94V-0 | Beige | COMPRESSION | 50mOhm | 500MOhm | 50V | 400mA | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Flip Lock | Bottom | Zero Insertion Force (ZIF) | - | 17.1mm | 17.1mm | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-24S-0.5SH(55) Hirose Electric Co Ltd | 144000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Polyamide | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 24 | Beige, Brown | 1 | Receptacle | TAPE AND REEL PACKAGING | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 24 | Right Angle | 5.6mm | - | 500mA | - | UL, CSA | Gold | 50V | COMMERCIAL | - | 1 | 500μm | RECTANGULAR | 0.079 inch | 94V-0 | Beige | BELLOWED TYPE | 50mOhm | 500MOhm | 50V | 400mA | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Flip Lock | Bottom | Zero Insertion Force (ZIF) | - | 16.1mm | 16.1mm | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-16S-1SH(55) Hirose Electric Co Ltd | 2492 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 16 | - | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 16 | Right Angle | 5.6mm | - | 500mA | - | UL | Gold | - | COMMERCIAL | - | 1 | 1mm | RECTANGULAR | 0.079 inch | 94V-0 | Beige | BELLOWED TYPE | 50mOhm | 500000000Ohm | 50V | 400mA | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Flip Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | 20.6mm | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-30S-0.5SVA(54) Hirose Electric Co Ltd | 18000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Polyamide | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | - | Phosphor Bronze | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 30 | - | 1 | Receptacle | - | 8536.69.40.40 | - | - | - | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 30 | - | - | - | 500mA | ONE | UL | Gold | 50V | - | 0.724 inch | 2 | - | STAGGERED | - | 94V-0 | - | BELLOWED TYPE | 50mOhm | 500MOhm | - | - | RECTANGULAR | - | - | - | FFC, FPC | Straight | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 18.4mm | - | - | 0.142 3.60mm | 0.30mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH33-6S-0.5SH(10) Hirose Electric Co Ltd | 8 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | Polyamide (PA), Nylon | - | Phosphor Bronze | - | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH33 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 6 | - | 2 | Receptacle | ZIF, LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 6 | Right Angle | - | - | 500mA | - | UL | Gold | - | COMMERCIAL | - | 1 | 500μm | - | - | 94V-0 | - | - | 50mOhm | 500000000Ohm | - | - | - | - | - | 20 | FFC, FPC | Tapered | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | - | Flash | - | 0.047 1.20mm | 0.30mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-6S-1SH(55) Hirose Electric Co Ltd | 1758 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 6 | - | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 6 | Right Angle | 5.6mm | - | 500mA | - | - | Gold | - | - | - | - | 1mm | - | - | 94V-0 | Beige | - | 50mOhm | - | 50V | 400mA | - | - | - | 20 | FFC, FPC | Straight | Flip Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | 10.6mm | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-16S-0.5SH(55) Hirose Electric Co Ltd | 951 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Polyamide | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 16 | Beige, Brown | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 16 | Right Angle | 5.6mm | - | 500mA | - | UL | Gold | 50V | COMMERCIAL | - | 1 | 500μm | RECTANGULAR | 0.079 inch | 94V-0 | Beige | BELLOWED TYPE | 50mOhm | 500MOhm | 50V | 400mA | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Flip Lock | Bottom | Zero Insertion Force (ZIF) | - | 12.1mm | 12.1mm | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH26W-39S-0.3SHW(60) Hirose Electric Co Ltd | 20000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | Brown | Phosphor Bronze | - | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH26 | - | yes | Active | 1 (Unlimited) | Solder | - | - | 39 | - | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 39 | - | - | unknown | 200mA | - | - | Gold | - | - | - | - | - | - | - | 94-HB, 94V-0 | Black | - | - | - | - | - | - | - | - | 10 | FPC | Tapered | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | - | - | - | 0.039 1.00mm | 0.20mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | Lead Free |