- Actuator Material
- Cable End Type
- Contact Materials
- Current Rating (Amps)
- FFC, FCB Thickness
- Flat Flex Type
- Height Above Board
- Housing Material
- Locking Feature
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Hirose FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Features | Contact Finish Thickness | Plating Thickness | Length - Termination | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FH29BJ-80S-0.2SHW(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | Black | Phosphor Bronze | 85°C | -55°C | - | - | Tape & Reel (TR) | - | FH29B | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 80 | 2 | - | - | 8536.69.40.51 | - | - | - | - | - | - | - | 0.008 0.20mm | 80 | - | unknown | - | UL | Gold | - | COMMERCIAL | - | 1 | - | - | - | - | - | Beige | - | 0.25A | - | 100mOhm | 500000000Ohm | - | - | RECTANGULAR | - | - | - | FPC | Tabbed | Flip Lock | Zero Insertion Force (ZIF) | 2.00μin 0.051μm | - | - | 0.047 1.20mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FH21-8S-1DS Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Solder Plating | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | - | - | Phosphor Bronze | - | - | 50V | -30°C~70°C | Bulk | 2001 | FH21 | e0 | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 8 | 1 | - | NONE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 8 | - | unknown | 500mA | UL | Solder Plating | - | COMMERCIAL | 0.394 inch | 2 | 1mm | STAGGERED | - | FEMALE | 94V-0 | Black | - | - | BELLOWED TYPE | 40mOhm | 500000000Ohm | - | 2.0066 mm | RECTANGULAR | LIF N | LIF N | 10 | FFC, FPC | Straight | - | Low Insertion Force (LIF) | - | - | 0.114 inch | 0.106 2.70mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH18-17S-0.3SHW(55) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Black | Phosphor Bronze | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH18 | - | yes | Obsolete | 1 (Unlimited) | Solder | - | - | 17 | 1 | - | - | - | - | - | - | - | - | - | 0.15A | 0.012 0.30mm | 17 | - | unknown | 150mA | UL, CSA | Gold | 30V | COMMERCIAL | 0.299 inch | 2 | 300μm | STAGGERED | 0.07 inch | - | - | Beige | 0.161 inch | - | BELLOWED TYPE | - | 50000000Ohm | 90VAC V | - | RECTANGULAR | ZIF N | - | 10 | FPC | Tapered | Flip Lock | Low Insertion Force (LIF), Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH18-25S-0.3SHW(55) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Black | Phosphor Bronze | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH18 | - | yes | Obsolete | 1 (Unlimited) | Solder | - | - | 25 | 1 | - | - | - | - | - | - | - | - | - | 0.15A | 0.012 0.30mm | 25 | - | unknown | 150mA | UL, CSA | Gold | 30V | COMMERCIAL | 0.394 inch | 2 | 300μm | STAGGERED | 0.07 inch | - | - | Beige | 0.161 inch | - | BELLOWED TYPE | - | 50000000Ohm | 90VAC V | - | RECTANGULAR | ZIF N | - | 10 | FPC | Tapered | Flip Lock | Low Insertion Force (LIF), Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH18-21S-0.3SHW(55) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Black | Phosphor Bronze | - | - | 30V | -40°C~85°C | Tape & Reel (TR) | - | FH18 | - | yes | Obsolete | 1 (Unlimited) | Solder | - | - | 21 | 1 | - | - | - | - | - | - | - | - | - | 0.15A | 0.012 0.30mm | 21 | - | unknown | 150mA | UL, CSA | Gold | - | COMMERCIAL | 0.346 inch | 2 | 300μm | STAGGERED | 0.07 inch | - | - | Beige | 0.161 inch | - | BELLOWED TYPE | - | 50000000Ohm | 90VAC V | - | RECTANGULAR | ZIF N | - | 10 | FPC | Tapered | Flip Lock | Low Insertion Force (LIF), Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH35-19S-0.3SHW(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | Black | Phosphor Bronze | - | - | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH35 | e3 | yes | Obsolete | 1 (Unlimited) | Solder | - | - | 19 | 2 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 19 | - | unknown | 200mA | UL | Gold | - | COMMERCIAL | - | 2 | - | STAGGERED | - | FEMALE | 94V-0 | Beige | - | - | BELLOWED TYPE | - | - | - | - | RECTANGULAR | - | - | 10 | FPC | Tapered | Rotary Lock, Backlock | Zero Insertion Force (ZIF) | - | 2μin | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FH35-27S-0.3SHW(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | Black | Phosphor Bronze | - | - | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH35 | e3 | yes | Obsolete | 1 (Unlimited) | Solder | - | - | 27 | 2 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 27 | - | unknown | 200mA | UL | Gold | - | COMMERCIAL | - | 2 | - | STAGGERED | - | FEMALE | 94V-0 | Beige | - | - | BELLOWED TYPE | - | 50MOhm | - | - | RECTANGULAR | - | - | 10 | FPC | Tapered | Rotary Lock, Backlock | Zero Insertion Force (ZIF) | - | 2μin | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FH19S-22S-0.5SH(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Black | Phosphor Bronze | - | - | 50V | -55°C~80°C | Tape & Reel (TR) | - | FH19S | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 22 | 1 | Female | LOW PROFILE, POLARIZED | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 22 | - | unknown | 500mA | UL | Gold | - | COMMERCIAL | 0.512 inch | 1 | 500μm | RECTANGULAR | 0.035 inch | - | 94V-0 | Beige | 0.118 inch | - | BELLOWED TYPE | 100mOhm | 500000000Ohm | - | - | RECTANGULAR | - | - | 20 | FFC, FPC | Tapered | Flip Lock | Solder Retention | - | - | - | 0.035 0.88mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH19S-17S-0.5SH(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Black | Phosphor Bronze | - | - | 50V | -55°C~80°C | Tape & Reel (TR) | - | FH19S | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 17 | 1 | - | LOW PROFILE | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 17 | - | unknown | 500mA | UL | Gold | - | COMMERCIAL | 0.413 inch | 1 | 500μm | RECTANGULAR | 0.035 inch | FEMALE | 94V-0 | Beige | 0.118 inch | - | BELLOWED TYPE | 100mOhm | 500000000Ohm | - | - | RECTANGULAR | - | - | 20 | FFC, FPC | Tapered | Flip Lock | Solder Retention | - | - | - | 0.035 0.88mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH19S-27S-0.5SH(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Black | Phosphor Bronze | - | - | 50V | -55°C~80°C | Tape & Reel (TR) | - | FH19S | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 27 | 1 | - | LOW PROFILE, POLARIZED | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 27 | - | unknown | 500mA | UL | Gold | - | COMMERCIAL | 0.61 inch | 1 | 500μm | RECTANGULAR | 0.035 inch | FEMALE | 94V-0 | Beige | 0.118 inch | - | BELLOWED TYPE | 100mOhm | 500000000Ohm | - | - | RECTANGULAR | - | - | 20 | FFC, FPC | Tapered | Flip Lock | Solder Retention | - | - | - | 0.035 0.88mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH16-80S-0.3SHW(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | - | - | 30V | -40°C~70°C | Tape & Reel (TR) | - | FH16 | e4 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80 | 1 | - | STAGGERED CONFIGURATION, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.15A | 0.012 0.30mm | 80 | - | unknown | 150mA | - | Gold | - | - | - | - | 300μm | - | - | FEMALE | 94V-0 | Beige | - | - | - | - | - | - | - | - | - | - | 20 | FPC | Tabbed | Flip Lock | Pick and Place Cap, Zero Insertion Force (ZIF) | Flash | - | - | 0.118 3.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH19S-27S-0.5SH(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Black | Phosphor Bronze | - | - | 50V | -55°C~80°C | Tape & Reel (TR) | - | FH19S | e0 | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 27 | 1 | - | LOW PROFILE, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 27 | - | unknown | 500mA | - | Tin-Lead | - | - | - | - | 500μm | - | - | FEMALE | 94V-0 | Beige | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Tapered | Flip Lock | Solder Retention | - | - | - | 0.035 0.88mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH16M-96S-0.4SHW(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | - | - | 50V | -40°C~70°C | Tape & Reel (TR) | - | FH16 | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 96 | 1 | - | - | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.3A | 0.016 0.40mm | 96 | - | unknown | 300mA | - | Gold | - | - | - | - | 400μm | - | - | FEMALE | 94V-0 | Beige | - | - | - | - | - | - | - | - | - | - | 20 | FPC | Tabbed | Flip Lock | Pick and Place Cap, Zero Insertion Force (ZIF) | Flash | - | - | 0.118 3.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH27-10S-0.4SH(15) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Brown | Phosphor Bronze | - | - | 40V | -55°C~85°C | Tape & Reel (TR) | - | FH27 | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 10 | 1 | - | LOW PROFILE, ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.4A | 0.016 0.40mm | 10 | - | unknown | 400mA | - | Gold | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | 20 | FPC | Notched | Flip Lock | Zero Insertion Force (ZIF) | - | - | - | 0.047 1.20mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FH23-31S-0.3SHW(10) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | - | - | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH23 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 31 | - | - | - | 8536.69.40.51 | - | - | - | - | - | - | 0.3A | 0.012 0.30mm | - | - | unknown | 300mA | - | Gold | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | 50MOhm | - | - | - | - | - | 10 | FPC | Tapered | Flip Lock | Low Insertion Force (LIF) | - | - | - | 0.049 1.25mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FH26-31S-0.3SHW(98) Hirose Electric Co Ltd | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | Brown | Phosphor Bronze | - | - | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH26 | e4 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 31 | 2 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 31 | - | unknown | 200mA | - | Gold | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | 50MOhm | - | - | - | - | - | 10 | FPC | Tapered | Flip Lock | Zero Insertion Force (ZIF) | - | - | - | 0.039 1.00mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FH26-39S-0.3SHW(10) Hirose Electric Co Ltd | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | Brown | Phosphor Bronze | - | - | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH26 | e4 | yes | Obsolete | 1 (Unlimited) | Solder | - | - | 39 | 2 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 39 | Straight | unknown | 200mA | UL | Gold | - | COMMERCIAL | - | 2 | - | STAGGERED | - | FEMALE | 94V-0 | Black | - | - | - | - | 50MOhm | - | - | RECTANGULAR | ZIF N | ZIF N | 10 | FPC | Tapered | Flip Lock | Zero Insertion Force (ZIF) | - | - | - | 0.039 1.00mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FH26-33S-0.3SHW(10) Hirose Electric Co Ltd | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | Brown | Phosphor Bronze | - | - | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH26 | e4 | yes | Obsolete | 1 (Unlimited) | Solder | - | - | 33 | 2 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 33 | - | unknown | 200mA | UL | Gold | - | COMMERCIAL | - | 2 | - | STAGGERED | - | FEMALE | 94V-0 | Black | - | - | - | - | 50MOhm | - | - | RECTANGULAR | ZIF N | ZIF N | 10 | FPC | Tapered | Flip Lock | Zero Insertion Force (ZIF) | - | - | - | 0.039 1.00mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FH26-15S-0.3SHW(99) Hirose Electric Co Ltd | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | Brown | Phosphor Bronze | - | - | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH26 | e4 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 15 | 2 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 15 | - | unknown | 200mA | - | Gold | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | 50MOhm | - | - | - | - | - | 10 | FPC | Tapered | Flip Lock | Zero Insertion Force (ZIF) | - | - | - | 0.039 1.00mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FH26-61S-0.3SHW(98) Hirose Electric Co Ltd | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | Brown | Phosphor Bronze | - | - | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH26 | e4 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 61 | 2 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 61 | - | unknown | 200mA | - | Gold | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | 50MOhm | - | - | - | - | - | 10 | FPC | Tapered | Flip Lock | Zero Insertion Force (ZIF) | - | - | - | 0.039 1.00mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - |