- Actuator Material
- Cable End Type
- Contact Materials
- Current Rating (Amps)
- FFC, FCB Thickness
- Flat Flex Type
- Height Above Board
- Housing Material
- Locking Feature
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Hirose FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Features | Height | Width | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FH23-51S-0.3SHAW(52) Hirose Electric Co Ltd | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | AU | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH23 | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 51 | 1 | - | - | - | - | - | - | - | - | - | 0.3A | 0.012 0.30mm | 51 | - | unknown | 300mA | UL | - | - | COMMERCIAL | 0.701 inch | 2 | - | STAGGERED | - | 0.049 inch | - | - | Beige | 0.185 inch | BELLOWED TYPE | - | 50000000Ohm | 90VAC V | 3.8608 mm | RECTANGULAR | - | - | 10 | FPC | Tapered | Flip Lock | Low Insertion Force (LIF) | 1.25mm | 4.7mm | 0.049 1.25mm | 0.20mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH12F-15S-0.5SH Hirose Electric Co Ltd | In Stock | - | Datasheet | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | - | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 15 | 1 | Female | BOTTOM CONTACT | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 15 | - | unknown | 500mA | UL | Tin-Lead | 50V | COMMERCIAL | 0.457 inch | 1 | 500μm | RECTANGULAR | NO | 0.079 inch | - | 94V-0 | Beige | 0.22 inch | BELLOWED TYPE | 50mOhm | 500000000Ohm | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Flip Lock | Zero Insertion Force (ZIF) | - | - | 0.079 2.00mm | 0.18mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH12S-53S-0.5SH Hirose Electric Co Ltd | In Stock | - | Datasheet | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | - | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 53 | 1 | Female | BOTTOM CONTACT | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 53 | - | unknown | 500mA | UL | Tin-Lead | 50V | COMMERCIAL | - | 1 | 500μm | RECTANGULAR | NO | 0.094 inch | - | 94V-0 | Beige | 0.22 inch | BELLOWED TYPE | 50mOhm | 500000000Ohm | 150VAC V | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Flip Lock | Zero Insertion Force (ZIF) | - | - | 0.094 2.40mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH12F-30S-0.5SH Hirose Electric Co Ltd | In Stock | - | Datasheet | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | - | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 30 | 1 | - | BOTTOM CONTACT | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 30 | - | unknown | 500mA | UL | Tin-Lead | - | COMMERCIAL | 0.752 inch | 1 | 500μm | RECTANGULAR | NO | 0.079 inch | FEMALE | 94V-0 | Beige | 0.22 inch | BELLOWED TYPE | 50mOhm | 500000000Ohm | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Flip Lock | Zero Insertion Force (ZIF) | - | - | 0.079 2.00mm | 0.18mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH12F-40S-0.5SH Hirose Electric Co Ltd | In Stock | - | Datasheet | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | - | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 40 | 1 | - | BOTTOM CONTACT | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 40 | - | unknown | 500mA | UL | Tin-Lead | - | COMMERCIAL | 0.949 inch | 1 | 500μm | RECTANGULAR | NO | 0.079 inch | FEMALE | 94V-0 | Beige | 0.22 inch | BELLOWED TYPE | 50mOhm | 500000000Ohm | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Flip Lock | Zero Insertion Force (ZIF) | - | - | 0.079 2.00mm | 0.18mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH12F-6S-0.5SH Hirose Electric Co Ltd | In Stock | - | Datasheet | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | - | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 6 | 1 | - | WITH BOTTOM CONTACT TYPE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 6 | - | unknown | 500mA | UL | Tin-Lead | - | COMMERCIAL | 0.28 inch | 1 | 500μm | RECTANGULAR | - | 0.079 inch | FEMALE | 94V-0 | Beige | 0.22 inch | BELLOWED TYPE | 50mOhm | 500000000Ohm | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Flip Lock | Zero Insertion Force (ZIF) | - | - | 0.079 2.00mm | 0.18mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH12-20S-1SV Hirose Electric Co Ltd | In Stock | - | Datasheet | Lead, Tin | Surface Mount | Surface Mount | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | - | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | 2003 | FH12 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 20 | 1 | - | ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 20 | - | unknown | 500mA | UL | Tin-Lead | - | COMMERCIAL | 0.941 inch | 2 | 1mm | STAGGERED | NO | - | FEMALE | 94V-0 | Beige | 0.217 inch | BELLOWED TYPE | 50mOhm | 500000000Ohm | - | - | RECTANGULAR | ZIF N | ZIF N | - | FFC, FPC | Straight | Flip Lock | Zero Insertion Force (ZIF) | - | 3.8mm | 0.142 3.60mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH12F-13S-0.5SH Hirose Electric Co Ltd | In Stock | - | Datasheet | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | - | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 13 | 1 | Female | BOTTOM CONTACT | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 13 | - | unknown | 500mA | UL | Tin-Lead | 50V | COMMERCIAL | 0.417 inch | 1 | 500μm | RECTANGULAR | NO | 0.079 inch | - | 94V-0 | Beige | 0.22 inch | BELLOWED TYPE | 50mOhm | 500000000Ohm | 150VAC V | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Flip Lock | Zero Insertion Force (ZIF) | - | - | 0.079 2.00mm | 0.18mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH12-11S-1SH Hirose Electric Co Ltd | In Stock | - | Datasheet | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | - | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | 2003 | FH12 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 11 | 1 | Female | BOTTOM CONTACT | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 11 | - | unknown | 500mA | UL | Tin-Lead | 50V | COMMERCIAL | 0.614 inch | 1 | 1mm | RECTANGULAR | NO | 0.079 inch | - | 94V-0 | Beige | 0.22 inch | BELLOWED TYPE | 50mOhm | 500000000Ohm | 150VAC V | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH27-10S-0.4SH(15) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Brown | - | Phosphor Bronze | 40V | -55°C~85°C | Tape & Reel (TR) | - | FH27 | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 10 | 1 | - | LOW PROFILE, ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.4A | 0.016 0.40mm | 10 | - | unknown | 400mA | - | Gold | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | 20 | FPC | Notched | Flip Lock | Zero Insertion Force (ZIF) | - | - | 0.047 1.20mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FH23-31S-0.3SHW(10) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | - | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH23 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 31 | - | - | - | 8536.69.40.51 | - | - | - | - | - | - | 0.3A | 0.012 0.30mm | - | - | unknown | 300mA | - | Gold | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | 50MOhm | - | - | - | - | - | 10 | FPC | Tapered | Flip Lock | Low Insertion Force (LIF) | - | - | 0.049 1.25mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FH26-31S-0.3SHW(98) Hirose Electric Co Ltd | In Stock | - | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | Brown | - | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH26 | e4 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 31 | 2 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 31 | - | unknown | 200mA | - | Gold | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | 50MOhm | - | - | - | - | - | 10 | FPC | Tapered | Flip Lock | Zero Insertion Force (ZIF) | - | - | 0.039 1.00mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FH26-39S-0.3SHW(10) Hirose Electric Co Ltd | In Stock | - | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | Brown | - | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH26 | e4 | yes | Obsolete | 1 (Unlimited) | Solder | - | - | 39 | 2 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 39 | Straight | unknown | 200mA | UL | Gold | - | COMMERCIAL | - | 2 | - | STAGGERED | - | - | FEMALE | 94V-0 | Black | - | - | - | 50MOhm | - | - | RECTANGULAR | ZIF N | ZIF N | 10 | FPC | Tapered | Flip Lock | Zero Insertion Force (ZIF) | - | - | 0.039 1.00mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FH26-33S-0.3SHW(10) Hirose Electric Co Ltd | In Stock | - | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | Brown | - | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH26 | e4 | yes | Obsolete | 1 (Unlimited) | Solder | - | - | 33 | 2 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 33 | - | unknown | 200mA | UL | Gold | - | COMMERCIAL | - | 2 | - | STAGGERED | - | - | FEMALE | 94V-0 | Black | - | - | - | 50MOhm | - | - | RECTANGULAR | ZIF N | ZIF N | 10 | FPC | Tapered | Flip Lock | Zero Insertion Force (ZIF) | - | - | 0.039 1.00mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FH26-15S-0.3SHW(99) Hirose Electric Co Ltd | In Stock | - | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | Brown | - | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH26 | e4 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 15 | 2 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 15 | - | unknown | 200mA | - | Gold | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | 50MOhm | - | - | - | - | - | 10 | FPC | Tapered | Flip Lock | Zero Insertion Force (ZIF) | - | - | 0.039 1.00mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FH26-61S-0.3SHW(98) Hirose Electric Co Ltd | In Stock | - | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | Brown | - | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH26 | e4 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 61 | 2 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 61 | - | unknown | 200mA | - | Gold | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | 50MOhm | - | - | - | - | - | 10 | FPC | Tapered | Flip Lock | Zero Insertion Force (ZIF) | - | - | 0.039 1.00mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FH26-61S-0.3SHW(99) Hirose Electric Co Ltd | In Stock | - | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | Brown | - | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH26 | e4 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 61 | 2 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 61 | - | unknown | 200mA | - | Gold | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | 50MOhm | - | - | - | - | - | 10 | FPC | Tapered | Flip Lock | Zero Insertion Force (ZIF) | - | - | 0.039 1.00mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FH26-57S-0.3SHW(99) Hirose Electric Co Ltd | In Stock | - | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | Brown | - | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH26 | e4 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 57 | 2 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 57 | - | unknown | 200mA | - | Gold | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | 50MOhm | - | - | - | - | - | 10 | FPC | Tapered | Flip Lock | Zero Insertion Force (ZIF) | - | - | 0.039 1.00mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FH26-57S-0.3SHW(98) Hirose Electric Co Ltd | In Stock | - | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | Brown | - | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH26 | e4 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 57 | 2 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 57 | - | unknown | 200mA | - | Gold | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | 50MOhm | - | - | - | - | - | 10 | FPC | Tapered | Flip Lock | Zero Insertion Force (ZIF) | - | - | 0.039 1.00mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FH26-51S-0.3SHW(99) Hirose Electric Co Ltd | In Stock | - | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | Brown | - | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH26 | e4 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 51 | 2 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 51 | - | unknown | 200mA | - | Gold | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | 50MOhm | - | - | - | - | - | 10 | FPC | Tapered | Flip Lock | Zero Insertion Force (ZIF) | - | - | 0.039 1.00mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - |