- Actuator Material
- Cable End Type
- Contact Materials
- Current Rating (Amps)
- FFC, FCB Thickness
- Flat Flex Type
- Height Above Board
- Housing Material
- Locking Feature
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Hirose FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Features | Length - Termination | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FH35J-25S-0.3SHW(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Halogen Free | Polyamide (PA), Nylon | Black | - | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH35 | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 25 | - | - | 2 | - | STANDARD: IEC 61249-2-21, LOW PROFILE | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 25 | - | unknown | 200mA | - | Gold | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Beige | - | - | - | 50MOhm | - | - | - | - | - | - | - | 10 | FPC | Tapered | Rotary Lock, Backlock | Zero Insertion Force (ZIF) | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH10A-12S-1SHB Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Solder Plating | Surface Mount | Surface Mount, Right Angle | - | - | Polybutylene Terephthalate (PBT) | - | - | - | Phosphor Bronze | 50V | -55°C~85°C | Tube | 2001 | FH10A | e0 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 12 | - | - | 1 | - | ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 12 | - | unknown | 500mA | UL | Solder Plating | - | COMMERCIAL | 0.717 inch | 1 | 1mm | - | RECTANGULAR | RIBBON CABLE | 0.118 inch | MALE | 94V-0 | Natural | 0.26 inch | BELLOWED TYPE | 25mOhm | 500000000Ohm | 500VAC V | - | - | 30 Cycles | RECTANGULAR | ZIF N | ZIF N | - | FFC, FPC | Straight | Slide Lock | Board Guide, Zero Insertion Force (ZIF) | - | 0.118 3.00mm | 0.30mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH10A-26S-1SHB Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Solder Plating | Surface Mount | Surface Mount, Right Angle | - | - | Polybutylene Terephthalate (PBT) | - | - | - | Phosphor Bronze | 50V | -55°C~85°C | Tube | 2001 | FH10A | e0 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 26 | - | - | 1 | - | ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 26 | - | unknown | 500mA | UL | Solder Plating | - | COMMERCIAL | - | 1 | 1mm | - | RECTANGULAR | RIBBON CABLE | 0.118 inch | MALE | 94V-0 | Natural | - | BELLOWED TYPE | 25mOhm | 500000000Ohm | 500VAC V | - | - | 30 Cycles | RECTANGULAR | ZIF N | ZIF N | - | FFC, FPC | Straight | Slide Lock | Board Guide, Zero Insertion Force (ZIF) | - | 0.118 3.00mm | 0.30mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH21-30S-1DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Solder Plating | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | - | - | Phosphor Bronze | 50V | -30°C~70°C | Bulk | 2001 | FH21 | e0 | - | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 30 | - | - | 1 | - | STAGGERED CONFIGURATION, ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 30 | - | unknown | 500mA | UL | Solder Plating | - | COMMERCIAL | 1.26 inch | 2 | 1mm | - | STAGGERED | RIBBON CABLE | - | MALE | 94V-0 | Black | 0.228 inch | BELLOWED TYPE | 40mOhm | 500000000Ohm | - | - | 2.0066 mm | - | RECTANGULAR | LIF N | LIF N | 10 | FFC, FPC | Straight | - | Low Insertion Force (LIF) | 0.114 inch | 0.228 5.80mm | 0.30mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH10A-26S-1SH(02) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Solder Plating | Surface Mount | Surface Mount, Right Angle | - | - | Polybutylene Terephthalate (PBT) | - | - | - | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | 2001 | FH10A | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 26 | - | - | 1 | - | EMBOSSED TAPE PACKAGING | 8536.69.40.51 | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | 26 | - | unknown | 500mA | UL | Solder Plating | - | COMMERCIAL | - | 1 | 2mm | - | RECTANGULAR | - | 0.118 inch | - | - | Natural | - | BELLOWED TYPE | 25mOhm | 500000000Ohm | 500VAC V | - | - | 30 Cycles | RECTANGULAR | ZIF N | ZIF N | - | FFC, FPC | Straight | Slide Lock | Zero Insertion Force (ZIF) | - | 0.118 3.00mm | 0.30mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH10A-24S-1SH Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Solder Plating | Surface Mount | Surface Mount, Right Angle | - | - | Polybutylene Terephthalate (PBT) | - | - | - | Phosphor Bronze | 50V | -55°C~85°C | Tube | 2001 | FH10A | e0 | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 24 | - | - | 1 | - | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 24 | - | unknown | 500mA | UL | Solder Plating | - | COMMERCIAL | 1.189 inch | 1 | 1mm | - | RECTANGULAR | RIBBON CABLE | 0.118 inch | MALE | 94V-0 | Natural | 0.26 inch | BELLOWED TYPE | 25mOhm | 500000000Ohm | 500VAC V | - | - | 30 Cycles | RECTANGULAR | ZIF N | ZIF N | - | FFC, FPC | Straight | Slide Lock | Zero Insertion Force (ZIF) | - | 0.118 3.00mm | 0.30mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH10A-26S-1SH Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Solder Plating | Surface Mount | Surface Mount, Right Angle | - | - | Polybutylene Terephthalate (PBT) | - | - | - | Phosphor Bronze | 50V | -55°C~85°C | Tube | 2001 | FH10A | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 26 | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | 500mA | - | Solder Plating | - | - | - | - | 1mm | 26 | - | - | - | - | - | Natural | - | - | - | - | - | Straight | - | - | - | - | - | - | FFC, FPC | Straight | Slide Lock | Zero Insertion Force (ZIF) | - | 0.118 3.00mm | 0.30mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH10A-17S-1SH Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Solder Plating | Surface Mount | Surface Mount, Right Angle | - | - | Polybutylene Terephthalate (PBT) | - | - | - | Phosphor Bronze | 50V | -55°C~85°C | Tube | 2001 | FH10A | e0 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 17 | - | - | 1 | - | ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 17 | - | unknown | 500mA | UL | Solder Plating | - | COMMERCIAL | 0.913 inch | 1 | 1mm | - | RECTANGULAR | RIBBON CABLE | 0.118 inch | MALE | 94V-0 | Natural | 0.26 inch | BELLOWED TYPE | 25mOhm | 500000000Ohm | 500VAC V | - | - | 30 Cycles | RECTANGULAR | ZIF N | ZIF N | - | FFC, FPC | Straight | Slide Lock | Zero Insertion Force (ZIF) | - | 0.118 3.00mm | 0.30mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH19-9S-0.5SH(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Brown | - | Phosphor Bronze | - | -55°C~80°C | Tape & Reel (TR) | - | FH19 | e4 | yes | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 9 | - | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 9 | - | unknown | 500mA | UL | Gold | 50V | COMMERCIAL | 0.256 inch | 1 | 500μm | - | RECTANGULAR | - | 0.035 inch | FEMALE | - | Beige | 0.118 inch | BELLOWED TYPE | 100mOhm | 500000000Ohm | 150VAC V | - | - | - | RECTANGULAR | - | - | 20 | FFC, FPC | Tapered | Flip Lock | Solder Retention | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH10A-17S-1SHB Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Solder Plating | Surface Mount | Surface Mount, Right Angle | - | - | Polybutylene Terephthalate (PBT) | - | - | - | Phosphor Bronze | 50V | -55°C~85°C | Tube | 2001 | FH10A | e0 | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 17 | - | - | 1 | - | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 17 | - | unknown | 500mA | UL | Solder Plating | - | COMMERCIAL | 0.913 inch | 1 | 1mm | - | RECTANGULAR | RIBBON CABLE | 0.118 inch | MALE | 94V-0 | Natural | 0.26 inch | BELLOWED TYPE | 25mOhm | 500000000Ohm | 500VAC V | - | - | 30 Cycles | RECTANGULAR | ZIF N | ZIF N | - | FFC, FPC | Straight | Slide Lock | Board Guide, Zero Insertion Force (ZIF) | - | 0.118 3.00mm | 0.30mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH19-13S-0.5SH(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Brown | - | Phosphor Bronze | 50V | -55°C~80°C | Tape & Reel (TR) | - | FH19 | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 13 | - | - | 1 | - | LOW PROFILE | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 13 | - | unknown | 500mA | UL | Gold | - | COMMERCIAL | 0.335 inch | 1 | 500μm | - | RECTANGULAR | - | 0.035 inch | FEMALE | 94V-0 | Beige | 0.118 inch | BELLOWED TYPE | 100mOhm | 500000000Ohm | - | - | - | - | RECTANGULAR | - | - | 20 | FFC, FPC | Tapered | Flip Lock | Solder Retention | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH10A-7S-1SHB Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Solder Plating | Surface Mount | Surface Mount, Right Angle | - | - | Polybutylene Terephthalate (PBT) | - | - | - | Phosphor Bronze | 50V | -55°C~85°C | Tube | 2001 | FH10A | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 7 | - | - | 1 | - | LOW PROFILE, ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 7 | - | unknown | 500mA | UL | Solder Plating | - | COMMERCIAL | 0.52 inch | 1 | 1mm | - | RECTANGULAR | RIBBON CABLE | 0.118 inch | FEMALE | 94V-0 | Natural | 0.26 inch | BELLOWED TYPE | 25mOhm | 500000000Ohm | 500VAC V | - | - | 30 Cycles | RECTANGULAR | ZIF N | ZIF N | - | FFC, FPC | Straight | Slide Lock | Board Guide, Zero Insertion Force (ZIF) | - | 0.118 3.00mm | 0.30mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH19-30S-0.5SH(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Brown | - | Phosphor Bronze | 50V | -55°C~80°C | Tape & Reel (TR) | - | FH19 | e0 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 30 | - | - | 1 | - | LOW PROFILE | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 30 | - | unknown | 500mA | - | Tin-Lead | - | - | - | - | 500μm | - | - | - | - | FEMALE | 94V-0 | Beige | - | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Tapered | Flip Lock | Solder Retention | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH36-29S-0.3SHW(10) Hirose Electric Co Ltd | In Stock | - | Datasheet | 16 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | Brown | AU | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH36 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 29 | - | - | 1 | - | - | 8536.69.40.51 | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 29 | - | unknown | 200mA | UL | - | - | COMMERCIAL | 0.406 inch | 2 | - | - | STAGGERED | - | 0.039 inch | - | - | Beige | - | BELLOWED TYPE | - | 50MOhm | 120VAC V | - | 2.3622 mm | - | RECTANGULAR | ZIF N | ZIF N | 10 | FPC | Tabbed | Flip Lock | Zero Insertion Force (ZIF) | - | 0.039 1.00mm | 0.20mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH26W-39S-0.3SHBW(15) Hirose Electric Co Ltd | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | Brown | - | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH26 | - | - | Active | 1 (Unlimited) | Solder | - | - | 39 | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | - | - | - | 200mA | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | 50MOhm | - | - | - | - | - | - | - | 10 | FPC | Tapered | Flip Lock | Zero Insertion Force (ZIF) | - | 0.039 1.00mm | 0.20mm | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() FH12-16S-1SH(60) Hirose Electric Co Ltd | In Stock | - | - | - | Gold | - | - | SMD/SMT | - | Polyamide | - | - | - | Bronze | 50V | - | - | - | - | - | - | Obsolete | Not Applicable | SMD/SMT | - | - | 16 | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 1mm | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500MOhm | - | Flat Flex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH33-40S-0.5SH Hirose Electric Co Ltd | In Stock | - | - | - | Gold | Surface Mount | - | - | - | Polyamide | - | - | - | Bronze | 50V | - | - | - | - | e4 | - | Obsolete | Not Applicable | SMD/SMT | EAR99 | FFC/FPC CONNECTOR | - | 85°C | -55°C | 1 | - | ZIF, LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 500μm | - | Right Angle | - | 500mA | - | - | - | - | - | - | - | 40 | - | - | - | FEMALE | 94V-0 | - | - | - | - | 500MOhm | - | Flat Flex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() FH52K-20S-0.5SH(99) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FH29BW-44S-0.2SHW(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Halogen Free | Polyamide (PA), Nylon | Brown | - | Phosphor Bronze | 40V | -55°C~85°C | Tape & Reel (TR) | - | FH29B | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 44 | - | - | 1 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | 0.25A | 0.008 0.20mm | 44 | - | unknown | 250mA | UL | Gold | - | COMMERCIAL | - | 1 | - | - | - | - | - | - | - | Beige | - | - | 100mOhm | 500000000Ohm | - | - | - | - | RECTANGULAR | - | - | 20 | FPC | Tabbed | Flip Lock | Zero Insertion Force (ZIF) | - | 0.047 1.20mm | 0.20mm | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() FH28D-68S-0.5SH(39) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | 68 | - | - | - | - | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | - | FH28 | - | - | Active | 1 (Unlimited) | Solder | - | - | 68 | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Tabbed | Rotary Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.100 2.54mm | 0.30mm | - | - | RoHS Compliant | - | - |