- Actuator Material
- Cable End Type
- Contact Materials
- Current Rating (Amps)
- FFC, FCB Thickness
- Flat Flex Type
- Height Above Board
- Housing Material
- Locking Feature
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Hirose FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Mounting Option 1 | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Wire/Cable Type | PCB Contact Row Spacing | Number of Poles | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Features | Height | Length | Width | Contact Finish Thickness | Length - Termination | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MA44-10PA-SH(71) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FH40-80(40)SB-1SV(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | 80 | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | 2010 | FH40 | - | Active | 1 (Unlimited) | Solder | - | - | 80 (40 Loaded) | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | 500mA | - | Gold | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | 20 | FPC | Tabbed | Flip Lock | - | - | - | - | - | - | 0.228 5.80mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FH19SN-45S-0.5SH(48) Hirose Electric Co Ltd | In Stock | - | - | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Polymer | - | - | - | Bronze | 50V | - | Tape & Reel (TR) | - | FH19 | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 45 | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500MOhm | Flat Flex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH12-9S-1SH(1)(98) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | 2015 | FH12 | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 9 | - | - | 1 | Female | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | Right Angle | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | Beige | - | - | - | 500MOhm | Flat Flex | - | - | - | - | - | 20 | FFC, FPC | Straight | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FH28-10S-0.5SH(11) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | - | FH28 | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 10 | - | - | - | - | - | 8536.69.40.51 | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | Gray | - | - | - | 500MOhm | Flat Flex | - | - | - | - | - | 20 | FFC, FPC | Tabbed | Rotary Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | 0.100 2.54mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FH52K-32S-0.5SH(99) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FH21-24S-1DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Solder Plating | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | Phosphor Bronze | 50V | -30°C~70°C | Bulk | 2001 | FH21 | e0 | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 24 | - | - | 1 | - | STAGGERED CONFIGURATION, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 24 | - | unknown | 500mA | UL | Solder Plating | COMMERCIAL | - | 2 | 1mm | STAGGERED | RIBBON CABLE | MALE | 94V-0 | Black | 0.228 inch | BELLOWED TYPE | 40mOhm | 500000000Ohm | - | 2.0066 mm | - | RECTANGULAR | LIF N | LIF N | 10 | FFC, FPC | Straight | - | Low Insertion Force (LIF) | - | - | - | - | 0.114 inch | 0.228 5.80mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() TF31-6S-0.5SH(895) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FH12-40S-0.5SV Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount | - | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | - | - | - | 1 | - | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 40 | - | unknown | 400mA | UL | Tin-Lead | COMMERCIAL | - | 2 | 500μm | STAGGERED | NO | FEMALE | 94V-0 | Beige | 0.217 inch | BELLOWED TYPE | 50mOhm | 500000000Ohm | - | - | 40 | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 4.85mm | 23.4mm | 3.8mm | - | - | 0.142 3.60mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() TF13BSA-14S-0.4SH(800) Hirose Electric Co Ltd | 3443 |
| Datasheet | 10 Weeks | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | - | Phosphor Bronze | 50V | -55°C~85°C | - | - | TF13BSA | - | Active | 1 (Unlimited) | Solder | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.016 0.40mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 20 | FPC | Notched | Flip Lock, Backlock | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 1.97μin 0.050μm | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() TF31-60S-0.5SH(800) Hirose Electric Co Ltd | 75 |
| Datasheet | 12 Weeks | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | LOCKING | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 50V | -40°C~85°C | - | - | TF31 | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 60 | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 60 | - | - | - | UL | Gold | COMMERCIAL | - | 1 | - | - | - | - | - | Beige | - | - | 50mOhm | 500000000Ohm | - | - | - | RECTANGULAR | - | - | 20 | FFC, FPC | Tabbed | Flip Lock | Zero Insertion Force (ZIF) | - | - | - | 1.18μin 0.030μm | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() TF46-40S-0.5SH(800) Hirose Electric Co Ltd | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | - | Copper Alloy | 50V | -40°C~105°C | - | - | TF46 | - | Active | 1 (Unlimited) | Solder | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Tabbed | Flip Lock, Backlock | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 1.18μin 0.030μm | - | 0.087 2.20mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() FH21-16S-1DS Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Solder Plating | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | - | - | - | Phosphor Bronze | 50V | -30°C~70°C | Bulk | 2001 | FH21 | e0 | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 16 | - | - | 1 | - | STAGGERED CONFIGURATION, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 16 | - | unknown | 500mA | UL | Solder Plating | COMMERCIAL | 0.709 inch | 2 | 1mm | STAGGERED | RIBBON CABLE | MALE | 94V-0 | Black | 0.228 inch | BELLOWED TYPE | 40mOhm | 500000000Ohm | - | 2.0066 mm | - | RECTANGULAR | LIF N | LIF N | 10 | FFC, FPC | Straight | - | Low Insertion Force (LIF) | - | - | - | - | 0.114 inch | 0.106 2.70mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() TF31-8S-1SH(800) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TF38-38S-0.5SV(830) Hirose Electric Co Ltd | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 50V | -40°C~85°C | - | - | TF38 | - | Active | 1 (Unlimited) | Solder | - | - | 38 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Tabbed | Flip Lock | Zero Insertion Force (ZIF) | - | - | - | 1.18μin 0.030μm | - | 0.205 5.20mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() TF31-18S-0.5SH(800) Hirose Electric Co Ltd | 14479 |
| Datasheet | 12 Weeks | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | LOCKING | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 50V | -40°C~85°C | - | - | TF31 | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 18 | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 18 | - | - | - | UL | Gold | COMMERCIAL | - | 1 | - | - | - | - | - | Beige | - | - | 50mOhm | 500000000Ohm | - | - | - | RECTANGULAR | - | - | 20 | FFC, FPC | Tabbed | Flip Lock | Zero Insertion Force (ZIF) | - | - | - | 1.18μin 0.030μm | - | 0.069 1.75mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() TF31-4S-0.5SH(895) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TF38-26S-0.5SV(830) Hirose Electric Co Ltd | 39600 |
| Datasheet | 12 Weeks | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 50V | -40°C~85°C | - | - | TF38 | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 26 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 26 | - | - | - | - | Gold | - | - | - | - | - | - | FEMALE | 94V-0 | Beige | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Tabbed | Flip Lock | Zero Insertion Force (ZIF) | - | - | - | 1.18μin 0.030μm | - | 0.205 5.20mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() FH26J-55S-0.3SHW(60) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyphenylene Sulfide (PPS) | White | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH26 | - | Active | 1 (Unlimited) | Solder | - | - | 55 | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 10 | FPC | Tapered | Flip Lock | Zero Insertion Force (ZIF) | - | - | - | 1.18μin 0.030μm | - | 0.039 1.00mm | 0.20mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() TF31-32S-0.5SH(800) Hirose Electric Co Ltd | 22 |
| Datasheet | 12 Weeks | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | LOCKING | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 50V | -40°C~85°C | - | - | TF31 | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 32 | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 32 | - | - | - | UL | Gold | COMMERCIAL | - | 1 | - | - | - | - | - | Beige | - | - | 50mOhm | 500000000Ohm | - | - | - | RECTANGULAR | - | - | 20 | FFC, FPC | Tabbed | Flip Lock | Zero Insertion Force (ZIF) | - | - | - | 1.18μin 0.030μm | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | - | - |