- Actuator Material
- Cable End Type
- Contact Materials
- Current Rating (Amps)
- FFC, FCB Thickness
- Flat Flex Type
- Height Above Board
- Housing Material
- Locking Feature
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Hirose FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Mounting Styles | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Features | Height | Length | Width | Length - Termination | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TF31-40S-0.5SH(895) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TF31-50S-0.5SH(895) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TF31-55S-0.5SH(895) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TF31-60(30)SB-1SH(800) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TF29-9S-0.4SH(800) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FH52-5S-1SH Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FH43MW-41S-0.25SHW(10) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FH19SC-24S-0.5SH(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Black | Phosphor Bronze | - | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH19SC | - | Obsolete | 1 (Unlimited) | Solder | - | - | 24 | 85°C | -55°C | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | 500mA | - | Tin-Lead | - | - | - | 500μm | 24 | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Tapered | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 0.037 0.95mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH12-14(6)SA-1SH Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | - | 50V | -40°C~85°C | Tape & Reel (TR) | 2003 | FH12 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 14 (6 Loaded) | - | - | 1 | BOTTOM CONTACT | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 6 | - | unknown | 500mA | UL | Tin-Lead | COMMERCIAL | 0.437 inch | 1 | - | - | RECTANGULAR | NO | 0.079 inch | FEMALE | 94V-0 | Beige | 0.22 inch | - | BELLOWED TYPE | 50mOhm | 500000000Ohm | - | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH21-15S-1DS Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Solder Plating | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | - | - | Phosphor Bronze | - | 50V | -30°C~70°C | Bulk | 2001 | FH21 | e0 | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 15 | - | - | 1 | STAGGERED CONFIGURATION, ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 15 | - | unknown | 500mA | UL | Solder Plating | COMMERCIAL | 0.669 inch | 2 | 1mm | - | STAGGERED | RIBBON CABLE | - | MALE | 94V-0 | Black | 0.228 inch | - | BELLOWED TYPE | 40mOhm | 500000000Ohm | - | - | 2.0066 mm | RECTANGULAR | LIF N | LIF N | 10 | FFC, FPC | Straight | - | Low Insertion Force (LIF) | - | - | - | 0.114 inch | 0.106 2.70mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH35J-39S-0.3SHW(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Polyamide (PA), Nylon | Black | Phosphor Bronze | - | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH35 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 39 | - | - | 2 | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 39 | - | unknown | 200mA | UL | Gold | COMMERCIAL | 0.524 inch | 2 | - | - | STAGGERED | - | 0.035 inch | - | - | Beige | 0.132 inch | - | BELLOWED TYPE | - | 50000000Ohm | - | 120VAC V | 2.8702 mm | STAGGERED | - | - | 10 | FPC | Tapered | Rotary Lock, Backlock | Zero Insertion Force (ZIF) | - | - | - | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FH26-39S-0.3SHW(15) Hirose Electric Co Ltd | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | Brown | Phosphor Bronze | - | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH26 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 39 | - | - | - | - | 8536.69.40.51 | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | - | - | unknown | 200mA | - | Gold | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | 50MOhm | - | - | - | - | - | - | 10 | FPC | Tapered | Flip Lock | Zero Insertion Force (ZIF) | - | - | - | - | 0.039 1.00mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FH21-15S-1DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Solder Plating | Through Hole | Through Hole | Polybutylene Terephthalate (PBT) | - | - | Phosphor Bronze | - | 50V | -30°C~70°C | Bulk | 2001 | FH21 | e0 | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 15 | - | - | 1 | STAGGERED CONFIGURATION, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 15 | - | unknown | 500mA | UL | Solder Plating | COMMERCIAL | 0.669 inch | 2 | 1mm | - | STAGGERED | RIBBON CABLE | - | MALE | 94V-0 | Black | 0.228 inch | - | BELLOWED TYPE | 40mOhm | 500000000Ohm | - | - | 2.0066 mm | RECTANGULAR | LIF N | LIF N | 10 | FFC, FPC | Straight | - | Low Insertion Force (LIF) | - | - | - | 0.114 inch | 0.228 5.80mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH19S-32S-0.5SH-51 Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Black | Phosphor Bronze | - | 50V | -55°C~80°C | Tape & Reel (TR) | - | FH19S | e0 | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 32 | - | - | 1 | LOW PROFILE, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 32 | - | unknown | 500mA | UL | Tin-Lead | COMMERCIAL | 0.709 inch | 1 | 500μm | - | RECTANGULAR | - | 0.035 inch | FEMALE | 94V-0 | Beige | 0.118 inch | - | CENTRONIC | 100mOhm | 500000000Ohm | - | - | - | RECTANGULAR | - | - | 20 | FFC, FPC | Tapered | Flip Lock | Solder Retention | - | - | - | - | 0.035 0.88mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH49-96S-0.4SHW Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | BOARD | - | - | - | - | RIGHT ANGLE | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | FFC/FPC CONNECTOR | - | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 96 | 0.8mm | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FH3-8S-1.25DSA(01) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Polybutylene Terephthalate (PBT) | - | - | Phosphor Bronze | - | 200V | -40°C~85°C | Tube | - | FH3 | e3 | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 8 | - | - | 1 | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 8 | - | unknown | 1A | UL | Tin | COMMERCIAL | - | 2 | 1.25mm | - | STAGGERED | - | 0.177 inch | MALE | 94V-0 | Black | 0.374 inch | 1A | SINGLE PRONG | 20mOhm | 500000000Ohm | - | 500VAC V | - | RECTANGULAR | - | - | 30 | FFC, FPC | Straight | - | - | 9.5mm | 13.7mm | 4.5mm | - | 0.374 9.50mm | 0.20mm ~ 0.35mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH3-8S-1.25DS(01) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | - | - | Phosphor Bronze | - | 200V | -40°C~85°C | Tube | - | FH3 | e3 | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 8 | - | - | 1 | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 8 | - | unknown | 1A | UL | Tin | COMMERCIAL | - | 2 | 1.25mm | - | STAGGERED | - | 0.177 inch | MALE | 94V-0 | Black | 0.374 inch | 1A | SINGLE PRONG | 20mOhm | 500000000Ohm | - | 500VAC V | - | RECTANGULAR | - | - | 30 | FFC, FPC | Straight | - | - | 4.5mm | 13.7mm | 9.5mm | - | 0.177 4.50mm | 0.20mm ~ 0.35mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH21-5S-1DS Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Solder Plating | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | - | - | Phosphor Bronze | - | 50V | -30°C~70°C | Bulk | 2001 | FH21 | e0 | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 5 | - | - | 1 | NONE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 5 | - | unknown | 500mA | UL | Solder Plating | COMMERCIAL | 0.276 inch | 2 | 1mm | - | STAGGERED | - | - | FEMALE | 94V-0 | Black | 0.228 inch | - | BELLOWED TYPE | 40mOhm | - | - | - | 2.0066 mm | RECTANGULAR | LIF N | LIF N | 10 | FFC, FPC | Straight | - | Low Insertion Force (LIF) | - | - | - | 0.114 inch | 0.106 2.70mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH19SC-18S-0.5SH(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Black | Phosphor Bronze | - | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH19SC | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 18 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 18 | - | unknown | 500mA | - | Tin-Lead | - | - | - | 500μm | - | - | - | - | FEMALE | 94V-0 | Beige | - | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Tapered | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 0.037 0.95mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH19C-20S-0.5SH(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | - | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH19C | e0 | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 20 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 20 | - | unknown | 500mA | - | Tin-Lead | - | - | - | 500μm | - | - | - | - | FEMALE | 94V-0 | Beige | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Tapered | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead |