- Actuator Material
- Cable End Type
- Contact Materials
- Current Rating (Amps)
- FFC, FCB Thickness
- Flat Flex Type
- Height Above Board
- Housing Material
- Locking Feature
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Hirose FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Insulator Color | Flat Flex Type | Cable End Type | Locking Feature | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FH19SC-22S-0.5SH(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Black | Phosphor Bronze | - | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH19SC | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 22 | 1 | - | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 22 | unknown | 500mA | - | Tin-Lead | - | - | - | 500μm | - | - | - | FEMALE | 94V-0 | Beige | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FFC, FPC | Tapered | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.037 0.95mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH19SC-6S-0.5SH(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Black | Phosphor Bronze | - | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH19SC | - | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 6 | 1 | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 6 | unknown | 500mA | UL | Tin-Lead | COMMERCIAL | 0.197 inch | 1 | 500μm | RECTANGULAR | - | 0.004 inch | - | - | Beige | 0.138 inch | - | BELLOWED TYPE | 100mOhm | 500000000Ohm | - | - | - | RECTANGULAR | - | - | 20 | - | FFC, FPC | Tapered | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.037 0.95mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH19C-9S-0.5SH(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | - | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH19C | - | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 9 | 1 | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 9 | unknown | 500mA | UL | Tin-Lead | COMMERCIAL | 0.256 inch | 1 | 500μm | RECTANGULAR | - | 0.035 inch | - | - | Beige | 0.138 inch | - | BELLOWED TYPE | 100mOhm | 500000000Ohm | - | - | - | RECTANGULAR | - | - | 20 | - | FFC, FPC | Tapered | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH19C-13S-0.5SH(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | - | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH19C | e0 | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 13 | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 13 | unknown | 500mA | - | Tin-Lead | - | - | - | 500μm | - | - | - | FEMALE | 94V-0 | Beige | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FFC, FPC | Tapered | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH26J-55S-0.3SHW(10) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | FH26 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | FFC/FPC CONNECTOR | 55 | - | - | 8536.69.40.51 | - | - | - | - | - | - | - | 0.012 0.30mm | - | unknown | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FH19S-50S-0.5SH(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Black | Phosphor Bronze | - | 50V | -55°C~80°C | Tape & Reel (TR) | - | FH19S | e0 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 50 | 1 | LOW PROFILE, POLARIZED | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 50 | unknown | 500mA | - | Tin-Lead | - | - | - | 500μm | - | - | - | FEMALE | 94V-0 | Beige | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FFC, FPC | Tapered | Flip Lock | Solder Retention | - | - | - | - | - | - | 0.035 0.88mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH25-27S-0.3SH(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Brown | Phosphor Bronze | - | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH25 | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 27 | 1 | HIGH DENSITY, STAGGERED CONFIGURATION, POLARIZED | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.15A | 0.012 0.30mm | 27 | unknown | 150mA | - | Gold | - | - | - | 300μm | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | 10 | - | FPC | Tapered | Flip Lock | Zero Insertion Force (ZIF) | 900μm | 9.9mm | 3.45mm | Flash | - | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH27-10S-0.4SH(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Brown | Phosphor Bronze | - | 40V | -55°C~85°C | Tape & Reel (TR) | - | FH27 | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 10 | 1 | HIGH DENSITY, LOW PROFILE, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.4A | 0.016 0.40mm | 10 | unknown | 400mA | - | Gold | - | - | - | 400μm | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FPC | Notched | Flip Lock | Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.047 1.20mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH1-5S-2.54DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Polybutylene Terephthalate (PBT) | - | - | Phosphor Bronze | - | 200V | -40°C~85°C | Bulk | - | FH1 | - | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 5 | 1 | NONE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 5 | unknown | 1A | UL | Tin | COMMERCIAL | 0.72 inch | 1 | 2.54mm | RECTANGULAR | RIBBON CABLE | - | MALE | 94V-0 | Black | 0.276 inch | 1A | SINGLE PRONG | 20mOhm | - | - | - | - | RECTANGULAR | - | - | 30 | - | FFC, FPC | Straight | - | - | - | - | - | - | - | - | 0.275 6.99mm | 0.13mm ~ 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() MA44-10D-2C Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FH21-5S-1DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Solder Plating | Through Hole | Through Hole | Polybutylene Terephthalate (PBT) | - | - | Phosphor Bronze | - | 50V | -30°C~70°C | Bulk | 2001 | FH21 | e0 | - | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 5 | 1 | NONE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 5 | unknown | 500mA | UL | Solder Plating | COMMERCIAL | 0.276 inch | 2 | 1mm | STAGGERED | - | - | FEMALE | 94V-0 | Black | 0.228 inch | - | BELLOWED TYPE | 40mOhm | - | - | 2.0066 mm | - | RECTANGULAR | LIF N | LIF N | 10 | - | FFC, FPC | Straight | - | Low Insertion Force (LIF) | - | - | - | - | - | 0.114 inch | 0.228 5.80mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH29BJ-120S-0.2SHW(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | - | Phosphor Bronze | - | - | - | Tape & Reel (TR) | - | FH29B | - | - | Active | 1 (Unlimited) | Solder | - | - | 120 | - | - | - | - | - | - | - | - | - | - | 0.008 0.20mm | - | unknown | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPC | Tabbed | Flip Lock | Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.047 1.20mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FH28-40S-0.5SH(76) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | - | Phosphorus Bronze | 85°C | - | - | Tape & Reel (TR) | - | FH28 | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 40 | 1 | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | 40 | unknown | - | UL | Gold | COMMERCIAL | 0.98 inch | 1 | - | RECTANGULAR | - | 0.1 inch | - | - | - | 0.252 inch | 0.5A | BELLOWED TYPE | 50mOhm | 500000000Ohm | 200VAC V | - | 20 Cycles | RECTANGULAR | - | - | - | GRAY | FFC, FPC | Tabbed | Flip Lock | Solder Retention, Top Load | - | - | - | - | 30μin | - | 0.100 2.54mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FH19SC-20S-0.5SH(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Black | Phosphor Bronze | - | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH19SC | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 20 | 1 | - | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 20 | unknown | 500mA | - | Tin-Lead | - | - | - | 500μm | - | - | - | FEMALE | 94V-0 | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Tapered | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.037 0.95mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH19SC-26S-0.5SH(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Black | Phosphor Bronze | - | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH19SC | - | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 26 | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 26 | unknown | 500mA | - | Tin-Lead | - | - | - | 500μm | - | - | - | FEMALE | 94V-0 | Beige | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FFC, FPC | Tapered | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.037 0.95mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH19C-30S-0.5SH(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | - | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH19C | e0 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 30 | 1 | - | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 30 | unknown | 500mA | - | Tin-Lead | - | - | - | 500μm | - | - | - | FEMALE | 94V-0 | Beige | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FFC, FPC | Tapered | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH19C-17S-0.5SH(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | - | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH19C | e0 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 17 | 1 | - | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 17 | unknown | 500mA | - | Tin-Lead | - | - | - | 500μm | - | - | - | FEMALE | 94V-0 | Beige | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FFC, FPC | Tapered | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH19SC-32S-0.5SH(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Black | Phosphor Bronze | - | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH19SC | - | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 32 | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 32 | unknown | 500mA | - | Tin-Lead | - | - | - | 500μm | - | - | - | FEMALE | 94V-0 | Beige | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FFC, FPC | Tapered | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.037 0.95mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH19SC-12S-0.5SH(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Black | Phosphor Bronze | - | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH19SC | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 12 | 1 | - | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 12 | unknown | 500mA | - | Tin-Lead | - | - | - | 500μm | - | - | - | FEMALE | 94V-0 | Beige | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FFC, FPC | Tapered | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.037 0.95mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH19SC-27S-0.5SH(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Black | Phosphor Bronze | - | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH19SC | - | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 27 | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 27 | unknown | 500mA | - | Tin-Lead | - | - | - | 500μm | - | - | - | FEMALE | 94V-0 | Beige | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FFC, FPC | Tapered | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | 0.037 0.95mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead |