- Actuator Material
- Cable End Type
- Contact Materials
- Current Rating (Amps)
- FFC, FCB Thickness
- Flat Flex Type
- Height Above Board
- Housing Material
- Locking Feature
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Hirose FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Mounting Option 1 | Actuator Material | Board Mounting Option | ActuatorColor | Contact Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FH26W-21S-0.3SHW(60) Hirose Electric Co Ltd | 462 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | - | Brown | Phosphor Bronze | - | - | - | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH26 | - | yes | Active | 1 (Unlimited) | Solder | - | - | 21 | - | - | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 21 | - | - | - | unknown | 200mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 94-HB, 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | FPC | Tapered | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | - | - | 0.039 1.00mm | 0.20mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() FH12-30S-0.5SV(55) Hirose Electric Co Ltd | 379 | - | Datasheet | - | - | Surface Mount | Surface Mount | Polyamide | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | - | Brown | Phosphor Bronze | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 30 | - | - | 1 | Receptacle | TAPE AND REEL PACKAGING | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 30 | - | - | - | - | 500mA | - | UL | Gold | 50V | COMMERCIAL | - | 1 | 500μm | - | RECTANGULAR | - | - | - | 94V-0 | Beige | - | - | SQ PIN-SKT | 50mOhm | 500MOhm | - | 50V | - | 400mA | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | 18.4mm | 3.8mm | - | - | 0.142 3.60mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH40-40S-0.5SV Hirose Electric Co Ltd | 20000 | - | Datasheet | 10 Weeks | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | LOCKING | Liquid Crystal Polymer (LCP) | - | Black | Phosphor Bronze | - | - | - | 50V | -40°C~105°C | Tape & Reel (TR) | - | FH40 | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | 40 | - | - | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 40 | - | - | - | unknown | - | - | UL | Gold | - | COMMERCIAL | 0.913 inch | 2 | - | - | STAGGERED | - | 0.183 inch | - | 94V-0 | Beige | 0.228 inch | - | BELLOWED TYPE | - | - | - | - | - | - | - | - | 3.048 mm | - | RECTANGULAR | - | - | 20 | FPC | Tabbed | Flip Lock | - | - | - | - | 2.00μin 0.051μm | - | 0.228 5.80mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FH35C-11S-0.3SHW(50) Hirose Electric Co Ltd | In Stock |
| Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | - | Black | Phosphor Bronze | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH35C | - | - | Active | 1 (Unlimited) | Solder | - | - | 11 | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 11 | - | - | - | unknown | 200mA | - | - | Gold | 30V | COMMERCIAL | 0.193 inch | 2 | - | - | STAGGERED | - | 0.035 inch | - | - | Gray | 0.132 inch | - | BELLOWED TYPE | - | 50MOhm | - | - | - | - | 90VAC V | - | 2.8702 mm | - | STAGGERED | ZIF N | - | 10 | FPC | Tapered | Flip Lock, Backlock | Dual | - | - | - | 11.8μin 0.30μm | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH26W-57S-0.3SHW(97) Hirose Electric Co Ltd | 14 |
| Datasheet | 10 Weeks | - | - | BOARD | - | - | - | - | PEG | - | - | RIGHT ANGLE | 85°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | FFC/FPC CONNECTOR | - | - | - | 1 | Receptacle | - | - | - | - | - | NO | NO | GENERAL PURPOSE | - | - | 57 | - | 0.024mm | - | - | - | ONE | UL | - | - | - | 0.732 inch | 2 | - | - | STAGGERED | - | 0.039 inch | - | - | - | 0.114 inch | 0.2A | BELLOWED TYPE | 100mOhm | 50000000Ohm | 0.012 inch | - | SURFACE MOUNT | - | - | - | - | 10 Cycles | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FH52-8S-0.5SH Hirose Electric Co Ltd | 29700 |
| Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | Phosphor Bronze | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | FH52 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | unknown | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Tabbed | Flip Lock | Bottom | - | - | - | 1.18μin 0.030μm | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH28-15S-0.5SH(10) Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | Phosphor Bronze | - | - | - | 50V | -40°C~105°C | Tape & Reel (TR) | - | FH28 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 15 | - | - | 1 | - | ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 15 | - | - | - | unknown | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Gray | - | - | - | - | - | - | - | - | - | - | Flat | - | - | - | - | - | 20 | FFC, FPC | Tabbed | Rotary Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 0.100 2.54mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH52-25S-0.5SH Hirose Electric Co Ltd | In Stock |
| Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | Phosphor Bronze | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | FH52 | - | - | Active | 1 (Unlimited) | Solder | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | unknown | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Tabbed | Flip Lock | Bottom | - | - | - | 1.18μin 0.030μm | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH23-25S-0.3SHW(05) Hirose Electric Co Ltd | 35 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | Phosphor Bronze | - | - | - | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH23 | - | yes | Active | 1 (Unlimited) | Solder | - | - | 25 | - | - | 1 | Receptacle | LIF, ZIF, STAGGERED PIN | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.3A | 0.012 0.30mm | 25 | Right Angle | - | - | - | 300mA | - | UL | Gold | - | COMMERCIAL | - | 2 | 300μm | - | STAGGERED | NO | - | - | 94V-0 | Beige | - | - | - | - | 50000000Ohm | - | - | - | - | 90VAC V | - | - | - | STAGGERED | LIF N | - | 10 | FPC | Tapered | Flip Lock | - | Low Insertion Force (LIF) | - | 5.2mm | - | - | 0.049 1.25mm | 0.20mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-45S-0.5SH(55) Hirose Electric Co Ltd | 11 |
| Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | - | Brown | Phosphor Bronze | - | - | - | 50V | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Active | 1 (Unlimited) | Solder | - | - | 45 | 85°C | -40°C | 1 | Receptacle | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | - | 5.6mm | - | 500mA | - | - | Gold | - | - | - | - | 500μm | 45 | - | - | - | - | - | Beige | - | - | - | 50mOhm | - | - | 50V | - | 400mA | - | Straight | - | - | - | - | - | 20 | FFC, FPC | Straight | Flip Lock | Bottom | Zero Insertion Force (ZIF) | 26.6mm | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH19C-8S-0.5SH(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | - | Brown | Phosphor Bronze | - | - | - | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH19C | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 8 | - | - | 1 | Receptacle | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 8 | Right Angle | - | - | unknown | 500mA | - | UL | Gold | - | COMMERCIAL | 0.236 inch | 1 | - | - | RECTANGULAR | - | 0.035 inch | - | - | Beige | - | - | BELLOWED TYPE | - | 500000000Ohm | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 20 | FFC, FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH12-16S-0.5SH(1)(98) Hirose Electric Co Ltd | 14 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | - | Brown | Phosphor Bronze | - | - | - | 50V | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | unknown | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | 500MOhm | - | - | - | - | - | Flat Flex | - | - | - | - | - | 20 | FFC, FPC | Straight | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH12-17S-1SH(55) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | - | Brown | Phosphor Bronze | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 17 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 17 | Right Angle | - | - | unknown | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Beige | - | - | - | 50mOhm | 500MOhm | - | 50V | - | 500mA | - | Flat Flex | - | - | - | - | - | 20 | FFC, FPC | Straight | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | 21.6mm | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH35C-27S-0.3SHW(99) Hirose Electric Co Ltd | 836 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | - | Black | Phosphor Bronze | - | - | - | - | -55°C~85°C | Cut Tape (CT) | - | FH35C | - | - | Active | 1 (Unlimited) | Solder | - | - | 27 | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 27 | - | - | - | unknown | 200mA | - | - | Gold | 30V | COMMERCIAL | 0.382 inch | 2 | - | - | STAGGERED | - | 0.035 inch | - | - | Gray | 0.132 inch | - | BELLOWED TYPE | - | 50MOhm | - | - | - | - | 90VAC V | - | 2.8702 mm | - | STAGGERED | ZIF N | - | 10 | FPC | Tapered | Flip Lock, Backlock | Dual | - | - | - | 1.18μin 0.030μm | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH12-15S-0.5SV(55) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | - | Brown | Phosphor Bronze | - | - | - | 50V | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 15 | - | - | 1 | Female | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 15 | - | - | - | - | 500mA | ONE | UL | Gold | - | - | - | 2 | 500μm | - | STAGGERED | - | - | - | 94V-0 | Beige | - | - | COMPRESSION | 50mOhm | 500000000Ohm | - | - | - | - | - | Straight | 2.9972 mm | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | - | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 3.8mm | - | - | 0.142 3.60mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH52-40S-0.5SH(99) Hirose Electric Co Ltd | 6000 | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | Phosphor Bronze | - | - | - | 50V | -40°C~105°C | Cut Tape (CT) | - | FH52 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 40 | - | - | 1 | Receptacle | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 40 | Right Angle | - | - | - | 500mA | - | UL | Gold | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | - | 0.079 inch | - | - | Gray | 0.224 inch | - | BELLOWED TYPE | 50mOhm | 500000000Ohm | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 20 | FFC, FPC | Tabbed | Flip Lock | Bottom | - | - | - | 1.18μin 0.030μm | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH64MA-7S-0.25SHW Hirose Electric Co Ltd | 109 |
| Datasheet | 10 Weeks | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon | - | Black | Phosphor Bronze | - | - | - | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH64MA | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 7 | - | - | - | Receptacle | - | 8536.69.40.40 | - | - | - | - | - | - | 0.2A | 0.010 0.25mm | - | - | - | - | unknown | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | FPC | Notched | Flip Lock, Backlock | - | - | - | - | 1.18μin 0.030μm | - | 0.020 0.50mm | 0.12mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FH34S-30S-0.5SH(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | - | Black | Phosphor Bronze | - | - | - | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH34S | e4 | yes | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 30 | - | - | 1 | Receptacle | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 30 | Right Angle | - | - | - | 500mA | - | UL | Gold | - | COMMERCIAL | 0.669 inch | 1 | - | - | RECTANGULAR | - | 0.039 inch | - | 94V-0 | Beige | - | - | BELLOWED TYPE | - | 500000000Ohm | - | - | - | - | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | Dual | Zero Insertion Force (ZIF) | - | - | - | 2μin | 0.039 1.00mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH19SC-30S-0.5SH(05) Hirose Electric Co Ltd | 4730 | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | - | Black | Phosphor Bronze | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH19SC | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 30 | - | - | 1 | Receptacle | ZIF, LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 30 | Right Angle | - | 3.5mm | - | 500mA | - | UL | Gold | 50V | COMMERCIAL | - | 1 | 500μm | - | RECTANGULAR | - | 0.037 inch | - | 94V-0 | Beige | - | - | BELLOWED TYPE | 100mOhm | 100MOhm | - | 50V | - | 500mA | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | 17mm | - | - | FLASH inch | 0.037 0.95mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH28-10S-0.5SH(05) Hirose Electric Co Ltd | 30000 | - | Datasheet | 12 Weeks | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | LOCKING | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | Phosphor Bronze | - | - | - | 50V | -40°C~105°C | Tape & Reel (TR) | - | FH28 | e3 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 10 | - | - | 1 | - | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 10 | - | - | - | unknown | 500mA | - | UL | Gold | - | COMMERCIAL | 0.389 inch | 1 | - | - | RECTANGULAR | - | 0.1 inch | FEMALE | 94V-0 | Gray | 0.252 inch | - | BELLOWED TYPE | - | 500MOhm | - | - | - | - | - | Flat Flex | - | - | RECTANGULAR | - | - | 20 | FFC, FPC | Tabbed | Rotary Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 2μin | 0.100 2.54mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free |