- Actuator Material
- Cable End Type
- Contact Materials
- Current Rating (Amps)
- FFC, FCB Thickness
- Flat Flex Type
- Height Above Board
- Housing Material
- Locking Feature
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Hirose FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Mounting Option 1 | Actuator Material | ActuatorColor | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Termination Type | Dielectric Withstanding Voltage | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Insulator Color | Flat Flex Type | Cable End Type | Locking Feature | Features | Plating Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FH12-60S-0.5SVA(98) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | Brown | - | Phosphor Bronze | - | - | - | - | 50V | -40°C~85°C | Tape & Reel (TR) | FH12 | - | - | Active | 1 (Unlimited) | Solder | - | - | 60 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | Gold | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FFC, FPC | Straight | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.142 3.60mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() FH12-20S-0.5SVA(98) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | Brown | - | Phosphor Bronze | - | - | - | - | 50V | -40°C~85°C | Tape & Reel (TR) | FH12 | - | - | Active | 1 (Unlimited) | Solder | - | - | 20 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | Gold | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Straight | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.142 3.60mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() FH41-68S-0.5SH Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | LOCKING | Liquid Crystal Polymer (LCP), Halogen Free | Black | - | Phosphor Bronze | - | - | - | - | 50V | -40°C~105°C | Tube | FH41 | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 68 | 1 | SHIELDED | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 68 | - | - | UL | Gold | COMMERCIAL | 1.496 inch | 1 | RECTANGULAR | 0.098 inch | FEMALE | 94V-0 | Gray | 0.244 inch | - | BELLOWED TYPE | 100mOhm | 500000000Ohm | - | - | - | - | - | RECTANGULAR | - | - | 20 | - | FFC | Tabbed | Flip Lock, Backlock | Solder Retention | - | 0.098 2.50mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() FH12-6S-1SH(60) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH12-30(14)SA-1SH(60) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH19SC-17S-0.5SH(10) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH23S-19S-0.3SHW(10) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH26-21S-0.3SHW(15) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH23S-25S-0.3SHAW(10) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH26-41S-0.3SHW(15) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH26-57S-0.3SHW(15) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH26-13S-0.3SHW(15) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH33-32S-0.5SH Hirose Electric Co Ltd | In Stock | - | - | - | BOARD | - | - | - | - | TIN | COPPER ALLOY | - | RIGHT ANGLE | - | - | - | - | - | - | e3 | yes | Obsolete | Not Applicable | - | - | FFC/FPC CONNECTOR | - | 1 | ZIF, LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 32 | 0.5mm | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FH34S-32S-0.5SH(10) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH34S-14S-0.5SH Hirose Electric Co Ltd | In Stock | - | - | - | BOARD | - | LOCKING | - | - | GOLD | COPPER ALLOY | LIQUID CRYSTAL POLYMER (LCP) | RIGHT ANGLE | 85°C | -55°C | - | - | - | - | e4 | yes | Obsolete | Not Applicable | - | EAR99 | FFC/FPC CONNECTOR | - | 1 | LOW PROFILE | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 14 | 0.5mm | compliant | UL | - | COMMERCIAL | 0.354 inch | 1 | RECTANGULAR | 0.039 inch | FEMALE | 94V-0 | - | 0.125 inch | 0.5A | BELLOWED TYPE | 100mOhm | 500000000Ohm | 0.02 inch | SURFACE MOUNT | 350VAC V | 20 Cycles | Gold (Au) | RECTANGULAR | ZIF N | ZIF N | - | BEIGE | - | - | - | - | 2μin | - | - | - | RoHS Compliant | ||
![]() FH34S-34S-0.5SH(10) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH34S-8S-0.5SH Hirose Electric Co Ltd | In Stock | - | - | - | BOARD | - | LOCKING | - | - | GOLD | COPPER ALLOY | LIQUID CRYSTAL POLYMER (LCP) | RIGHT ANGLE | 85°C | -55°C | - | - | - | - | e4 | yes | Obsolete | Not Applicable | - | - | FFC/FPC CONNECTOR | - | 1 | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | 0.5mm | - | UL | - | COMMERCIAL | 0.236 inch | 1 | RECTANGULAR | 0.039 inch | FEMALE | 94V-0 | - | 0.125 inch | 0.5A | BELLOWED TYPE | 100mOhm | 500000000Ohm | 0.02 inch | SURFACE MOUNT | 350VAC V | 20 Cycles | Gold (Au) | RECTANGULAR | ZIF N | ZIF N | - | BEIGE | - | - | - | - | 2μin | - | - | - | RoHS Compliant | ||
![]() FH19SC-21S-0.5SH(10) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH34S-4S-0.5SH Hirose Electric Co Ltd | In Stock | - | - | - | BOARD | - | LOCKING | - | - | GOLD | COPPER ALLOY | LIQUID CRYSTAL POLYMER (LCP) | RIGHT ANGLE | 85°C | -55°C | - | - | - | - | e4 | yes | Obsolete | Not Applicable | - | - | FFC/FPC CONNECTOR | - | 1 | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 4 | 0.5mm | - | UL | - | COMMERCIAL | 0.157 inch | 1 | RECTANGULAR | 0.039 inch | FEMALE | 94V-0 | - | 0.125 inch | 0.5A | BELLOWED TYPE | 100mOhm | 500000000Ohm | 0.02 inch | SURFACE MOUNT | 350VAC V | 20 Cycles | Gold (Au) | RECTANGULAR | ZIF N | ZIF N | - | BEIGE | - | - | - | - | 2μin | - | - | - | RoHS Compliant | ||
![]() FH36-61S-0.3SHW(10) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |