- Actuator Material
- Cable End Type
- Contact Materials
- Current Rating (Amps)
- FFC, FCB Thickness
- Flat Flex Type
- Height Above Board
- Housing Material
- Locking Feature
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Hirose FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | HTS Code | Current Rating (Amps) | Pitch | Contact Finish | Housing Color | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Features | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FH23S-45S-0.3SHW(05) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH33-4S-0.5SH Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | EAR99 | FFC/FPC CONNECTOR | - | 8536.69.40.51 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH41-50S-0.5SH(98) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | FH41 | Active | 1 (Unlimited) | Solder | - | - | 50 | - | 0.5A | 0.020 0.50mm | Gold | Gray | 20 | FFC | Tabbed | Flip Lock, Backlock | Solder Retention | 0.098 2.50mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() FH12-49S-0.5SVA(98) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | FH12 | Active | 1 (Unlimited) | Solder | - | - | 49 | - | 0.5A | 0.020 0.50mm | Gold | Beige | 20 | FFC, FPC | Straight | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 0.142 3.60mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() FH12-15S-0.5SVA(98) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | FH12 | Active | 1 (Unlimited) | Solder | - | - | 15 | - | 0.5A | 0.020 0.50mm | Gold | Beige | 20 | FFC, FPC | Straight | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 0.142 3.60mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() FH12-16S-0.5SVA(98) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | FH12 | Active | 1 (Unlimited) | Solder | - | - | 16 | - | 0.5A | 0.020 0.50mm | Gold | Beige | 20 | FFC, FPC | Straight | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 0.142 3.60mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() FH12-19S-0.5SH(53) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH12-10(4)SA-1SH(60) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH19SC-16S-0.5SH(10) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH19SC-28S-0.5SH(10) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH19SC-40S-0.5SH(06) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH23S-11S-0.3SHW(05) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH12-40(19)SA-1SH(60) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH26-27S-0.3SHW(15) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH26-33S-0.3SHW(15) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH26-31S-0.3SHW(15) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH23S-19S-0.3SHAW(10) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH26-25S-0.3SHW(15) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH26-29S-0.3SHW(15) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH26-61S-0.3SHW(15) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |