- Actuator Material
- Cable End Type
- Contact Materials
- Current Rating (Amps)
- FFC, FCB Thickness
- Flat Flex Type
- Height Above Board
- Housing Material
- Locking Feature
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Hirose FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Finish Mating | Contact Materials | Mounting Styles | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Terminal Pitch | Contact Finish | Contact Gender | UL Flammability Code | Housing Color | Termination Type | Contact Finish Termination | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Features | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FH26-51S-0.3SHW(15) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH33-36S-0.5SH Hirose Electric Co Ltd | In Stock | - | - | - | BOARD | - | - | - | GOLD FLASH | - | RIGHT ANGLE | - | - | - | - | e4 | Obsolete | Not Applicable | - | - | FFC/FPC CONNECTOR | - | 1 | - | ZIF, LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 36 | 0.5mm | - | FEMALE | 94V-0 | - | SURFACE MOUNT | GOLD FLASH | - | - | - | - | - | - | - | - | - | - | ||
![]() FH30-80S-DC Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH35B-19S-0.3SHW(10) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH35-35S-0.3SHW(10) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH26-23S-0.3SHW(15) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TF38-60S-0.5SV(830) Hirose Electric Co Ltd | In Stock |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MA49-19S-2.54DSA Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TF12SD-10S-0.5SH(800) Hirose Electric Co Ltd | In Stock | - | Datasheet | 12 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Polyphenylene Sulfide (PPS), Halogen Free | Black | - | Phosphor Bronze | - | 50V | -55°C~85°C | Tape & Reel (TR) | TF12 | - | Active | 1 (Unlimited) | Solder | - | - | 10 | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | Gold | - | - | Beige | - | - | 20 | FPC | Notched | Flip Lock, Backlock | Solder Retention, Zero Insertion Force (ZIF) | 39.4μin 1.00μm | 0.039 1.00mm | 0.20mm | UL94 V-0 | - | ||
![]() FH55M-10S-0.4SH Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TF13-9S-0.4SH(800) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TF13-10S-0.4SH(800) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() FH64M-11S-0.25SHW Hirose Electric Co Ltd | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TF29-8S-0.4SH(800) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TF31-10(4)SA-1SH(800) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | BOARD | - | - | - | GOLD | NOT SPECIFIED | RIGHT ANGLE | - | - | - | - | e4 | Active | 1 (Unlimited) | - | - | FFC/FPC CONNECTOR | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 4 | 1mm | - | FEMALE | 94V-0 | - | SURFACE MOUNT | Gold (Au) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TF38-16S-0.5SV(830) Hirose Electric Co Ltd | 5 |
| Datasheet | 12 Weeks | Surface Mount | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | - | Phosphor Bronze | - | 50V | -40°C~85°C | - | TF38 | - | Active | 1 (Unlimited) | Solder | - | - | 16 | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | Gold | - | - | Beige | - | - | 20 | FFC, FPC | Tabbed | Flip Lock | Zero Insertion Force (ZIF) | 1.18μin 0.030μm | 0.205 5.20mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() FH26W-29S-0.3SHW(10) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | Beige | - | Phosphor Bronze | - | 30V | -55°C~85°C | Tape & Reel (TR) | FH26 | e4 | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 29 | 2 | - | STANDARD: IEC 61249-2-21, LOW PROFILE | 8536.69.40.51 | NO | NO | YES | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 29 | - | Gold | FEMALE | - | Black | - | - | 10 | FPC | Tapered | Flip Lock | Zero Insertion Force (ZIF) | - | 0.039 1.00mm | 0.20mm | UL94 HB | - | ||
![]() FH28-40S-0.5SH(60) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FH63-40S-0.5SH(99) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Gray | - | Copper Alloy | - | 50V | -55°C~105°C | Tape & Reel (TR) | FH63 | - | Active | 1 (Unlimited) | Solder | - | - | 40 | - | Receptacle | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | Gold | - | - | Black | - | - | 10 | FFC, FPC | Notched | Flip Lock, Backlock | - | 1.18μin 0.030μm | 0.110 2.80mm | 0.33mm | UL94 V-0 | RoHS Compliant | ||
![]() FH63-40S-0.5SH Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Gray | - | Copper Alloy | - | 50V | -55°C~105°C | Tape & Reel (TR) | FH63 | - | Active | 1 (Unlimited) | Solder | - | - | 40 | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | Gold | - | - | Black | - | - | 10 | FFC, FPC | Notched | Flip Lock, Backlock | - | 1.18μin 0.030μm | 0.110 2.80mm | 0.33mm | UL94 V-0 | RoHS Compliant |