- Actuator Material
- Cable End Type
- Contact Materials
- Current Rating (Amps)
- FFC, FCB Thickness
- Flat Flex Type
- Height Above Board
- Housing Material
- Locking Feature
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Hirose FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Mounting Option 1 | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FH23-27S-0.3SHW(05) Hirose Electric Co Ltd | 35 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH23 | - | yes | Active | 1 (Unlimited) | Solder | - | - | 27 | 2 | Receptacle | LIF, ZIF, STAGGERED PIN | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.3A | 0.012 0.30mm | 27 | Right Angle | - | - | 300mA | UL | Gold | - | COMMERCIAL | - | 2 | 300μm | STAGGERED | NO | - | - | 94V-0 | Beige | - | - | - | - | 50000000Ohm | - | - | 90VAC V | - | - | - | STAGGERED | LIF N | - | 10 | FPC | Tapered | Flip Lock | - | Low Insertion Force (LIF) | - | - | - | - | - | 0.049 1.25mm | 0.20mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH28-55S-0.5SH(05) Hirose Electric Co Ltd | 4000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | - | FH28 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 55 | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 55 | - | - | - | 500mA | - | Gold | - | - | - | - | 500μm | - | - | - | - | 94V-0 | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Tabbed | Rotary Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | 0.100 2.54mm | 0.30mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH23-39S-0.3SHAW(05) Hirose Electric Co Ltd | 8 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Phosphor Bronze | - | -55°C~85°C | Tape & Reel (TR) | - | FH23 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 39 | 1 | Receptacle | STAGGERED CONFIGURATION, LIF, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.3A | 0.012 0.30mm | 39 | Right Angle | - | - | 300mA | UL | Gold | 30V | COMMERCIAL | - | 2 | 300μm | STAGGERED | NO | - | - | 94V-0 | Beige | - | - | - | - | 50000000Ohm | - | - | 90VAC V | - | - | - | STAGGERED | LIF N | - | 10 | FPC | Tapered | Flip Lock | - | Low Insertion Force (LIF) | - | - | - | - | - | 0.049 1.25mm | 0.20mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12S-45S-0.5SH(55) Hirose Electric Co Ltd | 1981 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 45 | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 45 | Right Angle | 5.6mm | - | 500mA | - | Gold | - | - | - | - | 500μm | - | - | - | - | 94V-0 | Beige | - | - | - | 50mOhm | - | 50V | 400mA | - | - | - | - | - | - | - | 20 | FFC, FPC | Straight | Flip Lock | Bottom | Zero Insertion Force (ZIF) | - | 26.6mm | - | - | - | 0.094 2.40mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH33-26S-0.5SH(10) Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon | - | Polyamide (PA), Nylon | - | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH33 | e3 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 26 | 1 | Receptacle | ZIF, LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 26 | Right Angle | - | - | 500mA | UL | Gold | - | COMMERCIAL | - | 1 | 500μm | - | - | - | - | 94V-0 | - | - | - | - | 50mOhm | 500000000Ohm | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Tapered | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | - | Flash | - | 0.047 1.20mm | 0.30mm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH42-23S-0.3SHW(10) Hirose Electric Co Ltd | 31 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon | Black | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH42 | - | - | Active | 1 (Unlimited) | Solder | - | - | 23 | 1 | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 23 | - | - | unknown | 200mA | UL | Gold | - | COMMERCIAL | - | 2 | - | STAGGERED | - | - | - | - | Beige | - | - | BELLOWED TYPE | 200mOhm | 50MOhm | - | - | 120VAC V | - | 2.7178 mm | - | RECTANGULAR | - | - | 10 | FPC | Notched | Flip Lock, Backlock | Top | Zero Insertion Force (ZIF) | - | - | - | 1.18μin 0.030μm | - | 0.026 0.65mm | 0.12mm | UL94 V-0, UL94 HB | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH42-31S-0.3SHW(10) Hirose Electric Co Ltd | 48 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon | Black | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH42 | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | 31 | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 31 | - | - | unknown | 200mA | UL | Gold | - | COMMERCIAL | - | 2 | - | STAGGERED | - | - | FEMALE | 94-HB, 94V-0 | Beige | - | - | BELLOWED TYPE | 200mOhm | 50MOhm | - | - | 120VAC V | - | 2.7178 mm | - | RECTANGULAR | - | - | 10 | FPC | Notched | Flip Lock, Backlock | Top | Zero Insertion Force (ZIF) | - | - | - | 1.18μin 0.030μm | - | 0.026 0.65mm | 0.12mm | UL94 V-0, UL94 HB | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH40-80S-0.5SV Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Liquid Crystal Polymer (LCP) | LOCKING | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | - | FH40 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 80 | 1 | Receptacle | - | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 80 | - | - | unknown | 500mA | UL | Gold | - | COMMERCIAL | 1.701 inch | 2 | - | STAGGERED | - | 0.14 inch | - | 94V-0 | Beige | 0.228 inch | - | BELLOWED TYPE | - | - | - | - | - | - | 3.048 mm | - | RECTANGULAR | - | - | 20 | FPC | Tabbed | Flip Lock | - | - | 6mm | - | - | 2.00μin 0.051μm | - | 0.228 5.80mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FH34S-34S-0.5SH(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | Black | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH34S | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 34 | 1 | Receptacle | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 34 | - | - | unknown | 500mA | UL | Gold | - | COMMERCIAL | 0.748 inch | 1 | - | RECTANGULAR | - | 0.039 inch | - | 94V-0 | Beige | - | - | BELLOWED TYPE | - | 500000000Ohm | - | - | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | Dual | Zero Insertion Force (ZIF) | - | - | - | - | 2μin | 0.039 1.00mm | 0.30mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH35C-13S-0.3SHW(99) Hirose Electric Co Ltd | 14 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | Black | Phosphor Bronze | - | -55°C~85°C | Cut Tape (CT) | - | FH35C | - | - | Active | 1 (Unlimited) | Solder | - | - | 13 | 2 | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 13 | - | - | unknown | 200mA | - | Gold | 30V | COMMERCIAL | 0.217 inch | 2 | - | STAGGERED | - | 0.035 inch | - | - | Gray | - | - | BELLOWED TYPE | - | 50MOhm | - | - | 90VAC V | - | 2.8702 mm | - | STAGGERED | ZIF N | - | 10 | FPC | Tapered | Flip Lock, Backlock | Dual | - | - | - | - | 1.18μin 0.030μm | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH35C-11S-0.3SHW(99) Hirose Electric Co Ltd | 962 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | Black | Phosphor Bronze | - | -55°C~85°C | Cut Tape (CT) | - | FH35C | - | - | Active | 1 (Unlimited) | Solder | - | - | 11 | 2 | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 11 | - | - | unknown | 200mA | - | Gold | 30V | COMMERCIAL | 0.193 inch | 2 | - | STAGGERED | - | 0.035 inch | - | - | Gray | 0.132 inch | - | BELLOWED TYPE | - | 50MOhm | - | - | 90VAC V | - | 2.8702 mm | - | STAGGERED | ZIF N | - | 10 | FPC | Tapered | Flip Lock, Backlock | Dual | - | - | - | - | 1.18μin 0.030μm | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH34S-24S-0.5SH(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | Black | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH34S | e4 | yes | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 24 | 1 | Receptacle | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 24 | - | - | unknown | 500mA | UL | Gold | - | COMMERCIAL | - | 1 | - | RECTANGULAR | - | 0.039 inch | - | 94V-0 | Beige | - | - | BELLOWED TYPE | - | 500MOhm | - | - | - | Flat Flex | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | Dual | Zero Insertion Force (ZIF) | - | - | - | - | 2μin | 0.039 1.00mm | 0.30mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() FH23-17S-0.3SHAW(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH23 | e4 | yes | Active | 1 (Unlimited) | Solder | - | - | 17 | 1 | - | STAGGERED CONFIGURATION, LIF, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.3A | 0.012 0.30mm | 17 | - | - | unknown | 300mA | UL | Gold | - | COMMERCIAL | - | 2 | 300μm | STAGGERED | NO | - | FEMALE | 94V-0 | Beige | - | - | - | - | 50000000Ohm | - | - | 90VAC V | - | - | - | STAGGERED | LIF N | - | 10 | FPC | Tapered | Flip Lock | - | Low Insertion Force (LIF) | - | - | 4.7mm | - | - | 0.049 1.25mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-14(6)SA-1SH(1)(98) Hirose Electric Co Ltd | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | 2015 | FH12 | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 14 (6 Loaded) | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | 500MOhm | - | - | - | Flat Flex | - | - | - | - | - | 20 | FFC, FPC | Straight | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH28E-60S-0.5SH(05) Hirose Electric Co Ltd | 39 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | - | FH28 | e3 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 60 | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.020 0.50mm | 60 | Right Angle | 6.5mm | - | 500mA | UL | Gold | - | COMMERCIAL | - | 1 | 500μm | RECTANGULAR | - | - | - | 94V-0 | Gray | - | 0.5A | BELLOWED TYPE | 50mOhm | 500MOhm | 50V | 500mA | - | - | - | 20 Cycles | RECTANGULAR | ZIF N | ZIF N | - | FFC, FPC | Tabbed | Rotary Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 34.9mm | - | 2.00μin 0.051μm | - | 0.100 2.54mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() FH33J-16S-0.5SH(10) Hirose Electric Co Ltd | 92 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyphenylene Sulfide (PPS) | - | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH33J | e3 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 16 | 1 | Receptacle | ZIF, LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 16 | - | - | unknown | 500mA | UL | Gold | - | COMMERCIAL | - | 1 | - | - | - | - | - | 94V-0 | - | - | - | - | 50mOhm | 500MOhm | - | - | - | Flat Flex | - | - | - | - | - | 20 | FFC, FPC | Tapered | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | - | Flash | - | 0.047 1.20mm | 0.30mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() FH35C-45S-0.3SHW(99) Hirose Electric Co Ltd | 1807 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | Black | Phosphor Bronze | - | -55°C~85°C | Cut Tape (CT) | - | FH35C | - | - | Active | 1 (Unlimited) | Solder | - | - | 45 | 2 | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 45 | - | - | unknown | 200mA | - | Gold | 30V | COMMERCIAL | 0.594 inch | 2 | - | STAGGERED | - | 0.035 inch | - | - | Gray | 0.132 inch | - | BELLOWED TYPE | - | 50MOhm | - | - | 90VAC V | - | 2.8702 mm | - | STAGGERED | ZIF N | - | 10 | FPC | Tapered | Flip Lock, Backlock | Dual | - | - | - | - | 1.18μin 0.030μm | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH52-60S-0.5SH Hirose Electric Co Ltd | 6000 | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Phosphor Bronze | - | -40°C~105°C | Tape & Reel (TR) | - | FH52 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 60 | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 60 | Right Angle | - | - | 500mA | - | Gold | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Tabbed | Flip Lock | Bottom | - | - | - | - | 1.18μin 0.030μm | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH41-28S-0.5SH(05) Hirose Electric Co Ltd | In Stock |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | - | FH41 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 28 | 1 | Receptacle | SHIELDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 28 | - | - | unknown | 500mA | UL | Gold | - | COMMERCIAL | 0.709 inch | 1 | - | RECTANGULAR | - | 0.098 inch | - | 94V-0 | Gray | 0.244 inch | - | BELLOWED TYPE | - | 500000000Ohm | - | - | - | Flat Flex | - | - | RECTANGULAR | - | - | 20 | FFC | Tabbed | Flip Lock, Backlock | - | Solder Retention | - | - | - | 1.18μin 0.030μm | - | 0.098 2.50mm | 0.30mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() FH52-40S-0.5SH Hirose Electric Co Ltd | In Stock |
| Datasheet | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Phosphor Bronze | - | -40°C~105°C | Tape & Reel (TR) | - | FH52 | e4 | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 40 | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 40 | - | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Tabbed | Flip Lock | Bottom | - | - | - | - | 1.18μin 0.030μm | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |