- Actuator Material
- Cable End Type
- Contact Materials
- Current Rating (Amps)
- FFC, FCB Thickness
- Flat Flex Type
- Height Above Board
- Housing Material
- Locking Feature
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Hirose FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Contact Pattern | Insertion Force-Max | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FH23-61S-0.3SHW(05) Hirose Electric Co Ltd | 3 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Black | Phosphor Bronze | - | -55°C~85°C | Tape & Reel (TR) | FH23 | e4 | yes | Active | 1 (Unlimited) | Solder | - | - | 61 | 1 | Receptacle | LIF, ZIF, STAGGERED PIN | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.3A | 0.012 0.30mm | 61 | Right Angle | 5.2mm | - | 300mA | - | UL | Gold | - | COMMERCIAL | - | 2 | 300μm | STAGGERED | NO | - | - | 94V-0 | Beige | - | - | 100mOhm | 50000000Ohm | 30V | 300mA | 90VAC V | - | - | STAGGERED | LIF N | 10 | FPC | Tapered | Flip Lock | - | Low Insertion Force (LIF) | 20.8mm | - | - | 0.049 1.25mm | 0.20mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH36W-39S-0.3SHW(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Polyamide (PA), Nylon | Brown | Phosphor Bronze | 30V | -55°C~85°C | Cut Tape (CT) | FH36 | - | - | Active | 1 (Unlimited) | Solder | - | - | 39 | 1 | Female | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 39 | - | - | unknown | 200mA | - | UL | Gold | - | COMMERCIAL | 0.524 inch | 2 | - | STAGGERED | - | - | - | - | Beige | - | BELLOWED TYPE | - | 50000000Ohm | - | - | 120VAC V | - | 2.3622 mm | RECTANGULAR | ZIF N | 10 | FPC | Tabbed | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.039 1.00mm | 0.20mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() FH12-60S-0.5SVA(54) Hirose Electric Co Ltd | 5 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | - | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | FH12 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 60 | 1 | Receptacle | - | 8536.69.40.40 | - | - | - | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 60 | - | - | - | 500mA | ONE | UL | Gold | - | - | - | 2 | - | STAGGERED | - | - | - | 94V-0 | - | - | BELLOWED TYPE | - | - | - | - | - | - | - | RECTANGULAR | - | - | FFC, FPC | Straight | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.142 3.60mm | 0.30mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() FH35C-25S-0.3SHW(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | Black | Phosphor Bronze | - | -55°C~85°C | Cut Tape (CT) | FH35C | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 25 | 1 | Receptacle | - | 8536.69.40.40 | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 25 | - | - | - | 200mA | - | - | Gold | 30V | COMMERCIAL | 0.358 inch | 2 | - | STAGGERED | - | 0.035 inch | - | - | Gray | - | BELLOWED TYPE | - | 50MOhm | - | - | 90VAC V | - | 2.8702 mm | STAGGERED | ZIF N | 10 | FPC | Tapered | Flip Lock, Backlock | Dual | - | - | 1.18μin 0.030μm | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() FH33-9S-0.5SH(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon | Polyamide (PA), Nylon | - | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | FH33 | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 9 | 1 | Female | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 9 | Right Angle | - | unknown | 500mA | - | UL | Gold | - | COMMERCIAL | 0.256 inch | 1 | - | RECTANGULAR | - | - | - | - | - | - | BELLOWED TYPE | 50mOhm | 500000000Ohm | - | - | - | - | - | RECTANGULAR | ZIF N | 20 | FFC, FPC | Tapered | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | FLASH inch | 0.047 1.20mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH19C-17S-0.5SH(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | FH19C | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 17 | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 17 | - | - | unknown | 500mA | - | UL | Gold | - | COMMERCIAL | 0.413 inch | 1 | - | RECTANGULAR | - | 0.035 inch | - | - | Beige | 0.138 inch | BELLOWED TYPE | 100mOhm | 500000000Ohm | - | - | - | - | - | RECTANGULAR | - | 20 | FFC, FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH33-45S-0.5SH(99) Hirose Electric Co Ltd | 6 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon | Polyamide (PA), Nylon | - | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | FH33 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 45 | 1 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 45 | Right Angle | - | unknown | 500mA | - | UL | Gold | - | COMMERCIAL | 0.965 inch | 1 | - | RECTANGULAR | - | - | - | - | - | 0.098 inch | BELLOWED TYPE | 50mOhm | 500000000Ohm | - | - | - | - | - | RECTANGULAR | ZIF N | 20 | FFC, FPC | Tapered | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | FLASH inch | 0.047 1.20mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH19SC-24S-0.5SH(09) Hirose Electric Co Ltd | 20 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Black | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | FH19SC | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 24 | 1 | Receptacle | ZIF, LOW PROFILE | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 24 | - | - | unknown | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | 94V-0 | Beige | - | - | - | 500MOhm | - | - | - | Flat Flex | - | - | - | 20 | FFC, FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.037 0.95mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH23-37S-0.3SHW(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Black | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | FH23 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 37 | 1 | - | - | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.3A | 0.012 0.30mm | 37 | - | - | unknown | 300mA | - | UL | Gold | - | COMMERCIAL | - | 2 | - | STAGGERED | - | - | FEMALE | 94V-0 | Beige | - | - | - | 50MOhm | - | - | 90VAC V | - | - | STAGGERED | LIF N | 10 | FPC | Tapered | Flip Lock | - | Low Insertion Force (LIF) | - | - | - | 0.049 1.25mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH19SC-15S-0.5SH(09) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Black | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | FH19SC | e4 | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 15 | 1 | Receptacle | ZIF, LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 15 | - | - | unknown | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | 94V-0 | Beige | - | - | - | 500MOhm | - | - | - | Flat Flex | - | - | - | 20 | FFC, FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.037 0.95mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH33J-12S-0.5SH(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Polyphenylene Sulfide (PPS) | - | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | FH33J | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 12 | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 12 | - | - | unknown | 500mA | - | UL | Gold | - | COMMERCIAL | 0.315 inch | 1 | - | RECTANGULAR | - | 0.106 inch | - | - | - | 0.098 inch | BELLOWED TYPE | 50mOhm | 500000000Ohm | - | - | - | - | - | RECTANGULAR | ZIF N | 20 | FFC, FPC | Tapered | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | FLASH inch | 0.047 1.20mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH19SC-18S-0.5SH(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Black | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | FH19SC | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 18 | 1 | Receptacle | - | 8536.69.40.40 | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 18 | - | - | unknown | 500mA | - | UL | Gold | - | COMMERCIAL | 0.433 inch | 1 | - | RECTANGULAR | - | 0.004 inch | - | - | Beige | 0.138 inch | BELLOWED TYPE | 100mOhm | 500000000Ohm | - | - | - | - | - | RECTANGULAR | - | 20 | FFC, FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.037 0.95mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH19SC-26S-0.5SH(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Black | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | FH19SC | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 26 | 1 | Receptacle | - | 8536.69.40.40 | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 26 | - | - | unknown | 500mA | - | UL | Gold | - | COMMERCIAL | 0.591 inch | 1 | - | RECTANGULAR | - | 0.004 inch | - | - | Beige | 0.138 inch | BELLOWED TYPE | 100mOhm | 500000000Ohm | - | - | - | - | - | RECTANGULAR | - | 20 | FFC, FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.037 0.95mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH52-11S-0.5SH(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Black | Phosphor Bronze | 50V | -40°C~105°C | Cut Tape (CT) | FH52 | - | - | Discontinued | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 11 | 1 | Receptacle | - | 8536.69.40.40 | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 11 | Right Angle | - | unknown | 500mA | - | UL | Gold | - | COMMERCIAL | - | 1 | - | RECTANGULAR | - | 0.079 inch | - | - | Gray | 0.224 inch | BELLOWED TYPE | 50mOhm | 500000000Ohm | - | - | - | - | - | RECTANGULAR | - | 20 | FFC, FPC | Tabbed | Flip Lock | Bottom | - | - | 1.18μin 0.030μm | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH26W-61S-0.3SHW(60) Hirose Electric Co Ltd | 2348 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | Brown | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | FH26 | - | yes | Active | 1 (Unlimited) | Solder | - | - | 61 | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 61 | - | - | unknown | 200mA | - | - | Gold | - | - | - | - | - | - | - | - | - | 94-HB, 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | 10 | FPC | Tapered | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.039 1.00mm | 0.20mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() FH19SC-14S-0.5SH(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Black | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | FH19SC | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 14 | 1 | Receptacle | - | 8536.69.40.40 | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 14 | - | - | unknown | 500mA | - | UL | Gold | - | COMMERCIAL | 0.354 inch | 1 | - | RECTANGULAR | - | 0.004 inch | - | - | Beige | 0.138 inch | BELLOWED TYPE | 100mOhm | 500000000Ohm | - | - | - | - | - | RECTANGULAR | - | 20 | FFC, FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.037 0.95mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH34SW-12S-0.5SH(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Polyamide (PA), Nylon, Halogen Free | Black | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | FH34SW | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 12 | 1 | Receptacle | - | - | NO | NO | YES | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 12 | - | - | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | 500MOhm | - | - | - | Flat Flex | - | - | - | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | - | Zero Insertion Force (ZIF) | - | - | - | 0.039 1.00mm | 0.30mm | UL94 HB | - | Unknown | RoHS Compliant | UL94 HB | Lead Free | ||
![]() FH33J-19S-0.5SH(10) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Polyphenylene Sulfide (PPS) | - | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | FH33J | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 19 | 1 | Receptacle | ZIF, LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 19 | - | - | - | 500mA | - | UL | Gold | - | COMMERCIAL | - | 1 | - | - | - | - | - | 94V-0 | - | - | - | 50mOhm | 500MOhm | - | - | - | Flat Flex | - | - | - | 20 | FFC, FPC | Tapered | Flip Lock | - | Zero Insertion Force (ZIF) | - | Flash | - | 0.047 1.20mm | 0.30mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() FH12-32S-0.5SH(55) Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 32 | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 32 | Right Angle | 5.6mm | - | 500mA | - | UL | Gold | - | COMMERCIAL | - | 1 | 500μm | RECTANGULAR | - | 0.079 inch | - | 94V-0 | Beige | - | BELLOWED TYPE | 50mOhm | 500000000Ohm | 50V | 400mA | - | - | - | RECTANGULAR | - | 20 | FFC, FPC | Straight | Flip Lock | Bottom | Zero Insertion Force (ZIF) | 20.1mm | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH35C-61S-0.3SHW(50) Hirose Electric Co Ltd | 1 | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | Black | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | FH35C | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 61 | - | - | - | 8536.69.40.51 | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | - | - | - | unknown | 200mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | 10 | FPC | Tapered | Flip Lock | - | - | - | 11.8μin 0.30μm | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |