- Actuator Material
- Cable End Type
- Contact Materials
- Current Rating (Amps)
- FFC, FCB Thickness
- Flat Flex Type
- Height Above Board
- Housing Material
- Locking Feature
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Hirose FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Mounting Option 1 | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FH19C-15S-0.5SH(10) Hirose Electric Co Ltd | 6 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | FH19C | e4 | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 15 | 1 | Receptacle | ZIF, LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 15 | - | unknown | 500mA | - | UL | Gold | - | COMMERCIAL | 0.374 inch | 1 | - | RECTANGULAR | - | 0.035 inch | - | 94V-0 | Beige | 0.118 inch | BELLOWED TYPE | 100mOhm | 500MOhm | - | - | - | Flat Flex | - | RECTANGULAR | - | - | 20 | FFC, FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH39-45S-0.3SHW(10) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | Black | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | FH39 | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | 45 | 1 | Receptacle | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 45 | - | - | 200mA | - | UL | Gold | - | COMMERCIAL | - | 2 | - | STAGGERED | - | - | - | 94V-0 | Beige | - | BELLOWED TYPE | - | 500MOhm | - | - | - | - | - | STAGGERED | ZIF N | ZIF N | 10 | FPC | Tapered | Flip Lock, Backlock | - | Zero Insertion Force (ZIF) | - | - | 19.7μin 0.50μm | - | 0.044 1.12mm | 0.20mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH23-21S-0.3SHAW(05) Hirose Electric Co Ltd | 21 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | FH23 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 21 | 1 | - | STAGGERED CONFIGURATION, LIF, ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.3A | 0.012 0.30mm | 21 | - | - | 300mA | - | UL | Gold | - | COMMERCIAL | - | 2 | - | STAGGERED | NO | - | FEMALE | 94V-0 | Beige | - | - | - | 50000000Ohm | - | - | 90VAC V | - | - | STAGGERED | LIF N | - | 10 | FPC | Tapered | Flip Lock | - | Low Insertion Force (LIF) | - | - | - | - | 0.049 1.25mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH35C-37S-0.3SHW(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | Black | Phosphor Bronze | - | -55°C~85°C | Cut Tape (CT) | FH35C | - | - | Active | 1 (Unlimited) | Solder | - | - | 37 | 2 | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 37 | - | unknown | 200mA | - | - | Gold | 30V | COMMERCIAL | 0.5 inch | 2 | - | STAGGERED | - | 0.035 inch | - | - | Gray | 0.132 inch | BELLOWED TYPE | - | 50MOhm | - | - | 90VAC V | - | 2.8702 mm | STAGGERED | ZIF N | - | 10 | FPC | Tapered | Flip Lock, Backlock | Dual | - | - | - | 1.18μin 0.030μm | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH41-68S-0.5SH(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | FH41 | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 68 | 1 | Receptacle | SHIELDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 68 | Right Angle | - | 500mA | - | UL | Gold | - | COMMERCIAL | - | 1 | - | RECTANGULAR | - | 0.098 inch | - | 94V-0 | Gray | 0.244 inch | BELLOWED TYPE | - | 500000000Ohm | - | - | - | Flat Flex | - | RECTANGULAR | - | - | 20 | FFC | Tabbed | Flip Lock, Backlock | - | Solder Retention | - | - | 1.18μin 0.030μm | - | 0.098 2.50mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH41-50S-0.5SH(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | FH41 | e3 | yes | Obsolete | 2A (4 Weeks) | Solder | - | - | 50 | 1 | Receptacle | SHIELDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 50 | Right Angle | - | 500mA | - | UL | Gold | - | COMMERCIAL | - | 1 | - | RECTANGULAR | - | 0.098 inch | - | 94V-0 | Gray | 0.244 inch | BELLOWED TYPE | - | - | - | - | - | Flat Flex | - | RECTANGULAR | - | - | 20 | FFC | Tabbed | Flip Lock, Backlock | - | Solder Retention | - | - | 1.18μin 0.030μm | - | 0.098 2.50mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH36W-61S-0.3SHW(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon | Brown | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | FH36 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 61 | 1 | - | LOW PROFILE | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 61 | - | unknown | 200mA | - | UL | Gold | - | COMMERCIAL | - | 2 | - | STAGGERED | - | - | FEMALE | - | Beige | - | CENTRONIC | - | 50MOhm | - | - | - | - | - | STAGGERED | - | - | 10 | FPC | Tabbed | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | 19.7μin 0.50μm | - | 0.039 1.00mm | 0.20mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() FH36-35S-0.3SHW(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | Brown | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | FH36 | - | - | Active | 1 (Unlimited) | Solder | - | - | 35 | 1 | Female | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 35 | - | unknown | 200mA | - | UL | Gold | - | COMMERCIAL | 0.476 inch | 2 | - | STAGGERED | - | 0.039 inch | - | - | Beige | - | BELLOWED TYPE | - | 50000000Ohm | - | - | 120VAC V | - | 2.3622 mm | RECTANGULAR | ZIF N | - | 10 | FPC | Tabbed | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | - | - | 0.039 1.00mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH42-23S-0.3SHW(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon | Black | Phosphor Bronze | 30V | -55°C~85°C | Cut Tape (CT) | FH42 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 23 | 1 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 23 | - | unknown | 200mA | - | UL | Gold | - | COMMERCIAL | - | 2 | - | STAGGERED | - | - | - | - | Beige | - | BELLOWED TYPE | 200mOhm | 50MOhm | - | - | 120VAC V | - | 2.7178 mm | RECTANGULAR | - | - | 10 | FPC | Notched | Flip Lock, Backlock | Top | Zero Insertion Force (ZIF) | - | - | - | - | 0.065 1.65mm | 0.12mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH52E-18S-0.5SH(99) Hirose Electric Co Ltd | 20 |
| Datasheet | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | FH52E | - | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 18 | - | Receptacle | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | unknown | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Tabbed | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | 1.18μin 0.030μm | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH52-30S-0.5SH(99) Hirose Electric Co Ltd | 9 |
| Datasheet | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | FH52 | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 30 | 1 | Female | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 30 | Right Angle | unknown | 500mA | - | UL | Gold | - | COMMERCIAL | - | 1 | - | RECTANGULAR | - | 0.079 inch | - | - | Gray | 0.224 inch | BELLOWED TYPE | 50mOhm | 500000000Ohm | - | - | - | - | - | RECTANGULAR | - | - | 20 | FFC, FPC | Tabbed | Flip Lock | - | - | - | - | 1.18μin 0.030μm | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH12-20S-0.5SV(55) Hirose Electric Co Ltd | 1000 | - | Datasheet | - | Surface Mount | Surface Mount | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | FH12 | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 20 | 1 | Female | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 20 | - | - | 500mA | - | UL, CSA | Gold | - | COMMERCIAL | - | 1 | 500μm | RECTANGULAR | NO | 0.098 inch | - | 94V-0 | Beige | - | BELLOWED TYPE | 50mOhm | 500000000Ohm | 50V | 400mA | - | Straight | - | RECTANGULAR | ZIF N | ZIF N | - | FFC, FPC | - | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | 13.4mm | 3.8mm | - | - | 0.142 3.60mm | 0.30mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH29B-40S-0.2SHW(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | Brown | Phosphor Bronze | 40V | -55°C~85°C | Tape & Reel (TR) | FH29B | e4 | - | Active | 1 (Unlimited) | Solder | - | - | 40 | 2 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.25A | 0.008 0.20mm | 40 | - | unknown | 250mA | - | UL | Gold | - | COMMERCIAL | - | 1 | - | - | - | - | FEMALE | 94V-0 | Beige | - | - | 100mOhm | 500MOhm | - | - | - | - | - | RECTANGULAR | - | - | 20 | FPC | Tabbed | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | Flash | - | 0.047 1.20mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH34S-20S-0.5SH(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | Black | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | FH34S | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 20 | 1 | Receptacle | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 20 | - | - | 500mA | - | UL | Gold | - | COMMERCIAL | 0.472 inch | 1 | - | RECTANGULAR | - | 0.039 inch | - | 94V-0 | Beige | - | BELLOWED TYPE | - | 500000000Ohm | - | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | - | FFC, FPC | Tapered | Rotary Lock, Backlock | Dual | Zero Insertion Force (ZIF) | - | - | - | 2μin | 0.039 1.00mm | 0.30mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH36W-15S-0.3SHW(99) Hirose Electric Co Ltd | 10 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon | Brown | Phosphor Bronze | 30V | -55°C~85°C | Digi-Reel® | FH36 | - | - | Active | 1 (Unlimited) | Solder | - | - | 15 | 1 | Female | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 15 | - | unknown | 200mA | - | UL | Gold | - | COMMERCIAL | 0.24 inch | 2 | - | STAGGERED | - | 0.039 inch | - | - | Beige | - | BELLOWED TYPE | - | 50000000Ohm | - | - | 120VAC V | - | 2.3622 mm | RECTANGULAR | ZIF N | - | 10 | FPC | Tabbed | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | - | - | 0.039 1.00mm | 0.20mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() FH19SC-17S-0.5SH(09) Hirose Electric Co Ltd | 65 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Black | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | FH19SC | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 17 | 1 | Receptacle | ZIF, LOW PROFILE | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 17 | - | unknown | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | 94V-0 | Beige | - | - | - | 500MOhm | - | - | - | Flat Flex | - | - | - | - | 20 | FFC, FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 0.037 0.95mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH12-32S-0.5SV(55) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | FH12 | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 32 | 1 | Receptacle | TAPE AND REEL PACKAGING | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 32 | - | - | 500mA | - | UL, CSA | Gold | - | COMMERCIAL | - | 1 | 500μm | RECTANGULAR | - | 0.098 inch | - | 94V-0 | Beige | - | BELLOWED TYPE | 50mOhm | 500000000Ohm | 50V | 400mA | - | Straight | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | - | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | 19.4mm | 3.8mm | - | - | 0.142 3.60mm | 0.30mm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH40-45S-0.5SV Hirose Electric Co Ltd | 9000 | - | Datasheet | 10 Weeks | - | Surface Mount | Liquid Crystal Polymer (LCP) | LOCKING | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | FH40 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 45 | 1 | Receptacle | - | 8536.69.40.51 | - | - | - | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 45 | - | unknown | - | ONE | UL | Gold | - | - | 1.012 inch | 2 | - | STAGGERED | - | 0.183 inch | - | 94V-0 | Beige | 0.228 inch | - | - | - | - | - | - | - | 3.05 mm | RECTANGULAR | - | - | 20 | FPC | Tabbed | Flip Lock | - | - | - | - | 2.00μin 0.051μm | 1.96μin | 0.228 5.80mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FH12-49S-0.5SVA(54) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | - | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | FH12 | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 49 | 1 | - | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 49 | - | unknown | 500mA | ONE | UL | Gold | - | - | 1.1 inch | 2 | - | STAGGERED | - | 0.15 inch | FEMALE | 94V-0 | - | 0.142 inch | BELLOWED TYPE | - | - | - | - | - | - | 0.118 mm | RECTANGULAR | - | - | - | FFC, FPC | Straight | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 0.142 3.60mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH58M-7S-0.25SHW(99) Hirose Electric Co Ltd | 49 |
| Datasheet | 10 Weeks | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon, Halogen Free | Black | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | FH58M | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 7 | - | Receptacle | - | 8536.69.40.40 | - | - | - | - | - | - | 0.2A | 0.010 0.25mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | 10 | FPC | Notched | Flip Lock, Backlock | - | - | - | - | 1.18μin 0.030μm | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | - | - |