- Actuator Material
- Cable End Type
- Contact Materials
- Current Rating (Amps)
- FFC, FCB Thickness
- Flat Flex Type
- Height Above Board
- Housing Material
- Locking Feature
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Hirose FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Insulator Color | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FH12-22(10)SA-1SH(55) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | 2015 | FH12 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 22 (10 Loaded) | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | Right Angle | - | unknown | 400mA | - | Gold | 50V | - | - | - | - | 10 | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FFC, FPC | Straight | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() FH12-30S-0.5SH Hirose Electric Co Ltd | 3712 | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 30 | - | - | 1 | - | BOTTOM CONTACT | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 30 | - | - | unknown | 500mA | UL | Tin-Lead | - | COMMERCIAL | 0.752 inch | 1 | 500μm | - | RECTANGULAR | NO | 0.079 inch | FEMALE | 94V-0 | Beige | 0.22 inch | - | BELLOWED TYPE | 50mOhm | 500000000Ohm | - | - | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | - | FFC, FPC | Straight | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH19C-20S-0.5SH(10) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH19C | e3 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 20 | - | - | 1 | Receptacle | ZIF, LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 20 | - | - | unknown | 500mA | UL | Gold | - | COMMERCIAL | 0.472 inch | 1 | - | - | RECTANGULAR | - | 0.035 inch | - | 94V-0 | Beige | 0.118 inch | - | BELLOWED TYPE | 100mOhm | 500MOhm | - | - | - | Flat Flex | - | - | RECTANGULAR | - | - | - | - | FFC, FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH50-28S-0.5SH Hirose Electric Co Ltd | 10 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Black | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH50 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 28 | - | - | 1 | Female | - | 8536.69.40.51 | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 28 | - | - | unknown | 500mA | UL | Gold | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | - | - | - | - | Gray | - | - | - | 100mOhm | 500000000Ohm | - | - | - | - | - | - | RECTANGULAR | - | - | 20 | - | FFC, FPC | Notched | Flip Lock | - | - | - | 1.18μin 0.030μm | - | 0.146 3.70mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH26-21S-0.3SHW(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | Brown | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH26 | e4 | yes | Obsolete | 1 (Unlimited) | Solder | - | - | 21 | - | - | 1 | Receptacle | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 21 | - | - | unknown | 200mA | UL | Gold | - | COMMERCIAL | 0.307 inch | 2 | 300μm | - | STAGGERED | - | 0.039 inch | - | 94V-0 | Black | - | - | BELLOWED TYPE | - | 50000000Ohm | - | - | 90VAC V | - | 2.794 mm | - | RECTANGULAR | ZIF N | ZIF N | 10 | - | FPC | Tapered | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | FLASH inch | 0.039 1.00mm | 0.20mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH26-61S-0.3SHW(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | Brown | Phosphor Bronze | - | -55°C~85°C | Tape & Reel (TR) | - | FH26 | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 61 | - | - | 2 | Receptacle | LOW PROFILE | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 61 | Straight | 3.2mm | - | 200mA | UL | Gold | - | COMMERCIAL | - | 2 | 300μm | - | STAGGERED | - | 0.039 inch | - | 94V-0 | Black | - | - | BELLOWED TYPE | 100mOhm | 50000000Ohm | 30V | 200mA | 90VAC V | - | - | - | RECTANGULAR | ZIF N | ZIF N | 10 | - | FPC | Tapered | Flip Lock | - | Zero Insertion Force (ZIF) | 19.8mm | - | - | 0.039 1.00mm | 0.20mm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH36-61S-0.3SHW(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | Brown | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH36 | - | - | Active | 1 (Unlimited) | Solder | - | - | 61 | - | - | 1 | Female | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 61 | - | - | unknown | 200mA | UL | Gold | - | COMMERCIAL | 0.783 inch | 2 | - | - | STAGGERED | - | 0.039 inch | - | - | Beige | - | - | BELLOWED TYPE | - | 50000000Ohm | - | - | 120VAC V | - | 2.3622 mm | - | RECTANGULAR | ZIF N | - | 10 | - | FPC | Tabbed | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.039 1.00mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH28D-20(10)SB-1SH(98) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Bronze | 50V | - | Tape & Reel (TR) | 2010 | FH28 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 20 (10 Loaded) | 85°C | -40°C | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.039 1.00mm | 10 | - | - | unknown | 500mA | UL | Gold | - | COMMERCIAL | 0.587 inch | 1 | - | - | RECTANGULAR | - | 0.1 inch | - | - | - | 0.252 inch | 0.5A | BELLOWED TYPE | 50mOhm | 500MOhm | - | - | 200VAC V | Flat Flex | - | 20 Cycles | RECTANGULAR | - | - | - | - | FFC, FPC | Tabbed | Rotary Lock | - | - | - | - | - | 0.100 2.54mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH40-64S-0.5SV Hirose Electric Co Ltd | 7920 |
| Datasheet | 10 Weeks | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | - | FH40 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 64 | - | - | 1 | Receptacle | - | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 64 | - | - | unknown | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 94V-0 | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FPC | Tabbed | Flip Lock | - | - | - | 2.00μin 0.051μm | - | 0.228 5.80mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FH19SC-24S-0.5SH(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Black | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH19SC | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 24 | - | - | 1 | Receptacle | - | 8536.69.40.40 | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 24 | - | - | unknown | 500mA | UL | Gold | - | COMMERCIAL | 0.551 inch | 1 | - | - | RECTANGULAR | - | 0.004 inch | - | - | Beige | 0.138 inch | - | BELLOWED TYPE | 100mOhm | 500000000Ohm | - | - | - | - | - | - | RECTANGULAR | - | - | 20 | - | FFC, FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.037 0.95mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH19C-12S-0.5SH(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH19C | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 12 | - | - | 1 | Receptacle | - | 8536.69.40.40 | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 12 | - | - | unknown | 500mA | UL | Gold | - | COMMERCIAL | 0.315 inch | 1 | - | - | RECTANGULAR | - | 0.035 inch | - | - | Beige | 0.138 inch | - | BELLOWED TYPE | 100mOhm | 500000000Ohm | - | - | - | - | - | - | RECTANGULAR | - | - | 20 | - | FFC, FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH28E-30S-0.5SH(05) Hirose Electric Co Ltd | 21 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | - | FH28 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 30 | - | - | 1 | Receptacle | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.020 0.50mm | 30 | Right Angle | - | unknown | 500mA | - | Gold | - | - | - | - | 500μm | - | - | - | - | - | 94V-0 | Gray | - | - | - | - | 500MOhm | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Tabbed | Rotary Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 2.00μin 0.051μm | - | 0.100 2.54mm | 0.30mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() FH35C-21S-0.3SHW(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | Black | Phosphor Bronze | - | -55°C~85°C | Cut Tape (CT) | - | FH35C | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 21 | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 21 | - | - | unknown | 200mA | - | Gold | 30V | COMMERCIAL | 0.311 inch | 2 | - | - | STAGGERED | - | 0.035 inch | - | - | Gray | 0.132 inch | - | BELLOWED TYPE | - | 50MOhm | - | - | 90VAC V | - | 2.8702 mm | - | STAGGERED | ZIF N | - | 10 | - | FPC | Tapered | Flip Lock, Backlock | Dual | - | - | 1.18μin 0.030μm | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH33-32S-0.5SH(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | Polyamide (PA), Nylon | - | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH33 | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 32 | - | - | 1 | Female | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 32 | Right Angle | - | unknown | 500mA | UL | Gold | - | COMMERCIAL | 0.709 inch | 1 | - | - | RECTANGULAR | - | - | - | - | - | 0.098 inch | - | BELLOWED TYPE | 50mOhm | 500000000Ohm | - | - | - | - | - | - | RECTANGULAR | ZIF N | - | 20 | - | FFC, FPC | Tapered | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | FLASH inch | 0.047 1.20mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH30M-80S-0.4SHW(98) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | - | FH30 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 80 | - | - | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.3A | 0.016 0.40mm | 80 | - | - | unknown | 300mA | UL | Gold | - | COMMERCIAL | 1.409 inch | 2 | - | - | STAGGERED | - | 0.118 inch | - | - | - | 0.258 inch | - | BELLOWED TYPE | 150mOhm | 500000000Ohm | - | - | - | - | 4.6482 mm | - | RECTANGULAR | ZIF N | - | 20 | BEIGE | FPC | Tabbed | Rotary Lock | - | Zero Insertion Force (ZIF) | - | - | FLASH inch | 0.118 3.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH19C-13S-0.5SH(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH19C | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 13 | - | - | 1 | Receptacle | - | 8536.69.40.40 | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 13 | - | - | unknown | 500mA | UL | Gold | - | COMMERCIAL | 0.335 inch | 1 | - | - | RECTANGULAR | - | 0.035 inch | - | - | Beige | - | - | BELLOWED TYPE | 100mOhm | 500000000Ohm | - | - | - | - | - | - | RECTANGULAR | - | - | 20 | - | FFC, FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH52E-8(4)SB-1SH Hirose Electric Co Ltd | 42000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | 4 | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | 2017 | FH52E | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 8 (4 Loaded) | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FFC, FPC | Tabbed | Flip Lock, Backlock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 1.18μin 0.030μm | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH12-18S-0.5SH(1)(98) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 18 | - | - | 1 | Female | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | 500MOhm | - | - | - | Flat Flex | - | - | - | - | - | 20 | - | FFC, FPC | Straight | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH19SC-21S-0.5SH(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Black | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH19SC | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 21 | - | - | 1 | Receptacle | - | 8536.69.40.40 | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 21 | - | - | unknown | 500mA | UL | Gold | - | COMMERCIAL | 0.492 inch | 1 | - | - | RECTANGULAR | - | 0.004 inch | - | - | Beige | 0.138 inch | - | BELLOWED TYPE | 100mOhm | 500000000Ohm | - | - | - | - | - | - | RECTANGULAR | - | - | 20 | - | FFC, FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.037 0.95mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH43BW-51S-0.2SHW(10) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Polyamide (PA), Nylon, Halogen Free | Black | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH43B | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 51 | - | - | - | - | - | - | - | - | - | - | - | - | 0.2A | 0.008 0.20mm | - | - | - | unknown | 200mA | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | FPC | Tabbed | Flip Lock | - | Zero Insertion Force (ZIF) | - | 1.97μin 0.050μm | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |