- Actuator Material
- Cable End Type
- Contact Materials
- Current Rating (Amps)
- FFC, FCB Thickness
- Flat Flex Type
- Height Above Board
- Housing Material
- Locking Feature
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Hirose FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Actuator Material | Manufacturer Package Identifier | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Number of Poles | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FH26W-51S-0.3SHW(60) Hirose Electric Co Ltd | 4928 | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | - | Brown | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH26 | - | yes | Active | 1 (Unlimited) | Solder | - | - | 51 | - | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 51 | - | - | unknown | 200mA | - | - | Gold | - | - | - | - | - | - | - | - | 94-HB, 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | FPC | Tapered | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | - | - | - | 0.039 1.00mm | 0.20mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() FH12-12S-0.5SH(55) Hirose Electric Co Ltd | 200 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Polyamide | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | - | Brown | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 12 | Beige, Brown | 1 | Receptacle | TAPE AND REEL PACKAGING | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 12 | Right Angle | 5.6mm | - | 500mA | - | UL, CSA | Gold | 50V | COMMERCIAL | - | 1 | 500μm | RECTANGULAR | - | 0.079 inch | 94V-0 | Beige | - | BELLOWED TYPE | 50mOhm | 500MOhm | 50V | 400mA | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Flip Lock | Bottom | Zero Insertion Force (ZIF) | - | 10.1mm | 10.1mm | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH28-50S-0.5SH(05) Hirose Electric Co Ltd | 3 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | - | FH28 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 50 | - | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 50 | Right Angle | - | - | 500mA | - | - | Gold | - | - | - | - | 500μm | - | - | - | 94V-0 | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Tabbed | Rotary Lock | - | Solder Retention, Zero Insertion Force (ZIF) | 5.6mm | - | - | - | - | 0.100 2.54mm | 0.30mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-26S-1SH(55) Hirose Electric Co Ltd | 834 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | FH12-26S-1SH(55) | Brown | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | 2008 | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 26 | - | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 26 | Right Angle | 5.6mm | - | 500mA | - | - | Gold | - | - | - | - | 1mm | - | - | - | 94V-0 | Beige | - | - | 50mOhm | - | 50V | 400mA | - | - | - | - | - | - | - | 20 | FFC, FPC | Straight | Flip Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | 4.8mm | 30.6mm | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-8S-0.5SH(55) Hirose Electric Co Ltd | 22000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | - | Brown | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 8 | - | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 8 | Right Angle | 5.6mm | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | Beige | - | - | 50mOhm | 500MOhm | 50V | 400mA | - | Flat Flex | - | - | - | - | - | 20 | FFC, FPC | Straight | Flip Lock | Bottom | Zero Insertion Force (ZIF) | - | 11.6mm | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12A-30S-0.5SH(55) Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Polyamide | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | - | Brown | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 30 | Beige, Brown | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 30 | Right Angle | 6.2mm | - | 500mA | - | UL | Gold | 50V | COMMERCIAL | - | 1 | 500μm | RECTANGULAR | - | 0.079 inch | 94V-0 | Beige | - | BELLOWED TYPE | 50mOhm | 500MOhm | 50V | 400mA | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Flip Lock | Top | Zero Insertion Force (ZIF) | - | 19.5mm | 19.1mm | - | FLASH inch | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12A-18S-0.5SH(55) Hirose Electric Co Ltd | 10 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Polyamide | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | - | Brown | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 18 | Beige, Brown | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 18 | Right Angle | 6.2mm | - | 500mA | - | UL | Gold | 50V | COMMERCIAL | - | 1 | 500μm | RECTANGULAR | - | 0.079 inch | 94V-0 | Beige | - | BELLOWED TYPE | 50mOhm | 500MOhm | 50V | 400mA | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Flip Lock | Top | Zero Insertion Force (ZIF) | - | 13.5mm | 13.1mm | - | FLASH inch | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-5S-1SH(55) Hirose Electric Co Ltd | 2970 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | - | Brown | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | 2008 | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 5 | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 5 | Right Angle | 5.6mm | - | 500mA | - | UL | Gold | - | COMMERCIAL | - | 1 | 1mm | RECTANGULAR | - | 0.079 inch | 94V-0 | Beige | - | BELLOWED TYPE | 50mOhm | - | 50V | 400mA | - | - | - | - | RECTANGULAR | - | - | 20 | FFC, FPC | Straight | Flip Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | 9.6mm | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12A-24S-0.5SH(55) Hirose Electric Co Ltd | 641 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Polyamide | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | - | Brown | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 24 | Beige, Brown | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 24 | Right Angle | 6.2mm | - | 500mA | - | UL | Gold | 50V | COMMERCIAL | - | 1 | 500μm | RECTANGULAR | - | 0.079 inch | 94V-0 | Beige | - | BELLOWED TYPE | 50mOhm | 500MOhm | 50V | 400mA | - | - | - | - | RECTANGULAR | ZIF N | - | 20 | FFC, FPC | Straight | Flip Lock | Top | Zero Insertion Force (ZIF) | - | 16.5mm | 16.1mm | - | 2μin | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-40S-0.5SV(55) Hirose Electric Co Ltd | 66 |
| Datasheet | - | Surface Mount | Surface Mount | Polyamide | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | - | Brown | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 40 | - | 1 | Receptacle | TAPE AND REEL PACKAGING | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 40 | - | - | unknown | 500mA | - | UL | Gold | 50V | COMMERCIAL | - | 1 | 500μm | RECTANGULAR | - | - | 94V-0 | Beige | - | SQ PIN-SKT | 50mOhm | 500MOhm | 50V | 400mA | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 23.4mm | 23.4mm | - | - | 0.142 3.60mm | 0.30mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12S-50S-0.5SH(55) Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Polyamide | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | - | Brown | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 50 | Beige, Brown | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 50 | Right Angle | 5.6mm | - | 500mA | - | UL | Gold | 50V | COMMERCIAL | - | 1 | 500μm | RECTANGULAR | - | 0.079 inch | 94V-0 | Beige | - | BELLOWED TYPE | 50mOhm | 500MOhm | 50V | 400mA | - | - | - | - | RECTANGULAR | - | - | 20 | FFC, FPC | Straight | Flip Lock | Bottom | Zero Insertion Force (ZIF) | - | 29.1mm | 29.1mm | - | - | 0.094 2.40mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-34S-0.5SH(55) Hirose Electric Co Ltd | 3785 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | - | Brown | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 34 | - | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 34 | Right Angle | - | - | 500mA | - | - | Gold | - | - | - | - | 500μm | - | - | - | 94V-0 | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Straight | Flip Lock | Bottom | Zero Insertion Force (ZIF) | - | - | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-8S-1SH(55) Hirose Electric Co Ltd | 268 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | - | Brown | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | 2008 | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 8 | - | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 8 | Right Angle | 5.6mm | - | 500mA | - | - | Gold | - | - | - | - | 1mm | - | - | - | 94V-0 | Beige | - | - | 50mOhm | - | 50V | 400mA | - | - | - | - | - | - | - | 20 | FFC, FPC | Straight | Flip Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | 12.6mm | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH28-60S-0.5SH(05) Hirose Electric Co Ltd | 30000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | Phosphor Bronze | - | -40°C~105°C | Tape & Reel (TR) | - | FH28 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 60 | - | 1 | Receptacle | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 60 | Right Angle | 6.5mm | - | 500mA | - | UL | Gold | - | COMMERCIAL | - | 1 | 500μm | RECTANGULAR | - | - | 94V-0 | Gray | - | - | 50mOhm | 500000000Ohm | 50V | 500mA | - | - | - | 60 | RECTANGULAR | ZIF N | - | 20 | FFC, FPC | Tabbed | Rotary Lock | - | Solder Retention, Zero Insertion Force (ZIF) | 2.55mm | 34.9mm | 6.5mm | - | - | 0.100 2.54mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH34SRJ-10S-0.5SH(50) Hirose Electric Co Ltd | 50000 | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Polyamide (PA), Nylon | - | Black | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH34SRJ | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 10 | - | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 10 | - | - | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | - | Zero Insertion Force (ZIF) | - | - | - | 1.97μin 0.050μm | - | 0.039 1.00mm | 0.30mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-36S-0.5SVA(54) Hirose Electric Co Ltd | 27000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | - | - | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 36 | - | 1 | Receptacle | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 36 | - | - | - | 500mA | ONE | UL | Gold | - | - | 0.843 inch | 2 | - | STAGGERED | - | - | 94V-0 | - | - | BELLOWED TYPE | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | FFC, FPC | Straight | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | 0.142 3.60mm | 0.30mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-50S-0.5SV(55) Hirose Electric Co Ltd | 50 |
| Datasheet | - | Surface Mount | Surface Mount | Polyamide | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | - | Brown | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 50 | - | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 50 | - | - | - | 500mA | - | UL | Gold | 50V | COMMERCIAL | - | 2 | 500μm | STAGGERED | - | - | 94V-0 | Beige | - | BELLOWED TYPE | 50mOhm | 500MOhm | 50V | 400mA | - | - | 2.9972 mm | - | RECTANGULAR | - | - | 20 | FFC, FPC | Straight | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 28.4mm | 28.4mm | - | - | 0.142 3.60mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH23-39S-0.3SHW(05) Hirose Electric Co Ltd | 1787 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | Phosphor Bronze | - | -55°C~85°C | Tape & Reel (TR) | - | FH23 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 39 | - | 1 | Receptacle | LIF, ZIF, STAGGERED PIN | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.3A | 0.012 0.30mm | 39 | Right Angle | 5.2mm | - | 300mA | - | UL | Gold | - | COMMERCIAL | - | 2 | 300μm | STAGGERED | NO | - | 94V-0 | Beige | - | BELLOWED TYPE | 100mOhm | 50000000Ohm | 30V | 300mA | 90VAC V | - | - | - | STAGGERED | LIF N | - | 10 | FPC | Tapered | Flip Lock | - | Low Insertion Force (LIF) | - | 14.2mm | - | - | - | 0.049 1.25mm | 0.20mm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH19SC-28S-0.5SH(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | - | Black | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH19SC | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 28 | - | 1 | Receptacle | - | 8536.69.40.40 | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 28 | - | - | unknown | 500mA | - | UL | Gold | - | COMMERCIAL | 0.629 inch | 1 | - | RECTANGULAR | - | 0.004 inch | - | Beige | 0.138 inch | BELLOWED TYPE | 100mOhm | 500000000Ohm | - | - | - | - | - | - | RECTANGULAR | - | - | 20 | FFC, FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | 0.037 0.95mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH12-50S-0.5SVA(54) Hirose Electric Co Ltd | 850 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Polyamide | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | - | - | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 50 | - | 1 | Receptacle | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 50 | - | - | - | 500mA | ONE | UL | Gold | 50V | - | - | 2 | - | STAGGERED | - | - | 94V-0 | - | - | BELLOWED TYPE | 50mOhm | 500MOhm | - | - | - | - | - | - | RECTANGULAR | - | - | - | FFC, FPC | Straight | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 28.4mm | - | - | 0.142 3.60mm | 0.30mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free |