- Actuator Material
- Cable End Type
- Contact Materials
- Current Rating (Amps)
- FFC, FCB Thickness
- Flat Flex Type
- Height Above Board
- Housing Material
- Locking Feature
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Hirose FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Mounting Option 1 | Actuator Material | Board Mounting Option | ActuatorColor | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Number of Poles | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FH29DJ-80S-0.2SHW(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | Black | - | Phosphor Bronze | - | - | - | - | 40V | -55°C~85°C | Tape & Reel (TR) | - | FH29D | - | - | Active | 1 (Unlimited) | Solder | - | - | 80 | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.25A | 0.008 0.20mm | 80 | - | - | unknown | 250mA | - | UL | Gold | - | COMMERCIAL | - | 2 | - | RECTANGULAR | - | - | - | - | Beige | - | - | BELLOWED TYPE | 100mOhm | 500000000Ohm | - | - | - | - | - | - | 3.9878 mm | - | - | RECTANGULAR | - | - | 20 | FPC | Tabbed | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 1.97μin 0.050μm | - | 0.047 1.20mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH23-23S-0.3SHW(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | - | Phosphor Bronze | - | - | - | - | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH23 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 23 | - | - | 1 | - | LIF, ZIF, STAGGERED PIN | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.3A | 0.012 0.30mm | 23 | - | - | unknown | 300mA | - | UL | Gold | - | COMMERCIAL | - | 2 | - | STAGGERED | NO | - | FEMALE | 94V-0 | Beige | - | - | - | - | 50MOhm | - | - | - | - | 90VAC V | - | - | - | - | STAGGERED | LIF N | - | 10 | FPC | Tapered | Flip Lock | - | Low Insertion Force (LIF) | - | - | - | 0.049 1.25mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH19D-7S-0.5SH Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Gold | - | - | Polymer | - | - | - | - | - | Bronze | - | - | - | - | 50V | - | Tape & Reel (TR) | - | FH19 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 7 | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500MOhm | - | - | - | - | - | Flat Flex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH12S-50S-0.5SH Hirose Electric Co Ltd | 1495 | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | - | Brown | - | Phosphor Bronze | - | - | - | - | 50V | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 50 | - | - | 1 | - | BOTTOM CONTACT | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 50 | - | - | unknown | 500mA | - | UL | Tin-Lead | - | COMMERCIAL | 1.146 inch | 1 | 500μm | RECTANGULAR | NO | 0.094 inch | FEMALE | 94V-0 | Beige | 0.22 inch | - | BELLOWED TYPE | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.094 2.40mm | 0.30mm | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH12A-50S-0.5SH Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | - | Brown | - | Phosphor Bronze | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 50 | - | - | 1 | Female | TOP CONTACT TYPE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 50 | - | - | unknown | 500mA | - | UL | Tin-Lead | 50V | COMMERCIAL | 1.161 inch | 1 | 500μm | RECTANGULAR | NO | 0.094 inch | - | 94V-0 | Beige | 0.22 inch | - | BELLOWED TYPE | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH58-41S-0.2SHW Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon, Halogen Free | - | Black | - | Phosphor Bronze | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | FH58 | - | - | Active | 1 (Unlimited) | Solder | - | - | 41 | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.2A | 0.008 0.20mm | 41 | - | - | unknown | 200mA | - | UL | Gold | - | COMMERCIAL | - | 2 | - | STAGGERED | - | - | - | - | Beige | - | - | BELLOWED TYPE | 300mOhm | 50000000Ohm | - | - | - | - | 127VAC V | - | 2.4892 mm | - | - | RECTANGULAR | - | - | 10 | FPC | Notched | Flip Lock, Backlock | - | - | - | 1.18μin 0.030μm | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH55-40S-0.5SH Hirose Electric Co Ltd | 12375 |
| - | - | - | - | BOARD | - | LOCKING | - | SOLDER HOLDING POSTS | - | AU | PHOSPHOR BRONZE | LIQUID CRYSTAL POLYMER (LCP) | RIGHT ANGLE | 85°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | FFC/FPC CONNECTOR | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 500μm | 40 | - | - | - | - | ONE | UL | - | - | COMMERCIAL | - | 1 | - | RECTANGULAR | - | - | MALE | - | - | - | 0.5A | - | 100mOhm | 500000000Ohm | PLUG | - | SURFACE MOUNT | - | 200VAC V | - | - | 20 Cycles | 40 | RECTANGULAR | ZIF N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FH12-20S-0.5SH Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | - | Brown | - | Phosphor Bronze | - | - | - | - | 50V | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e0 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 20 | - | - | 1 | - | BOTTOM CONTACT | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 20 | - | - | unknown | 500mA | - | UL | Tin-Lead | - | COMMERCIAL | 0.555 inch | 1 | 500μm | RECTANGULAR | NO | 0.079 inch | FEMALE | 94V-0 | Beige | 0.22 inch | - | BELLOWED TYPE | 50mOhm | 500000000Ohm | - | - | - | - | - | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | - | FFC, FPC | Straight | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH19C-50S-0.5SH(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | - | Brown | - | Phosphor Bronze | - | - | - | - | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH19C | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 50 | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 50 | - | - | unknown | 500mA | - | UL | Gold | - | COMMERCIAL | 1.063 inch | 1 | - | RECTANGULAR | - | 0.035 inch | - | - | Beige | 0.138 inch | - | BELLOWED TYPE | 100mOhm | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 20 | FFC, FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH52-60S-0.5SH(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | - | Phosphor Bronze | - | - | - | - | 50V | -40°C~105°C | Cut Tape (CT) | - | FH52 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 60 | - | - | 1 | Receptacle | - | 8536.69.40.40 | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 60 | Right Angle | - | - | 500mA | - | UL | Gold | - | COMMERCIAL | - | 1 | - | RECTANGULAR | - | 0.079 inch | - | - | Gray | 0.224 inch | - | BELLOWED TYPE | 50mOhm | 500000000Ohm | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 20 | FFC, FPC | Tabbed | Flip Lock | Bottom | - | - | 1.18μin 0.030μm | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FX16M2-41P-HC Hirose Electric Co Ltd | 174 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT) | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | Tray | 2014 | FX16 | - | - | Active | 1 (Unlimited) | - | - | - | 41 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC | - | - | - | EMI Shielded | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH34SJ-4S-0.5SH(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon | - | Black | - | Phosphor Bronze | - | - | - | - | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH34SJ | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 4 | - | - | 1 | Receptacle | - | - | NO | NO | YES | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 4 | - | - | - | 500mA | - | UL | Gold | - | COMMERCIAL | - | 1 | - | RECTANGULAR | - | 0.039 inch | - | - | Beige | - | - | BELLOWED TYPE | - | 500MOhm | - | - | - | - | - | Flat Flex | - | - | - | RECTANGULAR | - | - | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | - | Zero Insertion Force (ZIF) | - | - | 2μin | 0.039 1.00mm | 0.30mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() FH52-10S-0.5SH(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | - | Phosphor Bronze | - | - | - | - | 50V | -40°C~105°C | Cut Tape (CT) | - | FH52 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 10 | - | - | 1 | Receptacle | - | 8536.69.40.40 | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 10 | Right Angle | - | unknown | 500mA | - | UL | Gold | - | COMMERCIAL | - | 1 | - | RECTANGULAR | - | 0.079 inch | - | - | Gray | 0.224 inch | - | BELLOWED TYPE | 50mOhm | 500000000Ohm | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 20 | FFC, FPC | Tabbed | Flip Lock | Bottom | - | - | 1.18μin 0.030μm | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH39-29S-0.3SHW(10) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | - | Black | - | Phosphor Bronze | - | - | - | - | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH39 | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | 29 | - | - | 1 | Receptacle | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 29 | - | - | - | 200mA | - | UL | Gold | - | COMMERCIAL | - | 2 | - | STAGGERED | - | - | - | 94V-0 | Beige | - | - | BELLOWED TYPE | - | 50MOhm | - | - | - | - | - | - | - | - | - | STAGGERED | ZIF N | ZIF N | 10 | FPC | Tapered | Flip Lock, Backlock | - | Zero Insertion Force (ZIF) | - | 19.7μin 0.50μm | - | 0.044 1.12mm | 0.20mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() FH34S-6S-0.5SH(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | - | Black | - | Phosphor Bronze | - | - | - | - | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH34S | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 6 | - | - | 1 | Receptacle | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 6 | Right Angle | - | - | 500mA | - | UL | Gold | - | COMMERCIAL | - | 1 | - | RECTANGULAR | - | 0.039 inch | - | 94V-0 | Beige | - | - | BELLOWED TYPE | - | 500000000Ohm | - | - | - | - | - | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | Dual | Zero Insertion Force (ZIF) | - | - | 2μin | 0.039 1.00mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH48-40S-0.5SV Hirose Electric Co Ltd | 14850 |
| Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | - | Phosphor Bronze | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | FH48 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 40 | - | - | 2 | Receptacle | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 40 | Straight | 4.7mm | - | 500mA | - | UL | - | - | COMMERCIAL | - | 2 | - | STAGGERED | - | - | - | - | Gray | - | - | BELLOWED TYPE | 100mOhm | 500000000Ohm | - | 50V | - | 500mA | - | Flat Flex | 3.7846 mm | - | - | RECTANGULAR | - | - | - | FFC | Tabbed | Flip Lock | - | Low Insertion Force (LIF) | 25mm | - | - | 0.243 6.18mm | 0.30mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() FH26-55S-0.3SHW(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | - | Brown | - | Phosphor Bronze | - | - | - | - | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH26 | e4 | yes | Obsolete | 1 (Unlimited) | Solder | - | - | 55 | - | - | 1 | Receptacle | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 55 | - | - | - | 200mA | - | - | Gold | - | - | - | - | - | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | FPC | Tapered | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.039 1.00mm | 0.20mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() FH12-14S-0.5SH(1)(98) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | - | Brown | - | Phosphor Bronze | - | - | - | - | 50V | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 14 | - | - | - | - | - | 8536.69.40.51 | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | unknown | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | 500MOhm | - | - | - | - | - | Flat Flex | - | - | - | - | - | - | 20 | FFC, FPC | Straight | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH12-8S-1SH(1)(98) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | - | Brown | - | Phosphor Bronze | - | - | - | - | 50V | -40°C~85°C | Tape & Reel (TR) | 2014 | FH12 | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 8 | - | - | 1 | Female | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | Right Angle | - | unknown | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | 500MOhm | - | - | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Straight | Flip Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH26-57S-0.3SHW(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | - | Brown | - | Phosphor Bronze | - | - | - | - | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH26 | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 57 | - | - | 2 | Receptacle | LOW PROFILE | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 57 | Straight | - | - | 200mA | - | UL | Gold | - | COMMERCIAL | - | 2 | 300μm | STAGGERED | - | 0.039 inch | - | 94V-0 | Black | - | - | BELLOWED TYPE | - | 50000000Ohm | - | - | - | - | 90VAC V | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | 10 | FPC | Tapered | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | FLASH inch | 0.039 1.00mm | 0.20mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free |