- Actuator Material
- Cable End Type
- Contact Materials
- Current Rating (Amps)
- FFC, FCB Thickness
- Flat Flex Type
- Height Above Board
- Housing Material
- Locking Feature
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Hirose FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Insulator Color | Flat Flex Type | Cable End Type | Locking Feature | Features | Length | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FH33J-18S-0.5SH(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Polyphenylene Sulfide (PPS) | - | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH33J | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 18 | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 18 | - | - | unknown | 500mA | UL | Gold | COMMERCIAL | 0.433 inch | 1 | - | RECTANGULAR | - | 0.106 inch | - | - | - | 0.098 inch | BELLOWED TYPE | 50mOhm | 500000000Ohm | - | - | - | - | - | RECTANGULAR | ZIF N | - | 20 | - | FFC, FPC | Tapered | Flip Lock | Zero Insertion Force (ZIF) | - | - | - | FLASH inch | 0.047 1.20mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH33-19S-0.5SH(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | Polyamide (PA), Nylon | - | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH33 | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 19 | - | - | 1 | Female | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 19 | Right Angle | - | unknown | 500mA | UL | Gold | COMMERCIAL | 0.453 inch | 1 | - | RECTANGULAR | - | - | - | - | - | 0.098 inch | BELLOWED TYPE | 50mOhm | 500000000Ohm | - | - | - | - | - | RECTANGULAR | ZIF N | - | 20 | - | FFC, FPC | Tapered | Flip Lock | Zero Insertion Force (ZIF) | - | - | - | FLASH inch | 0.047 1.20mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH19SC-12S-0.5SH(09) Hirose Electric Co Ltd | 20 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Black | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH19SC | e4 | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 12 | - | - | 1 | Receptacle | ZIF, LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 12 | - | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | Beige | - | - | - | 500MOhm | - | - | - | Flat Flex | - | - | - | - | 20 | - | FFC, FPC | Tapered | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 0.037 0.95mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH19C-30S-0.5SH(10) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH19C | e3 | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 30 | - | - | 1 | Receptacle | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 30 | - | - | - | 500mA | UL | Gold | COMMERCIAL | 0.669 inch | 1 | - | RECTANGULAR | - | 0.035 inch | - | 94V-0 | Beige | 0.118 inch | BELLOWED TYPE | 100mOhm | 500MOhm | - | - | - | Flat Flex | - | RECTANGULAR | - | - | 20 | - | FFC, FPC | Tapered | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH29DJ-60S-0.2SHW(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | 60 | Liquid Crystal Polymer (LCP), Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | Phosphor Bronze | 40V | -55°C~85°C | Tape & Reel (TR) | - | FH29D | - | - | Active | 1 (Unlimited) | Solder | - | - | 60 | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | 0.25A | 0.008 0.20mm | - | - | - | - | 250mA | - | Gold | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FPC | Tabbed | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | 1.97μin 0.050μm | - | 0.047 1.20mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH12-26S-1SH(1)(98) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | 2015 | FH12 | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 26 | - | - | 1 | Female | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | Right Angle | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | Beige | - | - | - | 500MOhm | - | - | - | Flat Flex | - | - | - | - | 20 | - | FFC, FPC | Straight | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH43B-29S-0.2SHW(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | Black | Phosphor Bronze | 30V | -55°C~85°C | Cut Tape (CT) | - | FH43B | - | - | Discontinued | 1 (Unlimited) | Solder | EAR99 | BOARD CONNECTOR | 29 | - | - | 1 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | 0.2A | 0.008 0.20mm | 29 | - | - | unknown | 200mA | UL | Gold | COMMERCIAL | - | 2 | - | STAGGERED | - | 0.035 inch | - | - | Beige | 0.112 inch | BELLOWED TYPE | - | 50000000Ohm | - | - | 90VAC V | - | 2.413 mm | RECTANGULAR | ZIF N | - | 10 | BROWN | FPC | Tabbed | Flip Lock | Zero Insertion Force (ZIF) | - | - | - | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH29DJ-50S-0.2SHW(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | Phosphor Bronze | 40V | -55°C~85°C | Tape & Reel (TR) | - | FH29D | - | - | Active | 1 (Unlimited) | Solder | - | - | 50 | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.25A | 0.008 0.20mm | 50 | - | - | unknown | 250mA | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | - | - | - | Beige | - | BELLOWED TYPE | 100mOhm | - | - | - | - | - | 3.9878 mm | RECTANGULAR | - | - | 20 | - | FPC | Tabbed | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | 1.97μin 0.050μm | - | 0.047 1.20mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH30-60S-0.3SHW(98) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | - | FH30 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 60 | - | - | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.15A | 0.012 0.30mm | 60 | - | - | unknown | 150mA | UL | Gold | COMMERCIAL | 0.862 inch | 2 | - | STAGGERED | - | 0.118 inch | - | - | - | 0.258 inch | BELLOWED TYPE | 150mOhm | 500000000Ohm | - | - | 127VAC V | - | 4.6482 mm | RECTANGULAR | ZIF N | - | 20 | GRAY | FPC | Tabbed | Rotary Lock | Zero Insertion Force (ZIF) | - | - | - | FLASH inch | 0.118 3.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH36-25S-0.3SHW(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | Brown | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH36 | - | - | Active | 1 (Unlimited) | Solder | - | - | 25 | - | - | 1 | Female | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 25 | - | - | unknown | 200mA | UL | Gold | COMMERCIAL | 0.358 inch | 2 | - | STAGGERED | - | 0.039 inch | - | - | Beige | - | BELLOWED TYPE | - | 50000000Ohm | - | - | 120VAC V | - | 2.3622 mm | RECTANGULAR | ZIF N | - | 10 | - | FPC | Tabbed | Flip Lock | Zero Insertion Force (ZIF) | - | - | - | - | 0.039 1.00mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH12-26S-0.5SH(1)(98) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 26 | - | - | 1 | Female | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | Beige | - | - | - | 500MOhm | - | - | - | Flat Flex | - | - | - | - | 20 | - | FFC, FPC | Straight | Flip Lock | Zero Insertion Force (ZIF) | - | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH28E-50S-0.5SH(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | - | FH28 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 50 | - | - | 1 | Receptacle | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | - | Right Angle | - | - | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | Gray | - | - | - | 500MOhm | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Tabbed | Rotary Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | 2.00μin 0.051μm | - | 0.100 2.54mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() FH12-25S-0.5SH(55) Hirose Electric Co Ltd | 30 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 25 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 25 | Right Angle | 5.6mm | - | 500mA | - | Gold | - | - | - | - | - | - | - | FEMALE | 94V-0 | Beige | - | - | 50mOhm | 500MOhm | 50V | 400mA | - | Flat Flex | - | - | - | - | 20 | - | FFC, FPC | Straight | Flip Lock | Zero Insertion Force (ZIF) | 16.6mm | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH34SW-4S-0.5SH(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Polyamide (PA), Nylon, Halogen Free | Black | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH34SW | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 4 | - | - | 1 | Receptacle | - | - | NO | NO | YES | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 4 | - | - | - | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | Beige | - | - | - | 500MOhm | - | - | - | Flat Flex | - | - | - | - | 20 | - | FFC, FPC | Tapered | Rotary Lock, Backlock | Zero Insertion Force (ZIF) | - | - | - | - | 0.039 1.00mm | 0.30mm | UL94 HB | - | Unknown | RoHS Compliant | UL94 HB | - | ||
![]() FH19SC-18S-0.5SH(05) Hirose Electric Co Ltd | 7596 | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Black | Phosphor Bronze | - | -55°C~85°C | Tape & Reel (TR) | - | FH19SC | e4 | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 18 | - | - | 1 | Receptacle | ZIF, LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 18 | Right Angle | 3.5mm | unknown | 500mA | UL | Gold | COMMERCIAL | - | 1 | 500μm | RECTANGULAR | - | 0.037 inch | - | 94V-0 | Beige | - | BELLOWED TYPE | 100mOhm | 500000000Ohm | 50V | 500mA | - | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | - | FFC, FPC | Tapered | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 11mm | - | - | FLASH inch | 0.037 0.95mm | 0.30mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH28D-74S-0.5SH(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Black | Phosphor Bronze | - | -40°C~105°C | Tape & Reel (TR) | - | FH28 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 74 | - | - | 1 | - | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 74 | Right Angle | 7.2mm | unknown | 500mA | UL | Gold | COMMERCIAL | - | 1 | - | RECTANGULAR | - | - | FEMALE | 94V-0 | Gray | - | - | 50mOhm | 500MOhm | 50V | 500mA | - | Flat Flex | - | RECTANGULAR | - | - | 20 | - | FFC, FPC | Tabbed | Rotary Lock | Solder Retention, Zero Insertion Force (ZIF) | 41.9mm | - | - | - | 0.100 2.54mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-50S-0.5SH Hirose Electric Co Ltd | 1980 | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 50 | - | - | 1 | - | BOTTOM CONTACT | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 50 | - | - | unknown | 500mA | UL | Tin-Lead | COMMERCIAL | 1.146 inch | 1 | 500μm | RECTANGULAR | NO | 0.079 inch | FEMALE | 94V-0 | Beige | 0.22 inch | BELLOWED TYPE | - | - | - | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | - | FFC, FPC | Straight | Flip Lock | Zero Insertion Force (ZIF) | - | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH12-24S-1SV(55) Hirose Electric Co Ltd | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | 2011 | FH12 | e4 | yes | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 24 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 24 | - | - | unknown | 500mA | - | Gold | - | - | - | 1mm | - | - | - | - | 94V-0 | Beige | - | - | 50mOhm | - | 50V | 400mA | - | Straight | - | - | - | - | 20 | - | FFC, FPC | - | Flip Lock | Zero Insertion Force (ZIF) | 27.9mm | 3.8mm | - | - | 0.142 3.60mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH33J-12S-0.5SH(10) Hirose Electric Co Ltd | 20 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Polyphenylene Sulfide (PPS) | - | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH33J | e3 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 12 | - | - | 1 | Receptacle | ZIF, LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 12 | - | - | unknown | 500mA | UL | Gold | COMMERCIAL | - | 1 | - | - | - | - | - | 94V-0 | - | - | - | 50mOhm | 500MOhm | - | - | - | Flat Flex | - | - | - | - | 20 | - | FFC, FPC | Tapered | Flip Lock | Zero Insertion Force (ZIF) | - | - | Flash | - | 0.047 1.20mm | 0.30mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() FH34SRJ-11S-0.5SH(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Polyamide (PA), Nylon | Black | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH34SRJ | - | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 11 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FFC, FPC | Tapered | Rotary Lock, Backlock | Zero Insertion Force (ZIF) | - | - | - | - | 0.039 1.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free |