- Actuator Material
- Cable End Type
- Contact Materials
- Current Rating (Amps)
- FFC, FCB Thickness
- Flat Flex Type
- Height Above Board
- Housing Material
- Locking Feature
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Hirose FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Mounting Option 1 | Actuator Material | ActuatorColor | Contact Finish Mating | Contact Materials | Mounting Styles | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Insulator Color | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FH26-29S-0.3SHW(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | Brown | - | Phosphor Bronze | - | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH26 | e4 | yes | Obsolete | 1 (Unlimited) | Solder | - | - | 29 | - | - | 1 | Receptacle | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 29 | - | - | unknown | 200mA | UL | Gold | COMMERCIAL | 0.402 inch | 2 | 300μm | STAGGERED | - | 0.039 inch | - | 94V-0 | Black | - | - | BELLOWED TYPE | - | 50000000Ohm | - | - | 90VAC V | - | 2.8448 mm | - | RECTANGULAR | ZIF N | ZIF N | 10 | - | FPC | Tapered | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.039 1.00mm | 0.20mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-6S-1SH(1)(98) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | Brown | - | Phosphor Bronze | - | 50V | -40°C~85°C | Tape & Reel (TR) | 2014 | FH12 | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | 500MOhm | - | - | - | Flat Flex | - | - | - | - | - | 20 | - | FFC, FPC | Straight | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH42-31S-0.3SHW(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon | Black | - | Phosphor Bronze | - | 30V | -55°C~85°C | Cut Tape (CT) | - | FH42 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 31 | - | - | 1 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 31 | - | - | unknown | 200mA | UL | Gold | COMMERCIAL | - | 2 | - | STAGGERED | - | - | - | - | Beige | - | - | BELLOWED TYPE | 200mOhm | 50MOhm | - | - | 120VAC V | - | 2.7178 mm | - | RECTANGULAR | - | - | 10 | - | FPC | Notched | Flip Lock, Backlock | Top | Zero Insertion Force (ZIF) | - | - | - | 0.065 1.65mm | 0.12mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH41-68S-0.5SH(28) Hirose Electric Co Ltd | 13 |
| Datasheet | 10 Weeks | - | - | Surface Mount, Right Angle | - | - | - | Black | - | - | - | 50V | -40°C~105°C | Tape & Reel (TR) | - | FH41 | - | - | Active | 1 (Unlimited) | Solder | - | - | 68 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FFC | Tabbed | Flip Lock, Backlock | - | Solder Retention | - | 1.18μin 0.030μm | - | 0.098 2.50mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FH12-50(24)SA-1SH(55) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | Brown | - | Phosphor Bronze | - | 50V | -40°C~85°C | Tape & Reel (TR) | 2015 | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 50 (24 Loaded) | - | - | 1 | - | - | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 24 | - | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | FEMALE | 94V-0 | Beige | - | - | - | - | 500MOhm | - | - | - | Flat Flex | - | - | - | - | - | 20 | - | FFC, FPC | Straight | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH62-35S-0.25SHW(99) Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon, Glass Filled | Black | - | Copper Alloy | - | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH62 | - | - | Active | 1 (Unlimited) | Solder | - | - | 35 | - | - | - | Receptacle | - | - | - | - | - | - | - | - | 0.25A | 0.010 0.25mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | FPC | Notched | Flip Lock, Backlock | - | - | - | 1.97μin 0.050μm | - | 0.043 1.08mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FH33-45S-0.5SH(10) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon | - | Polyamide (PA), Nylon | - | - | Phosphor Bronze | - | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH33 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 45 | - | - | 1 | - | ZIF, LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 45 | Right Angle | - | - | 500mA | UL | Gold | COMMERCIAL | - | 1 | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | 50mOhm | 500MOhm | - | - | - | Flat Flex | - | - | - | - | - | 20 | - | FFC, FPC | Tapered | Flip Lock | - | Zero Insertion Force (ZIF) | - | Flash | - | 0.047 1.20mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH26-37S-0.3SHW(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | Brown | - | Phosphor Bronze | - | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH26 | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 37 | - | - | 2 | Receptacle | LOW PROFILE | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 37 | Straight | - | - | 200mA | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | FPC | Tapered | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.039 1.00mm | 0.20mm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() FH34S-8S-0.5SH(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | Black | - | Phosphor Bronze | - | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH34S | e4 | yes | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 8 | - | - | 1 | Receptacle | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 8 | Right Angle | - | unknown | 500mA | UL | Gold | COMMERCIAL | 0.236 inch | 1 | - | RECTANGULAR | - | 0.039 inch | - | 94V-0 | Beige | - | - | BELLOWED TYPE | - | 500000000Ohm | - | - | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | - | FFC, FPC | Tapered | Rotary Lock, Backlock | - | Zero Insertion Force (ZIF) | - | - | 2μin | 0.039 1.00mm | 0.30mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-10S-0.5SH Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | Brown | - | Phosphor Bronze | - | 50V | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 10 | - | - | 1 | - | BOTTOM CONTACT | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 10 | - | - | unknown | 500mA | UL | Tin-Lead | COMMERCIAL | 0.358 inch | 1 | 500μm | RECTANGULAR | NO | 0.079 inch | FEMALE | 94V-0 | Beige | 0.22 inch | - | BELLOWED TYPE | 50mOhm | 500000000Ohm | - | - | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | - | FFC, FPC | Straight | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH28E-68S-0.5SH(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | - | Phosphor Bronze | - | 50V | -40°C~105°C | Tape & Reel (TR) | - | FH28 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 68 | - | - | 1 | Receptacle | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | - | Right Angle | 7.2mm | - | 500mA | - | Gold | - | - | - | 500μm | - | - | - | - | - | Gray | - | - | - | 50mOhm | 500MOhm | 50V | 500mA | - | - | - | - | - | - | - | - | - | FFC, FPC | Tabbed | Rotary Lock | - | Solder Retention, Zero Insertion Force (ZIF) | 38.9mm | 2.00μin 0.051μm | - | 0.100 2.54mm | 0.30mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() FH12A-22S-1SH(55) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | Brown | - | Phosphor Bronze | - | 50V | -40°C~85°C | Tape & Reel (TR) | 2015 | FH12 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 22 | - | - | - | - | - | 8536.69.40.51 | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | 500MOhm | - | - | - | Flat Flex | - | - | - | - | - | 20 | - | FFC, FPC | Straight | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH12-53S-0.5SH(1)(98) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | Brown | - | Phosphor Bronze | - | 50V | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 53 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | 500MOhm | - | - | - | Flat Flex | - | - | - | - | - | 20 | - | FFC, FPC | Straight | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH39-33S-0.3SHW(10) Hirose Electric Co Ltd | 15000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | Black | - | Phosphor Bronze | - | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH39 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 33 | - | - | 1 | - | LOW PROFILE | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 33 | - | - | unknown | 200mA | UL | Gold | COMMERCIAL | - | 2 | - | STAGGERED | - | - | FEMALE | 94V-0 | Beige | - | - | BELLOWED TYPE | - | 50MOhm | - | - | 120VAC V | - | - | - | STAGGERED | ZIF N | ZIF N | 10 | - | FPC | Tapered | Flip Lock, Backlock | - | Zero Insertion Force (ZIF) | - | 19.7μin 0.50μm | - | 0.044 1.12mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH12-19S-0.5SH(1)(98) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | Brown | - | Phosphor Bronze | - | 50V | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 19 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | 500MOhm | - | - | - | Flat Flex | - | - | - | - | - | 20 | - | FFC, FPC | Straight | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH26W-41S-0.3SHW(60) Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | Brown | - | Phosphor Bronze | - | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH26 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 41 | - | - | 1 | - | - | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 41 | - | - | - | - | - | Gold | - | - | - | - | - | - | - | FEMALE | 94-HB, 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | FPC | Tapered | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.039 1.00mm | 0.20mm | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() FH29B-80S-0.2SHW(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Gold | - | BOARD | Polyamide | LOCKING | - | - | AU ON NI | Bronze | RIGHT ANGLE | 40V | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | FFC/FPC CONNECTOR | 80 | 85°C | -55°C | 1 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 200μm | 80 | - | - | - | 250mA | UL | - | COMMERCIAL | 0.702 inch | 2 | - | RECTANGULAR | - | 0.047 inch | - | - | - | 0.179 inch | 0.25A | BELLOWED TYPE | 100mOhm | 500MOhm | - | - | 160VAC V | - | 4.7498 mm | 20 Cycles | RECTANGULAR | ZIF N | - | - | BROWN | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH12-34S-0.5SH(1)(98) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | Brown | - | Phosphor Bronze | - | 50V | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 34 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | 500MOhm | - | - | - | Flat Flex | - | - | - | - | - | 20 | - | FFC, FPC | Straight | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH28-55S-0.5SH(98) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | - | Phosphor Bronze | - | 50V | -40°C~105°C | Tape & Reel (TR) | - | FH28 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 55 | - | - | 1 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 55 | Right Angle | - | unknown | 500mA | UL | Gold | COMMERCIAL | - | 1 | - | RECTANGULAR | - | - | - | - | Gray | 0.252 inch | - | BELLOWED TYPE | 50mOhm | 500MOhm | - | - | - | Flat Flex | - | - | RECTANGULAR | - | - | 20 | - | FFC, FPC | Tabbed | Rotary Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.100 2.54mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH19C-12S-0.5SH(10) Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Brown | - | Phosphor Bronze | - | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH19C | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 12 | - | - | 1 | Receptacle | ZIF, LOW PROFILE | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 12 | - | - | unknown | 500mA | UL | Gold | COMMERCIAL | 0.315 inch | 1 | - | RECTANGULAR | - | 0.035 inch | - | 94V-0 | Beige | 0.118 inch | - | BELLOWED TYPE | 100mOhm | 500MOhm | - | - | - | Flat Flex | - | - | RECTANGULAR | - | - | 20 | - | FFC, FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |