- Actuator Material
- Cable End Type
- Contact Materials
- Current Rating (Amps)
- FFC, FCB Thickness
- Flat Flex Type
- Height Above Board
- Housing Material
- Locking Feature
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Hirose FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Mounting Option 1 | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Insulator Color | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FH29DJ-80S-0.2SHW(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | Phosphor Bronze | 40V | -55°C~85°C | Tape & Reel (TR) | FH29D | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 80 | - | - | - | 2 | - | - | 8536.69.40.51 | - | - | - | - | - | - | 0.25A | 0.008 0.20mm | 80 | - | unknown | 250mA | UL | Gold | - | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | - | - | - | Beige | - | BELLOWED TYPE | 100mOhm | 500000000Ohm | - | - | 3.9878 mm | RECTANGULAR | - | - | 20 | - | FPC | Tabbed | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 1.97μin 0.050μm | - | 0.047 1.20mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH19C-21S-0.5SH(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | FH19C | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 21 | - | - | - | 1 | Receptacle | - | 8536.69.40.40 | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 21 | - | unknown | 500mA | UL | Gold | - | COMMERCIAL | 0.492 inch | 1 | - | - | RECTANGULAR | - | 0.035 inch | - | - | Beige | - | BELLOWED TYPE | - | 500000000Ohm | - | - | - | RECTANGULAR | - | - | 20 | - | FFC, FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() FH19SC-21S-0.5SH(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Black | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | FH19SC | e4 | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 21 | - | - | - | 1 | Receptacle | ZIF, LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 21 | Right Angle | - | 500mA | - | Gold | - | - | - | - | 500μm | - | - | - | - | - | 94V-0 | Beige | - | - | - | - | - | - | - | - | - | - | 20 | - | FFC, FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.037 0.95mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH29B-90S-0.2SHW(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | Brown | Phosphor Bronze | 40V | -55°C~85°C | Tape & Reel (TR) | FH29B | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 90 | - | - | - | 2 | - | LOW PROFILE | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.25A | 0.008 0.20mm | 90 | - | unknown | 250mA | - | Gold | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Beige | - | - | - | 500MOhm | - | - | - | - | - | - | 20 | - | FPC | Tabbed | Flip Lock | - | Zero Insertion Force (ZIF) | - | Flash | - | 0.047 1.20mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH23-33S-0.3SHAW(05) Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | FH23 | - | - | Active | 1 (Unlimited) | Solder | - | - | 33 | 85°C | -55°C | Black | 1 | Receptacle | - | - | - | - | - | - | - | - | 0.3A | 0.012 0.30mm | - | - | - | 300mA | - | Gold | 30V | - | - | - | 300μm | 33 | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | 10 | - | FPC | Tapered | Flip Lock | - | Low Insertion Force (LIF) | 4.7mm | - | - | 0.049 1.25mm | 0.20mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH23-27S-0.3SHAW(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | FH23 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 27 | - | - | - | 1 | - | STAGGERED CONFIGURATION, LIF, ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.3A | 0.012 0.30mm | 27 | - | unknown | 300mA | UL | Gold | - | COMMERCIAL | - | 2 | 300μm | - | STAGGERED | NO | - | FEMALE | 94V-0 | Beige | - | - | - | 50000000Ohm | 90VAC V | - | - | STAGGERED | LIF N | - | 10 | - | FPC | Tapered | Flip Lock | - | Low Insertion Force (LIF) | 4.7mm | - | - | 0.049 1.25mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-12S-0.5SH(1)(98) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | FH12 | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 12 | - | - | - | 1 | Female | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | 500MOhm | - | Flat Flex | - | - | - | - | 20 | - | FFC, FPC | Straight | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH58-41S-0.2SHW(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon, Halogen Free | Black | Phosphor Bronze | - | -55°C~85°C | Tape & Reel (TR) | FH58 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 41 | - | - | - | - | Receptacle | - | 8536.69.40.40 | - | - | - | - | - | - | 0.2A | 0.008 0.20mm | - | - | unknown | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | 10 | - | FPC | Notched | Flip Lock, Backlock | - | - | - | 1.18μin 0.030μm | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FH43B-51S-0.2SHW(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | Black | Phosphor Bronze | 30V | -55°C~85°C | Cut Tape (CT) | FH43B | - | - | Active | 1 (Unlimited) | Solder | EAR99 | BOARD CONNECTOR | 51 | - | - | - | 1 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | 0.2A | 0.008 0.20mm | 51 | - | unknown | 200mA | UL | Gold | - | COMMERCIAL | 0.465 inch | 2 | - | - | STAGGERED | - | 0.035 inch | - | - | Beige | 0.112 inch | BELLOWED TYPE | - | 50000000Ohm | 90VAC V | - | 2.413 mm | RECTANGULAR | ZIF N | - | 10 | BROWN | FPC | Tabbed | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH43B-71S-0.2SHW(99) Hirose Electric Co Ltd | 6 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | Black | Phosphor Bronze | 30V | -55°C~85°C | Digi-Reel® | FH43B | - | - | Active | 1 (Unlimited) | Solder | EAR99 | BOARD CONNECTOR | 71 | - | - | - | 1 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | 0.2A | 0.008 0.20mm | 71 | - | unknown | 200mA | UL | Gold | - | COMMERCIAL | 0.622 inch | 2 | - | - | STAGGERED | - | 0.035 inch | - | - | Beige | 0.112 inch | BELLOWED TYPE | - | 50000000Ohm | 90VAC V | - | 2.413 mm | RECTANGULAR | ZIF N | - | 10 | BROWN | FPC | Tabbed | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH19C-21S-0.5SH(10) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | FH19C | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 21 | - | - | - | 1 | - | ZIF, LOW PROFILE | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 21 | - | unknown | 500mA | UL | Gold | - | COMMERCIAL | 0.492 inch | 1 | - | - | RECTANGULAR | - | 0.035 inch | FEMALE | 94V-0 | Beige | 0.118 inch | BELLOWED TYPE | 100mOhm | 500MOhm | - | Flat Flex | - | RECTANGULAR | - | - | 20 | - | FFC, FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH52-12S-0.5SH Hirose Electric Co Ltd | 4455 |
| Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Phosphor Bronze | - | -40°C~105°C | Tape & Reel (TR) | FH52 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 12 | - | - | - | 1 | - | - | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 12 | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Gray | - | - | - | - | - | - | - | - | - | - | 20 | - | FFC, FPC | Tabbed | Flip Lock | Bottom | - | - | 1.18μin 0.030μm | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH36W-31S-0.3SHW(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon | Brown | Phosphor Bronze | 30V | -55°C~85°C | Cut Tape (CT) | FH36 | - | - | Active | 1 (Unlimited) | Solder | - | - | 31 | - | - | - | 1 | Female | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 31 | - | unknown | 200mA | UL | Gold | - | COMMERCIAL | 0.429 inch | 2 | - | - | STAGGERED | - | 0.039 inch | - | - | Beige | - | BELLOWED TYPE | - | 50000000Ohm | 120VAC V | - | 2.3622 mm | RECTANGULAR | ZIF N | - | 10 | - | FPC | Tabbed | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.039 1.00mm | 0.20mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() FH36W-33S-0.3SHW(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon | Brown | Phosphor Bronze | 30V | -55°C~85°C | Cut Tape (CT) | FH36 | - | - | Active | 1 (Unlimited) | Solder | - | - | 33 | - | - | - | 1 | Female | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 33 | - | unknown | 200mA | UL | Gold | - | COMMERCIAL | 0.453 inch | 2 | - | - | STAGGERED | - | 0.039 inch | - | - | Beige | - | BELLOWED TYPE | - | 50000000Ohm | 120VAC V | - | 2.3622 mm | RECTANGULAR | ZIF N | - | 10 | - | FPC | Tabbed | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.039 1.00mm | 0.20mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() FH52E-60S-0.5SH(99) Hirose Electric Co Ltd | In Stock |
| Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | FH52E | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 60 | - | - | - | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 60 | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | - | 94V-0 | Gray | - | - | - | - | - | - | - | - | - | - | 20 | - | FFC, FPC | Tabbed | Flip Lock | - | Zero Insertion Force (ZIF) | - | 1.18μin 0.030μm | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH26-23S-0.3SHW(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | Brown | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | FH26 | e4 | yes | Obsolete | 1 (Unlimited) | Solder | - | - | 23 | - | - | - | 1 | Receptacle | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 23 | - | unknown | 200mA | UL | Gold | - | COMMERCIAL | - | 2 | 300μm | - | STAGGERED | - | 0.039 inch | - | 94V-0 | Black | - | BELLOWED TYPE | - | 50000000Ohm | 90VAC V | - | 2.794 mm | RECTANGULAR | ZIF N | ZIF N | 10 | - | FPC | Tapered | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | FLASH inch | 0.039 1.00mm | 0.20mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH43BW-71S-0.2SHW(10) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon, Halogen Free | Black | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | FH43B | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 71 | - | - | - | - | - | - | 8536.69.40.51 | - | - | - | - | - | - | 0.2A | 0.008 0.20mm | - | - | unknown | 200mA | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | 10 | - | FPC | Tabbed | Flip Lock | - | Zero Insertion Force (ZIF) | - | 1.97μin 0.050μm | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH53-41S-0.2SHW(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | LOCKING | Polyamide (PA), Nylon, Halogen Free | Black | Phosphor Bronze | - | -55°C~85°C | Tape & Reel (TR) | FH53 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 41 | - | - | - | 1 | Receptacle | 500 PER REEL | 8536.69.40.40 | - | - | - | - | - | - | 0.2A | 0.008 0.20mm | 41 | - | unknown | - | UL | Gold | - | COMMERCIAL | 0.386 inch | 2 | - | - | STAGGERED | - | 0.026 inch | - | - | Beige | - | BELLOWED TYPE | 300mOhm | 50000000Ohm | 120VAC V | - | 2.4892 mm | RECTANGULAR | - | - | 10 | - | FPC | Notched | Flip Lock, Backlock | - | - | - | 1.18μin 0.030μm | - | 0.026 0.65mm | 0.12mm | UL94 V-0, UL94 HB | - | - | RoHS Compliant | - | Lead Free | ||
![]() FH12-36S-0.5SH Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | FH12 | - | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 36 | - | - | - | 1 | - | BOTTOM CONTACT | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 36 | - | unknown | 500mA | UL | Tin-Lead | - | COMMERCIAL | 0.87 inch | 1 | 500μm | - | RECTANGULAR | NO | 0.079 inch | FEMALE | 94V-0 | Beige | 0.22 inch | BELLOWED TYPE | 50mOhm | 500000000Ohm | - | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | - | FFC, FPC | Straight | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH36W-23S-0.3SHW(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon | Brown | Phosphor Bronze | 30V | -55°C~85°C | Cut Tape (CT) | FH36 | - | - | Discontinued | 1 (Unlimited) | Solder | - | - | 23 | - | - | - | 1 | Female | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 23 | - | unknown | 200mA | UL | Gold | - | COMMERCIAL | 0.335 inch | 2 | - | - | STAGGERED | - | 0.039 inch | - | - | Beige | - | BELLOWED TYPE | - | 50000000Ohm | 120VAC V | - | 2.3622 mm | RECTANGULAR | ZIF N | - | 10 | - | FPC | Tabbed | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.039 1.00mm | 0.20mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - |