- Actuator Material
- Cable End Type
- Contact Materials
- Current Rating (Amps)
- FFC, FCB Thickness
- Flat Flex Type
- Height Above Board
- Housing Material
- Locking Feature
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Hirose FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | Manufacturer Package Identifier | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Height | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FH12-24S-1SVA(54) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | Tape & Reel (TR) | FH12 | - | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 24 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 24 | - | unknown | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | - | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.142 3.60mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH33MHJ-65S-0.4SH(10) Hirose Electric Co Ltd | 10 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | - | - | Phosphor Bronze | 40V | -55°C~85°C | Tape & Reel (TR) | FH33MHJ | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 65 | - | - | 1 | - | ZIF, LOW PROFILE | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.4A | 0.016 0.40mm | 65 | - | unknown | 400mA | UL | Gold | COMMERCIAL | - | 1 | - | - | - | - | FEMALE | 94V-0 | - | - | - | 100mOhm | 500MOhm | - | Flat Flex | - | - | - | - | - | 20 | FFC, FPC | Tapered | Flip Lock | - | Zero Insertion Force (ZIF) | - | Flash | 0.047 1.20mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH52-22S-0.5SH Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | Phosphor Bronze | - | -40°C~105°C | Tape & Reel (TR) | FH52 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 22 | - | - | - | - | - | 8536.69.40.51 | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Tabbed | Flip Lock | - | - | - | 1.18μin 0.030μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH52-28S-0.5SH Hirose Electric Co Ltd | 10 |
| Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | Phosphor Bronze | - | -40°C~105°C | Tape & Reel (TR) | FH52 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 28 | - | - | - | - | - | 8536.69.40.51 | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Tabbed | Flip Lock | Bottom | - | - | 1.18μin 0.030μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH19SC-27S-0.5SH(09) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | FH19SC-27S-0.5SH(09) | Black | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | FH19SC | e4 | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 27 | - | - | 1 | Receptacle | ZIF, LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 27 | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | Beige | - | - | - | 500MOhm | - | Flat Flex | - | - | - | - | - | 20 | FFC, FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | 1.6mm | - | 0.037 0.95mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH19C-27S-0.5SH(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | - | Brown | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | FH19C | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 27 | - | - | 1 | Receptacle | - | 8536.69.40.40 | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 27 | - | unknown | 500mA | UL | Gold | COMMERCIAL | - | 1 | - | RECTANGULAR | - | 0.035 inch | - | - | Beige | - | BELLOWED TYPE | - | 500000000Ohm | - | - | - | - | RECTANGULAR | - | - | 20 | FFC, FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() FH19C-9S-0.5SH(10) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | - | Brown | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | FH19C | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 9 | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 9 | - | unknown | 500mA | UL | Gold | COMMERCIAL | 0.256 inch | 1 | - | RECTANGULAR | - | 0.035 inch | - | - | Beige | 0.118 inch | BELLOWED TYPE | 100mOhm | 500MOhm | - | Flat Flex | - | - | RECTANGULAR | - | - | 20 | FFC, FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH41-20S-0.5SH(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | 20 | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | FH41 | - | - | Active | 1 (Unlimited) | Solder | - | - | 20 | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | 20 | FFC | Tabbed | Flip Lock, Backlock | - | Solder Retention | - | - | 0.098 2.50mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-18S-0.5SH Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | - | Brown | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | FH12 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 18 | - | - | 1 | - | BOTTOM CONTACT | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 18 | - | unknown | 500mA | UL | Tin-Lead | COMMERCIAL | 0.516 inch | 1 | 500μm | RECTANGULAR | NO | 0.079 inch | FEMALE | 94V-0 | Beige | 0.22 inch | BELLOWED TYPE | 50mOhm | 500000000Ohm | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH19SC-28S-0.5SH(09) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | - | Black | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | FH19SC | e4 | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 28 | - | - | 1 | Receptacle | ZIF, LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 28 | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | Beige | - | - | - | 500MOhm | - | Flat Flex | - | - | - | - | - | 20 | FFC, FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.037 0.95mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH42-19S-0.3SHW(10) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Polyamide (PA), Nylon | - | Black | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | FH42 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 19 | - | - | 1 | - | LOW PROFILE | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 19 | - | unknown | 200mA | UL | Gold | COMMERCIAL | - | 2 | - | STAGGERED | - | - | FEMALE | 94-HB, 94V-0 | Beige | - | BELLOWED TYPE | 200mOhm | 50MOhm | 120VAC V | - | 2.7178 mm | - | RECTANGULAR | - | - | 10 | FPC | Notched | Flip Lock, Backlock | Top | Zero Insertion Force (ZIF) | - | 1.18μin 0.030μm | 0.026 0.65mm | 0.12mm | UL94 V-0, UL94 HB | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH42-15S-0.3SHW(10) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Polyamide (PA), Nylon | - | Black | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | FH42 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 15 | - | - | 1 | - | - | 8536.69.40.51 | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 15 | - | unknown | 200mA | UL | Gold | COMMERCIAL | - | 2 | - | STAGGERED | - | - | - | - | Beige | - | BELLOWED TYPE | 200mOhm | 50000000Ohm | 120VAC V | - | 2.7178 mm | - | RECTANGULAR | - | - | 10 | FPC | Notched | Flip Lock, Backlock | - | Zero Insertion Force (ZIF) | - | 1.18μin 0.030μm | 0.026 0.65mm | 0.12mm | UL94 V-0, UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() FH12-50S-0.5SVA(55) Hirose Electric Co Ltd | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | - | - | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | FH12 | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 50 | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 50 | - | unknown | 500mA | UL | Gold | COMMERCIAL | 1.118 inch | 2 | - | STAGGERED | - | 0.098 inch | - | - | - | 0.142 inch | BELLOWED TYPE | - | 500MOhm | - | Flat Flex | 2.9972 mm | 20 Cycles | RECTANGULAR | - | - | - | FFC, FPC | Straight | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.142 3.60mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH19SC-30S-0.5SH(09) Hirose Electric Co Ltd | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | - | Black | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | FH19SC | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 30 | - | - | 1 | Receptacle | ZIF, LOW PROFILE | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 30 | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | Beige | - | - | - | 500MOhm | - | Flat Flex | - | - | - | - | - | 20 | FFC, FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.037 0.95mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH23-71S-0.3SHW(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | FH23 | - | yes | Active | 1 (Unlimited) | Solder | - | - | 71 | - | - | 1 | - | LIF, ZIF, STAGGERED PIN | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.3A | 0.012 0.30mm | 71 | - | - | 300mA | UL | Gold | COMMERCIAL | - | 2 | - | STAGGERED | NO | - | FEMALE | 94V-0 | Beige | - | - | - | 50MOhm | 90VAC V | - | - | - | STAGGERED | LIF N | - | 10 | FPC | Tapered | Flip Lock | - | Low Insertion Force (LIF) | - | - | 0.049 1.25mm | 0.20mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH28D-20S-0.5SH(98) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | FH28 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 20 | - | - | 1 | - | ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 20 | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | FEMALE | 94V-0 | Gray | - | - | - | 500MOhm | - | Flat Flex | - | - | - | - | - | - | FFC, FPC | Tabbed | Rotary Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.100 2.54mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH52-6S-0.5SH Hirose Electric Co Ltd | 9000 | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | Phosphor Bronze | - | -40°C~105°C | Tape & Reel (TR) | FH52 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Tabbed | Flip Lock | - | - | - | 1.18μin 0.030μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH29DJ-110S-0.2SHW(05) Hirose Electric Co Ltd | 20 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | Black | Phosphor Bronze | 40V | -55°C~85°C | Tape & Reel (TR) | FH29D | - | - | Active | 1 (Unlimited) | Solder | - | - | 110 | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.25A | 0.008 0.20mm | 110 | - | unknown | 250mA | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | - | - | - | Beige | - | BELLOWED TYPE | 100mOhm | 500000000Ohm | - | - | 3.9878 mm | - | RECTANGULAR | - | - | 20 | FPC | Tabbed | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 1.97μin 0.050μm | 0.047 1.20mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH29B-44S-0.2SHW(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | - | Brown | Phosphor Bronze | 40V | -55°C~85°C | Tape & Reel (TR) | FH29B | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 44 | - | - | 1 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | 0.25A | 0.008 0.20mm | 44 | - | unknown | 250mA | UL | Gold | COMMERCIAL | - | 1 | - | - | - | - | - | - | Beige | - | - | 100mOhm | 500000000Ohm | - | - | - | - | RECTANGULAR | - | - | 20 | FPC | Tabbed | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | 0.047 1.20mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH12-11S-0.5SH(55) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | - | Brown | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 11 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 11 | Right Angle | - | 500mA | - | Gold | - | - | - | 500μm | - | - | - | - | 94V-0 | Beige | - | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Straight | Flip Lock | Bottom | Zero Insertion Force (ZIF) | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free |