- Actuator Material
- Cable End Type
- Contact Materials
- Current Rating (Amps)
- FFC, FCB Thickness
- Flat Flex Type
- Height Above Board
- Housing Material
- Locking Feature
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Hirose FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Mounting Option 1 | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FH36-45S-0.3SHW(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | Brown | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH36 | - | - | Active | 1 (Unlimited) | Solder | - | - | 45 | 1 | Female | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 45 | - | unknown | 200mA | UL | Gold | - | COMMERCIAL | 0.594 inch | 2 | - | STAGGERED | 0.039 inch | - | - | Beige | - | BELLOWED TYPE | - | 50000000Ohm | 120VAC V | - | 2.3622 mm | RECTANGULAR | ZIF N | - | 10 | FPC | Tabbed | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | 0.039 1.00mm | 0.20mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH36W-27S-0.3SHW(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon | Brown | Phosphor Bronze | 30V | -55°C~85°C | Cut Tape (CT) | - | FH36 | - | - | Discontinued | 1 (Unlimited) | Solder | - | - | 27 | 1 | Female | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 27 | - | unknown | 200mA | UL | Gold | - | COMMERCIAL | 0.382 inch | 2 | - | STAGGERED | 0.039 inch | - | - | Beige | - | BELLOWED TYPE | - | 50000000Ohm | 120VAC V | - | 2.3622 mm | RECTANGULAR | ZIF N | - | 10 | FPC | Tabbed | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | 0.039 1.00mm | 0.20mm | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() FH36W-33S-0.3SHW(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon | Brown | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH36 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 33 | 1 | - | LOW PROFILE | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 33 | - | unknown | 200mA | UL | Gold | - | COMMERCIAL | - | 2 | - | STAGGERED | - | FEMALE | - | Beige | - | CENTRONIC | - | 50MOhm | - | - | - | STAGGERED | - | - | 10 | FPC | Tabbed | Flip Lock | - | Zero Insertion Force (ZIF) | 19.7μin 0.50μm | - | 0.039 1.00mm | 0.20mm | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() FH36W-39S-0.3SHW(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon | Brown | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH36 | e4 | - | Active | 1 (Unlimited) | Solder | - | - | 39 | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 39 | - | unknown | 200mA | UL | Gold | - | COMMERCIAL | - | 2 | - | STAGGERED | - | FEMALE | - | Beige | - | CENTRONIC | - | 50MOhm | - | - | - | STAGGERED | - | - | 10 | FPC | Tabbed | Flip Lock | - | Zero Insertion Force (ZIF) | 19.7μin 0.50μm | - | 0.039 1.00mm | 0.20mm | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() FH12-13S-0.5SH(1)(98) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 13 | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | Beige | - | - | - | 500MOhm | - | Flat Flex | - | - | - | - | 20 | FFC, FPC | Straight | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH29BW-24S-0.2SHW(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon | Brown | Phosphor Bronze | 40V | -55°C~85°C | Tape & Reel (TR) | - | FH29B | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 24 | 1 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | 0.25A | 0.008 0.20mm | 24 | - | unknown | 250mA | UL | Gold | - | COMMERCIAL | - | 1 | - | - | - | - | - | Beige | - | - | 100mOhm | 500000000Ohm | - | - | - | RECTANGULAR | - | - | 20 | FPC | Tabbed | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | 0.047 1.20mm | 0.20mm | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() FH12-50(24)SA-1SH(1)(98) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | 2015 | FH12 | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 50 (24 Loaded) | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | Beige | - | - | - | 500MOhm | - | Flat Flex | - | - | - | - | 20 | FFC, FPC | Straight | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH12-6S-0.5SH(1)(98) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 6 | 1 | Female | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 6 | Right Angle | unknown | 500mA | UL | Gold | - | COMMERCIAL | 0.28 inch | 1 | - | RECTANGULAR | 0.079 inch | - | - | Beige | 0.22 inch | BELLOWED TYPE | 50mOhm | 500MOhm | - | Flat Flex | - | RECTANGULAR | - | - | 20 | FFC, FPC | Straight | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH36W-31S-0.3SHW(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon | Brown | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH36 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 31 | 1 | - | LOW PROFILE | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 31 | - | unknown | 200mA | UL | Gold | - | COMMERCIAL | - | 2 | - | STAGGERED | - | FEMALE | - | Beige | - | CENTRONIC | - | 50MOhm | - | - | - | STAGGERED | - | - | 10 | FPC | Tabbed | Flip Lock | - | Zero Insertion Force (ZIF) | 19.7μin 0.50μm | - | 0.039 1.00mm | 0.20mm | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() FH40-24S-0.5SV(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | - | FH40 | - | - | Active | 1 (Unlimited) | Solder | - | - | 24 | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 24 | - | unknown | 500mA | UL | Gold | - | COMMERCIAL | 0.598 inch | 2 | - | STAGGERED | 0.183 inch | - | - | Beige | 0.228 inch | BELLOWED TYPE | 50mOhm | 50000000Ohm | - | - | 3.048 mm | RECTANGULAR | - | - | 20 | FPC | Tabbed | Flip Lock | - | - | - | - | 0.228 5.80mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH40-50S-0.5SV(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | - | FH40 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 50 | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 50 | - | unknown | 500mA | UL | Gold | - | COMMERCIAL | 1.11 inch | 2 | - | STAGGERED | 0.183 inch | - | - | Beige | 0.228 inch | BELLOWED TYPE | - | - | - | - | 3.048 mm | RECTANGULAR | - | - | 20 | FPC | Tabbed | Flip Lock | - | - | - | - | 0.228 5.80mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH19C-7S-0.5SH(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH19C | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 7 | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 7 | - | unknown | 500mA | UL | Gold | - | COMMERCIAL | - | 1 | - | RECTANGULAR | 0.035 inch | - | - | Beige | 0.138 inch | BELLOWED TYPE | 100mOhm | 500000000Ohm | - | - | - | RECTANGULAR | - | - | 20 | FFC, FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH12A-34S-0.5SH(55) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | - | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 34 | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 34 | Right Angle | unknown | 500mA | UL | Gold | - | COMMERCIAL | 0.846 inch | 1 | 500μm | RECTANGULAR | 0.079 inch | - | 94V-0 | Beige | 0.276 inch | BELLOWED TYPE | 50mOhm | 500000000Ohm | - | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Flip Lock | Top | Zero Insertion Force (ZIF) | - | FLASH inch | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH58M-7S-0.25SHW Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | LOCKING | Polyamide (PA), Nylon, Halogen Free | Black | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH58M | - | - | Active | 1 (Unlimited) | Solder | - | - | 7 | 1 | - | - | - | - | - | - | - | - | - | 0.2A | 0.010 0.25mm | 7 | - | - | - | UL | Gold | - | COMMERCIAL | - | 2 | - | STAGGERED | - | - | - | Beige | - | BELLOWED TYPE | 200mOhm | 50000000Ohm | - | - | 2.4892 mm | RECTANGULAR | - | - | 10 | FPC | Notched | Flip Lock, Backlock | - | - | 1.18μin 0.030μm | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() FH28-45S-0.5SH(05) Hirose Electric Co Ltd | 19 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Liquid Crystal Polymer (LCP), Halogen Free | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | - | FH28 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 45 | 1 | - | ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 45 | Right Angle | - | 500mA | UL | Gold | - | COMMERCIAL | 1.078 inch | 1 | - | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | Gray | 0.252 inch | BELLOWED TYPE | - | 500MOhm | - | Flat Flex | - | RECTANGULAR | - | - | 20 | FFC, FPC | Tabbed | Rotary Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.100 2.54mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() FH35C-23S-0.3SHW(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | Black | Phosphor Bronze | - | -55°C~85°C | Cut Tape (CT) | - | FH35C | - | - | Active | 1 (Unlimited) | Solder | - | - | 23 | 2 | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 23 | - | unknown | 200mA | - | Gold | 30V | COMMERCIAL | 0.335 inch | 2 | - | STAGGERED | 0.035 inch | - | - | Gray | 0.132 inch | BELLOWED TYPE | - | 50MOhm | 90VAC V | - | 2.8702 mm | STAGGERED | ZIF N | - | 10 | FPC | Tapered | Flip Lock, Backlock | Dual | - | 1.18μin 0.030μm | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH52E-50(25)SA-1SH Hirose Electric Co Ltd | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, Right Angle | 25 | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | 2017 | FH52E | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 50 (25 Loaded) | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Tabbed | Flip Lock, Backlock | - | Solder Retention, Zero Insertion Force (ZIF) | 1.18μin 0.030μm | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH40-40S-0.5SV(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | - | FH40 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 40 | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 40 | - | unknown | 500mA | UL | Gold | - | COMMERCIAL | 0.913 inch | 2 | - | STAGGERED | 0.183 inch | - | - | Beige | 0.228 inch | BELLOWED TYPE | 50mOhm | 50000000Ohm | - | - | 3.048 mm | RECTANGULAR | - | - | 20 | FPC | Tabbed | Flip Lock | - | - | - | - | 0.228 5.80mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH43BW-61S-0.2SHW(10) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | Polyamide (PA), Nylon, Halogen Free | Black | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH43B | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 61 | - | - | - | 8536.69.40.51 | - | - | - | - | - | - | 0.2A | 0.008 0.20mm | - | - | unknown | 200mA | - | Gold | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | 10 | FPC | Tabbed | Flip Lock | - | Zero Insertion Force (ZIF) | 1.97μin 0.050μm | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH35C-41S-0.3SHW(99) Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | Black | Phosphor Bronze | - | -55°C~85°C | Cut Tape (CT) | - | FH35C | - | - | Active | 1 (Unlimited) | Solder | - | - | 41 | 2 | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 41 | - | unknown | 200mA | - | Gold | 30V | COMMERCIAL | 0.547 inch | 2 | - | STAGGERED | 0.035 inch | - | - | Gray | 0.132 inch | BELLOWED TYPE | - | 50MOhm | 90VAC V | - | 2.8702 mm | STAGGERED | ZIF N | - | 10 | FPC | Tapered | Flip Lock, Backlock | Dual | - | 1.18μin 0.030μm | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |