- Actuator Material
- Cable End Type
- Contact Materials
- Current Rating (Amps)
- FFC, FCB Thickness
- Flat Flex Type
- Height Above Board
- Housing Material
- Locking Feature
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Hirose FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Actuator Material | Manufacturer Package Identifier | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FH23-51S-0.3SHAW(06) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | Black | Phosphor Bronze | - | -55°C~85°C | Tape & Reel (TR) | - | FH23 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 51 | - | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.3A | 0.012 0.30mm | 51 | Right Angle | 5.2mm | unknown | 300mA | - | UL | Gold | - | COMMERCIAL | - | 2 | - | STAGGERED | NO | - | - | 94V-0 | Beige | - | - | 100mOhm | 50000000Ohm | 30V | 300mA | 90VAC V | - | - | STAGGERED | - | - | 10 | FPC | Tapered | Flip Lock | - | Low Insertion Force (LIF) | - | 17.8mm | - | - | - | 0.049 1.25mm | 0.20mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-20S-0.5SVA(54) Hirose Electric Co Ltd | 14000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | - | - | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 20 | - | 1 | - | - | 8536.69.40.40 | - | - | - | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 20 | - | - | unknown | 500mA | ONE | UL | Gold | - | - | 0.53 inch | 2 | - | STAGGERED | - | 0.15 inch | FEMALE | 94V-0 | - | 0.142 inch | BELLOWED TYPE | - | - | - | - | - | - | 0.118 mm | RECTANGULAR | - | - | - | FFC, FPC | Straight | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | 0.142 3.60mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12A-10S-0.5SH(55) Hirose Electric Co Ltd | 1893 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | - | Brown | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 10 | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 10 | Right Angle | 6.2mm | - | 500mA | - | UL | Gold | - | COMMERCIAL | - | 1 | 500μm | RECTANGULAR | - | 0.079 inch | - | 94V-0 | Beige | - | BELLOWED TYPE | 50mOhm | 500000000Ohm | 50V | 400mA | - | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Flip Lock | Top | Zero Insertion Force (ZIF) | - | 9.5mm | - | - | FLASH inch | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12A-15S-0.5SH(55) Hirose Electric Co Ltd | 20 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Polyamide | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | - | Brown | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 15 | Beige, Brown | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 15 | Right Angle | - | - | 500mA | - | UL | Gold | 50V | COMMERCIAL | 0.472 inch | 1 | 500μm | RECTANGULAR | - | 0.079 inch | - | 94V-0 | Beige | 0.276 inch | BELLOWED TYPE | 50mOhm | 500MOhm | - | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Flip Lock | Top | Zero Insertion Force (ZIF) | - | - | 11.6mm | - | FLASH inch | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH28-40S-0.5SH(05) Hirose Electric Co Ltd | 48000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | Phosphor Bronze | - | -40°C~105°C | Tape & Reel (TR) | - | FH28 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 40 | - | 1 | Receptacle | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 40 | Right Angle | 7.2mm | - | 500mA | - | UL | Gold | - | COMMERCIAL | - | 1 | 500μm | RECTANGULAR | - | - | - | 94V-0 | Gray | - | - | 50mOhm | 500000000Ohm | 50V | 500mA | - | - | - | RECTANGULAR | ZIF N | - | 20 | FFC, FPC | Tabbed | Rotary Lock | - | Solder Retention, Zero Insertion Force (ZIF) | 2.55mm | 22.1mm | 6.5mm | - | - | 0.100 2.54mm | 0.30mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH52-32S-0.5SH Hirose Electric Co Ltd | 2694 |
| Datasheet | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | Phosphor Bronze | - | -40°C~105°C | Tape & Reel (TR) | - | FH52 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 32 | - | - | - | - | 8536.69.40.51 | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | unknown | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Tabbed | Flip Lock | Bottom | - | - | - | - | 1.18μin 0.030μm | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH12A-26S-0.5SH(55) Hirose Electric Co Ltd | 3 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | - | Brown | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 26 | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 26 | Right Angle | - | - | 500mA | - | UL | Gold | - | COMMERCIAL | 0.689 inch | 1 | 500μm | RECTANGULAR | - | 0.079 inch | - | 94V-0 | Beige | 0.276 inch | BELLOWED TYPE | 50mOhm | 500000000Ohm | - | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Flip Lock | Top | Zero Insertion Force (ZIF) | - | - | - | - | FLASH inch | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-12S-1SH(55) Hirose Electric Co Ltd | 2000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | - | Brown | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | 2010 | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 12 | - | 1 | - | - | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 12 | - | - | unknown | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Beige | - | - | - | 500MOhm | - | - | - | Flat Flex | - | - | - | - | 20 | FFC, FPC | Straight | Flip Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH12A-33S-0.5SH(55) Hirose Electric Co Ltd | 650 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | - | Brown | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 33 | - | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 33 | Right Angle | 6.2mm | - | 500mA | - | UL | Gold | - | COMMERCIAL | - | 1 | 500μm | RECTANGULAR | - | 0.079 inch | - | 94V-0 | Beige | - | BELLOWED TYPE | 50mOhm | 500000000Ohm | 50V | 400mA | - | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Flip Lock | Top | Zero Insertion Force (ZIF) | - | 21mm | - | - | FLASH inch | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-12S-0.5SVA(54) Hirose Electric Co Ltd | 293 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Polyamide | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | - | - | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 12 | - | 1 | Receptacle | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 12 | - | - | - | 500mA | ONE | UL | Gold | 50V | - | 0.37 inch | 2 | - | STAGGERED | - | - | - | 94V-0 | - | - | BELLOWED TYPE | 50mOhm | 500MOhm | - | - | - | - | - | RECTANGULAR | - | - | - | FFC, FPC | Straight | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 9.4mm | - | - | 0.142 3.60mm | 0.30mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH34SRJ-12S-0.5SH(50) Hirose Electric Co Ltd | 120000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Polyamide (PA), Nylon | - | Black | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH34SRJ | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 12 | - | 1 | - | - | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 12 | - | - | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Gray | - | - | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | - | Zero Insertion Force (ZIF) | - | - | - | 1.97μin 0.050μm | - | 0.039 1.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH34SRJ-6S-0.5SH(50) Hirose Electric Co Ltd | 10000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Polyamide (PA), Nylon | FH34SRJ-6S-0.5SH(50) | Black | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH34SRJ | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 6 | - | 1 | - | - | - | NO | NO | YES | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 6 | - | - | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Gray | - | - | - | 500MOhm | - | - | - | Flat Flex | - | - | - | - | 20 | FFC, FPC | Tapered | Rotary Lock, Backlock | - | Zero Insertion Force (ZIF) | 1.75mm | - | - | 1.97μin 0.050μm | - | 0.039 1.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH12A-22S-0.5SH(55) Hirose Electric Co Ltd | 2000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | - | Brown | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 22 | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 22 | Right Angle | 6.2mm | unknown | 500mA | - | UL | Gold | - | COMMERCIAL | - | 1 | 500μm | RECTANGULAR | - | 0.079 inch | - | 94V-0 | Beige | - | BELLOWED TYPE | 50mOhm | 500000000Ohm | 50V | 400mA | - | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Flip Lock | Top | Zero Insertion Force (ZIF) | - | 15.5mm | - | - | FLASH inch | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH23-45S-0.3SHW(05) Hirose Electric Co Ltd | 10 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | Phosphor Bronze | - | -55°C~85°C | Tape & Reel (TR) | - | FH23 | e4 | yes | Active | 1 (Unlimited) | Solder | - | - | 45 | - | 1 | Receptacle | LIF, ZIF, STAGGERED PIN | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.3A | 0.012 0.30mm | 45 | Right Angle | 5.2mm | - | 300mA | - | UL | Gold | - | COMMERCIAL | - | 2 | - | STAGGERED | NO | - | - | 94V-0 | Beige | - | - | 100mOhm | 50000000Ohm | 30V | 300mA | 90VAC V | - | - | STAGGERED | LIF N | - | 10 | FPC | Tapered | Flip Lock | - | Low Insertion Force (LIF) | - | 16mm | - | - | - | 0.049 1.25mm | 0.20mm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-15S-0.5SH(55) Hirose Electric Co Ltd | 1877 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | - | Brown | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 15 | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 15 | Right Angle | 5.6mm | - | 500mA | - | UL | Gold | - | COMMERCIAL | - | 1 | 500μm | RECTANGULAR | - | 0.079 inch | - | 94V-0 | Beige | - | BELLOWED TYPE | 50mOhm | 500000000Ohm | 50V | 400mA | - | - | - | RECTANGULAR | - | - | 20 | FFC, FPC | Straight | Flip Lock | Bottom | Zero Insertion Force (ZIF) | 2mm | 10.6mm | 5.6mm | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-28S-0.5SH(55) Hirose Electric Co Ltd | 806 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount, Right Angle | Polyamide | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | - | Brown | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 28 | - | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 28 | Right Angle | 5.6mm | - | 500mA | - | UL | Gold | 50V | COMMERCIAL | - | 1 | 500μm | RECTANGULAR | - | 0.079 inch | - | 94V-0 | Beige | - | BELLOWED TYPE | 50mOhm | 500MOhm | 50V | 400mA | - | - | - | RECTANGULAR | - | - | 20 | FFC, FPC | Straight | Flip Lock | Bottom | Zero Insertion Force (ZIF) | - | 18.1mm | 18.1mm | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-18S-0.5SH(55) Hirose Electric Co Ltd | 1526 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Polyamide | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | - | Brown | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 18 | Beige, Brown | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 18 | Right Angle | 5.6mm | - | 500mA | - | - | Gold | 50V | - | - | - | 500μm | - | - | - | - | 94V-0 | Beige | - | - | 50mOhm | 500MOhm | 50V | 400mA | - | - | - | - | - | - | 20 | FFC, FPC | Straight | Flip Lock | Bottom | Zero Insertion Force (ZIF) | - | 13.1mm | 13.1mm | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-14S-0.5SH(55) Hirose Electric Co Ltd | 1748 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | - | Brown | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 14 | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 14 | Right Angle | 6.4mm | - | 500mA | - | - | Gold | - | - | - | - | 500μm | - | - | - | - | 94V-0 | Beige | - | - | 50mOhm | - | 50V | 400mA | - | - | - | - | - | - | 20 | FFC, FPC | Straight | Flip Lock | Bottom | Zero Insertion Force (ZIF) | 2.2mm | 10.1mm | 5.6mm | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-32S-0.5SVA(54) Hirose Electric Co Ltd | 540 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | - | - | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 32 | - | 1 | Receptacle | - | 8536.69.40.40 | - | - | - | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 32 | - | - | - | 500mA | ONE | UL | Gold | - | - | 0.764 inch | 2 | - | STAGGERED | - | - | - | 94V-0 | - | - | BELLOWED TYPE | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | FFC, FPC | Straight | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | 0.142 3.60mm | 0.30mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() FH23-51S-0.3SHW(06) Hirose Electric Co Ltd | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | Black | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH23 | e4 | yes | Active | 1 (Unlimited) | Solder | - | - | 51 | - | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.3A | 0.012 0.30mm | 51 | Right Angle | - | unknown | 300mA | - | UL | Gold | - | COMMERCIAL | - | 2 | - | STAGGERED | NO | - | - | 94V-0 | Beige | - | - | - | 50000000Ohm | - | - | 90VAC V | - | - | STAGGERED | - | - | 10 | FPC | Tapered | Flip Lock | - | Low Insertion Force (LIF) | 2.84mm | - | - | - | - | 0.049 1.25mm | 0.20mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free |