- Actuator Material
- Cable End Type
- Contact Materials
- Current Rating (Amps)
- FFC, FCB Thickness
- Flat Flex Type
- Height Above Board
- Housing Material
- Locking Feature
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Hirose FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Insulator Color | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FH33J-12(6)SB-1SH(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | 12 | - | Liquid Crystal Polymer (LCP), Halogen Free | Polyphenylene Sulfide (PPS) | - | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | 2015 | FH33J | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 12 (6 Loaded) | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | 6 | - | - | unknown | 500mA | UL | Gold | - | COMMERCIAL | 0.256 inch | 1 | - | - | RECTANGULAR | 0.106 inch | - | - | - | - | BELLOWED TYPE | 50mOhm | 500000000Ohm | - | - | - | - | - | RECTANGULAR | ZIF N | - | 20 | - | FFC, FPC | Tapered | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | - | FLASH inch | 0.047 1.20mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH52E-20(10)SB-1SH Hirose Electric Co Ltd | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | 10 | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | 2017 | FH52E | - | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 20 (10 Loaded) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FFC, FPC | Tabbed | Flip Lock, Backlock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 1.18μin 0.030μm | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH41-30S-0.5SH(99) Hirose Electric Co Ltd | 22 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | - | FH41 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 30 | - | - | - | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 30 | - | - | unknown | 500mA | UL | Gold | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | 0.098 inch | - | - | Gray | 0.244 inch | BELLOWED TYPE | 100mOhm | 500000000Ohm | - | - | - | - | - | RECTANGULAR | - | - | 20 | - | FFC | Tabbed | Flip Lock, Backlock | - | Solder Retention | - | - | - | - | 0.098 2.50mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH30-90S-0.3SHW(98) Hirose Electric Co Ltd | 1493 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | - | FH30 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 90 | - | - | - | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.15A | 0.012 0.30mm | 90 | - | - | unknown | 150mA | UL | Gold | - | COMMERCIAL | 1.216 inch | 2 | - | - | STAGGERED | 0.118 inch | - | - | - | 0.258 inch | BELLOWED TYPE | 150mOhm | 500000000Ohm | - | - | 127VAC V | - | 4.6482 mm | RECTANGULAR | ZIF N | - | 20 | GRAY | FPC | Tabbed | Rotary Lock | - | Zero Insertion Force (ZIF) | - | - | - | FLASH inch | 0.118 3.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH19SC-28S-0.5SH(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Black | Phosphor Bronze | - | -55°C~85°C | Tape & Reel (TR) | - | FH19SC | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 28 | - | - | - | 1 | Receptacle | ZIF, LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 28 | Right Angle | 3.5mm | - | 500mA | UL | Gold | 50V | COMMERCIAL | - | 1 | 500μm | - | RECTANGULAR | 0.037 inch | - | 94V-0 | Beige | - | BELLOWED TYPE | 100mOhm | 100MOhm | 50V | 500mA | - | - | - | RECTANGULAR | - | - | 20 | - | FFC, FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | 16mm | - | - | FLASH inch | 0.037 0.95mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH35C-19S-0.3SHW(99) Hirose Electric Co Ltd | 50 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | Black | Phosphor Bronze | - | -55°C~85°C | Cut Tape (CT) | - | FH35C | - | - | Active | 1 (Unlimited) | Solder | - | - | 19 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 19 | - | - | unknown | 200mA | - | Gold | 30V | COMMERCIAL | 0.287 inch | 2 | - | - | STAGGERED | 0.035 inch | - | - | Gray | 0.132 inch | BELLOWED TYPE | - | 50MOhm | - | - | 90VAC V | - | 2.8702 mm | STAGGERED | ZIF N | - | 10 | - | FPC | Tapered | Flip Lock, Backlock | Dual | - | - | - | 1.18μin 0.030μm | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH41-15S-0.5SH(99) Hirose Electric Co Ltd | 4 |
| Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | 15 | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | - | FH41 | - | - | Active | 1 (Unlimited) | Solder | - | - | 15 | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FFC | Tabbed | Flip Lock, Backlock | - | Solder Retention | - | - | - | - | 0.098 2.50mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH34S-7S-0.5SH(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | Black | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH34S | e4 | yes | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 7 | - | - | - | 1 | Receptacle | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 7 | Right Angle | - | - | 500mA | UL | Gold | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | 0.039 inch | - | 94V-0 | Beige | - | BELLOWED TYPE | - | 500000000Ohm | - | - | - | Flat Flex | - | RECTANGULAR | ZIF N | ZIF N | 20 | - | FFC, FPC | Tapered | Rotary Lock, Backlock | Dual | Zero Insertion Force (ZIF) | - | - | - | 2μin | 0.039 1.00mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12F-6S-0.5SH(55) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 6 | - | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 6 | Right Angle | - | unknown | 500mA | - | Gold | - | - | - | - | 500μm | - | - | - | - | 94V-0 | Beige | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FFC, FPC | Straight | Flip Lock | Bottom | Zero Insertion Force (ZIF) | - | - | - | - | 0.079 2.00mm | 0.18mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH33-20S-0.5SH Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Polyamide (PA), Nylon | Polyamide (PA), Nylon | - | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | - | FH33 | e3 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 20 | - | - | - | 1 | - | ZIF, LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 20 | - | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | 500MOhm | - | - | - | Flat Flex | - | - | - | - | - | - | FFC, FPC | Tapered | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | Flash | - | 0.047 1.20mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH26W-35S-0.3SHW(60) Hirose Electric Co Ltd | 35000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | Brown | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH26 | - | yes | Active | 1 (Unlimited) | Solder | - | - | 35 | - | - | - | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 35 | - | - | unknown | 200mA | - | Gold | - | - | - | - | - | - | - | - | - | 94-HB, 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | FPC | Tapered | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | - | - | 0.039 1.00mm | 0.20mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() FH33-12(6)SB-1SH(10) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Polyamide (PA), Nylon | Polyamide (PA), Nylon | - | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | 2015 | FH33 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 12 (6 Loaded) | - | - | - | - | - | - | 8536.69.40.51 | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500MOhm | - | - | - | Flat Flex | - | - | - | - | 20 | - | FFC, FPC | Tapered | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | Flash | - | 0.047 1.20mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH41-40S-0.5SH(99) Hirose Electric Co Ltd | 22 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | - | FH41 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 40 | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | 40 | - | - | unknown | 500mA | UL | Gold | - | COMMERCIAL | 0.945 inch | 1 | - | - | RECTANGULAR | 0.098 inch | - | - | Gray | 0.244 inch | BELLOWED TYPE | 100mOhm | 500000000Ohm | - | - | - | - | - | RECTANGULAR | - | - | 20 | - | FFC | Tabbed | Flip Lock, Backlock | - | Solder Retention | - | - | - | - | 0.098 2.50mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH28E-40S-0.5SH(05) Hirose Electric Co Ltd | 1831 | - | Datasheet | 15 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | - | FH28 | - | - | Active | 1 (Unlimited) | Solder | - | - | 40 | 105°C | -40°C | - | 1 | Receptacle | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | - | Right Angle | - | - | 500mA | - | Gold | - | - | - | - | 500μm | 40 | - | - | - | - | Gray | - | - | - | 500MOhm | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Tabbed | Rotary Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 2.00μin 0.051μm | - | 0.100 2.54mm | 0.30mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() FH12-18S-0.5SV(55) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | PCB, Surface Mount, Through Hole | Surface Mount | - | Polyamide | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 18 | - | - | Beige, Brown | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 18 | - | - | - | 500mA | - | Gold | 50V | - | - | - | 500μm | - | - | - | - | 94V-0 | Beige | - | - | 50mOhm | 500MOhm | - | - | - | - | - | - | - | - | 20 | - | FFC, FPC | Straight | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 12.4mm | - | - | 0.142 3.60mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-10S-0.5SH(1)(98) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | 500MOhm | - | - | - | Flat Flex | - | - | - | - | 20 | - | FFC, FPC | Straight | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH34SRJ-9S-0.5SH(99) Hirose Electric Co Ltd | 35 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FH34SRJ-7S-0.5SH(99) Hirose Electric Co Ltd | 34 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FH30M-96S-0.4SHW(98) Hirose Electric Co Ltd | 145 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | - | FH30 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 96 | - | - | - | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.3A | 0.016 0.40mm | 96 | - | - | unknown | 300mA | UL | Gold | - | COMMERCIAL | 1.661 inch | 2 | - | - | STAGGERED | 0.118 inch | - | - | - | 0.258 inch | BELLOWED TYPE | 150mOhm | 500000000Ohm | - | - | - | - | 4.6482 mm | RECTANGULAR | ZIF N | - | 20 | BEIGE | FPC | Tabbed | Rotary Lock | - | Zero Insertion Force (ZIF) | - | - | - | FLASH inch | 0.118 3.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH26W-15S-0.3SHW(97) Hirose Electric Co Ltd | 591 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |