- Actuator Material
- Cable End Type
- Contact Materials
- Current Rating (Amps)
- FFC, FCB Thickness
- Flat Flex Type
- Height Above Board
- Housing Material
- Locking Feature
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Hirose FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Actuator Material | Actuation Type | ActuatorColor | Base Product Number | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Contact Position | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Rows Loaded | Package | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Contact Style | Contact Resistance | Insulation Resistance | Termination Type | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Product Type | Shielded | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Contact Location | Product | Mounting Angle | Features | Product Category | Product Length | Width | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FH48-30S-0.5SV Hirose Electric Co Ltd | 1000 | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -40°C~85°C | Tape & Reel (TR) | FH48 | - | yes | Active | 1 (Unlimited) | Solder | - | - | 30 | - | 1 | Female | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 30 | - | - | unknown | 500mA | - | - | - | - | - | - | - | - | - | - | 94V-0 | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC | - | Tabbed | Flip Lock | - | - | - | Low Insertion Force (LIF) | - | - | - | - | 0.243 6.18mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH12-13S-0.5SV(55) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | PCB, Surface Mount, Through Hole | Surface Mount | Polyamide | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | - | Brown | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | FH12 | e4 | yes | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 13 | Beige, Brown | 1 | Female | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 13 | - | - | unknown | 500mA | - | Gold | - | 50V | - | - | 500μm | - | - | - | 94V-0 | Beige | - | 50mOhm | 500MOhm | - | - | - | - | - | - | - | - | - | 20 | - | - | FFC, FPC | - | Straight | Flip Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 9.9mm | - | 0.142 3.60mm | 0.30mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH39J-39S-0.3SHW(10) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Polyamide (PA), Nylon | - | Black | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | -55°C~85°C | Tape & Reel (TR) | FH39J | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 39 | - | 1 | - | LOW PROFILE | 8536.69.40.51 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 39 | - | - | unknown | 200mA | UL | Gold | - | - | COMMERCIAL | 2 | - | STAGGERED | - | FEMALE | 94V-0 | Beige | BELLOWED TYPE | - | 50MOhm | - | 120VAC V | - | - | - | - | STAGGERED | ZIF N | ZIF N | 10 | - | - | FPC | - | Tapered | Flip Lock, Backlock | - | - | - | Zero Insertion Force (ZIF) | - | - | - | 19.7μin 0.50μm | 0.044 1.12mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH12-50S-0.5SH(54) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | - | Brown | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -40°C~85°C | Tape & Reel (TR) | FH12 | e4 | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 50 | - | 1 | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 50 | - | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | FEMALE | 94V-0 | Beige | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | FFC, FPC | - | Straight | Flip Lock | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH29DJ-70S-0.2SHW(99) Hirose Electric Co Ltd | 6974 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | Black | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40V | - | -55°C~85°C | Tape & Reel (TR) | FH29D | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 70 | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 0.25A | 0.008 0.20mm | 70 | - | - | unknown | 250mA | UL | Gold | - | - | COMMERCIAL | 2 | - | RECTANGULAR | - | - | - | Beige | BELLOWED TYPE | 100mOhm | 500000000Ohm | - | - | - | 3.9878 mm | - | - | RECTANGULAR | - | - | 20 | - | - | FPC | - | Tabbed | Flip Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 1.97μin 0.050μm | 0.047 1.20mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH28-40S-0.5SH(98) Hirose Electric Co Ltd | 33 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -40°C~105°C | Tape & Reel (TR) | FH28 | e3 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 40 | - | 1 | Female | ZIF | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 40 | Right Angle | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | Gray | - | - | 500MOhm | - | - | Flat Flex | - | - | - | - | - | - | 20 | - | - | FFC, FPC | - | Tabbed | Rotary Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 0.100 2.54mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH23-31S-0.3SHW(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | -55°C~85°C | Tape & Reel (TR) | FH23 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 31 | - | 1 | - | LIF, ZIF, STAGGERED PIN | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.3A | 0.012 0.30mm | 31 | Right Angle | - | - | 300mA | UL | Gold | - | - | COMMERCIAL | 2 | 300μm | STAGGERED | NO | FEMALE | 94V-0 | Beige | - | - | 50000000Ohm | - | 90VAC V | - | - | - | - | STAGGERED | LIF N | - | 10 | - | - | FPC | - | Tapered | Flip Lock | - | - | - | Low Insertion Force (LIF) | - | - | - | - | 0.049 1.25mm | 0.20mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH28E-40S-0.5SH(07) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Liquid Crystal Polymer (LCP), Halogen Free | - | Black | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -40°C~105°C | Tape & Reel (TR) | FH28 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | - | - | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | Gray | - | - | 500MOhm | - | - | Flat Flex | - | - | - | - | - | - | - | - | - | FFC, FPC | - | Tabbed | Rotary Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 0.100 2.54mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH64MA-5S-0.25SHW(99) Hirose Electric Co Ltd | 573 |
| - | - | Gold Plated Contacts | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | ZIF | Black | - | - | Hirose Connector | - | Phosphor Bronze | Top | 500 | - | Hirose Electric | - | + 85 C | Hirose Electric Co Ltd | - 55 C | - | SMD/SMT | - | - | 580-4643-0-99 | - | 0.25mm | Active | - | Details | - | - | - | 30V | -55°C ~ 85°C | Reel | FH64MA | - | - | - | - | Solder | - | - | 5 | - | - | Receptacle | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 0.2A | 0.010" (0.25mm) | - | - | - | - | 200 mA | - | Gold | SMD/SMT | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | 10 | FFC & FPC Connectors | - | FPC | Contacts, Top | Notched | Flip Lock, Backlock | Top Contact | Receptacles | Horizontal | Zero Insertion Force (ZIF) | FFC & FPC Connectors | - | - | 1.25μin (0.03μm) | 0.020" (0.50mm) | 0.12mm | UL94 V-0 | - | - | - | - | - | ||
![]() TF43SW-66S/4-0.5SH(800) Hirose Electric Co Ltd | 1232 |
| - | - | Gold | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | - | Black | - | - | Hirose Connector | - | Phosphor Bronze | - | 2500 | - | Hirose Electric | - | + 85 C | Hirose Electric Co Ltd | - 40 C | - | - | - | - | 480-0779-0-00 | - | - | Active | - | Details | - | - | - | 50V | -40°C ~ 85°C | Cut Tape | TF43SW | - | - | - | - | Solder | - | - | 66 | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | 0.020" (0.50mm) | - | - | - | - | 500 mA | - | Gold | SMD/SMT | - | - | - | - | - | - | - | - | Black | - | - | 500 MOhms | - | - | - | - | - | - | - | - | - | 20 | FFC & FPC Connectors | - | FFC, FPC | Contacts, Bottom | Straight | Flip Lock | Bottom Contact | Connectors | Horizontal | Solder Retention | FFC & FPC Connectors | - | - | 1.25μin (0.03μm) | 0.047" (1.20mm) | 0.30mm | UL94 V-0 | - | - | - | UL 94 V-0 | - | ||
![]() FH62-17S-0.25SHW(10) Hirose Electric Co Ltd | 4343 | - | - | - | Gold Plated Contacts | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Polyamide (PA), Nylon, Glass Filled | - | Black | FH62 | - | Hirose Connector | - | Copper Alloy | Top | 5000 | - | Hirose Electric | - | - | Hirose Electric Co Ltd | - | - | - | - | Tape & Reel (TR) | 580-4303-0-10 | - | 0.25mm | Active | - | - | - | - | - | 30V | -55°C ~ 85°C | Cut Tape | FH62 | - | - | - | - | Solder | - | - | 17 | - | - | Receptacle | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 0.25A | 0.010" (0.25mm) | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | 10 | FFC & FPC Connectors | - | FPC | Contacts, Top | Notched | Flip Lock, Backlock | - | - | - | - | FFC & FPC Connectors | - | - | 1.97μin (0.050μm) | 0.043" (1.08mm) | 0.30mm | UL94 V-0 | - | - | - | - | - | ||
![]() FH62-39S-0.25SHW(99) Hirose Electric Co Ltd | 462 |
| - | - | Gold | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Polyamide (PA), Nylon, Glass Filled | Non ZIF | Black | FH62 | - | Hirose Connector | - | Copper Alloy | - | 500 | - | Hirose Electric | - | + 85 C | Hirose Electric Co Ltd | - 55 C | - | SMD/SMT | - | - | 5804302099 | - | - | Active | - | Details | - | - | - | 30V | -55°C ~ 85°C | Cut Tape | FH62 | - | - | - | - | Solder | - | - | 39 | - | - | Female | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 0.25A | 0.010" (0.25mm) | - | - | - | - | 300 mA | - | Gold | IDC | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | 10 | FFC & FPC Connectors | - | FPC | Contacts, Top | Notched | Flip Lock, Backlock | Top Contact | Receptacles | Horizontal | - | FFC & FPC Connectors | - | - | 1.97μin (0.050μm) | 0.043" (1.08mm) | 0.30mm | UL94 V-0 | - | - | - | UL 94 V-0 | - | ||
![]() FH62-39S-0.25SHW(10) Hirose Electric Co Ltd | 27 |
| - | - | Gold Plated Contacts | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Polyamide (PA), Nylon, Glass Filled | - | Black | FH62 | - | Hirose Connector | - | Copper Alloy | Top | 5000 | - | Hirose Electric | - | - | Hirose Electric Co Ltd | - | - | - | - | Tape & Reel (TR) | 580-4302-0-10 | - | 0.25mm | Active | - | - | - | - | - | 30V | -55°C ~ 85°C | Cut Tape | FH62 | - | - | - | - | Solder | - | - | 39 | - | - | Receptacle | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 0.25A | 0.010" (0.25mm) | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | 10 | FFC & FPC Connectors | - | FPC | Contacts, Top | Notched | Flip Lock, Backlock | - | - | - | - | FFC & FPC Connectors | - | - | 1.97μin (0.050μm) | 0.043" (1.08mm) | 0.30mm | UL94 V-0 | - | - | - | - | - | ||
![]() FH62-55S-0.25SHW(10) Hirose Electric Co Ltd | 3528 | - | - | - | Gold Plated Contacts | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Polyamide (PA), Nylon, Glass Filled | - | Black | FH62 | - | Hirose Connector | - | Copper Alloy | Top | 5000 | - | Hirose Electric | - | - | Hirose Electric Co Ltd | - | - | - | - | Tape & Reel (TR) | 580-4309-0-10 | - | 0.25mm | Active | - | - | - | - | - | 30V | -55°C ~ 85°C | Cut Tape | FH62 | - | - | - | - | Solder | - | - | 55 | - | - | Receptacle | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 0.25A | 0.010" (0.25mm) | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | 10 | FFC & FPC Connectors | - | FPC | Contacts, Top | Notched | Flip Lock, Backlock | - | - | - | - | FFC & FPC Connectors | - | - | 1.97μin (0.050μm) | 0.043" (1.08mm) | 0.30mm | UL94 V-0 | - | - | - | - | - | ||
![]() FH62-17S-0.25SHW(99) Hirose Electric Co Ltd | 1290 |
| - | - | Gold | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Polyamide (PA), Nylon, Glass Filled | Non ZIF | Black | FH62 | - | Hirose Connector | - | Copper Alloy | - | 500 | - | Hirose Electric | - | + 85 C | Hirose Electric Co Ltd | - 55 C | - | SMD/SMT | - | - | 5804303099 | - | - | Active | - | Details | - | - | - | 30V | -55°C ~ 85°C | Cut Tape | FH62 | - | - | - | - | Solder | - | - | 17 | - | - | Female | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 0.25A | 0.010" (0.25mm) | - | - | - | - | 300 mA | - | Gold | IDC | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | 10 | FFC & FPC Connectors | - | FPC | Contacts, Top | Notched | Flip Lock, Backlock | Top Contact | Receptacles | Horizontal | - | FFC & FPC Connectors | - | - | 1.97μin (0.050μm) | 0.043" (1.08mm) | 0.30mm | UL94 V-0 | - | - | - | UL 94 V-0 | - | ||
![]() FH19-30S-0.5SH(48) Hirose | In Stock | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | GOLD | NOT SPECIFIED | - | - | HIROSE ELECTRIC CO LTD | - | FH19-30S-0.5SH(48) | - | - | - | - | RIGHT ANGLE | 1 | - | - | Obsolete | - | - | 5.83 | - | Yes | - | - | - | - | - | - | e4 | Yes | - | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | LOW PROFILE, POLARIZED | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 30 | - | 0.5 mm | unknown | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | SURFACE MOUNT | - | - | - | - | GOLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH35C-51S-0.3SHW(30) Hirose | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hirose Electric Co Ltd | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH33-12S-0.5SH(42) Hirose | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | Right Angle | - | - | Copper Alloy | - | - | - | - | - | - | Hirose Electric Co Ltd | - | Through Hole | - | - | Bulk | - | - | - | Obsolete | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | Connector Headers and PCB Receptacles | - | - | - | Receptacle | - | - | - | - | - | - | - | Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 17.72 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() FH19C-6S-0.5SH(18) Hirose | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hirose Electric Co Ltd | - | - | - | - | Bag | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH12-7S-1SH(84) Hirose | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hirose Electric Co Ltd | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |