- Actuator Material
- Cable End Type
- Contact Materials
- Current Rating (Amps)
- FFC, FCB Thickness
- Flat Flex Type
- Height Above Board
- Housing Material
- Locking Feature
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Hirose FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Features | Width | Contact Finish Thickness | Length - Termination | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FH26J-23S-0.3SHW(10) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Gold | - | - | - | Polymer | - | - | Bronze | 30V | - | Tape & Reel (TR) | - | FH26 | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | - | 23 | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 0.012 0.30mm | - | - | - | 200mA | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50MOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FH26W-27S-0.3SHW(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | Brown | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH26 | e4 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 27 | - | - | 2 | Female | - | - | NO | NO | YES | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 27 | Right Angle | unknown | 200mA | UL | Gold | - | COMMERCIAL | - | 2 | - | STAGGERED | - | - | - | - | Black | - | - | - | 50MOhm | - | - | RECTANGULAR | ZIF N | ZIF N | 10 | FPC | Tapered | Flip Lock | Zero Insertion Force (ZIF) | - | - | - | 0.039 1.00mm | 0.20mm | UL94 HB | RoHS Compliant | UL94 HB | - | ||
![]() FH52K-34S-0.5SH(99) Hirose Electric Co Ltd | 286 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FH52-60(30)SB-1SH Hirose Electric Co Ltd | 12 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | 60 | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | 2014 | FH52 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 60 (30 Loaded) | - | - | - | - | - | 8536.69.40.51 | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Tabbed | Flip Lock | - | - | 1.18μin 0.030μm | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FH39J-27S-0.3SHW(10) Hirose Electric Co Ltd | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Polyamide (PA), Nylon | Black | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH39J | - | - | Active | 1 (Unlimited) | Solder | - | - | 27 | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 27 | - | unknown | 200mA | UL | Gold | - | COMMERCIAL | 0.406 inch | 2 | - | STAGGERED | - | 0.043 inch | - | - | Beige | 0.14 inch | BELLOWED TYPE | - | 50000000Ohm | 120VAC V | 3.0734 mm | STAGGERED | ZIF N | ZIF N | 10 | FPC | Tapered | Flip Lock, Backlock | Zero Insertion Force (ZIF) | - | 19.7μin 0.50μm | - | 0.044 1.12mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FH12-17S-0.5SH(54) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 17 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 17 | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Beige | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Straight | Flip Lock | Zero Insertion Force (ZIF) | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FH39J-27S-0.3SHW(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Polyamide (PA), Nylon | Black | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH39J | - | - | Active | 1 (Unlimited) | Solder | - | - | 27 | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 27 | - | unknown | 200mA | UL | Gold | - | COMMERCIAL | 0.406 inch | 2 | - | STAGGERED | - | 0.043 inch | - | - | Beige | 0.14 inch | BELLOWED TYPE | - | 50000000Ohm | 120VAC V | 3.0734 mm | STAGGERED | ZIF N | - | 10 | FPC | Tapered | Flip Lock, Backlock | Zero Insertion Force (ZIF) | - | - | - | 0.044 1.12mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FH12-25S-0.5SH(54) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 25 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 25 | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Beige | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Straight | Flip Lock | Zero Insertion Force (ZIF) | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FH39J-23S-0.3SHW(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | Polyamide (PA), Nylon | Black | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH39J | - | - | Active | 1 (Unlimited) | Solder | - | - | 23 | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | - | - | - | 200mA | - | Gold | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | 10 | FPC | Tapered | Flip Lock, Backlock | Zero Insertion Force (ZIF) | - | - | - | 0.044 1.12mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FH28D-20S-0.5SH(60) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FH12-19S-0.5SH(54) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 19 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 19 | - | unknown | 500mA | - | Gold | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Beige | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Straight | Flip Lock | Zero Insertion Force (ZIF) | - | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FH19-9S-0.5SH(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 50V | -55°C~80°C | Tape & Reel (TR) | - | FH19 | e0 | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 9 | - | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 9 | - | unknown | 500mA | - | Tin-Lead | - | - | - | - | 500μm | - | - | - | FEMALE | - | Beige | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Tapered | Flip Lock | Solder Retention | - | - | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH23-17S-0.3SHAW(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH23 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 17 | - | - | 1 | - | STAGGERED CONFIGURATION | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.3A | 0.012 0.30mm | 17 | - | unknown | 300mA | UL | Tin-Lead | - | COMMERCIAL | 0.299 inch | 2 | 300μm | STAGGERED | NO | 0.049 inch | FEMALE | 94V-0 | Beige | 0.185 inch | BELLOWED TYPE | - | 50000000Ohm | 90VAC V | 3.8354 mm | RECTANGULAR | LIF N | LIF N | 10 | FPC | Tapered | Flip Lock | Low Insertion Force (LIF) | 4.7mm | - | - | 0.049 1.25mm | 0.20mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH18-21S-0.3SHW Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Black | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | - | FH18 | e0 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 21 | - | - | 1 | Female | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.15A | 0.012 0.30mm | 21 | - | unknown | 150mA | UL | Tin-Lead | 30V | COMMERCIAL | 0.346 inch | 2 | 300μm | STAGGERED | NO | 0.071 inch | - | 94V-0 | Beige | 0.162 inch | BELLOWED TYPE | - | 50000000Ohm | 90VAC V | 4.1402 mm | STAGGERED | ZIF N | ZIF N | 10 | FPC | Tapered | Flip Lock | Low Insertion Force (LIF), Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.20mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH18-17S-0.3SHW Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Black | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | - | FH18 | e0 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 17 | - | - | 1 | - | ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.15A | 0.012 0.30mm | 17 | - | unknown | 150mA | UL | Tin-Lead | 30V | COMMERCIAL | 0.299 inch | 2 | 300μm | STAGGERED | NO | 0.071 inch | FEMALE | 94V-0 | Beige | 0.162 inch | BELLOWED TYPE | - | 50000000Ohm | 90VAC V | 4.1402 mm | STAGGERED | ZIF N | ZIF N | 10 | FPC | Tapered | Flip Lock | Low Insertion Force (LIF), Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.20mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH35-39S-0.3SHW(99) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | Black | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH35 | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 39 | - | - | 2 | - | LOW PROFILE | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 39 | - | unknown | 200mA | - | Gold | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Beige | - | - | - | 50MOhm | - | - | - | - | - | 10 | FPC | Tapered | Rotary Lock, Backlock | Zero Insertion Force (ZIF) | - | - | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FH23-33S-0.3SHW(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH23 | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 33 | - | - | 1 | - | STAGGERED CONFIGURATION | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.3A | 0.012 0.30mm | 33 | - | unknown | 300mA | UL | Tin-Lead | - | COMMERCIAL | 0.488 inch | 2 | 300μm | STAGGERED | NO | 0.049 inch | FEMALE | 94V-0 | Beige | 0.185 inch | BELLOWED TYPE | - | 50000000Ohm | 90VAC V | 4.445 mm | RECTANGULAR | LIF N | LIF N | 10 | FPC | Tapered | Flip Lock | Low Insertion Force (LIF) | 5.2mm | - | - | 0.049 1.25mm | 0.20mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH21-12S-1DS Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Solder Plating | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | - | - | Phosphor Bronze | 50V | -30°C~70°C | Bulk | 2001 | FH21 | e0 | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 12 | - | - | 1 | - | STAGGERED CONFIGURATION, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 12 | - | unknown | 500mA | UL | Solder Plating | - | COMMERCIAL | 0.551 inch | 2 | 1mm | STAGGERED | RIBBON CABLE | - | MALE | 94V-0 | Black | 0.228 inch | BELLOWED TYPE | 40mOhm | 500000000Ohm | - | 2.0066 mm | RECTANGULAR | LIF N | LIF N | 10 | FFC, FPC | Straight | - | Low Insertion Force (LIF) | - | - | 0.114 inch | 0.106 2.70mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH23-15S-0.3SHAW(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH23 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 15 | - | - | 1 | - | STAGGERED CONFIGURATION | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.3A | 0.012 0.30mm | 15 | - | unknown | 300mA | UL | Tin-Lead | - | COMMERCIAL | 0.276 inch | 2 | 300μm | STAGGERED | NO | 0.049 inch | FEMALE | 94V-0 | Beige | 0.185 inch | BELLOWED TYPE | - | 50000000Ohm | 90VAC V | 3.8354 mm | RECTANGULAR | LIF N | LIF N | 10 | FPC | Tapered | Flip Lock | Low Insertion Force (LIF) | 4.7mm | - | - | 0.049 1.25mm | 0.20mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH19-30S-0.5SH(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 50V | -55°C~80°C | Tape & Reel (TR) | - | FH19 | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 30 | - | - | 1 | - | LOW PROFILE | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 30 | - | unknown | 500mA | UL | Gold | - | COMMERCIAL | 0.669 inch | 1 | 500μm | RECTANGULAR | - | 0.035 inch | FEMALE | 94V-0 | Beige | 0.118 inch | BELLOWED TYPE | 100mOhm | 500000000Ohm | - | - | RECTANGULAR | - | - | 20 | FFC, FPC | Tapered | Flip Lock | Solder Retention | - | - | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free |