- Actuator Material
- Cable End Type
- Contact Materials
- Current Rating (Amps)
- FFC, FCB Thickness
- Flat Flex Type
- Height Above Board
- Housing Material
- Locking Feature
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Hirose FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Features | Width | Length - Termination | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FH21-10S-1DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | Solder Plating | Through Hole | Through Hole | Polybutylene Terephthalate (PBT) | - | - | Phosphor Bronze | 50V | -30°C~70°C | Bulk | 2001 | FH21 | e0 | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 10 | - | - | 1 | - | STAGGERED CONFIGURATION, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 10 | unknown | 500mA | UL | Solder Plating | - | COMMERCIAL | 0.472 inch | 2 | 1mm | - | STAGGERED | RIBBON CABLE | - | MALE | 94V-0 | Black | 0.228 inch | BELLOWED TYPE | 40mOhm | 500000000Ohm | - | 2.0066 mm | - | RECTANGULAR | LIF N | LIF N | - | FFC, FPC | Straight | - | Low Insertion Force (LIF) | - | 0.114 inch | 0.228 5.80mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH21-12S-1DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | Solder Plating | Through Hole | Through Hole | Polybutylene Terephthalate (PBT) | - | - | Phosphor Bronze | 50V | -30°C~70°C | Bulk | 2001 | FH21 | e0 | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 12 | - | - | 1 | - | STAGGERED CONFIGURATION, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 12 | unknown | 500mA | UL | Solder Plating | - | COMMERCIAL | 0.551 inch | 2 | 1mm | - | STAGGERED | RIBBON CABLE | - | MALE | 94V-0 | Black | 0.228 inch | BELLOWED TYPE | 40mOhm | 500000000Ohm | - | 2.0066 mm | - | RECTANGULAR | LIF N | LIF N | 10 | FFC, FPC | Straight | - | Low Insertion Force (LIF) | - | 0.114 inch | 0.228 5.80mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH10A-30S-1SH Hirose Electric Co Ltd | In Stock | - | Datasheet | Solder Plating | Surface Mount | Surface Mount, Right Angle | Polybutylene Terephthalate (PBT) | - | - | Phosphor Bronze | 50V | -55°C~85°C | Tube | 2001 | FH10A | e0 | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 30 | - | - | 1 | - | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 30 | unknown | 500mA | UL | Solder Plating | - | COMMERCIAL | 1.425 inch | 1 | 1mm | - | RECTANGULAR | RIBBON CABLE | 0.118 inch | MALE | 94V-0 | Natural | 0.26 inch | BELLOWED TYPE | 25mOhm | 500000000Ohm | 500VAC V | - | - | RECTANGULAR | ZIF N | ZIF N | - | FFC, FPC | Straight | Slide Lock | Zero Insertion Force (ZIF) | - | - | 0.118 3.00mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH10A-20S-1SH Hirose Electric Co Ltd | In Stock | - | Datasheet | Solder Plating | Surface Mount | Surface Mount, Right Angle | Polybutylene Terephthalate (PBT) | - | - | Phosphor Bronze | 50V | -55°C~85°C | Tube | 2001 | FH10A | e0 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 20 | - | - | 1 | - | ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 20 | unknown | 500mA | UL | Solder Plating | - | COMMERCIAL | 1.031 inch | 1 | 1mm | - | RECTANGULAR | RIBBON CABLE | 0.118 inch | MALE | 94V-0 | Natural | 0.26 inch | BELLOWED TYPE | 25mOhm | 500000000Ohm | 500VAC V | - | 30 Cycles | RECTANGULAR | ZIF N | ZIF N | - | FFC, FPC | Straight | Slide Lock | Zero Insertion Force (ZIF) | - | - | 0.118 3.00mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH10A-7S-1SH Hirose Electric Co Ltd | In Stock | - | Datasheet | Solder Plating | Surface Mount | Surface Mount, Right Angle | Polybutylene Terephthalate (PBT) | - | - | Phosphor Bronze | 50V | -55°C~85°C | Tube | 2001 | FH10A | e3 | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 7 | - | - | 1 | - | LOW PROFILE, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 7 | unknown | 500mA | UL | Solder Plating | - | COMMERCIAL | 0.52 inch | 1 | 1mm | - | RECTANGULAR | RIBBON CABLE | 0.118 inch | FEMALE | 94V-0 | Natural | 0.26 inch | BELLOWED TYPE | 25mOhm | 500000000Ohm | 500VAC V | - | 30 Cycles | RECTANGULAR | ZIF N | ZIF N | - | FFC, FPC | Straight | Slide Lock | Zero Insertion Force (ZIF) | - | - | 0.118 3.00mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH10A-12S-1SH Hirose Electric Co Ltd | In Stock | - | Datasheet | Solder Plating | Surface Mount | Surface Mount, Right Angle | Polybutylene Terephthalate (PBT) | - | - | Phosphor Bronze | 50V | -55°C~85°C | Tube | 2001 | FH10A | e0 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 12 | - | - | 1 | - | ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 12 | unknown | 500mA | UL | Solder Plating | - | COMMERCIAL | 0.717 inch | 1 | 1mm | - | RECTANGULAR | RIBBON CABLE | 0.118 inch | MALE | 94V-0 | Natural | 0.26 inch | BELLOWED TYPE | 25mOhm | 500000000Ohm | 500VAC V | - | 30 Cycles | RECTANGULAR | ZIF N | ZIF N | - | FFC, FPC | Straight | Slide Lock | Zero Insertion Force (ZIF) | - | - | 0.118 3.00mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH10A-30S-1SHB Hirose Electric Co Ltd | In Stock | - | Datasheet | Solder Plating | Surface Mount | Surface Mount, Right Angle | Polybutylene Terephthalate (PBT) | - | - | Phosphor Bronze | 50V | -55°C~85°C | Tube | 2001 | FH10A | e0 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 30 | - | - | 1 | - | ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 30 | unknown | 500mA | UL | Solder Plating | - | COMMERCIAL | 1.425 inch | 1 | 1mm | - | RECTANGULAR | RIBBON CABLE | 0.118 inch | MALE | 94V-0 | Natural | 0.26 inch | BELLOWED TYPE | 25mOhm | 500000000Ohm | 500VAC V | - | - | RECTANGULAR | ZIF N | ZIF N | - | FFC, FPC | Straight | Slide Lock | Board Guide, Zero Insertion Force (ZIF) | - | - | 0.118 3.00mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH18-25S-0.3SHW Hirose Electric Co Ltd | In Stock | - | Datasheet | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Black | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | - | FH18 | e0 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 25 | - | - | 1 | - | ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.15A | 0.012 0.30mm | 25 | unknown | 150mA | UL | Tin-Lead | 30V | COMMERCIAL | 0.394 inch | 2 | 300μm | - | STAGGERED | NO | 0.071 inch | FEMALE | 94V-0 | Beige | 0.162 inch | BELLOWED TYPE | - | 50000000Ohm | 90VAC V | 4.1402 mm | - | STAGGERED | ZIF N | ZIF N | 10 | FPC | Tapered | Flip Lock | Low Insertion Force (LIF), Zero Insertion Force (ZIF) | - | - | 0.071 1.80mm | 0.20mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH21-6S-1DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | Solder Plating | Through Hole | Through Hole | Polybutylene Terephthalate (PBT) | - | - | Phosphor Bronze | 50V | -30°C~70°C | Bulk | 2001 | FH21 | e0 | - | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 6 | - | - | 1 | - | NONE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 6 | unknown | 500mA | UL | Solder Plating | - | COMMERCIAL | 0.315 inch | 2 | 1mm | - | STAGGERED | - | - | FEMALE | 94V-0 | Black | 0.228 inch | BELLOWED TYPE | 40mOhm | 500000000Ohm | - | - | - | RECTANGULAR | LIF N | LIF N | 10 | FFC, FPC | Straight | - | Low Insertion Force (LIF) | - | 0.114 inch | 0.228 5.80mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH19S-17S-0.5SH(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Black | Phosphor Bronze | 50V | -55°C~80°C | Tape & Reel (TR) | - | FH19S | e0 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 17 | - | - | 1 | - | LOW PROFILE | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 17 | unknown | 500mA | - | Tin-Lead | - | - | - | - | 500μm | - | - | - | - | FEMALE | 94V-0 | Beige | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Tapered | Flip Lock | Solder Retention | - | - | 0.035 0.88mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH19S-26S-0.5SH(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP), Polyphenylene Sulfide (PPS) | Black | Phosphor Bronze | 50V | -55°C~80°C | Tape & Reel (TR) | - | FH19S | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 26 | 80°C | -55°C | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | 500mA | - | Gold | - | - | - | - | 500μm | 26 | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Tapered | Flip Lock | Solder Retention | - | - | 0.035 0.88mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FH12-19S-0.5SH Hirose Electric Co Ltd | In Stock | - | Datasheet | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 19 | - | - | 1 | Female | BOTTOM CONTACT | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 19 | unknown | 500mA | UL | Tin-Lead | 50V | COMMERCIAL | 0.535 inch | 1 | 500μm | - | RECTANGULAR | NO | 0.079 inch | - | 94V-0 | Beige | 0.22 inch | BELLOWED TYPE | 50mOhm | 500000000Ohm | 150VAC V | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Flip Lock | Zero Insertion Force (ZIF) | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH23-21S-0.3SHW(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Black | Phosphor Bronze | 30V | -55°C~85°C | Tape & Reel (TR) | - | FH23 | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 21 | - | - | 1 | - | STAGGERED CONFIGURATION | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.3A | 0.012 0.30mm | 21 | unknown | 300mA | UL | Tin-Lead | - | COMMERCIAL | 0.346 inch | 2 | 300μm | - | STAGGERED | NO | 0.049 inch | FEMALE | 94V-0 | Beige | 0.185 inch | BELLOWED TYPE | - | 50000000Ohm | 90VAC V | 4.445 mm | - | RECTANGULAR | LIF N | LIF N | 10 | FPC | Tapered | Flip Lock | Low Insertion Force (LIF) | 5.2mm | - | 0.049 1.25mm | 0.20mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH12-17S-0.5SH Hirose Electric Co Ltd | In Stock | - | Datasheet | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 17 | - | - | 1 | Female | BOTTOM CONTACT | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 17 | unknown | 500mA | UL | Tin-Lead | 50V | COMMERCIAL | 0.496 inch | 1 | 500μm | - | RECTANGULAR | NO | 0.079 inch | - | 94V-0 | Beige | 0.22 inch | BELLOWED TYPE | 50mOhm | 500000000Ohm | 150VAC V | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Flip Lock | Zero Insertion Force (ZIF) | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH12A-18S-0.5SH Hirose Electric Co Ltd | In Stock | - | Datasheet | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 18 | - | - | 1 | - | TOP CONTACT TYPE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 18 | unknown | 500mA | UL | Tin-Lead | - | COMMERCIAL | 0.531 inch | 1 | 500μm | - | RECTANGULAR | NO | 0.094 inch | FEMALE | 94V-0 | Beige | 0.22 inch | BELLOWED TYPE | 50mOhm | 500000000Ohm | - | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Flip Lock | Zero Insertion Force (ZIF) | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH12A-33S-0.5SH Hirose Electric Co Ltd | In Stock | - | Datasheet | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 33 | - | - | 1 | - | TOP CONTACT TYPE | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 33 | unknown | 500mA | UL | Tin-Lead | - | COMMERCIAL | 0.827 inch | 1 | 500μm | - | RECTANGULAR | NO | 0.094 inch | FEMALE | 94V-0 | Beige | 0.22 inch | BELLOWED TYPE | 50mOhm | 500000000Ohm | - | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Flip Lock | Zero Insertion Force (ZIF) | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH12-22S-0.5SV Hirose Electric Co Ltd | In Stock | - | Datasheet | Lead, Tin | Surface Mount | Surface Mount | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | - | FH12 | e4 | yes | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 22 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 22 | unknown | 500mA | - | Tin-Lead | - | - | - | - | 500μm | - | - | - | - | FEMALE | 94V-0 | Beige | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Straight | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 3.8mm | - | 0.142 3.60mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH12A-42S-0.5SH Hirose Electric Co Ltd | In Stock | - | Datasheet | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 42 | - | - | 1 | - | TOP CONTACT TYPE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 42 | unknown | 500mA | UL | Tin-Lead | - | COMMERCIAL | 1.004 inch | 1 | 500μm | - | RECTANGULAR | NO | 0.094 inch | FEMALE | 94V-0 | Beige | 0.22 inch | BELLOWED TYPE | 50mOhm | 500000000Ohm | - | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Flip Lock | Zero Insertion Force (ZIF) | - | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH12F-16S-0.5SH Hirose Electric Co Ltd | In Stock | - | Datasheet | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 16 | - | - | 1 | Female | BOTTOM CONTACT | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 16 | unknown | 500mA | UL | Tin-Lead | 50V | COMMERCIAL | 0.476 inch | 1 | 500μm | - | RECTANGULAR | NO | 0.079 inch | - | 94V-0 | Beige | 0.22 inch | BELLOWED TYPE | 50mOhm | 500000000Ohm | 150VAC V | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Flip Lock | Zero Insertion Force (ZIF) | - | - | 0.079 2.00mm | 0.18mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() FH12F-18S-0.5SH Hirose Electric Co Ltd | In Stock | - | Datasheet | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon | Polyphenylene Sulfide (PPS) | Brown | Phosphor Bronze | - | -40°C~85°C | Tape & Reel (TR) | - | FH12 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 18 | - | - | 1 | - | BOTTOM CONTACT | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 18 | unknown | 500mA | UL | Tin-Lead | 50V | COMMERCIAL | 0.516 inch | 1 | 500μm | - | RECTANGULAR | NO | 0.079 inch | FEMALE | 94V-0 | Beige | 0.22 inch | BELLOWED TYPE | 50mOhm | 500000000Ohm | 150VAC V | - | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Flip Lock | Zero Insertion Force (ZIF) | - | - | 0.079 2.00mm | 0.18mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Contains Lead |