- Series
- Mounting Type
- Connector Type
- Insertion, Removal Method
- Packaging
- Card Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Mount
- Mounting Feature
Attribute column
Manufacturer
Hirose Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Material | Housing Material | Manufacturer Package Identifier | Contact Finish Mating | Contact Materials | Insulation Materials | Memory Types | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Ports | Durability | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Insertion, Removal Method | Ejector Side | Features | Height | Length | Width | Contact Finish Thickness | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DM3AT-SF-PEJM5 Hirose Electric Co Ltd | 48000 | - | Datasheet | 12 Weeks | Gold | Standard, Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | Polymer | DM3AT-SF-PEJM5 | - | BERYLLIUM COPPER | - | FLASH | - | - | 125V | Tape & Reel (TR) | 2009 | DM3 | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | - | Connector and Ejector | 10 (8 + 2) | 85°C | -25°C | - | 1 | Female | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 1.1mm | - | Right Angle | 15.95mm | - | 500mA | ONE | UL | - | - | COMMERCIAL | - | 1 | 8 | RECTANGULAR | - | - | - | - | - | - | 0.5A | COMPRESSION | - | Secure Digital - microSD™ | - | RECEPTACLE | 125V | 500mA | 500VAC V | - | - | RECTANGULAR | - | BLACK | Push In, Push Out | - | Switch | 1.83mm | 15.95mm | 13.85mm | - | 0.066 1.68mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DM3CS-SF Hirose Electric Co Ltd | 5200 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | 9 | - | Polymer | - | - | Copper | - | - | - | - | - | Tape & Reel (TR) | 2010 | DM3 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Connector | 10 (8 + 2) | 85°C | -25°C | - | 1 | Female | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 1.1mm | - | Right Angle | 1.83mm | - | 500mA | ONE | UL | Gold | 125V | COMMERCIAL | - | 1 | 8 | RECTANGULAR | - | - | - | - | - | - | 0.5A | COMPRESSION | 100mOhm | Secure Digital - microSD™ | 1GOhm | RECEPTACLE | - | 500mA | 500VAC V | - | 5000 Cycles | RECTANGULAR | - | BLACK | Hinged Lid | - | Switch | - | 14.1mm | 13.8mm | - | 0.072 1.83mm | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DM3BT-DSF-PEJS Hirose Electric Co Ltd | 118800 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Reverse - Bottom | - | - | Polymer | DM3BT-DSF-PEJS | - | Copper | - | FLASH | - | - | 125V | Tape & Reel (TR) | 2008 | DM3 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Connector and Ejector | 10 (8 + 2) | 85°C | -25°C | - | 1 | Female | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 1.1mm | - | Right Angle | 1.83mm | - | 500mA | ONE | UL | Gold | 125V | COMMERCIAL | - | 1 | 8 | RECTANGULAR | - | - | - | - | - | - | 0.5A | COMPRESSION | 100mOhm | Secure Digital - microSD™ | 1GOhm | SOCKET | 125V | 500mA | 500VAC V | - | - | RECTANGULAR | - | BLACK | Push In, Push Out | - | Switch | 2.38mm | 13.85mm | 16.05mm | - | 0.072 1.83mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DM3D-SF Hirose Electric Co Ltd | 11000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | Polymer | - | - | Copper | - | FLASH | - | - | 125V | Tape & Reel (TR) | 2008 | DM3 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Connector | 10 (8 + 2) | 85°C | -25°C | - | 1 | Female | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 1.1mm | - | Right Angle | 11.45mm | - | 500mA | ONE | UL | Gold | 125V | COMMERCIAL | - | 1 | 8 | RECTANGULAR | - | - | - | - | - | - | 0.5A | COMPRESSION | 100mOhm | Secure Digital - microSD™ | 1GOhm | RECEPTACLE | 125V | 500mA | 500VAC V | - | 5000 Cycles | RECTANGULAR | - | BLACK | Push In, Pull Out | - | Switch | 1.55mm | 11.95mm | 11.95mm | - | 0.061 1.55mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DM3AT-SF-PEJM5(11) Hirose Electric Co Ltd | 3707 | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | - | Stainless Steel | - | AU | COPPER ALLOY | - | - | - | - | 125V | Reel | - | DM3 | - | - | Active | 1 (Unlimited) | - | - | Connector and Ejector | 10 (8 + 2) | 85°C | -25°C | - | 1 | - | - | - | - | - | - | - | - | - | 1.1mm | - | Right Angle | - | unknown | 500mA | ONE | UL | - | - | COMMERCIAL | 0.545 inch | 1 | 8 | RECTANGULAR | - | 0.066 inch | MALE | - | - | 0.659 inch | 0.5A | - | - | Secure Digital - microSD™ | 1GOhm | - | - | - | 500VAC V | - | - | RECTANGULAR | - | BLACK | Push In, Push Out | - | Switch | 1.83mm | - | - | - | 0.066 1.68mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() DM3AT-SF-PEJM5(40) Hirose Electric Co Ltd | 3798 | - | Datasheet | 10 Weeks | - | Standard, Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | Polymer | - | - | Copper | - | - | - | - | 125V | Reel | 2008 | DM3 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Connector and Ejector | 10 (8 + 2) | 85°C | -25°C | Black | 2 | Receptacle | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 1.1mm | - | Right Angle | 15.95mm | - | 500mA | ONE | UL | Gold | 125V | COMMERCIAL | - | 1 | 8 | RECTANGULAR | - | 0.066 inch | - | - | - | - | 0.5A | - | 100mOhm | Secure Digital - microSD™ | 1GOhm | - | 125V | 500mA | - | - | 10000 Cycles | RECTANGULAR | - | - | Push In, Push Out | - | Switch | - | 13.85mm | 13.85mm | - | 0.066 1.68mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DM1AA-SF-PEJ(72) Hirose Electric Co Ltd | 1633 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | 6 | - | Thermoplastic | - | - | Bronze | - | - | - | - | - | Bulk | 2005 | DM1 | - | - | Active | 1 (Unlimited) | Solder | - | Connector and Ejector | 12 (9 + 3) | 85°C | -25°C | - | 1 | Female | - | - | - | - | - | - | - | - | 2.5mm | - | Right Angle | 30.5mm | - | 500mA | - | - | Gold | 125V | - | - | - | 9 | - | - | - | - | - | - | - | - | - | 100mOhm | Secure Digital - SD | 1GOhm | - | 125V | 500mA | - | - | - | - | - | - | Push In, Push Out | - | Board Guide, Switch | - | 30mm | 30mm | 8.00μin 0.203μm | 0.114 2.90mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DM1AA-SF-PEJ(82) Hirose Electric Co Ltd | 2700 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | Thermoplastic | - | - | Bronze | - | - | - | - | - | Tape & Reel (TR) | 2005 | DM1 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Connector and Ejector | 12 (9 + 3) | 85°C | -25°C | - | 1 | Female | - | - | - | - | - | - | - | - | 2.5mm | - | Right Angle | 30.5mm | - | 500mA | ONE | UL | Gold | 125V | COMMERCIAL | - | 1 | 9 | RECTANGULAR | - | - | - | - | - | - | 0.5A | - | - | Secure Digital - SD | - | - | 125V | 500mA | - | - | - | STAGGERED | - | BLACK | Push In, Push Out | - | Board Guide, Switch | - | 30mm | 28mm | 8.00μin 0.203μm | 0.114 2.90mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() IC11S-BUR-PEJR(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Gold | Snap in, Standard | Snap-In | - | Reverse - Bottom | - | Plastic | PBT | - | - | Brass | - | - | - | - | 125V | Tray | 2003 | IC11S | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Ejector | - | - | - | Black | 2 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Right Angle | - | unknown | 500mA | - | - | - | - | - | - | - | 68 | - | - | - | MALE | - | - | - | - | - | - | PCMCIA - CardBus, Type I, II, III | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Right | Pop Up Ejector | 5.6mm | 54.9mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() MI20-50PD-SF(71) Hirose Electric Co Ltd | 1001 |
| Datasheet | 8 Weeks | - | Standard, Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | Brass | - | - | - | - | - | Tray | 2000 | MI20 | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | - | Connector | 50 | 85°C | -55°C | - | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 50 | Right Angle | 30mm | - | 500mA | - | - | Gold | 125V | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | 40mOhm | CompactFlash® - Type I, II | 1GOhm | - | 125V | 500mA | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | - | 49mm | 3.8mm | - | 0.150 3.81mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DM1B-DSF-PEJ(82) Hirose Electric Co Ltd | 32 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | Thermoplastic | - | - | Bronze | - | - | - | - | - | Tape & Reel (TR) | 2005 | DM1 | e2 | yes | Active | 1 (Unlimited) | SMD/SMT | - | Connector and Ejector | 12 (9 + 3) | 85°C | -25°C | - | 1 | Receptacle | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 2.5mm | - | Right Angle | 29.9mm | - | 500mA | ONE | UL | Gold | 125V | COMMERCIAL | - | 1 | 9 | RECTANGULAR | - | - | - | - | - | - | 0.5A | - | 100mOhm | Secure Digital - SD | 1GOhm | - | 125V | 500mA | - | - | - | STAGGERED | - | BLACK | Push In, Push Out | - | Reverse Card Entry, Switch | - | 28mm | 28mm | 8.00μin 0.203μm | 0.114 2.90mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DM1AA-SF-PEJ(21) Hirose Electric Co Ltd | In Stock | - | Datasheet | 11 Weeks | - | Standard, Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | Thermoplastic | - | - | Bronze | - | - | - | - | - | Tape & Reel (TR) | 2005 | DM1 | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | - | Connector and Ejector | 12 (9 + 3) | 85°C | -25°C | - | 1 | Female | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 2.4892mm | - | Right Angle | 30.5mm | - | 500mA | ONE | UL | Gold | 125V | COMMERCIAL | - | 1 | 9 | RECTANGULAR | - | - | - | - | - | - | 0.5A | COMPRESSION | - | Secure Digital - SD | - | RECEPTACLE | 125V | 500mA | 500VAC V | - | - | RECTANGULAR | - | BLACK | Push In, Push Out | - | Board Guide, Switch | 2.9mm | 30mm | 30mm | 8.00μin 0.203μm | 0.114 2.90mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() KP13B-SF-PEJ(800) Hirose Electric Co Ltd | 3638 |
| Datasheet | 12 Weeks | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | KP13B | - | - | Active | 1 (Unlimited) | - | - | Connector and Ejector | 7 (6 + 1) | - | - | - | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NANO SIM | - | SOCKET | - | - | - | - | - | - | - | - | Push In, Push Out | Right | Switch | - | - | - | 2.00μin 0.051μm | 0.046 1.18mm | - | - | ROHS3 Compliant | - | - | ||
![]() MI21-50PD-SF-EJR(71) Hirose Electric Co Ltd | 7 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | Brass | - | - | - | - | - | Tray | 2000 | MI21 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Connector and Ejector | 50 | 60°C | -20°C | - | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 635μm | 50 | Right Angle | 47.3mm | - | 500mA | - | - | Gold | 125V | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | - | - | - | 40mOhm | CompactFlash® - Type I, II | 1GOhm | - | 125V | 500mA | - | - | - | - | - | - | Push In, Push Out | Right | Board Guide | - | 50.4mm | 7.15mm | 3.94μin 0.10μm | 0.281 7.15mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() MI21A-50PD-SF-EJR(71) Hirose Electric Co Ltd | 144 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | Brass | - | - | - | - | - | Tray | 2000 | MI21 | e4 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Connector and Ejector | 50 | 85°C | -55°C | - | 2 | Male | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 635μm | 50 | Right Angle | 47.3mm | - | 500mA | - | - | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | - | - | - | 40mOhm | CompactFlash® - Type I, II | 1GOhm | - | 125V | 500mA | - | - | - | - | - | - | Push In, Push Out | Right | Board Guide | - | 49.4mm | 8.65mm | 3.94μin 0.10μm | 0.341 8.65mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() MI21A-50PD-SF-EJR(91) Hirose Electric Co Ltd | 16 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | BRASS | POLYPHENYLENE SULPHIDE | - | 60°C | -20°C | - | Tray | 2008 | MI21 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Connector and Ejector | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | unknown | - | ONE | - | Gold | - | COMMERCIAL | 1.984 inch | 1 | - | RECTANGULAR | - | 0.305 inch | MALE/FEMALE | - | - | 1.574 inch | 0.5A | - | 40mOhm | CompactFlash® - Type I, II | 1000000000Ohm | - | - | - | - | 1 | 10000 Cycles | - | - | BLACK | Push In, Push Out | Right | Board Guide, Card Guide | - | - | - | - | 0.270 6.85mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() DM3C-SF Hirose Electric Co Ltd | In Stock |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | Polymer | - | - | Copper | - | - | - | - | - | Tape & Reel (TR) | - | DM3 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Connector and Ejector | 10 (8 + 2) | 85°C | -25°C | - | 1 | Female | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 1.1mm | - | Right Angle | 14.1mm | - | 500mA | ONE | UL | Gold | - | COMMERCIAL | - | 1 | 8 | RECTANGULAR | - | 0.072 inch | - | - | - | - | 0.5A | COMPRESSION | - | Secure Digital - microSD™ | - | RECEPTACLE | 125V | 500mA | 500VAC V | - | 5000 Cycles | RECTANGULAR | - | BLACK | Hinged Lid | - | Switch | - | 13.8mm | 13.8mm | - | 0.072 1.83mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() IC11S-PL-SF-EJR(71) Hirose Electric Co Ltd | 134 |
| Datasheet | 10 Weeks | - | Standard, Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | Brass | - | - | - | - | 125V | Tray | 2003 | IC11S | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Connector and Ejector | 68 | 85°C | -55°C | - | 2 | Male | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 68 | Right Angle | 79.4mm | unknown | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | 94V-0 | Black | - | - | - | - | PCMCIA - CardBus, Type I, II, III | 1GOhm | - | - | 500mA | - | - | - | - | - | - | Push In, Push Out | Right | Board Guide, Card Guide | 5.6mm | 59mm | 7.8mm | - | 0.220 5.59mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() IC11SA-BD-EJR Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Snap in, Standard | Snap-In | - | Normal, Standard - Top | - | Plastic | - | - | TIN | Brass, Bronze | - | - | - | - | 125V | Bulk | 2003 | IC11S | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | - | Ejector | - | - | - | Black | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 635μm | - | - | - | unknown | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCMCIA - CardBus, Type I, II, III | 1GOhm | - | - | - | - | - | - | - | - | - | Push In, Push Out | Right | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() IC1K-68RD-1.27SFA(71) Hirose Electric Co Ltd | 94 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | Normal, Standard - Top | - | - | - | - | - | Bronze | POLYPHENYLENE SULPHIDE | - | - | - | - | Tray | - | IC1 | - | yes | Active | 1 (Unlimited) | Solder | - | Connector | 68 | 85°C | -55°C | - | 2 | Female | - | - | - | - | - | - | - | - | 1.27mm | 68 | Right Angle | 8mm | - | - | ONE | UL | Gold | - | COMMERCIAL | - | - | - | - | - | - | - | - | Black | - | 0.5A | RND PIN-SKT | 40mOhm | PCMCIA - Type I, II | 1000000000Ohm | - | 125V | 500mA | 500VAC V | - | 10000 Cycles | RECTANGULAR | 0.05 inch | - | Push In, Pull Out | - | - | - | 47.46mm | 3.3mm | - | - | No | - | RoHS Compliant | - | Lead Free |