- Series
- Mounting Type
- Connector Type
- Insertion, Removal Method
- Packaging
- Card Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Mount
- Mounting Feature
Attribute column
Manufacturer
Hirose Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Material | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Connector Support Type | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Insertion, Removal Method | Ejector Side | Features | Height | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Height Above Board | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IC1K-68RD-1.27SFB(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Standard, Surface Mount | Surface Mount | SMD/SMT | Normal, Standard - Top | - | Thermoplastic | - | Copper | - | 85°C | -55°C | 125V | Tray | - | IC1 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Connector | 68 | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 1.27mm | 68 | Vertical | - | unknown | 500mA | ONE | UL | Gold | COMMERCIAL | 1.869 inch | - | - | - | - | FEMALE | - | Black | - | 0.5A | RND PIN-SKT | 40mOhm | PCMCIA - Type I, II | 1GOhm | - | - | SOLDER | - | - | 500VAC V | - | - | 10000 Cycles | RECTANGULAR | 0.05 inch | - | Push In, Pull Out | - | - | - | - | - | - | 0.118 inch | - | RoHS Compliant | Lead Free | ||
![]() MI21-50PD-SF-EJL(91) Hirose | In Stock | - | - | - | Gold | Surface Mount | - | SMD/SMT | - | - | - | AU | BRASS | POLYPHENYLENE SULPHIDE | 60°C | -20°C | - | - | - | - | - | - | - | - | - | - | Connector | 50 | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | unknown | - | ONE | - | - | COMMERCIAL | 1.984 inch | 1 | - | RECTANGULAR | 0.305 inch | MALE/FEMALE | - | - | 1.433 inch | 0.5A | - | 40mOhm | - | 1000000000Ohm | - | - | - | - | - | - | 1 | - | 10000 Cycles | - | - | BLACK | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IC1GA-68PD-1.27DS-EJ(72) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | - | - | Copper | POLYBUTYLENE TEREPHTHALATE | 85°C | -55°C | - | Bulk | - | IC1 | - | yes | Active | 1 (Unlimited) | Through Hole | EAR99 | Connector and Ejector | 68 | - | 2 | - | STAGGERED CONFIGURATION | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 68 | Straight | - | unknown | 500mA | ONE | UL | Gold | COMMERCIAL | 3.071 inch | 4 | - | STAGGERED | 0.453 inch | MALE | 94V-0 | - | 3.504 inch | 0.5A | SQ PIN-SKT | 40mOhm | - | 1000000000Ohm | - | - | - | 500mA | - | 700VAC V | - | 1.905 mm | 10000 Cycles | RECTANGULAR | - | BLACK | Push In, Push Out | Left | Card Guides | - | - | 8.00μin 0.203μm | 98μin | 0.11 inch | 0.453 11.50mm | RoHS Compliant | - | ||
![]() IC1A-40PD-1.27DS(72) Hirose | In Stock | - | - | - | Gold | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GT22MM-ETC400 Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GT22M-ETC Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | PCB CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MQ198-P-1.5DV Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | MQ198 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GT22-8S-2.54SF Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | PCB CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IC11SA-68PL-1.27SF-EJL Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | - | - | Brass | POLYPHENYLENE SULPHIDE | 85°C | -55°C | - | Bulk | - | IC11S | - | no | Obsolete | 1 (Unlimited) | - | - | Connector and Ejector | 68 | - | 2 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | 1.27mm | unknown | - | ONE | UL | Gold | COMMERCIAL | 2.535 inch | 1 | - | RECTANGULAR | 0.307 inch | FEMALE | 94V-0 | Black | 3.646 inch | 0.5A | SQ PIN-SKT | 60mOhm | PCMCIA - CardBus, Type I, II, III | 1000000000Ohm | 0.05 inch | RECEPTACLE | - | - | - | 500VAC V | 1 | - | 10000 Cycles | RECTANGULAR | - | - | Push In, Push Out | Left | Board Guide, Card Guide | 7.8mm | 54.9mm | - | - | - | 0.307 7.80mm | Non-RoHS Compliant | Contains Lead | ||
![]() IC1K-68RD-1.27SF Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SMD/SMT | Normal, Standard - Top | - | - | - | NOT SPECIFIED | POLYPHENYLENE SULPHIDE | - | - | - | Bulk | - | IC1 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Connector | 68 | - | 2 | - | POLYPHENYLENE SULFIDE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | 1.27mm | unknown | - | ONE | UL | Gold | COMMERCIAL | - | - | - | - | 0.13 inch | FEMALE | 94V-0 | Black | 0.236 inch | 0.5A | RND PIN-SKT | 40mOhm | PCMCIA - Type I, II | - | 0.05 inch | SOCKET | - | - | - | 500VAC V | - | - | - | RECTANGULAR | 0.05 inch | - | Push In, Pull Out | - | - | - | - | - | - | 0.129 inch | - | Non-RoHS Compliant | Contains Lead | ||
![]() MI21A-50PD-SF(83) Hirose | In Stock | - | - | - | Gold | Surface Mount | - | SMD/SMT | - | - | - | AU | BRASS | POLYPHENYLENE SULPHIDE | 60°C | -20°C | - | - | - | - | - | - | - | - | - | - | Connector | 50 | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | unknown | - | ONE | - | - | COMMERCIAL | 1.984 inch | 1 | - | RECTANGULAR | 0.375 inch | MALE/FEMALE | - | - | 1.574 inch | 0.5A | - | 40mOhm | - | 1000000000Ohm | - | - | - | - | - | - | 1 | - | 10000 Cycles | - | - | BLACK | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IC1GA-68PD-1.27DS-EJ-E(72 Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | - | - | Bulk | - | IC1 | - | - | Active | 1 (Unlimited) | - | - | Connector and Ejector | 68 | - | 2 | Male | - | - | - | - | - | - | - | - | 1.27mm | - | Straight | - | - | - | - | - | Gold | - | - | - | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | Push In, Push Out | Left | Card Guides | - | - | 8.00μin 0.203μm | - | - | 0.453 11.50mm | RoHS Compliant | Lead Free | ||
![]() GT22-8S-2.54SF(01) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IC1GA-68PD-1.27DS-EJ-E Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | - | - | Copper | THERMOPLASTIC | - | - | - | Bulk | - | IC1 | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Connector and Ejector | 68 | - | 2 | - | COMPATIBLE WITH PCMCIA/JEIDA, STAGGERED CONFIGURATION | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | 2.54mm | unknown | - | ONE | - | Gold | COMMERCIAL | 3.504 inch | 4 | - | STAGGERED | 3.071 inch | MALE | 94V-0 | Black | 0.453 inch | 0.5A | RND PIN-SKT | 40mOhm | PCMCIA - Type I, II | 100000000Ohm | 0.05 inch | RECEPTACLE | SOLDER | - | - | 500VAC V | 1 | 1.905 mm | - | RECTANGULAR | 0.075 inch | - | Push In, Push Out | Right | - | - | - | - | - | 0.13 inch | 0.453 11.50mm | Non-RoHS Compliant | Contains Lead | ||
![]() IC1K-68RD-1.27SFB Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | NOT SPECIFIED | POLYPHENYLENE SULPHIDE | - | - | - | Bulk | - | IC1 | - | - | Obsolete | 1 (Unlimited) | - | - | Connector | 68 | - | 2 | - | POLYPHENYLENE SULFIDE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | 1.27mm | unknown | - | ONE | UL | Gold | COMMERCIAL | - | - | - | - | 0.13 inch | FEMALE | 94V-0 | Black | 0.236 inch | 0.5A | RND PIN-SKT | 40mOhm | PCMCIA - Type I, II | - | 0.05 inch | SOCKET | - | - | - | 500VAC V | - | - | - | RECTANGULAR | 0.05 inch | - | Push In, Pull Out | - | - | - | - | - | - | 0.129 inch | - | Non-RoHS Compliant | Contains Lead | ||
![]() CB1AC-10S-1.5H(57) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | Bronze | - | - | - | - | Tray | - | CB1 | - | - | Obsolete | 1 (Unlimited) | - | - | Connector | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | 10 | - | - | - | - | Black | - | - | - | - | Memory Stick™ | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide | 20.3mm | 33.5mm | - | - | - | 0.209 5.30mm | Non-RoHS Compliant | Contains Lead | ||
![]() IC11SA-BUR-PNEJL Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Snap in | Snap-In | - | Reverse - Bottom | Plastic | - | - | - | - | - | - | - | Tray | 2003 | IC11S | - | - | Obsolete | 1 (Unlimited) | - | - | Ejector | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCMCIA - CardBus, Type I, II, III | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Left | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() IC11S-BUR-PEJR Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Snap in | Snap-In | - | Reverse - Bottom | Plastic | - | - | - | - | - | - | - | Tray | 2003 | IC11S | - | - | Obsolete | 1 (Unlimited) | - | - | Ejector | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCMCIA - CardBus, Type I, II, III | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Right | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() IC11SA-BD-PNEJR Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Snap in | Snap-In | - | Normal, Standard - Top | Plastic | - | - | - | - | - | - | - | Tray | 2003 | IC11S | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Ejector | - | Black | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCMCIA - CardBus, Type I, II, III | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Right | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() IC11SA-BD-PEJR Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Snap in | Snap-In | - | Normal, Standard - Top | Plastic | - | - | - | - | - | - | - | Tray | 2003 | IC11S | - | - | Obsolete | 1 (Unlimited) | - | - | Ejector | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCMCIA - CardBus, Type I, II, III | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Right | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |