- Part # Aliases
- Factory Pack Quantity
- RoHS
- Series
- Type
- Number of Positions / Contacts per Port
- Shielding
- Mounting Type
- Contact Materials
- Factory Pack QuantityFactory Pack Quantity
- Gender
- Product
Attribute column
Manufacturer
Hirose Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Housing Material | Shell Material, Finish | Shield Material | Marker Material | Contact Finish Mating | Contact Materials | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Marker Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Positions / Contacts per Port | Package | Part # Aliases | Product Status | RoHS | Tradename | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Contact Gender | UL Flammability Code | Empty Shell | Insulation Resistance | Connector Style | Number of Ports | Accessory Type | Mating Cycles | Number of Positions/Contacts | LED Color | Tab Direction | Legend | Convert From (Adapter End) | Convert To (Adapter End) | Product | Mounting Angle | Features | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Contact Finish Thickness | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TM1R-616P44-35S-500M Hirose Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 222-0094-0-00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM11R-5L-88(40) Hirose | 130 | - | - | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | Phosphor Bronze | - | 100 | - | - | Hirose Electric Co Ltd | - | - | 8P8C | Tray | 222-2667-3-40 | Active | - | - | - | - | - | - | TM11R | - | - | Solder | - | Jack | - | - | - | - | 1 | Jack (Female) | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IX40G-A-10P-JC(7.0) Hirose | In Stock | - | - | Gold | - | Free Hanging (In-Line) | - | - | Stainless Steel | - | - | - | - | Copper Alloy | - | 100 | - | + 85 C | Hirose Electric Co Ltd | - 40 C | Free Hanging | - | Tray | - | Active | Details | IX Industrial | 50 VAC, 60 VDC | - | Tray | - | IX | - | - | Solder | - | Multi-Purpose | Ethernet Connectors | 10 Position | Black | Industrial Equipment | - | Male | - | - | - | - | - | - | - | 1 mm | - | Shielded | - | - | 3 A | Gold | Solder | - | - | - | 500 MOhms | Plug | - | Jack | 5000 Cycles | - | - | - | - | - | - | Industrial Connectors | Straight | Latch Lock, Shielded | - | - | - | 7.87µin (0.200µm) | - | UL 94 V-0 | - | - | ||
![]() IX40G-B-10P-JC(7.0) Hirose | In Stock | - | - | Gold | - | Free Hanging (In-Line) | - | - | Stainless Steel | - | - | - | - | Copper Alloy | - | 100 | - | + 85 C | Hirose Electric Co Ltd | - 40 C | Free Hanging | - | Tray | - | Active | Details | IX Industrial | 50 VAC, 60 VDC | - | Tray | - | IX | - | - | Solder | - | Multi-Purpose | Ethernet Connectors | 10 Position | Black | Industrial Equipment | - | Male | - | - | - | - | - | - | - | 1 mm | - | Shielded | - | - | 3 A | Gold | Solder | - | - | - | 500 MOhms | Plug | - | Jack | 5000 Cycles | - | - | - | - | - | - | Industrial Connectors | Straight | Latch Lock, Shielded | - | - | - | 7.87µin (0.200µm) | - | UL 94 V-0 | - | - | ||
![]() TM5RL-88-JJ(40) Hirose | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | Polycarbonate (PC) | - | - | Vinyl | - | Phosphor Bronze | - | - | Self Laminating | - | Hirose Electric Co Ltd | - | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | - | ||
![]() TM5RL-88-JJ Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | 8 | - | Thermoplastic | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | NX | Obsolete | 1 (Unlimited) | - | EAR99 | - | Coupler | - | - | - | - | - | LOW PROFILE | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Unshielded | - | unknown | - | - | - | FEMALE-FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | YES | 8 | 8 | - | Non-RoHS Compliant | - | Contains Lead | - |