- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Contact Termination
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Series
- Wire Gauge
- Published
- Contact Finish
- Contact Materials
Attribute column
Manufacturer
Hirose Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DF23C-60DP-0.5V(91) Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | LOCKING | - | - | - | GOLD | PHOSPHOR BRONZE | HIROSE ELECTRIC CO LTD | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 85 °C | -35 °C | ROHS COMPLIANT | Active | - | e4 | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.4826 mm | unknown | UL | 2 | RECTANGULAR | - | - | - | - | - | 0.3 A | BELLOWED TYPE | 60 mΩ | 500000000 Ω | 0.019 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 150VAC V | 3.4036 mm | 50 Cycles | GOLD | RECTANGULAR | - | - | - | BLACK | - | ||
![]() FH12-13S-0.5SV(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | LOCKING | - | LOCKING | 0.39 inch | GOLD | NOT SPECIFIED | HIROSE ELECTRIC CO LTD | POLYPHENYLENE SULFIDE | STRAIGHT | ONE | 1 | 85 °C | -40 °C | - | Obsolete | No | e0 | - | EAR99 | FFC/FPC CONNECTOR | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 13 | 1 mm | unknown | UL | 2 | STAGGERED | - | 0.167 inch | FEMALE | 94V-0 | 0.217 inch | 0.5 A | BELLOWED TYPE | 50 mΩ | 500000000 Ω | 0.02 inch | - | SURFACE MOUNT | - | 150VAC V | - | 20 Cycles | Tin/Lead (Sn/Pb) | RECTANGULAR | ZIF N | ZIF N | - | BROWN | - | ||
![]() A1-20PA-2.54DS Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | - | 1 inch | GOLD | BRASS | HIROSE ELECTRIC CO LTD | POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | ONE | 2 | 85 °C | -55 °C | - | Obsolete | No | e4 | - | EAR99 | BOARD CONNECTOR | WITH HIGH DENSITY | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.236 inch | MALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 650VAC V | 2.54 mm | 100 Cycles | GOLD | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.118 inch | ||
![]() FX4C-68S-1.27DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | - | 2.061 inch | GOLD | PHOSPHOR BRONZE | HIROSE ELECTRIC CO LTD | POLYAMIDE | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Obsolete | No | e4 | - | - | BOARD STACKING CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 2.54 mm | unknown | UL | 4 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.197 inch | FEMALE | 94V-0 | 0.157 inch | 0.5 A | BELLOWED TYPE | 45 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | SHRD ENDS | 300VAC V | 1.27 mm | 300 Cycles | GOLD | RECTANGULAR | LIF N | LIF N | - | BEIGE | 0.13 inch | ||
![]() DF14-8P-1.25H(21) Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | PEG | - | 0.589 inch | GOLD | BRASS | HIROSE ELECTRIC CO LTD | POLYAMIDE | RIGHT ANGLE | ONE | 1 | 85 °C | -25 °C | - | Obsolete | No | e0 | - | - | BOARD CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 1.25 mm | unknown | UL | 1 | RECTANGULAR | DF14-8S-1.25C | 0.224 inch | MALE | 94V-0 | 0.098 inch | 1 A | SQ PIN-SKT | 30 mΩ | 500000000 Ω | 0.049 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | - | 30 Cycles | TIN LEAD | RECTANGULAR | 3.0024 N | .139 N | - | BEIGE | - | ||
![]() FH19-24S-0.5SH(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | EJECT LEVER | - | LOCKING | 0.551 inch | TIN | COPPER ALLOY | HIROSE ELECTRIC CO LTD | LIQUID CRYSTAL POLYMER | RIGHT ANGLE | ONE | 1 | 80 °C | -55 °C | - | Obsolete | Yes | e3 | Yes | EAR99 | FFC/FPC CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 0.5 mm | unknown | UL | 1 | RECTANGULAR | - | 0.035 inch | FEMALE | 94V-0 | 0.118 inch | 0.5 A | BELLOWED TYPE | 100 mΩ | 500000000 Ω | 0.020 inch | - | SURFACE MOUNT | - | 150VAC V | - | 20 Cycles | TIN | RECTANGULAR | - | - | - | BEIGE | - | ||
![]() FX2-120S-1.27SVL Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | - | 3.396 inch | GOLD | PHOSPHOR BRONZE | HIROSE ELECTRIC CO LTD | POLYPHENYLENE SULFIDE | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Obsolete | No | e4 | - | - | BOARD CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | 2.54 mm | unknown | UL | 2 | RECTANGULAR | - | 0.276 inch | FEMALE | 94V-0 | 0.146 inch | 0.5 A | BELLOWED TYPE | 45 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | 300VAC V | 6.2484 mm | - | GOLD | RECTANGULAR | - | - | - | BROWN | - | ||
![]() DF13-6P-1.25V(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | LOCKING MECH | PEG | - | 0.478 inch | AU | BRASS | HIROSE ELECTRIC CO LTD | POLYAMIDE | STRAIGHT | ONE | 1 | 85 °C | -35 °C | - | Active | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 6 | 1.2446 mm | unknown | UL | 1 | RECTANGULAR | - | 0.134 inch | MALE | - | 0.189 inch | 1 A | SQ PIN-SKT | 30 mΩ | 500000000 Ω | 0.049 inch | RECEPTACLE | SURFACE MOUNT | GUIDE SLOT | 500VAC V | - | 50 Cycles | GOLD | RECTANGULAR | - | - | - | BEIGE | - | ||
![]() DF17(2.0)-30DP-0.5 Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH19-27S-0.5SH(49) Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN LEAD | NOT SPECIFIED | HIROSE ELECTRIC CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | No | e0 | - | EAR99 | FFC/FPC CONNECTOR | LOW PROFILE, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 27 | 0.5 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.020 inch | - | SURFACE MOUNT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | ||
![]() HIF3BB-64PA-2.54DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | LATCH & EJECT | - | LOCKING | 3.961 inch | GOLD | BRASS | HIROSE ELECTRIC CO LTD | POLYBUTYLENE TEREPHTHALATE | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Obsolete | No | e4 | - | - | BOARD CONNECTOR | POLARIZED | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.354 inch | MALE | 94V-0 | 0.701 inch | 1 A | RND PIN-SKT | 15 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | DUAL POLARIZED | 650VAC V | 2.54 mm | 500 Cycles | GOLD | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.13 inch | ||
![]() FH28-64S-0.5SH(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN LEAD | - | HIROSE ELECTRIC CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | - | e0 | - | EAR99 | FFC/FPC CONNECTOR | BOTTOM CONTACT | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | 0.5 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.020 inch | - | SURFACE MOUNT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | ||
![]() DF9C-23S-1V(69) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | HIROSE ELECTRIC CO LTD | - | - | - | - | - | - | - | Active | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A2-9PA-2.54DS Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | - | 0.888 inch | NOT SPECIFIED | NOT SPECIFIED | HIROSE ELECTRIC CO LTD | POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | ONE | 1 | 85 °C | -55 °C | - | Obsolete | No | - | - | EAR99 | BOARD CONNECTOR | WITH HIGH DENSITY | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 2.54 mm | unknown | UL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.157 inch | MALE | 94V-0 | 0.183 inch | 3 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 650VAC V | - | 100 Cycles | - | RECTANGULAR | - | - | - | BLACK | 0.138 inch | ||
![]() DF9A-17S-1V(69) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | HIROSE ELECTRIC CO LTD | - | - | - | - | - | - | - | Active | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HIF3H-6DA-2.54DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | - | 0.339 inch | GOLD | PHOSPHOR BRONZE | HIROSE ELECTRIC CO LTD | POLYBUTYLENE TEREPHTHALATE | STRAIGHT | ONE | 2 | 85 °C | -30 °C | - | Obsolete | No | e4 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.236 inch | FEMALE | 94V-0 | 0.374 inch | 2 A | SQ PIN-SKT | 15 mΩ | 10000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 650VAC V | 2.54 mm | 500 Cycles | GOLD | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.118 inch | ||
![]() A2-16PA-2.54DS Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | - | 1.588 inch | GOLD | BRASS | HIROSE ELECTRIC CO LTD | POLYBUTYLENE TEREPHTHALATE | STRAIGHT | ONE | 1 | 85 °C | -55 °C | - | Obsolete | No | e4 | - | EAR99 | BOARD CONNECTOR | WITH HIGH DENSITY | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | unknown | UL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.157 inch | MALE | 94V-0 | 0.183 inch | 3 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 650VAC V | - | 100 Cycles | GOLD | RECTANGULAR | - | - | - | BLACK | 0.138 inch | ||
![]() A1-34PA-2.54DS Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | - | 1.7 inch | GOLD | BRASS | HIROSE ELECTRIC CO LTD | POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | ONE | 2 | 85 °C | -55 °C | - | Obsolete | No | e4 | - | - | BOARD CONNECTOR | WITH HIGH DENSITY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 2.54 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.236 inch | MALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 650VAC V | 2.54 mm | 100 Cycles | GOLD | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.118 inch | ||
![]() FH23-25S-0.3SHAW(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.394 inch | SN-PB | PHOSPHOR BRONZE | HIROSE ELECTRIC CO LTD | LIQUID CRYSTAL POLYMER | RIGHT ANGLE | ONE | 1 | 85 °C | -55 °C | - | Obsolete | No | - | - | EAR99 | FFC/FPC CONNECTOR | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 0.6 mm | unknown | UL | 2 | STAGGERED | - | 0.049 inch | FEMALE | 94V-0 | 0.185 inch | 0.3 A | BELLOWED TYPE | 100 mΩ | 50000000 Ω | 0.012 inch | - | SURFACE MOUNT | - | 90VAC V | 3.8354 mm | 10 Cycles | - | RECTANGULAR | LIF N | LIF N | - | - | - | ||
![]() PCN10-64S-2.54DSA Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |