- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Contact Termination
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Series
- Wire Gauge
- Published
- Contact Finish
- Contact Materials
Attribute column
Manufacturer
Hirose Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DF13-6P-1.25V(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | LOCKING MECH | PEG | - | 0.478 inch | AU | BRASS | HIROSE ELECTRIC CO LTD | POLYAMIDE | - | STRAIGHT | ONE | 1 | 85 °C | -35 °C | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 6 | 1.2446 mm | unknown | UL | 1 | RECTANGULAR | - | 0.134 inch | MALE | - | 0.189 inch | 1 A | SQ PIN-SKT | 30 mΩ | 500000000 Ω | 0.049 inch | RECEPTACLE | SURFACE MOUNT | GUIDE SLOT | 500VAC V | - | 50 Cycles | GOLD | RECTANGULAR | - | - | - | BEIGE | - | ||
![]() DF17(2.0)-30DP-0.5 Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH19-27S-0.5SH(49) Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN LEAD | NOT SPECIFIED | HIROSE ELECTRIC CO LTD | - | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | No | e0 | EAR99 | FFC/FPC CONNECTOR | LOW PROFILE, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 27 | 0.5 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.020 inch | - | SURFACE MOUNT | - | - | - | - | TIN LEAD | - | - | - | - | - | - | ||
![]() HIF3BB-64PA-2.54DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | LATCH & EJECT | - | LOCKING | 3.961 inch | GOLD | BRASS | HIROSE ELECTRIC CO LTD | POLYBUTYLENE TEREPHTHALATE | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Obsolete | No | e4 | - | BOARD CONNECTOR | POLARIZED | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.354 inch | MALE | 94V-0 | 0.701 inch | 1 A | RND PIN-SKT | 15 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | DUAL POLARIZED | 650VAC V | 2.54 mm | 500 Cycles | GOLD | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.13 inch | ||
![]() FH27-57S-0.4SH Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | HIROSE ELECTRIC CO LTD | - | FH27 | RIGHT ANGLE | - | 1 | - | - | - | Active | - | - | - | CARD EDGE CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 57 | 0.4 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HIF3BA-20PA-2.54WB Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | LATCH & EJECT | HOLE .099-.111 | LOCKING | 1.76 inch | GOLD | BRASS | HIROSE ELECTRIC CO LTD | POLYBUTYLENE TEREPHTHALATE | - | RIGHT ANGLE | ONE | 2 | 85 °C | -55 °C | - | Obsolete | No | e4 | - | BOARD CONNECTOR | POLARIZED | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.354 inch | MALE | 94V-0 | 0.853 inch | 1 A | RND PIN-SKT | 15 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | DUAL POLARIZED | 650VAC V | 2.54 mm | 500 Cycles | GOLD | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.197 inch | ||
![]() HIF3F-16PA-2.54DS Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | - | 1.106 inch | GOLD | BRASS | HIROSE ELECTRIC CO LTD | POLYBUTYLENE TEREPHTHALATE | - | RIGHT ANGLE | ONE | 2 | 85 °C | -55 °C | - | Obsolete | No | e4 | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.354 inch | MALE | 94V-0 | 0.547 inch | 1 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | SHRD CENTER | 650VAC V | 2.54 mm | 500 Cycles | GOLD | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.118 inch | ||
![]() DF3D-8P-2H(21) Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | - | 0.807 inch | TIN | BRASS | HIROSE ELECTRIC CO LTD | POLYAMIDE | - | RIGHT ANGLE | ONE | 1 | 85 °C | -30 °C | - | Obsolete | No | e3 | EAR99 | BOARD CONNECTOR | EMBOSSED PACKAGING | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2 mm | unknown | UL, CSA | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.22 inch | MALE | 94V-0 | 0.232 inch | 3 A | SQ PIN-SKT | 30 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | SURFACE MOUNT | HOUSING SIDE | 650VAC V | - | 30 Cycles | Tin (Sn) | RECTANGULAR | 4.3924 N | .3058 N | - | BEIGE | - | ||
![]() FX10A-168P-SV4(91) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | HIROSE ELECTRIC CO LTD | - | - | - | - | - | - | - | - | Active | - | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH23-25S-0.3SHAW(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.394 inch | SN-PB | PHOSPHOR BRONZE | HIROSE ELECTRIC CO LTD | LIQUID CRYSTAL POLYMER | - | RIGHT ANGLE | ONE | 1 | 85 °C | -55 °C | - | Obsolete | No | - | EAR99 | FFC/FPC CONNECTOR | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 0.6 mm | unknown | UL | 2 | STAGGERED | - | 0.049 inch | FEMALE | 94V-0 | 0.185 inch | 0.3 A | BELLOWED TYPE | 100 mΩ | 50000000 Ω | 0.012 inch | - | SURFACE MOUNT | - | 90VAC V | 3.8354 mm | 10 Cycles | - | RECTANGULAR | LIF N | LIF N | - | - | - | ||
![]() A1-40PA-2.54DS Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | - | 2 inch | GOLD | BRASS | HIROSE ELECTRIC CO LTD | POLYBUTYLENE TEREPHTHALATE | - | RIGHT ANGLE | ONE | 2 | 85 °C | -55 °C | - | Obsolete | No | e4 | EAR99 | BOARD CONNECTOR | WITH HIGH DENSITY | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 2.54 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.236 inch | MALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 650VAC V | 2.54 mm | 100 Cycles | GOLD | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.118 inch | ||
![]() HIF3F-40PA-2.54DS Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | - | 2.307 inch | GOLD | BRASS | HIROSE ELECTRIC CO LTD | POLYBUTYLENE TEREPHTHALATE | - | RIGHT ANGLE | ONE | 2 | 85 °C | -55 °C | - | Obsolete | No | e4 | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 2.54 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.354 inch | MALE | 94V-0 | 0.547 inch | 1 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | SHRD CENTER | 650VAC V | 2.54 mm | 500 Cycles | GOLD | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.118 inch | ||
![]() FH19SC-10S-0.5SH(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | HIROSE ELECTRIC CO LTD | - | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | No | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 0.5 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.020 inch | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DF16A(2.0)-50DP-0.5V(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | HIROSE ELECTRIC CO LTD | - | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | - | e4 | - | BOARD STACKING CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 0.5 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | GOLD | - | - | - | - | - | - | ||
![]() DF12B-40DS-0.5V(81) Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | LOCKING MECH | - | - | 0.476 inch | GOLD | PHOSPHOR COPPER | HIROSE ELECTRIC CO LTD | POLYAMIDE | - | STRAIGHT | ONE | 2 | 125 °C | -45 °C | - | Obsolete | No | e4 | EAR99 | BOARD STACKING CONNECTOR | W/ METAL FITTING, TAPE PKG. | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.5 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.142 inch | FEMALE | 94V-0 | 0.106 inch | 0.3 A | BELLOWED TYPE | 50 mΩ | 500000000 Ω | 0.02 inch | RECEPTACLE | SURFACE MOUNT | - | 150VAC V | 3.6068 mm | 50 Cycles | GOLD | RECTANGULAR | - | - | 0.094 inch | BEIGE | - | ||
![]() DF9A-19P-1V Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | LOCATING POSTS | - | 0.524 inch | - | PHOSPHOR BRONZE | HIROSE ELECTRIC CO LTD | POLYAMIDE | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 19 | 0.9906 mm | unknown | UL | 2 | STAGGERED | - | 0.165 inch | MALE | - | 0.13 inch | 0.1 A | - | 50 mΩ | 500000000 Ω | 0.039 inch | RECEPTACLE | - | POLARIZED HOUSING | 150VAC V | 1.8288 mm | - | - | STAGGERED | - | - | - | - | - | ||
![]() DF9C-21S-1V(69) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | HIROSE ELECTRIC CO LTD | - | - | - | - | - | - | - | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DF14-3P-1.25H Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN COPPER/GOLD | - | HIROSE ELECTRIC CO LTD | - | - | RIGHT ANGLE | ONE | 1 | - | - | ROHS COMPLIANT | Obsolete | - | e2/e4 | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 1.25 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | TIN COPPER/GOLD | - | - | - | - | - | - | ||
![]() PCN10-64S-2.54DSA Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DF9A-19S-1V(69) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | HIROSE ELECTRIC CO LTD | - | - | - | - | - | - | - | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |