- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Contact Termination
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Series
- Wire Gauge
- Published
- Contact Finish
- Contact Materials
Attribute column
Manufacturer
Hirose Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Name of Rows Loaded | Terminal Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HIF3FBA-64PA-2.54DS Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | GUIDE SLOT | - | - | 3.495 inch | AU | BRASS | HIROSE ELECTRIC CO LTD | POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | ONE | 2 | 85 °C | -55 °C | - | Obsolete | No | e3 | - | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.346 inch | MALE | 94V-0 | 0.501 inch | 1 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 650VAC V | 2.54 mm | 500 Cycles | TIN | RECTANGULAR | - | - | 0.1 inch | BLACK | - | 0.118 inch | ||
![]() FH12S-40S-0.5SH(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | EJECT LEVER | - | LOCKING | 0.949 inch | GOLD | PHOSPHOR BRONZE | HIROSE ELECTRIC CO LTD | POLYPHENYLENE SULFIDE | RIGHT ANGLE | ONE | 1 | 85 °C | -40 °C | - | Obsolete | No | e4 | - | EAR99 | FFC/FPC CONNECTOR | WITH BOTTOM CONTACT TYPE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.5 mm | unknown | UL | 1 | RECTANGULAR | - | 0.094 inch | FEMALE | 94V-0 | 0.22 inch | 0.5 A | BELLOWED TYPE | 50 mΩ | 500000000 Ω | 0.02 inch | - | SURFACE MOUNT | - | 150VAC V | - | 20 Cycles | Gold (Au) | RECTANGULAR | ZIF N | ZIF N | - | BROWN | - | - | ||
![]() SX6-144S-0.8SH-2 Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | HIROSE ELECTRIC CO LTD | - | 30 DEGREE | ONE | 2 | - | - | - | Obsolete | - | - | - | - | CARD EDGE CONNECTOR | LATCHED, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 144 | 0.8 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DF12B(3.0)-50DS-0.5V(81) Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | LOCKING MECH | - | - | 0.575 inch | AU | PHOSPHORUS-COPPER | HIROSE ELECTRIC CO LTD | POLYAMIDE | STRAIGHT | ONE | 2 | 125 °C | -45 °C | - | Obsolete | No | - | - | EAR99 | BOARD STACKING CONNECTOR | W/ METAL FITTING, TAPE PKG. | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 0.5 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.142 inch | FEMALE | 94V-0 | 0.087 inch | 0.3 A | BELLOWED TYPE | 50 mΩ | 500000000 Ω | 0.02 inch | RECEPTACLE | SURFACE MOUNT | - | 150VAC V | 3.6068 mm | 50 Cycles | - | RECTANGULAR | - | - | 0.094 inch | BEIGE | - | - | ||
![]() FH23-45S-0.3SHAW Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | EJECT LEVER | - | LOCKING | 0.63 inch | SN | PHOSPHOR BRONZE | HIROSE ELECTRIC CO LTD | LIQUID CRYSTAL POLYMER | RIGHT ANGLE | ONE | 1 | 85 °C | -55 °C | - | Obsolete | - | - | - | EAR99 | FFC/FPC CONNECTOR | STAGGERED CONFIGURATION, LIF, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 45 | 0.6 mm | unknown | UL | 2 | STAGGERED | - | 0.049 inch | FEMALE | 94V-0 | 0.185 inch | 0.3 A | BELLOWED TYPE | 100 mΩ | 50000000 Ω | 0.012 inch | - | SURFACE MOUNT | - | 90VAC V | 3.8354 mm | 10 Cycles | - | STAGGERED | LIF N | LIF N | - | - | - | - | ||
![]() A2-4PA-2.54DS Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | - | 0.388 inch | NOT SPECIFIED | NOT SPECIFIED | HIROSE ELECTRIC CO LTD | POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | ONE | 1 | 85 °C | -55 °C | - | Obsolete | No | - | - | EAR99 | BOARD CONNECTOR | WITH HIGH DENSITY | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | unknown | UL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.157 inch | MALE | 94V-0 | 0.183 inch | 3 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 650VAC V | - | 100 Cycles | - | RECTANGULAR | - | - | - | BLACK | - | 0.138 inch | ||
![]() DF12B(3.0)-40DP-0.5V(81) Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | LOCKING MECH | - | - | 0.48 inch | AU | PHOSPHORUS-COPPER | HIROSE ELECTRIC CO LTD | POLYAMIDE | STRAIGHT | ONE | 2 | 125 °C | -45 °C | - | Obsolete | No | - | - | EAR99 | BOARD STACKING CONNECTOR | W/ METAL FITTING, TAPE PKG. | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.5 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.15 inch | MALE | 94V-0 | 0.091 inch | 0.3 A | - | 50 mΩ | 500000000 Ω | 0.02 inch | RECEPTACLE | SURFACE MOUNT | - | 150VAC V | 3.6068 mm | 50 Cycles | - | RECTANGULAR | - | - | 0.096 inch | BEIGE | - | - | ||
![]() PCN12E-32S-2.54DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | - | 2.14 inch | TIN LEAD | COPPER ALLOY | HIROSE ELECTRIC CO LTD | POLYBUTYLENE TEREPHTHALATE | STRAIGHT | ONE | 2 | 85 °C | -30 °C | - | Obsolete | No | e0 | - | - | BOARD EURO CONNECTOR | STANDARDS: DIN 41612; IEC 603-2 | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.319 inch | FEMALE | 94V-0 | 0.453 inch | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000000 Ω | 0.1 inch | SOCKET | SOLDER | SHRD ENDS | 1000VAC V | 2.54 mm | 500 Cycles | Tin/Lead (Sn/Pb) | - | - | - | 0.1 inch | GRAY | A,B | 0.154 inch | ||
![]() HIF3BB-60PA-2.54DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | LATCH & EJECT | - | LOCKING | 3.76 inch | GOLD | BRASS | HIROSE ELECTRIC CO LTD | POLYBUTYLENE TEREPHTHALATE | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Obsolete | No | e4 | - | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 2.54 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.354 inch | MALE | 94V-0 | 0.701 inch | 1 A | RND PIN-SKT | 15 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | DUAL POLARIZED | 650VAC V | 2.54 mm | 500 Cycles | GOLD | RECTANGULAR | - | - | 0.1 inch | BLACK | - | 0.13 inch | ||
![]() DF37NB-50DS-0.4V Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH10A-12S-1SH(02) Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | LOCKING MECH | - | LOCKING | 0.717 inch | SN-PB | PHOSPHOR BRONZE | HIROSE ELECTRIC CO LTD | POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | ONE | 1 | 85 °C | -55 °C | - | Obsolete | No | - | - | EAR99 | FFC/FPC CONNECTOR | EMBOSSED TAPE PACKAGING | - | - | - | - | NO | NO | GENERAL PURPOSE | 12 | 0.9906 mm | unknown | UL | 1 | RECTANGULAR | - | 0.118 inch | FEMALE | - | 0.26 inch | 0.5 A | BELLOWED TYPE | 25 mΩ | 500000000 Ω | 0.039 inch | - | SURFACE MOUNT | - | 500VAC V | - | 30 Cycles | - | RECTANGULAR | ZIF N | ZIF N | - | NATURAL | - | - | ||
![]() DF60FS-2S-10.16C Hirose Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A1-10PA-2.54DS Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | - | 0.5 inch | GOLD | BRASS | HIROSE ELECTRIC CO LTD | POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | ONE | 2 | 85 °C | -55 °C | - | Obsolete | No | e4 | - | EAR99 | BOARD CONNECTOR | WITH HIGH DENSITY | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.236 inch | MALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 650VAC V | 2.54 mm | 100 Cycles | GOLD | RECTANGULAR | - | - | 0.1 inch | BLACK | - | 0.118 inch | ||
![]() DF3-11P-2H Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | POLARIZATION POST | - | 1.043 inch | SN | BRASS | HIROSE ELECTRIC CO LTD | POLYAMIDE | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 11 | 2.0066 mm | unknown | UL | 1 | RECTANGULAR | - | 0.22 inch | MALE | - | 0.232 inch | 1 A | RND PIN-SKT | 30 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | - | HOUSING SIDE | 650VAC V | - | - | GOLD | RECTANGULAR | - | - | - | BEIGE | - | - | ||
![]() HIF6A-40PA-1.27DS Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | LOCKING MECH | - | - | 1.325 inch | GOLD | BRASS | HIROSE ELECTRIC CO LTD | POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | ONE | 2 | 85 °C | -30 °C | - | Obsolete | No | e4 | - | EAR99 | BOARD CONNECTOR | STAGGERED CONFIGURATION | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 2.54 mm | unknown | UL | 4 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.335 inch | MALE | 94V-0 | 0.61 inch | 2 A | SQ PIN-SKT | 30 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | GUIDE SLOT | 300VAC V | 1.905 mm | 500 Cycles | GOLD | RECTANGULAR | - | - | 0.1 inch | BLACK | - | 0.11 inch | ||
![]() FX6-60S-0.8SV2(23) Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | POLARIZATION POST | - | 1.252 inch | AU | PHOSPHOR BRONZE | HIROSE ELECTRIC CO LTD | POLYPHENYLENE SULFIDE | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Obsolete | No | - | - | EAR99 | BOARD CONNECTOR | TAPE PKG. W/ PICK&PLACE TAPE | 8536.69.40.40 | - | - | - | NO | NO | - | 60 | 0.7874 mm | unknown | UL | 2 | RECTANGULAR | - | 0.224 inch | FEMALE | - | 0.236 inch | 0.5 A | BELLOWED TYPE | 40 mΩ | 100000000 Ω | 0.031 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 300VAC V | 4.8006 mm | 100 Cycles | TIN/LEAD | RECTANGULAR | - | - | - | BROWN | - | - | ||
![]() FH12-7S-1SV(54) Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.429 inch | GOLD | - | HIROSE ELECTRIC CO LTD | - | STRAIGHT | ONE | 1 | 85 °C | -40 °C | - | Active | - | e4 | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | 2 mm | unknown | UL | 2 | - | - | 0.167 inch | FEMALE | 94V-0 | 0.217 inch | 0.5 A | BELLOWED TYPE | 50 mΩ | 500000000 Ω | 0.039 inch | - | SURFACE MOUNT | - | 150VAC V | - | 20 Cycles | GOLD | - | - | - | - | - | - | - | ||
![]() DF16-16DS-0.5V(86) Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | HIROSE ELECTRIC CO LTD | - | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Obsolete | Yes | - | Yes | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 0.5 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DF18B-100DS-0.4V Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | HIROSE ELECTRIC CO LTD | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | - | e4 | - | EAR99 | FFC/FPC CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 0.4 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.016 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | GOLD | - | - | - | - | - | - | - | ||
![]() FH19-24S-0.5SH Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | EJECT LEVER | - | LOCKING | 0.551 inch | SN | PHOSPHOR BRONZE | HIROSE ELECTRIC CO LTD | LIQUID CRYSTAL POLYMER | RIGHT ANGLE | ONE | 1 | 80 °C | -55 °C | - | Obsolete | - | - | - | EAR99 | FFC/FPC CONNECTOR | LOW PROFILE, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 0.5 mm | unknown | UL | 1 | RECTANGULAR | - | 0.035 inch | FEMALE | 94V-0 | 0.118 inch | 0.5 A | BELLOWED TYPE | 100 mΩ | 500000000 Ω | 0.020 inch | - | SURFACE MOUNT | - | 150VAC V | - | 20 Cycles | - | RECTANGULAR | ZIF N | - | - | BEIGE | - | - |