- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions Loaded
Attribute column
Manufacturer
Hirose Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Shell Material | Material | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Insertion Force-Max | Withdrawl Force-Min | Insulation | Features | Height | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DF11-16DP-2DS(52) Hirose Electric Co Ltd | 810 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | Polyamide | - | Gold | 0.118 3.00mm | Brass | Polyamide (PA), Nylon | 250V | -40°C~85°C | Tube | 2010 | DF11 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 16 | - | 2 | Male | - | - | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Right Angle | 10mm | 0.197 5.00mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | - | ONE | UL, CSA | - | COMMERCIAL | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | 2mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.197 inch | - | 94V-0 | Black | - | 2A | - | 30mOhm | 1000000000Ohm | 0.079 inch | - | 2A | GUIDE SLOT(S) | 650VAC V | 50 Cycles | - | .3058 N | - | - | 5mm | 18mm | 8.00μin 0.203μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() DF1BZ-4DP-2.5DS Hirose Electric Co Ltd | 885 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | Polyamide | - | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Tray | - | DF1B | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | 2 | - | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Right Angle | 12.5mm | 0.339 8.61mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | - | ONE | UL | 250V | COMMERCIAL | 0.098 (2.50mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | 2.5mm | - | RECTANGULAR | - | - | Male | - | White | - | 3A | - | 30mOhm | 1000000000Ohm | 0.098 inch | 250V | 3A | POLARIZED HOUSING | 650VAC V | 30 Cycles | - | - | - | Keying Slot | 8.6mm | 7.5mm | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF11CZ-6DP-2V(27) Hirose Electric Co Ltd | 5820 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Circular | - | - | Polyamide | - | Tin | - | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Tape & Reel (TR) | 2001 | DF11 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | Black | 2 | - | - | - | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 6 | Straight | 6.2mm | 0.283 7.19mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | Beige | ONE | UL, CSA | 30V | COMMERCIAL | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | - | - | Male | 94V-0 | - | - | 2A | - | 30mOhm | 1GOhm | 0.079 inch | - | 2A | GUIDE SLOT(S) | - | 30 Cycles | - | .3058 N | - | Pick and Place, Solder Retention | - | 13.5mm | 39.4μin 1.00μm | - | - | 8.2mm 8.45mm 9.55mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DF11-12DP-2DSA(08) Hirose Electric Co Ltd | 2551 |
| Datasheet | 10 Weeks | - | - | Through Hole | Square | - | - | Polyamide | LOCKING MECH | Tin | 0.118 3.00mm | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Bulk | 2010 | DF11 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 12 | - | 2 | - | ROW INSERTION PRODUCT | - | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | 5mm | 0.260 6.60mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | Black | ONE | UL, CSA | - | COMMERCIAL | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | - | 0.197 inch | - | 94V-0 | - | - | 2A | 0.299 7.60mm | 30mOhm | 1000000000Ohm | 0.079 inch | - | 2A | GUIDE SLOT(S) | 650VAC V | 30 Cycles | - | .3058 N | - | - | - | 14mm | 39.4μin 1.00μm | - | - | 7.55 7.8mm 8.9mm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() DF13E-20DP-1.25V(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Square | - | - | - | - | Gold | 0.094 2.40mm | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Tape & Reel (TR) | - | DF13 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | 2 | - | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A | 20 | - | - | 0.189 4.80mm | Board to Cable/Wire | All | unknown | - | 0.049 1.25mm | Beige | - | - | - | - | 0.049 (1.25mm) | - | Shrouded - 4 Wall | - | - | Tin-Copper | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | - | 5.8mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() DF11-18DP-2DSA(08) Hirose Electric Co Ltd | 2148 |
| Datasheet | 12 Weeks | - | - | Through Hole | Square | - | - | Polyamide | LOCKING MECH | Tin | 0.118 3.00mm | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Bulk | 2010 | DF11 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 18 | - | 2 | - | ROW INSERTION PRODUCT | 8536.69.40.40 | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | 5mm | 0.260 6.60mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | Black | ONE | UL, CSA | - | COMMERCIAL | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | - | 0.197 inch | - | 94V-0 | - | - | 2A | 0.299 7.60mm | 30mOhm | 1000000000Ohm | 0.079 inch | - | 2A | GUIDE SLOT(S) | 650VAC V | 30 Cycles | - | .3058 N | - | - | 6.9mm | 20mm | 39.4μin 1.00μm | - | - | 7.55 7.8mm 8.9mm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() DF50A-4P-1V(51) Hirose Electric Co Ltd | 48500 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | - | - | Polymer | - | Gold | - | Brass | Polyester | 100V | -35°C~85°C | Tape & Reel (TR) | 2013 | DF50 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | - | 1 | - | - | - | Push-Pull | NO | NO | NO | NO | Male Blade | NO | GENERAL PURPOSE | - | 4 | Straight | - | 0.278 7.06mm | Board to Cable/Wire | All | - | 1A | 0.039 1.00mm | Black | ONE | UL | - | COMMERCIAL | - | - | Shrouded - 4 Wall | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Male | - | - | - | 1A | - | 30mOhm | 500MOhm | 0.039 inch | - | - | POLARIZED HOUSING | 300VAC V | 30 Cycles | - | - | - | Solder Retention | - | - | - | - | - | 7.35mm | UL94 V-0 | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() DF1B-4DP-2.5DS(01) Hirose Electric Co Ltd | 1215 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | Polyamide | - | Gold | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Bulk | - | DF1B | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | - | 2 | Male | PACKAGING 100 PCS. IN A BAG | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Right Angle | 12.5mm | 0.339 8.61mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | - | ONE | UL, CSA | 250V | COMMERCIAL | 0.098 (2.50mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | 2.5mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.339 inch | - | - | White | - | 3A | - | 30mOhm | 1000000000Ohm | 0.098 inch | 250V | 3A | POLARIZED HOUSING | 650VAC V | 50 Cycles | - | - | - | Keying Slot | 8.6mm | 7.5mm | 8.00μin 0.203μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF1BZ-20DP-2.5DSA Hirose Electric Co Ltd | 4212 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | - | Polyamide | - | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | 2 | - | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | 8.6mm | 0.374 9.50mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | - | ONE | UL | 250V | COMMERCIAL | 0.098 (2.50mm) | 0.142 3.60mm | Shrouded - 4 Wall | 2 | 2.5mm | - | RECTANGULAR | - | - | Male | 94V-0 | White | - | 3A | 0.417 10.60mm | 30mOhm | 1000000000Ohm | 0.098 inch | 250V | 3A | POLARIZED HOUSING | 650VAC V | 30 Cycles | - | - | - | Keying Slot | 9.5mm | 27.5mm | - | - | - | 14mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF13-5P-1.25DSA Hirose Electric Co Ltd | 73 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Square | - | Polyamide | - | - | Tin | - | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Bulk | - | DF13 | e2 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 5 | - | 1 | - | LOW PROFILE | - | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | 3.4mm | 0.169 4.30mm | Board to Cable/Wire | All | - | 1A | 0.049 1.25mm | - | ONE | UL | - | COMMERCIAL | - | 0.091 2.30mm | Shrouded - 4 Wall | 1 | 1.25mm | - | RECTANGULAR | - | - | Male | 94V-0 | Beige | - | - | - | 30mOhm | 500MOhm | 0.049 inch | 150V | 1A | - | - | - | 3.0024 N | - | - | - | - | 7.9mm | 39.4μin 1.00μm | - | - | 5.3mm | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() DF13C-8P-1.25V(21) Hirose Electric Co Ltd | 96000 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Square | - | - | Polyamide | LOCKING | Tin | - | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Tape & Reel (TR) | - | DF13 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | 1 | - | LOW PROFILE | - | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 8 | Straight | 3.4mm | 0.189 4.80mm | Board to Cable/Wire | All | - | 1A | 0.049 1.25mm | Beige | ONE | UL | - | COMMERCIAL | - | - | Shrouded - 3 Wall | 1 | - | - | RECTANGULAR | - | - | Male | 94V-0 | - | - | - | - | 30mOhm | 500000000Ohm | 0.049 inch | 150V | 1A | - | - | 50 Cycles | 3.0024 N | - | - | Solder Retention | - | 14.65mm | 39.4μin 1.00μm | - | - | 5.8mm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() DF1BZ-22DP-2.5DS Hirose Electric Co Ltd | 300 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | Polyamide | - | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 22 | - | 2 | - | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 0.339 8.61mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | - | ONE | UL | 250V | COMMERCIAL | 0.098 (2.50mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | 2.5mm | - | RECTANGULAR | - | - | Male | 94V-0 | White | - | 3A | - | 30mOhm | 1000000000Ohm | 0.098 inch | - | - | POLARIZED HOUSING | 650VAC V | 30 Cycles | - | - | - | Keying Slot | 8.6mm | 30mm | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF1B-12DP-2.5DSA(01) Hirose Electric Co Ltd | 15990 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | - | Polyamide | - | Gold | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Bulk | - | DF1B | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 12 | - | 2 | Male | PACKAGING 100 PCS. IN A BAG | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | 8.6mm | 0.374 9.50mm | Board to Cable/Wire | All | unknown | - | 0.098 2.50mm | - | ONE | UL, CSA | - | COMMERCIAL | 0.098 (2.50mm) | 0.142 3.60mm | Shrouded - 4 Wall | 2 | 2.5mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.339 inch | - | 94V-0 | White | - | 3A | 0.417 10.60mm | 30mOhm | 1000000000Ohm | 0.098 inch | 250V | 3A | POLARIZED HOUSING | 650VAC V | 50 Cycles | - | .417 N | - | Keying Slot | - | 17.5mm | 8.00μin 0.203μm | - | - | 14mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF11C-6DP-2V(57) Hirose Electric Co Ltd | 3 |
| Datasheet | 10 Weeks | Gold, Tin | Surface Mount | Surface Mount | Circular | - | - | Polyamide | - | Gold | - | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Tape & Reel (TR) | 2010 | DF11 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | Beige, Black | 2 | - | - | - | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 6 | Straight | 6.2mm | 0.283 7.19mm | Board to Board or Cable | All | unknown | 1A | 0.079 2.00mm | Beige | ONE | UL, CSA | - | COMMERCIAL | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | - | - | Male | 94V-0 | - | - | 2A | - | 30mOhm | 1000000000Ohm | 0.079 inch | 30V | 2A | GUIDE SLOT(S) | - | 50 Cycles | - | .3058 N | - | Pick and Place, Solder Retention | - | 13.5mm | 8.00μin 0.203μm | - | - | 8.2mm 8.45mm 9.55mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF1B-10DP-2.5DSA(01) Hirose Electric Co Ltd | 3968 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | - | Polyamide | - | Gold | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Bulk | - | DF1B | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | 2 | - | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | 8.6mm | 0.374 9.50mm | Board to Cable/Wire | All | - | 3A | 0.098 2.50mm | - | ONE | UL, CSA | - | COMMERCIAL | 0.098 (2.50mm) | 0.142 3.60mm | Shrouded - 4 Wall | 2 | 2.5mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.339 inch | Male | 94V-0 | White | - | 3A | 0.417 10.60mm | 30mOhm | - | 0.098 inch | 250V | 3A | POLARIZED HOUSING | 650VAC V | 50 Cycles | - | .4448 N | - | Keying Slot | 9.5mm | 15mm | 8.00μin 0.203μm | - | - | 14mm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() DF1BZ-12DP-2.5DS Hirose Electric Co Ltd | 2170 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | Polyamide | - | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 12 | - | 2 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Right Angle | 12.5mm | 0.339 8.61mm | Board to Cable/Wire | All | unknown | - | 0.098 2.50mm | - | ONE | UL | - | COMMERCIAL | 0.098 (2.50mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | 2.5mm | - | RECTANGULAR | - | - | - | 94V-0 | White | - | 3A | - | 30mOhm | 1000000000Ohm | 0.098 inch | 250V | 3A | POLARIZED HOUSING | 650VAC V | 30 Cycles | - | - | - | Keying Slot | - | 17.5mm | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() HIF3FC-40PA-2.54DSA(71) Hirose Electric Co Ltd | 760 | - | Datasheet | 10 Weeks | - | - | Through Hole | Square | - | - | PBT | LOCKING | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT) | 200V | -55°C~85°C | Tray | - | HIF3FC | e3 | no | Active | 1 (Unlimited) | Solder | EAR99 | Header | 40 | - | 2 | - | LOW PROFILE | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | - | 0.350 8.89mm | Board to Board or Cable | All | unknown | 1A | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | - | 0.335 inch | Male | 94V-0 | - | 0.35 inch | 1A | - | 15mOhm | 1GOhm | 0.1 inch | - | - | POLARIZED HOUSING | 650VAC V | 500 Cycles | - | - | Insulated | Keying Slot | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.11 inch | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() DF13-13P-1.25DSA Hirose Electric Co Ltd | 100 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | - | Polyamide | - | Tin | - | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Bulk | - | DF13 | e3/e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 13 | - | 1 | - | LOW PROFILE | 8536.69.40.40 | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 0.169 4.30mm | Board to Cable/Wire | All | - | 1A | 0.049 1.25mm | Beige | ONE | UL | - | COMMERCIAL | - | 0.091 2.30mm | Shrouded - 4 Wall | 1 | - | - | RECTANGULAR | - | - | Male | 94V-0 | - | - | - | - | 30mOhm | 500000000Ohm | 0.049 inch | - | - | - | - | 50 Cycles | 3.0024 N | - | - | - | 4.3mm | 17.9mm | 39.4μin 1.00μm | - | - | 5.3mm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() DF1BZ-15P-2.5DSA Hirose Electric Co Ltd | 1000 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | - | Polyamide | - | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 15 | - | 1 | - | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 0.374 9.50mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | - | ONE | UL | 250V | COMMERCIAL | - | 0.142 3.60mm | Shrouded - 4 Wall | 1 | 2.5mm | - | RECTANGULAR | - | - | Male | 94V-0 | White | - | 3A | 0.417 10.60mm | 30mOhm | - | 0.098 inch | - | - | POLARIZED HOUSING | 650VAC V | 30 Cycles | - | - | - | Keying Slot | 9.5mm | 40mm | 39.4μin 1.00μm | - | - | 14mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF63-2P-3.96DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Square | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | Tin | - | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 630V | -55°C~105°C | Bulk | - | EnerBee™ DF63 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 2 | - | 1 | Male | - | 8536.69.40.30 | Latch Holder | - | - | - | - | Male Pin | YES | - | - | - | - | - | 0.683 17.35mm | Board to Cable/Wire | All | - | 14A | 0.156 3.96mm | Black | ONE | UL | - | COMMERCIAL | - | 0.150 3.81mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | 0.394 inch | - | - | - | - | - | - | - | - | - | 30 Cycles | - | - | - | Board Lock | 10.3mm | - | - | - | - | 18.8mm | UL94 V-0 | - | Unknown | RoHS Compliant | - | - |