- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions Loaded
Attribute column
Manufacturer
Hirose Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Features | Height | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DF1B-3P-2.5DSA(01) Hirose Electric Co Ltd | 22029 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Square | Polyamide | - | - | Gold | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Bulk | - | DF1B | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 3 | 1 | - | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | 5.7mm | 0.374 9.50mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | - | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.142 3.60mm | Shrouded - 4 Wall | 1 | 2.5mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.224 inch | Male | 94V-0 | White | - | 3A | 0.417 10.60mm | 30mOhm | - | 0.098 inch | 250V | 3A | POLARIZED HOUSING | 650VAC V | - | 50 Cycles | - | - | Keying Slot | - | 10mm | - | 8.00μin 0.203μm | - | - | 14mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF65-5P-1.7V(21) Hirose Electric Co Ltd | 100 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Rectangular | - | - | - | Tin | - | Brass | Liquid Crystal Polymer (LCP) | 50V | -40°C~105°C | Tape & Reel (TR) | - | DF65 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 5 | 1 | Male | - | - | Latch Lock | - | - | - | - | Male Blade | YES | - | - | 5 | Straight | - | 0.065 1.65mm | Board to Cable/Wire | All | - | 4A | 0.067 1.70mm | Black | ONE | UL | - | COMMERCIAL | - | - | - | Shrouded - 3 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 Cycles | - | - | Solder Retention | - | - | - | - | - | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | ||
![]() DF1BZ-36DP-2.5DSA Hirose Electric Co Ltd | 537 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Square | Polyamide | - | - | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 36 | 2 | - | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | 8.6mm | 0.374 9.50mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | - | ONE | UL | 250V | COMMERCIAL | - | 0.098 (2.50mm) | 0.142 3.60mm | Shrouded - 4 Wall | 2 | 2.5mm | - | RECTANGULAR | - | - | Male | 94V-0 | White | - | 3A | 0.417 10.60mm | 30mOhm | 1000000000Ohm | 0.098 inch | 250V | 3A | POLARIZED HOUSING | 650VAC V | - | 30 Cycles | - | - | Keying Slot | 9.5mm | 47.5mm | - | - | - | - | 14mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF11-18DP-2DS(52) Hirose Electric Co Ltd | 860 | - | Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | Square | Polyamide | - | - | Gold | 0.118 3.00mm | Brass | Polyamide (PA), Nylon | 250V | -40°C~85°C | Tube | 2010 | DF11 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 18 | 2 | Male | - | 8536.69.40.40 | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Right Angle | 10mm | 0.197 5.00mm | Board to Board or Cable | All | unknown | 2A | 0.079 2.00mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | 2mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.197 inch | - | 94V-0 | Black | - | 2A | - | 30mOhm | 1000000000Ohm | 0.079 inch | - | 2A | GUIDE SLOT(S) | 650VAC V | - | 50 Cycles | - | .3058 N | - | 5mm | 20mm | - | 8.00μin 0.203μm | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() DF3-5P-2DS(01) Hirose Electric Co Ltd | 4000 | - | Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | Square | Plastic | - | - | Gold | 0.122 3.10mm | Brass | Polyamide (PA), Nylon | - | -55°C~105°C | Bulk | 2008 | DF3 | e4 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | 5 | 1 | - | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | 0.197 5.00mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | ONE | UL, CSA | - | COMMERCIAL | 0.472 inch | - | 0.114 2.90mm | Shrouded - 4 Wall | 1 | 2mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | Black | 0.283 inch | - | - | 30mOhm | - | 0.079 inch | - | - | HOUSING SIDE | - | - | - | 4.3924 N | - | - | - | - | - | 8.00μin 0.203μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() DF13-8P-1.25H(21) Hirose Electric Co Ltd | 91 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | Square | Polyamide | - | - | Tin | - | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Tape & Reel (TR) | - | DF13 | e2 | yes | Active | 1 (Unlimited) | Solder | - | Header | 8 | 1 | - | LOW PROFILE | - | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 8 | - | - | 0.142 3.60mm | Board to Cable/Wire | All | - | 1A | 0.049 1.25mm | Beige | ONE | UL | - | COMMERCIAL | 0.577 inch | - | - | Shrouded - 4 Wall | 1 | - | - | RECTANGULAR | - | - | Male | 94V-0 | - | - | 1A | - | 30mOhm | 500MOhm | 0.049 inch | - | - | GUIDE SLOT(S) | 500VAC V | - | 30 Cycles | 3.0024 N | - | Board Guide, Solder Retention | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() DF13-4P-1.25DS(20) Hirose Electric Co Ltd | In Stock | - | Datasheet | 11 Weeks | - | Through Hole, Right Angle | Square | Plastic | LOCKING | - | Tin | - | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Tube | - | DF13 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | 1 | Male | LOW PROFILE | - | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A | - | - | - | 0.142 3.60mm | Board to Cable/Wire | All | unknown | - | 0.049 1.25mm | Beige | ONE | UL | - | COMMERCIAL | - | - | 0.091 2.30mm | Shrouded - 4 Wall | 1 | 1.25mm | - | RECTANGULAR | - | - | - | - | - | - | - | - | 30mOhm | 500000000Ohm | - | - | - | - | - | - | 50 Cycles | - | - | - | - | - | - | 39.4μin 1.00μm | - | 0.09 inch | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() HIF3FC-20PA-2.54DSA(71) Hirose Electric Co Ltd | 11520 | - | Datasheet | 10 Weeks | - | Through Hole | Square | PBT | LOCKING | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT) | 200V | -55°C~85°C | Tray | - | HIF3FC | e4 | no | Active | 1 (Unlimited) | Solder | - | Header | 20 | 2 | - | LOW PROFILE | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | - | 0.350 8.89mm | Board to Board or Cable | All | unknown | 1A | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | - | 0.335 inch | Male | 94V-0 | - | 0.35 inch | 1A | - | 15mOhm | 1GOhm | 0.1 inch | - | - | POLARIZED HOUSING | 650VAC V | - | 500 Cycles | - | - | Keying Slot | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.11 inch | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() DF1-4P-2.5DS(05) Hirose Electric Co Ltd | 98 |
| Datasheet | 10 Weeks | - | Through Hole, Right Angle | Square | Polyamide | LOCKING | - | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Bulk | - | DF1 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | 1 | - | LOW PROFILE | - | Friction Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Right Angle | 10.5mm | 0.236 6.00mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Brown | ONE | UL | - | COMMERCIAL | - | - | 0.118 3.00mm | Shrouded - 1 Wall | 1 | - | - | RECTANGULAR | - | - | Male | - | - | - | - | - | 30mOhm | - | 0.098 inch | 250V | 3A | POLARIZED HOUSING | 650VAC V | - | 30 Cycles | - | .556 N | - | - | 12.5mm | - | 39.4μin 1.00μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() HIF6-60PA-1.27DSA(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Square | Polybutylene | LATCH & EJECT | LOCKING | Gold | 0.217 5.50mm | Brass | Polybutylene Terephthalate (PBT) | 300V | -55°C~85°C | Tray | - | HIF6 | - | no | Active | 1 (Unlimited) | Solder | - | Header | 60 | 2 | - | - | - | Latch Lock/Eject Hooks | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.5A | - | Straight | - | 0.606 15.39mm | Board to Cable/Wire | All | unknown | 500mA | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | 4 | - | Tin | STAGGERED | - | - | - | 94V-0 | - | - | - | 0.563 14.30mm | 30mOhm | 1000000000Ohm | 0.05 inch | - | - | POLARIZED HOUSING | - | 1.905 mm | 500 Cycles | - | - | Keying Slot, Mounting Flange | 24.7mm | 56.35mm | - | 8.00μin 0.203μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF65-4P-1.7V(21) Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Rectangular | - | - | - | Tin | - | Brass | Liquid Crystal Polymer (LCP) | 50V | -40°C~105°C | Tape & Reel (TR) | - | DF65 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | 1 | Male | - | - | Latch Lock | - | - | - | - | Male Blade | YES | - | - | 4 | Straight | - | 0.065 1.65mm | Board to Cable/Wire | All | - | 4A | 0.067 1.70mm | Black | ONE | UL | - | COMMERCIAL | - | - | - | Shrouded - 3 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500VAC V | - | 30 Cycles | - | - | Solder Retention | - | - | - | - | - | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() A1-34PA-2.54DSA(71) Hirose Electric Co Ltd | 454 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Square | - | - | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT) | 200V | -55°C~85°C | Tray | - | A1 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 34 | 2 | - | POLARIZED | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | unknown | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.118 3.00mm | Unshrouded | 2 | - | Tin | RECTANGULAR | - | - | - | 94V-0 | Black | - | 3A | 0.454 11.54mm | 15mOhm | 1000000000Ohm | 0.1 inch | 200V | 3A | - | 650VAC V | - | 500 Cycles | - | - | - | - | 42.88mm | 8μin | 8.00μin 0.203μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() DF1BZ-7P-2.5DSA Hirose Electric Co Ltd | 2345 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Square | Polyamide | - | - | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 7 | 1 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | 5.7mm | 0.374 9.50mm | Board to Cable/Wire | All | unknown | - | 0.098 2.50mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.142 3.60mm | Shrouded - 4 Wall | 1 | 2.5mm | - | RECTANGULAR | - | - | - | 94V-0 | White | - | 3A | 0.417 10.60mm | 30mOhm | - | 0.098 inch | 250V | 3A | POLARIZED HOUSING | 650VAC V | - | 30 Cycles | - | - | Keying Slot | - | 20mm | - | 39.4μin 1.00μm | - | - | 14mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() A1-26PA-2.54DS(71) Hirose Electric Co Ltd | 29 | - | Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | Square | - | - | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT) | 200V | -55°C~85°C | Bulk | - | A1 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 26 | 2 | - | POLARIZED | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Right Angle | 14.6mm | 0.236 6.00mm | Board to Board or Cable | All | unknown | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.118 3.00mm | Unshrouded | 2 | - | Tin | RECTANGULAR | - | - | - | 94V-0 | Black | - | 3A | - | 15mOhm | 1000000000Ohm | 0.1 inch | 200V | 3A | - | - | - | - | - | - | - | - | 33.02mm | - | 8.00μin 0.203μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF1B-4P-2.5DSA(01) Hirose Electric Co Ltd | 9647 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Square | Polyamide | - | - | Gold | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Bulk | - | DF1B | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 4 | 1 | - | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | 5.7mm | 0.374 9.50mm | Board to Cable/Wire | All | - | 3A | 0.098 2.50mm | - | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.142 3.60mm | Shrouded - 4 Wall | 1 | 2.5mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Male | - | White | - | 3A | 0.417 10.60mm | 30mOhm | - | 0.098 inch | 250V | 3A | POLARIZED HOUSING | 650VAC V | - | 50 Cycles | - | - | Keying Slot | - | 12.5mm | - | 8.00μin 0.203μm | - | - | 14mm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() DF11-22DP-2DSA(08) Hirose Electric Co Ltd | 636 |
| Datasheet | 10 Weeks | - | Through Hole | Square | Polyamide | LOCKING MECH | - | Tin | 0.118 3.00mm | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Bulk | 2010 | DF11 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 22 | 2 | - | ROW INSERTION PRODUCT | - | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | 5mm | 0.260 6.60mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | - | 0.197 inch | - | 94V-0 | - | - | 2A | 0.299 7.60mm | 30mOhm | 1000000000Ohm | 0.079 inch | - | 2A | GUIDE SLOT(S) | 650VAC V | - | 30 Cycles | - | .3058 N | - | 6.6mm | 24mm | - | 39.4μin 1.00μm | - | - | 7.55 7.8mm 8.9mm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() DF3A-8P-2DSA Hirose Electric Co Ltd | 1415 | - | Datasheet | 10 Weeks | - | Through Hole | Square | Plastic | LOCKING | - | Tin | 0.122 3.10mm | Brass | Polyamide (PA), Nylon | - | -55°C~105°C | Bag | 2008 | DF3 | e3 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | 8 | 1 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | 0.197 5.00mm | Board to Board or Cable | All | unknown | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | - | 0.114 2.90mm | Shrouded - 4 Wall | 1 | 2mm | - | RECTANGULAR | - | - | - | 94V-0 | - | - | - | 0.299 7.60mm | 30mOhm | 1GOhm | 0.079 inch | - | - | GUIDE SLOT(S) | 650VAC V | - | - | 4.3924 N | - | - | - | - | - | 39.4μin 1.00μm | - | - | 5mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() A1-20PA-2.54DS(71) Hirose Electric Co Ltd | 84 | - | Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | Square | - | - | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT) | 200V | -55°C~85°C | Tray | - | A1 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 20 | 2 | - | POLARIZED | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | 0.236 6.00mm | Board to Board or Cable | All | unknown | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.118 3.00mm | Unshrouded | 2 | - | Tin | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | 15mOhm | 1000000000Ohm | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.118 inch | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() DF1BZ-24DP-2.5DS Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | Square | Polyamide | - | - | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 24 | 2 | - | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 0.339 8.61mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | - | ONE | UL | 250V | COMMERCIAL | - | 0.098 (2.50mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | 2.5mm | - | RECTANGULAR | - | - | Male | 94V-0 | White | - | 3A | - | 30mOhm | 1000000000Ohm | 0.098 inch | - | - | POLARIZED HOUSING | 650VAC V | - | 30 Cycles | - | - | Keying Slot | 8.6mm | 32.5mm | - | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() HIF6-26PA-1.27DSA(71) Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | - | Through Hole | Square | PBT | LATCH & EJECT | LOCKING | Gold | 0.217 5.50mm | Brass | Polybutylene Terephthalate (PBT) | 300V | -55°C~85°C | Tray | - | HIF6 | e3 | no | Active | 1 (Unlimited) | Solder | EAR99 | Header | 26 | 2 | - | - | 8536.69.40.40 | Latch Lock/Eject Hooks | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.5A | - | - | - | 0.606 15.39mm | Board to Cable/Wire | All | unknown | 500mA | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | 4 | - | Tin | STAGGERED | - | - | Male | 94V-0 | - | - | - | 0.563 14.30mm | 30mOhm | 1GOhm | 0.05 inch | - | - | POLARIZED HOUSING | - | 1.905 mm | 500 Cycles | - | - | Keying Slot, Mounting Flange | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.11 inch | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free |