- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions Loaded
Attribute column
Manufacturer
Hirose Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Insulation | Features | Height | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HIF6B-100PA-1.27DSA(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Square | PBT | LOCKING | - | Gold | 0.205 5.21mm | Brass | Polybutylene Terephthalate (PBT) | 300V | -55°C~85°C | Tray | - | HIF6 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 100 | - | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 0.5A | - | - | - | - | 0.453 11.50mm | Board to Board | All | unknown | 500mA | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | 4 | - | Tin | STAGGERED | - | 0.315 inch | Male | - | - | 0.453 inch | - | - | 30mOhm | 1GOhm | 0.05 inch | - | - | POLARIZED HOUSING | - | 1.905 mm | 500 Cycles | - | - | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.11 inch | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HIF6A-34PA-1.27DS(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | LOCKING | - | Gold | 0.205 5.21mm | Brass | Polybutylene Terephthalate (PBT) | 300V | -55°C~85°C | Tray | - | HIF6 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 34 | - | 2 | - | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.5A | 34 | - | - | - | 0.335 8.51mm | Board to Board | All | unknown | 500mA | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | 1.175 inch | 0.100 (2.54mm) | - | Shrouded - 4 Wall | 4 | - | Tin | STAGGERED | - | 0.335 inch | - | 94V-0 | - | 0.61 inch | - | - | 30mOhm | 1000000000Ohm | 0.05 inch | - | - | POLARIZED HOUSING | - | 1.905 mm | 500 Cycles | - | - | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.11 inch | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF13-14P-1.25DS(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Plastic | - | - | Gold | - | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Tube | - | DF13 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | 1 | Male | - | - | Detent Lock | - | - | - | - | Male Pin | - | - | - | - | Right Angle | - | - | 0.142 3.60mm | Board to Cable/Wire | All | unknown | 1A | 0.049 1.25mm | - | - | - | - | - | - | - | 0.091 2.30mm | Shrouded - 4 Wall | - | 1.25mm | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF3A-14P-2DS Hirose Electric Co Ltd | 1000 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Polyamide | - | - | Tin | 0.122 3.10mm | Brass | Polyamide (PA), Nylon | 250V | -55°C~105°C | Bulk | 2004 | DF3 | e3 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | 14 | - | 1 | - | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Right Angle | - | - | 0.197 5.00mm | Board to Board or Cable | All | unknown | 3A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.114 2.90mm | Shrouded - 4 Wall | 1 | 2mm | - | RECTANGULAR | - | - | Male | 94V-0 | Black | 0.283 inch | - | - | 30mOhm | - | 0.079 inch | - | - | GUIDE SLOT(S) | 650VAC V | - | - | 4.3924 N | - | - | - | 5mm | 30mm | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() HIF6A-52PA-1.27DSA(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | - | - | Gold | 0.205 5.21mm | Brass | Polybutylene Terephthalate (PBT) | 300V | -55°C~85°C | Tray | - | HIF6 | - | no | Active | 1 (Unlimited) | Solder | EAR99 | Header | 52 | - | 2 | - | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.5A | - | - | - | - | 0.453 11.50mm | Board to Cable/Wire | All | unknown | 500mA | 0.050 1.27mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF11CZ-26DP-2V(27) Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Circular | Polyamide | - | - | Tin | - | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Tape & Reel (TR) | 2001 | DF11 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 26 | Black | 2 | - | - | - | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 26 | Straight | - | 6.2mm | 0.283 7.19mm | Board to Board or Cable | All | unknown | 2A | 0.079 2.00mm | Beige | ONE | UL, CSA | 30V | COMMERCIAL | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | - | - | Male | 94V-0 | - | - | 2A | - | 30mOhm | 1GOhm | 0.079 inch | - | 2A | GUIDE SLOT(S) | 650VAC V | - | 30 Cycles | - | .3058 N | Insulated | Pick and Place, Solder Retention | - | 33.5mm | 39.4μin 1.00μm | - | - | 8.2mm 8.45mm 9.55mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() DF1BZ-30DP-2.5DS Hirose Electric Co Ltd | 100 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Polyamide | - | - | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 30 | - | 2 | - | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | 0.339 8.61mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | - | ONE | UL | 250V | COMMERCIAL | - | 0.098 (2.50mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | 2.5mm | - | RECTANGULAR | - | - | Male | 94V-0 | White | - | 3A | - | - | 1000000000Ohm | 0.098 inch | - | - | POLARIZED HOUSING | 650VAC V | - | - | - | - | - | Keying Slot | 8.6mm | 40mm | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF1BZ-28DP-2.5DS Hirose Electric Co Ltd | 2000 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Plastic | - | - | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 28 | - | 2 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | 0.339 8.61mm | Board to Cable/Wire | All | unknown | - | 0.098 2.50mm | - | ONE | UL | - | COMMERCIAL | - | 0.098 (2.50mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | 2.5mm | - | RECTANGULAR | - | - | - | 94V-0 | White | - | 3A | - | 30mOhm | 1000000000Ohm | 0.098 inch | - | - | POLARIZED HOUSING | 650VAC V | - | 30 Cycles | - | - | - | Keying Slot | - | - | 39.4μin 1.00μm | - | 0.13 inch | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF19K-20P-1H(54) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Board Edge, Cutout; Surface Mount, Right Angle | - | Polyamide | - | - | Gold | - | Phosphor Bronze | Polyamide (PA), Nylon | 100V | -35°C~85°C | Tape & Reel (TR) | 2008 | DF19 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 20 | - | 1 | - | - | 8536.69.40.40 | Friction Lock | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.057 1.45mm | Board to Cable/Wire | All | unknown | - | 0.039 1.00mm | Black | - | - | - | - | - | - | - | Shrouded - 3 Wall | - | - | - | - | - | - | Female | - | - | - | - | - | - | 500MOhm | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() HIF4-16P-3.18DS Hirose Electric Co Ltd | 81 | - | Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | Square | Polybutylene | LATCH & EJECT | LOCKING | Gold | 0.201 5.10mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 300V | -55°C~85°C | Tray | - | HIF4 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 16 | - | 2 | - | LATCHED, POLARIZED | - | Latch Lock/Eject Hooks | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | 3.18mm | - | 0.394 10.00mm | Board to Cable/Wire | All | unknown | 3A | 0.125 3.18mm | Black | ONE | UL | 300V | COMMERCIAL | - | 0.125 (3.18mm) | 0.138 3.50mm | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.398 inch | Male | 94V-0 | - | 0.701 inch | 3A | - | 15mOhm | 1000000000Ohm | - | - | - | POLARIZED HOUSING | 1000VAC V | 3.175 mm | 500 Cycles | - | - | - | Keying Slot, Mounting Flange | 10.1mm | 46.68mm | 8.00μin 0.203μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() DF11C-20DP-2V(57) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Gold, Tin | Surface Mount | Surface Mount | Circular | Polyamide | - | - | Gold | - | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Tape & Reel (TR) | 2010 | DF11 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 20 | Beige, Black | 2 | - | - | 8536.69.40.40 | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 20 | Straight | - | 6.2mm | 0.283 7.19mm | Board to Board or Cable | All | unknown | 1A | 0.079 2.00mm | Beige | ONE | UL, CSA | - | COMMERCIAL | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | - | - | Male | 94V-0 | - | - | 2A | - | 30mOhm | 1000000000Ohm | 0.079 inch | - | 2A | GUIDE SLOT(S) | 650VAC V | - | 50 Cycles | - | .3058 N | - | Pick and Place, Solder Retention | - | 27.5mm | 8.00μin 0.203μm | - | - | 8.2mm 8.45mm 9.55mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() HIF6-68PA-1.27DSA(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Square | - | LATCH & EJECT | LOCKING | Gold | 0.217 5.50mm | Brass | Polybutylene Terephthalate (PBT) | 300V | -55°C~85°C | Tray | - | HIF6 | - | no | Active | 1 (Unlimited) | Solder | EAR99 | Header | 68 | - | 2 | - | - | 8536.69.40.40 | Latch Lock/Eject Hooks | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.5A | - | Straight | - | - | 0.606 15.39mm | Board to Cable/Wire | All | unknown | 500mA | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | 4 | - | Tin | STAGGERED | - | - | - | 94V-0 | - | - | - | 0.563 14.30mm | 30mOhm | 1000000000Ohm | 0.05 inch | - | - | POLARIZED HOUSING | - | 1.905 mm | 500 Cycles | - | - | - | Keying Slot, Mounting Flange | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.11 inch | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() HIF3FC-10PA-2.54DSA(71) Hirose Electric Co Ltd | 16100 | - | Datasheet | 10 Weeks | - | - | Through Hole | Square | Polybutylene | LOCKING | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT) | - | -55°C~85°C | Tray | - | HIF3FC | e3 | no | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | - | - | 0.350 8.89mm | Board to Board or Cable | All | - | 1A | 0.100 2.54mm | Black | ONE | UL | 200V | COMMERCIAL | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | - | 0.335 inch | - | 94V-0 | - | 0.35 inch | 1A | - | 15mOhm | - | 0.1 inch | - | - | POLARIZED HOUSING | 650VAC V | - | 500 Cycles | - | - | - | - | 9.2mm | 20.2mm | 8.00μin 0.203μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() DF1BZ-7P-2.5DS Hirose Electric Co Ltd | 290 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Polyamide | - | - | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 7 | - | 1 | - | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | 0.224 5.69mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | - | ONE | UL | 250V | COMMERCIAL | - | - | 0.142 3.60mm | Shrouded - 4 Wall | 1 | 2.5mm | - | RECTANGULAR | - | - | Male | 94V-0 | White | - | 3A | - | 30mOhm | - | 0.098 inch | - | - | POLARIZED HOUSING | 650VAC V | - | 30 Cycles | - | - | - | Keying Slot | 5.7mm | 20mm | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF1BZ-12P-2.5DS Hirose Electric Co Ltd | 1995 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Polyamide | - | - | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 12 | - | 1 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Right Angle | - | 12.5mm | 0.224 5.69mm | Board to Cable/Wire | All | unknown | - | 0.098 2.50mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.142 3.60mm | Shrouded - 4 Wall | 1 | 2.5mm | - | RECTANGULAR | - | - | - | 94V-0 | White | - | 3A | - | 30mOhm | - | 0.098 inch | 250V | 3A | POLARIZED HOUSING | 650VAC V | - | 30 Cycles | - | - | - | Keying Slot | - | 32.5mm | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF20F-30DP-1H(59) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Gold | - | Surface Mount, Right Angle | Square | Polyamide | LOCKING | - | Tin | - | Phosphor Bronze | Polyamide (PA), Nylon | - | -35°C~85°C | Tape & Reel (TR) | 2002 | DF20 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 30 | - | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 30 | Right Angle | 1mm | 5mm | 0.217 5.51mm | Board to Cable/Wire | All | - | 1A | 0.039 1.00mm | Natural | ONE | UL | - | COMMERCIAL | - | 0.039 (1.00mm) | - | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | - | - | Male | 94V-0 | Beige | - | - | - | 30mOhm | 500000000Ohm | 0.039 inch | 100V | 1A | POLARIZED HOUSING | - | - | 50 Cycles | - | - | - | Solder Retention | - | 17.5mm | 39.4μin 1.00μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() HIF3F-26PA-2.54DSA(71) Hirose Electric Co Ltd | 372 | - | Datasheet | 10 Weeks | - | - | Through Hole | Square | Polybutylene | LOCKING | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT) | - | -55°C~85°C | Tray | - | HIF3 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 26 | - | 2 | - | - | 8536.69.40.40 | Latch Holder | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Right Angle | - | - | 0.547 13.90mm | Board to Cable/Wire | All | unknown | 1A | 0.100 2.54mm | Black | ONE | UL | 200V | COMMERCIAL | - | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | - | 0.354 inch | - | 94V-0 | - | 0.547 inch | 1A | 0.622 15.80mm | 15mOhm | 1000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | 650VAC V | - | 500 Cycles | - | - | - | Keying Slot | 13.9mm | 40.8mm | 8.00μin 0.203μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() DF13A-9P-1.25H(51) Hirose Electric Co Ltd | 655 | - | Datasheet | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | LOCKING | - | Gold | - | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Tape & Reel (TR) | - | DF13 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 9 | - | 1 | - | LOW PROFILE | - | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 9 | Right Angle | - | - | 0.142 3.60mm | Board to Cable/Wire | All | unknown | 1A | 0.049 1.25mm | Beige | ONE | UL | - | COMMERCIAL | - | - | - | Shrouded - 4 Wall | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | 30mOhm | 500000000Ohm | - | - | - | - | - | - | 50 Cycles | 3.0024 N | - | - | Solder Retention | - | - | 8.00μin 0.203μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF13A-11P-1.25H(51) Hirose Electric Co Ltd | 1000 | - | Datasheet | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | LOCKING | - | Gold | - | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Tape & Reel (TR) | - | DF13 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 11 | - | 1 | - | LOW PROFILE | - | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 11 | Right Angle | - | - | 0.142 3.60mm | Board to Cable/Wire | All | unknown | 1A | 0.049 1.25mm | Beige | ONE | UL | - | COMMERCIAL | - | - | - | Shrouded - 4 Wall | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | 30mOhm | 500000000Ohm | 0.049 inch | - | - | - | - | - | 50 Cycles | 3.0024 N | - | - | Solder Retention | - | - | 8.00μin 0.203μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() HIF6H-100PA-1.27DSA(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Square | - | LATCH & EJECT | LOCKING | Gold | 0.205 5.21mm | Brass | Polybutylene Terephthalate (PBT) | 300V | -55°C~85°C | Tray | - | HIF6 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 100 | - | 2 | - | - | 8536.69.40.40 | Latch Lock/Eject Hooks | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.5A | - | - | - | - | 0.606 15.39mm | Board to Cable/Wire | All | unknown | 500mA | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | 4 | - | Tin | STAGGERED | - | - | Male | 94V-0 | - | - | - | 0.563 14.30mm | 30mOhm | - | 0.05 inch | - | - | GUIDE SLOT(S) | - | 1.905 mm | 500 Cycles | - | - | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.11 inch | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free |