- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions Loaded
Attribute column
Manufacturer
Hirose Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Features | Height | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DF11-26DP-2DSA(24) Hirose Electric Co Ltd | 523 | - | Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | Square | Polyamide | - | - | Tin | 0.118 3.00mm | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Tube | 2009 | DF11 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | 85°C | -30°C | Black | 2 | Male | - | - | Detent Lock | - | - | - | - | - | Male Pin | - | - | 2A | 2mm | - | Straight | - | 5mm | 0.260 6.60mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | Black | - | - | 30V | - | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | 2mm | 26 | Tin | - | - | - | Male | - | Black | - | - | 0.299 7.60mm | 30mOhm | 1GOhm | - | - | 2A | - | - | - | - | - | - | - | - | 28mm | - | 39.4μin 1.00μm | - | - | 7.55 7.8mm 8.9mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DF11CZ-14DP-2V(27) Hirose Electric Co Ltd | 5 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Circular | Polyamide | - | - | Tin | - | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Tape & Reel (TR) | 2001 | DF11 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | - | Black | 2 | Male | - | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 14 | Straight | - | 6.2mm | 0.283 7.19mm | Board to Board or Cable | All | unknown | 2A | 0.079 2.00mm | Beige | ONE | UL, CSA | 30V | COMMERCIAL | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | - | - | Female | 94V-0 | - | - | 2A | - | 30mOhm | 1GOhm | 0.079 inch | - | 2A | GUIDE SLOT(S) | 650VAC V | - | 30 Cycles | - | .3058 N | Pick and Place, Solder Retention | - | 21.5mm | - | 39.4μin 1.00μm | - | - | 8.2mm 8.45mm 9.55mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DF13-2P-1.25DS(20) Hirose Electric Co Ltd | 979 |
| Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | Square | Plastic | LOCKING | - | Tin | - | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Tube | - | DF13 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 2 | - | - | - | 1 | Male | LOW PROFILE | 8536.69.40.40 | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A | - | - | - | - | - | 0.142 3.60mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Beige | ONE | UL | - | COMMERCIAL | - | - | 0.091 2.30mm | Shrouded - 4 Wall | 1 | 1.25mm | - | - | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | 30mOhm | 500000000Ohm | 0.049 inch | - | - | - | - | - | 50 Cycles | - | - | - | - | - | - | 39.4μin 1.00μm | - | 0.09 inch | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() HIF6-32PA-1.27DSA(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Square | - | LATCH & EJECT | LOCKING | Gold | 0.217 5.50mm | Brass | Polybutylene Terephthalate (PBT) | 300V | -55°C~85°C | Tray | - | HIF6 | - | no | Active | 1 (Unlimited) | Solder | EAR99 | Header | 32 | - | - | - | 2 | - | - | 8536.69.40.40 | Latch Lock/Eject Hooks | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.5A | - | - | - | - | - | 0.606 15.39mm | Board to Cable/Wire | All | unknown | 500mA | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | 4 | - | - | Tin | STAGGERED | - | - | - | 94V-0 | - | - | - | 0.563 14.30mm | 30mOhm | 1000000000Ohm | 0.05 inch | - | - | POLARIZED HOUSING | - | 1.905 mm | 500 Cycles | - | - | Keying Slot, Mounting Flange | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.11 inch | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF22L-2P-7.92DSA(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | Polyamide | - | - | Tin | 0.354 9.00mm | Copper Alloy | Polyamide (PA), Nylon | 1000V | -35°C~85°C | Bulk | - | EnerBee™ DF22 | e2 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 2 | - | - | - | 1 | Male | PANEL MOUNTABLE | 8536.69.40.40 | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | 0.713 18.10mm | Board to Cable/Wire | All | - | 25A | 0.312 7.92mm | - | - | - | - | - | - | - | 0.146 3.70mm | Shrouded - 4 Wall | - | 7.92mm | - | - | - | - | - | - | 94V-0 | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 39.4μin 1.00μm | - | - | 25.7mm 28.7mm | UL94 V-0 | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() DF22R-3P-7.92DS(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Polyamide | - | - | Tin-Copper | 0.354 9.00mm | Copper Alloy | Polyamide (PA), Nylon | 1000V | -35°C~85°C | Bulk | - | EnerBee™ DF22 | e2 | yes | Active | 1 (Unlimited) | Solder | - | Header | 3 | - | - | - | 1 | Male | PANEL MOUNTABLE | - | Latch Holder | 1kV | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 25A | - | - | Right Angle | - | - | 0.480 12.20mm | Board to Cable/Wire | All | - | - | 0.312 7.92mm | Black | - | - | - | - | - | - | 0.146 3.70mm | Shrouded - 4 Wall | - | 7.92mm | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 39.4μin 1.00μm | - | - | - | UL94 V-0 | No | Unknown | RoHS Compliant | - | Lead Free | ||
![]() HIF6A-50PA-1.27DS(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | - | Gold | 0.205 5.21mm | Brass | Polybutylene Terephthalate (PBT) | 300V | -55°C~85°C | Tray | - | HIF6 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 50 | - | - | - | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.5A | - | 50 | Right Angle | - | - | 0.335 8.51mm | Board to Board | All | unknown | 500mA | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | 1.575 inch | 0.100 (2.54mm) | - | Shrouded - 4 Wall | 4 | - | - | Tin | STAGGERED | - | 0.335 inch | - | 94V-0 | - | 0.61 inch | - | - | 30mOhm | 1000000000Ohm | 0.05 inch | - | - | POLARIZED HOUSING | - | 1.905 mm | - | - | - | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.11 inch | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() A2-12PA-2.54DSA(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | - | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT) | 200V | -55°C~85°C | Bulk | - | A2 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 12 | - | - | - | 1 | Male | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | unknown | - | 0.100 2.54mm | - | ONE | - | - | COMMERCIAL | - | - | 0.118 3.00mm | Unshrouded | 1 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | Black | - | 3A | 0.454 11.54mm | 15mOhm | - | - | 200V | 3A | - | - | - | - | - | - | - | - | 30.18mm | - | 8.00μin 0.203μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF3-4P-2DS(01) Hirose Electric Co Ltd | 3 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Polyamide | - | - | Gold | 0.122 3.10mm | Brass | Polyamide (PA), Nylon | 100V | -55°C~105°C | Bulk | 2008 | DF3 | e4 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Header | 4 | - | - | - | 1 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 7.2mm | 0.197 5.00mm | Board to Board or Cable | All | unknown | 3A | 0.079 2.00mm | - | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.114 2.90mm | Shrouded - 4 Wall | 1 | 2mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Male | - | Black | - | 3A | - | 30mOhm | - | 0.079 inch | 100V | 3A | HOUSING SIDE | 650VAC V | - | 50 Cycles | - | .3058 N | - | - | 10mm | - | 8.00μin 0.203μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF11-24DP-2DS(24) Hirose Electric Co Ltd | 4900 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Polyamide | - | - | Tin | 0.118 3.00mm | Brass | Polyamide (PA), Nylon | 250V | -40°C~85°C | Tube | 2008 | DF11 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 24 | - | - | - | 2 | Male | NONE | 8536.69.40.40 | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | - | 0.197 5.00mm | Board to Board or Cable | All | unknown | 2A | 0.079 2.00mm | - | ONE | UL, CSA | 30V | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | 2mm | - | - | RECTANGULAR | - | 0.197 inch | - | 94V-0 | Black | 0.394 inch | 2A | - | 30mOhm | 1GOhm | 0.079 inch | - | - | GUIDE SLOT(S) | 650VAC V | - | 50 Cycles | - | .3058 N | - | - | - | - | 39.4μin 1.00μm | - | 0.118 inch | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DF1B-20DP-2.5DS(01) Hirose Electric Co Ltd | 516 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Polyamide | - | - | Gold | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | - | 2 | - | PACKAGING 100 PCS. IN A BAG | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 12.5mm | 0.339 8.61mm | Board to Cable/Wire | All | unknown | - | 0.098 2.50mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.098 (2.50mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | 2.5mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.339 inch | Male | 94V-0 | White | - | 3A | - | 30mOhm | 1000000000Ohm | 0.098 inch | 250V | 3A | POLARIZED HOUSING | 650VAC V | - | 50 Cycles | - | .417 N | Keying Slot | - | 27.5mm | - | 8.00μin 0.203μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() HIF6-80PA-1.27DS(71) Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | - | LOCKING | Gold | 0.217 5.50mm | Brass | Polybutylene Terephthalate (PBT) | 300V | -55°C~85°C | Tray | - | HIF6 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 80 | - | - | - | 2 | - | - | 8536.69.40.40 | Latch Lock/Eject Hooks | - | - | - | - | - | Male Pin | - | - | 0.5A | - | 80 | Right Angle | - | - | 0.335 8.51mm | Board to Cable/Wire | All | unknown | 500mA | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | 4 | - | - | Tin | STAGGERED | - | 0.344 inch | - | - | - | 0.768 inch | - | - | 30mOhm | 1000000000Ohm | 0.05 inch | - | - | POLARIZED HOUSING | - | 1.905 mm | 500 Cycles | - | - | Keying Slot, Mounting Flange | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.11 inch | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() FX30B-2P-7.62DSA30 Hirose Electric Co Ltd | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Rectangular | - | - | - | Gold | - | Copper Alloy | Polyamide (PA), Nylon | 250V | -55°C~105°C | Tray | - | FunctionMax™ FX30B | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 2 | - | - | - | 1 | Male | - | - | Push-Pull | - | - | - | - | - | Male Blade | - | - | 16A | - | - | - | - | - | 0.953 24.20mm | Board to Board | All | unknown | - | 0.300 7.62mm | Black | - | - | - | - | - | - | 0.130 3.30mm | Shrouded - 2 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | - | - | 3.90μin 0.099μm | 39.4μin 1.00μm | - | 30mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() HIF6H-50PA-1.27DSA(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Square | - | LATCH & EJECT | LOCKING | Gold | 0.205 5.21mm | Brass | Polybutylene Terephthalate (PBT) | 300V | -55°C~85°C | Tray | - | HIF6 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 50 | - | - | - | 2 | - | - | 8536.69.40.40 | Latch Lock/Eject Hooks | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.5A | - | - | - | - | - | 0.606 15.39mm | Board to Cable/Wire | All | unknown | 500mA | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | 4 | - | - | Tin | STAGGERED | - | - | - | 94V-0 | - | - | - | 0.563 14.30mm | 30mOhm | 1000000000Ohm | 0.05 inch | - | - | GUIDE SLOT(S) | - | 1.905 mm | - | - | - | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.11 inch | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF1B-15P-2.5DS(01) Hirose Electric Co Ltd | 22 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Polyamide | - | - | Gold | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 15 | - | - | - | 1 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.224 5.69mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | - | ONE | UL, CSA | 250V | COMMERCIAL | - | - | 0.142 3.60mm | Shrouded - 4 Wall | 1 | 2.5mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.224 inch | - | 94V-0 | White | 0.492 inch | 3A | - | 30mOhm | - | 0.098 inch | - | - | POLARIZED HOUSING | 650VAC V | - | 50 Cycles | 4.3924 N | - | Keying Slot | 5.7mm | 40mm | - | 8.00μin 0.203μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF1BZ-36DP-2.5DS Hirose Electric Co Ltd | 100 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Polyamide | - | - | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 36 | - | - | - | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.339 8.61mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | - | ONE | UL | 250V | COMMERCIAL | - | 0.098 (2.50mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | 2.5mm | - | - | RECTANGULAR | - | - | Male | 94V-0 | White | - | 3A | - | 30mOhm | 1000000000Ohm | 0.098 inch | - | - | POLARIZED HOUSING | 650VAC V | - | 30 Cycles | - | - | Keying Slot | 8.6mm | 47.5mm | - | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF22-4P-7.92DSA(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Square | Polyamide | - | - | Tin-Copper | 0.354 9.00mm | Copper Alloy | Polyamide (PA), Nylon | 1000V | -35°C~85°C | Bulk | - | EnerBee™ DF22 | e2 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | - | - | - | 1 | Male | PANEL MOUNTABLE | - | Latch Holder | 1kV | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 22A | - | - | Straight | - | 12.45mm | 0.713 18.10mm | Board to Cable/Wire | All | - | - | 0.312 7.92mm | Beige | - | - | - | - | - | - | 0.146 3.70mm | Shrouded - 4 Wall | - | 7.92mm | - | - | - | - | - | - | - | Natural | - | - | - | 5mOhm | - | - | 1kV | - | - | - | - | - | - | - | Board Guide | - | 33.06mm | - | 39.4μin 1.00μm | - | - | 25.7mm 28.7mm | UL94 V-0 | No | Unknown | RoHS Compliant | - | Lead Free | ||
![]() DF50-20DP-1V(62) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | Gold | - | Brass | Polyester | 100V | -35°C~85°C | Tape & Reel (TR) | 2013 | DF50 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | - | 2 | Male | - | - | Latch Lock | - | - | - | - | - | Male Blade | - | - | - | - | - | Straight | - | - | 0.278 7.06mm | Board to Cable/Wire | All | - | 1A | 0.039 1.00mm | Natural | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | 2.00μin 0.051μm | - | - | 7.35mm | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | ||
![]() A2-16PA-2.54DS(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT) | 200V | -55°C~85°C | Bulk | - | A2 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | - | - | - | 1 | - | POLARIZED | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | 2.54mm | - | 0.157 4.00mm | Board to Board or Cable | All | unknown | - | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.138 3.50mm | Unshrouded | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() DF11Z-22DP-2V(27) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount, Through Hole | Surface Mount | Circular | - | - | - | Tin | - | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Tape & Reel (TR) | 2010 | DF11 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 22 | - | - | Beige, Black | 2 | Male | - | - | Detent Lock | - | - | - | - | - | Male Pin | - | - | 2A | - | 22 | - | - | - | 0.283 7.19mm | Board to Board or Cable | All | unknown | - | 0.079 2.00mm | Beige | ONE | UL, CSA | - | COMMERCIAL | 1.16 inch | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | 30mOhm | 1000000000Ohm | 0.079 inch | - | - | POLARIZED HOUSING | 650VAC V | 6.1976 mm | 30 Cycles | - | - | Board Guide, Pick and Place, Solder Retention | - | - | 39μin | 39.4μin 1.00μm | - | - | 8.2mm 8.45mm 9.55mm | UL94 V-0 | - | - | RoHS Compliant | - | - |