- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions Loaded
Attribute column
Manufacturer
Hirose Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Insulation | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DF13-15P-1.25DSA Hirose Electric Co Ltd | 3 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | Polyamide | - | - | Tin | - | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Bulk | - | DF13 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 15 | - | - | Black | 1 | - | LOW PROFILE | 8536.69.40.40 | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 3.4mm | 0.169 4.30mm | Board to Cable/Wire | All | unknown | 1A | 0.049 1.25mm | Beige | ONE | UL | - | COMMERCIAL | - | - | 0.091 2.30mm | Shrouded - 4 Wall | 1 | 1.25mm | - | - | RECTANGULAR | - | - | Male | 94V-0 | - | - | - | - | 30mOhm | 500000000Ohm | 0.049 inch | 150V | 1A | - | - | - | 50 Cycles | 3.0024 N | - | - | - | 4.3mm | 20.4mm | - | 39.4μin 1.00μm | - | - | 5.3mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF1B-18P-2.5DS(01) Hirose Electric Co Ltd | 200 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Polyamide | - | - | Gold | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 18 | - | - | - | 1 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.224 5.69mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | - | ONE | UL, CSA | 250V | COMMERCIAL | - | - | 0.142 3.60mm | Shrouded - 4 Wall | 1 | 2.5mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.224 inch | - | 94V-0 | White | 0.492 inch | 3A | - | 30mOhm | - | 0.098 inch | - | - | POLARIZED HOUSING | 650VAC V | - | 50 Cycles | 4.3924 N | - | - | Keying Slot | 5.7mm | 47.5mm | - | 8.00μin 0.203μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF22-3P-7.92DS(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Polyamide | - | - | Tin-Copper | 0.354 9.00mm | Copper Alloy | Polyamide (PA), Nylon | 1000V | -35°C~85°C | Bulk | - | EnerBee™ DF22 | e2 | yes | Active | 1 (Unlimited) | Solder | - | Header | 3 | - | - | - | 1 | Male | PANEL MOUNTABLE | - | Latch Holder | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 25A | - | - | Right Angle | - | 12.2mm | 0.480 12.20mm | Board to Cable/Wire | All | - | 38A | 0.312 7.92mm | Beige | - | - | - | - | - | - | 0.146 3.70mm | Shrouded - 4 Wall | - | 7.92mm | - | Tin | - | - | - | - | 94V-0 | Natural | - | - | - | 5mOhm | - | - | 1kV | - | - | - | - | - | - | - | - | Board Guide | 12.6mm | 27.72mm | - | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() DF58-6P-1.2V(21) Hirose Electric Co Ltd | 306 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Rectangular | - | - | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 100VDC | -55°C~85°C | Tape & Reel (TR) | - | DF58 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | - | - | - | 1 | - | LOW PROFILE | - | Swing Lock | NO | NO | NO | NO | Male Blade | NO | GENERAL PURPOSE | - | - | 6 | - | - | - | 0.095 2.41mm | Board to Cable/Wire | All | unknown | - | 0.047 1.20mm | Black | - | - | - | - | - | - | - | Unshrouded | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() A2-3PA-2.54DSA(71) Hirose Electric Co Ltd | 6340 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | PBT | - | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT) | - | -55°C~85°C | Bulk | - | A2 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 3 | - | - | - | 1 | - | POLARIZED | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | unknown | 3A | 0.100 2.54mm | - | ONE | - | - | COMMERCIAL | - | - | 0.118 3.00mm | Unshrouded | 1 | - | - | Tin | RECTANGULAR | - | - | Male | 94V-0 | Black | - | 3A | 0.454 11.54mm | 15mOhm | 1GOhm | - | 200V | 3A | - | - | - | - | - | - | Insulated | - | - | 7.32mm | - | 8.00μin 0.203μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF3-9P-2DSA(01) Hirose Electric Co Ltd | 2555 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | Plastic | - | - | Gold | 0.122 3.10mm | Brass | Polyamide (PA), Nylon | 100V | -55°C~105°C | Bulk | 2008 | DF3 | e4 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | 9 | - | - | - | 1 | - | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.197 5.00mm | Board to Board or Cable | All | unknown | 3A | 0.079 2.00mm | - | ONE | UL, CSA | - | COMMERCIAL | 0.787 inch | - | 0.114 2.90mm | Shrouded - 4 Wall | 1 | 2mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Male | - | Black | - | 3A | 0.299 7.60mm | 30mOhm | - | - | - | - | HOUSING SIDE | 650VAC V | - | 50 Cycles | - | .3058 N | - | - | - | - | - | 8.00μin 0.203μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() A2-10PA-2.54DSA(71) Hirose Electric Co Ltd | 29 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | - | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT) | 200V | -55°C~85°C | Bulk | - | A2 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | - | 1 | - | POLARIZED | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | - | - | COMMERCIAL | - | - | 0.118 3.00mm | Unshrouded | 1 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | Black | - | 3A | 0.454 11.54mm | 15mOhm | - | - | 200V | 3A | - | - | - | - | - | - | - | - | - | 25.1mm | - | 8.00μin 0.203μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() A2-18PA-2.54DSA(71) Hirose Electric Co Ltd | 19 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | PBT | - | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT) | - | -55°C~85°C | Bulk | - | A2 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 18 | - | - | - | 1 | - | POLARIZED | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | 2.54mm | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | unknown | 3A | 0.100 2.54mm | - | ONE | - | - | COMMERCIAL | - | - | 0.118 3.00mm | Unshrouded | 1 | - | - | Tin | RECTANGULAR | - | - | Male | 94V-0 | Black | - | 3A | 0.454 11.54mm | 15mOhm | 1GOhm | - | 200V | 3A | - | - | - | - | - | - | - | - | - | 45.42mm | - | 8.00μin 0.203μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DF11CZ-28DP-2V(27) Hirose Electric Co Ltd | 6425 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Circular | Polyamide | - | - | Tin | - | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Tape & Reel (TR) | 2008 | DF11 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 28 | - | - | Black | 2 | - | - | 8536.69.40.40 | Detent Lock | - | - | - | - | Male Pin | - | - | - | - | 28 | Straight | - | 6.2mm | 0.283 7.19mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | Beige | ONE | UL, CSA | 30V | COMMERCIAL | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | 2mm | - | - | RECTANGULAR | - | - | Male | - | - | - | 2A | - | 30mOhm | 1GOhm | 0.079 inch | - | 2A | GUIDE SLOT(S) | 650VAC V | - | 30 Cycles | - | .3058 N | - | Pick and Place, Solder Retention | - | 35.5mm | - | 39.4μin 1.00μm | - | - | 8.2mm 8.45mm 9.55mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() DF11GZ-28DP-2V(20) Hirose Electric Co Ltd | 333 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Circular | Plastic | - | - | Tin | - | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Tube | 2005 | DF11 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 28 | - | - | - | 2 | Male | - | 8536.69.40.40 | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 28 | - | - | - | 0.283 7.19mm | Board to Board or Cable | All | unknown | 2A | 0.079 2.00mm | - | - | - | - | - | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | 2mm | - | - | - | - | - | - | 94V-0 | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | 39.4μin 1.00μm | - | - | 8.2mm 8.45mm 9.55mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() HIF4-40P-3.18DS Hirose Electric Co Ltd | 300 | - | Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | Square | PBT | LATCH & EJECT | LOCKING | Gold | 0.201 5.10mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 300V | -55°C~85°C | Tray | - | HIF4 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 40 | - | - | - | 2 | - | LATCHED, POLARIZED | - | Latch Lock/Eject Hooks | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 3.18mm | - | 0.394 10.00mm | Board to Cable/Wire | All | unknown | 3A | 0.125 3.18mm | Black | ONE | UL | - | COMMERCIAL | 3.34 inch | 0.125 (3.18mm) | 0.138 3.50mm | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.398 inch | Male | 94V-0 | - | 0.701 inch | 3A | - | 15mOhm | 1000000000Ohm | - | - | - | POLARIZED HOUSING | 1000VAC V | 3.175 mm | 500 Cycles | - | - | - | Keying Slot, Mounting Flange | - | - | - | 8.00μin 0.203μm | - | 0.138 inch | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() DF13A-11P-1.25H(21) Hirose Electric Co Ltd | 50 | - | Datasheet | 10 Weeks | - | - | Surface Mount, Right Angle | Square | Polyamide | LOCKING | - | Tin | - | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Tape & Reel (TR) | - | DF13 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 11 | - | - | - | 1 | - | LOW PROFILE | - | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 11 | Right Angle | - | - | 0.142 3.60mm | Board to Cable/Wire | All | unknown | 1A | 0.049 1.25mm | Beige | ONE | UL | - | COMMERCIAL | - | - | - | Shrouded - 4 Wall | 1 | - | - | - | RECTANGULAR | - | - | Male | 94V-0 | - | - | - | - | 30mOhm | 500MOhm | 0.049 inch | - | - | - | - | - | 50 Cycles | 3.0024 N | - | - | Solder Retention | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DF1B-8P-2.5DS(01) Hirose Electric Co Ltd | 100 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Polyamide | - | - | Gold | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | 250V | -35°C~85°C | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 8 | - | - | - | 1 | - | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.224 5.69mm | Board to Cable/Wire | All | unknown | - | 0.098 2.50mm | - | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.142 3.60mm | Shrouded - 4 Wall | 1 | 2.5mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.224 inch | Male | 94V-0 | White | 0.492 inch | 3A | - | 30mOhm | 1GOhm | - | - | - | POLARIZED HOUSING | 650VAC V | - | 50 Cycles | 4.3924 N | - | - | Keying Slot | - | - | - | 8.00μin 0.203μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() PR-1660BA-STAR(50) Hirose Electric Co Ltd | 300 | - | Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | - | - | Silver | - | Brass | - | 300V | - | Bulk | 2016 | Sumicon 1600 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Reverse Pin | 60 | - | - | - | 3 | - | - | - | Latch Lock | - | - | - | - | Male Pin | - | - | 3A | - | - | - | - | - | 0.618 15.70mm | Board to Cable/Wire | All | unknown | - | - | Blue | - | - | - | COMMERCIAL | - | - | 0.138 3.50mm | Shrouded - 2 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bracket | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() DF1-5P-2.5DSA(05) Hirose Electric Co Ltd | 215 |
| Datasheet | 10 Weeks | - | - | Through Hole | Square | Polyamide | LOCKING | - | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Bulk | - | DF1 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 5 | - | - | - | 1 | - | LOW PROFILE | - | Friction Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 6mm | 0.295 7.50mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Brown | ONE | UL | - | COMMERCIAL | - | - | 0.118 3.00mm | Shrouded - 1 Wall | 1 | - | - | - | RECTANGULAR | - | - | Male | 94V-0 | - | - | - | 0.394 10.00mm | 30mOhm | - | 0.098 inch | 250V | 3A | POLARIZED HOUSING | - | - | 30 Cycles | 4.3924 N | - | - | - | - | 15mm | - | 39.4μin 1.00μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() DF13-7P-1.25DSA Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | Polyamide | - | - | Tin | - | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Bulk | - | DF13 | e3/e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 7 | - | - | - | 1 | - | LOW PROFILE | 8536.69.40.40 | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 3.4mm | 0.169 4.30mm | Board to Cable/Wire | All | - | 1A | 0.049 1.25mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.091 2.30mm | Shrouded - 4 Wall | 1 | 1.25mm | - | - | RECTANGULAR | - | - | Male | 94V-0 | Beige | - | - | - | 30mOhm | 500000000Ohm | 0.049 inch | 150V | 1A | - | - | - | 50 Cycles | 3.0024 N | - | - | - | 4.3mm | 10.4mm | - | 39.4μin 1.00μm | - | - | 5.3mm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() A3A-20PA-2SV(71) Hirose Electric Co Ltd | 182 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Square | Plastic | - | - | Gold | 0.138 3.50mm | Brass | Polyphenylene Sulfide (PPS) | 200V | -55°C~85°C | Tube | 2004 | A3 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 20 | - | - | - | 2 | - | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 20 | Straight | - | - | 0.071 1.80mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | - | - | - | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | 2mm | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | Brown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | 1.8mm | 20mm | 4mm | 8.00μin 0.203μm | Flash | - | 6mm 8.8mm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() DF22R-1P-7.92DSA(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | Square | - | - | - | Tin-Copper | 0.354 9.00mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 1000V | -35°C~85°C | Bulk | - | EnerBee™ DF22 | e2 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 1 | - | - | - | 1 | Male | PANEL MOUNTABLE | 8536.69.40.40 | Latch Holder | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 30A | - | - | - | - | - | 0.713 18.10mm | Board to Cable/Wire | All | - | - | - | Black | - | - | - | - | - | - | 0.146 3.70mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | 39.4μin 1.00μm | - | - | 25.7mm 28.7mm | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | ||
![]() HIF3BB-60PA-2.54DSA(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Square | - | - | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT) | 200V | -55°C~85°C | Tray | - | HIF3B | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 60 | - | - | - | 2 | - | POLARIZED | - | Latch Lock/Eject Hooks | YES | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | 0.701 17.80mm | Board to Cable/Wire | All | - | 1A | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | 0.657 16.70mm | - | 1GOhm | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() A3A-44PA-2SV(71) Hirose Electric Co Ltd | 1046 | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | Square | Polyphenylene | - | - | Gold | 0.138 3.50mm | Brass | Polyphenylene Sulfide (PPS) | 200V | -55°C~85°C | Tube | 2004 | A3 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 44 | 85°C | -55°C | Brown | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | 2mm | - | Straight | - | 4mm | 0.071 1.80mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | Brown | - | - | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | 2mm | 44 | Gold | - | - | - | Male | - | Brown | - | - | - | 15mOhm | - | - | 200V | 1A | - | - | - | - | - | - | - | Board Guide | - | 44mm | - | 8.00μin 0.203μm | Flash | - | 6mm 8.8mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free |