- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions Loaded
Attribute column
Manufacturer
Hirose Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Contact Shape | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Applications | Number of Rows | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Body Breadth | UL Flammability Code | Body Depth | Durability | Insertion Force-Max | Withdrawl Force-Min | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DF13-6P-1.25H(75) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount, Right Angle | Square | - | - | Tin | - | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Tube | - | DF13 | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | - | 1 | POLARIZED | - | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A | 6 | 0.142 3.60mm | Board to Cable/Wire | All | - | 0.049 1.25mm | Beige | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | 94V-0 | - | - | - | - | Board Guide, Solder Retention | 39.4μin 1.00μm | 39.4μin 1.00μm | - | UL94 V-0 | RoHS Compliant | ||
![]() DF13C-10P-1.25V(76) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Square | - | - | Gold | - | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Tube | - | DF13 | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | 1 | - | - | Detent Lock | - | - | - | - | Male Pin | - | - | 1A | - | 0.189 4.80mm | Board to Cable/Wire | All | - | 0.049 1.25mm | Beige | - | - | - | - | - | - | Shrouded - 3 Wall | - | - | - | - | - | - | - | Solder Retention | 8.00μin 0.203μm | 8.00μin 0.203μm | - | UL94 V-0 | RoHS Compliant | ||
![]() DF13-6P-1.25DSA(75) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Through Hole | Square | - | - | Tin | - | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Tube | - | DF13 | - | Active | Not Applicable | Solder | - | Header | 6 | - | 1 | - | - | Detent Lock | - | - | - | - | Male Pin | - | - | 1A | - | 0.169 4.30mm | Board to Cable/Wire | All | - | 0.049 1.25mm | Beige | - | - | - | - | - | 0.091 2.30mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | UL94 V-0 | RoHS Compliant | ||
![]() DF51A-20DP-2DSA(01) Hirose Electric Co Ltd | 181 |
| Datasheet | 10 Weeks | Through Hole | Square | - | - | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250V | -55°C~105°C | Bulk | 2018 | SignalBee™ DF51 | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | General Purpose, Industrial, Medical | 2 | - | - | Detent Lock | - | - | - | - | Male Pin | - | - | Varies by WireGAuge | - | 0.331 8.40mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | ||
![]() DF13C-12P-1.25V(75) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Square | - | - | Tin | - | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Tube | - | DF13 | - | Active | 1 (Unlimited) | Solder | - | Header | 12 | - | 1 | - | - | Detent Lock | - | - | - | - | Male Pin | - | - | 1A | - | 0.189 4.80mm | Board to Cable/Wire | All | - | 0.049 1.25mm | Beige | - | - | - | - | - | - | Shrouded - 3 Wall | - | - | - | - | - | - | - | Solder Retention | 39.4μin 1.00μm | 39.4μin 1.00μm | - | UL94 V-0 | RoHS Compliant | ||
![]() DF13E-20DP-1.25V(75) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Square | - | - | Tin | - | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Tube | - | DF13 | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | 2 | - | - | Detent Lock | - | - | - | - | Male Pin | - | - | 1A | - | 0.189 4.80mm | Board to Cable/Wire | All | - | 0.049 1.25mm | Beige | - | - | - | - | 0.049 (1.25mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | Board Guide, Solder Retention | 39.4μin 1.00μm | 39.4μin 1.00μm | - | UL94 V-0 | RoHS Compliant | ||
![]() DF14A-10P-1.25H(54) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount, Right Angle | Square | - | - | Gold | 0.086 2.20mm | Brass | Polyamide (PA), Nylon | 150VAC | -35°C~85°C | Tube | - | DF14 | - | Active | - | Solder | - | Header | 10 | - | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | 0.098 2.50mm | Board to Cable/Wire | All | - | 0.049 1.25mm | Beige | - | - | - | - | - | - | Shrouded - 4 Wall | Tin-Copper | - | - | - | - | - | - | Solder Retention | 3.94μin 0.100μm | 39.4μin 1.00μm | - | UL94 V-0 | RoHS Compliant | ||
![]() DF13A-10DP-1.25V(25) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Surface Mount | Square | - | - | Tin-Copper | 0.094 2.40mm | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Tube | - | DF13 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | 2 | - | 8536.69.40.40 | Detent Lock | - | - | - | - | Male Pin | - | - | 1A | - | 0.189 4.80mm | Board to Cable/Wire | All | unknown | 0.049 1.25mm | Beige | - | - | - | - | 0.049 (1.25mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | Solder Retention | 39.4μin 1.00μm | - | 5.8mm | UL94 V-0 | RoHS Compliant | ||
![]() DF7C-2P-3.96DSA(25) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Through Hole | Square | - | - | Tin | 0.276 7.00mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | -35°C~85°C | Tray | - | DF7 | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 2 | - | 1 | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | - | - | 0.508 12.90mm | Board to Cable/Wire | All | - | 0.156 3.96mm | Beige | - | - | - | - | - | 0.138 3.50mm | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | - | - | 21.5mm | UL94 V-0 | - | ||
![]() DF7-3P-3.96DSA(26) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Through Hole | Square | LOCKING | PEG | Gold | 0.276 7.00mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | -35°C~85°C | Tray | - | DF7 | yes | Obsolete | 1 (Unlimited) | Solder | - | Header | 3 | - | 1 | - | - | Latch Holder | - | - | - | - | Male Pin | YES | - | - | - | 0.508 12.90mm | Board to Cable/Wire | All | - | 0.156 3.96mm | Beige | ONE | UL,TUV | COMMERCIAL | 0.565 inch | - | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | 0.508 inch | - | 4.448 N | .29746 N | Board Guide | - | - | 21.5mm | UL94 V-0 | RoHS Compliant | ||
![]() DF7C-6P-3.96DSA(25) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Through Hole | Square | - | - | Tin | 0.276 7.00mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | -35°C~85°C | Tray | - | DF7 | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 6 | - | 1 | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | - | - | 0.508 12.90mm | Board to Cable/Wire | All | - | 0.156 3.96mm | Beige | - | - | - | - | - | 0.138 3.50mm | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | - | - | 21.5mm | UL94 V-0 | - | ||
![]() DF7-6P-3.96DSA(26) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Through Hole | Square | LOCKING | PEG | Gold | 0.276 7.00mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | -35°C~85°C | Tray | - | DF7 | yes | Obsolete | 1 (Unlimited) | Solder | - | Header | 6 | - | 1 | - | - | Latch Holder | - | - | - | - | Male Pin | YES | - | - | - | 0.508 12.90mm | Board to Cable/Wire | All | - | 0.156 3.96mm | Beige | ONE | UL,TUV | COMMERCIAL | - | - | 0.138 3.50mm | Shrouded - 4 Wall | - | 0.39 inch | - | 0.508 inch | 30 Cycles | 4.448 N | - | Board Guide | - | - | 21.5mm | UL94 V-0 | RoHS Compliant | ||
![]() DF7C-9P-3.96DSA(25) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Through Hole | Square | - | - | Tin | 0.276 7.00mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | -35°C~85°C | Tray | - | DF7 | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 9 | - | 1 | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | - | - | 0.508 12.90mm | Board to Cable/Wire | All | - | 0.156 3.96mm | Beige | - | - | - | - | - | 0.138 3.50mm | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | - | - | 21.5mm | UL94 V-0 | - | ||
![]() DF7-10P-3.96DSA(26) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Through Hole | Square | LOCKING | PEG | Gold | 0.276 7.00mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | -35°C~85°C | Tray | - | DF7 | yes | Obsolete | 1 (Unlimited) | Solder | - | Header | 10 | - | 1 | - | - | Latch Holder | - | - | - | - | Male Pin | YES | - | - | - | 0.508 12.90mm | Board to Cable/Wire | All | - | 0.156 3.96mm | Beige | ONE | UL,TUV | COMMERCIAL | - | - | 0.138 3.50mm | Shrouded - 4 Wall | - | 0.39 inch | - | 0.508 inch | 30 Cycles | 4.448 N | .29746 N | Board Guide | - | - | 21.5mm | UL94 V-0 | RoHS Compliant | ||
![]() DF7C-10P-3.96DSA(25) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Through Hole | Square | - | - | Tin | 0.276 7.00mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | -35°C~85°C | Tray | - | DF7 | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 10 | - | 1 | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | - | - | 0.508 12.90mm | Board to Cable/Wire | All | - | 0.156 3.96mm | Beige | - | - | - | - | - | 0.138 3.50mm | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | - | - | 21.5mm | UL94 V-0 | - | ||
![]() DF7C-5P-3.96DSA(25) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Through Hole | Square | - | - | Tin | 0.276 7.00mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | -35°C~85°C | Tray | - | DF7 | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 5 | - | 1 | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | - | - | 0.508 12.90mm | Board to Cable/Wire | All | - | 0.156 3.96mm | Beige | - | - | - | - | - | 0.138 3.50mm | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | - | - | 21.5mm | UL94 V-0 | - | ||
![]() DF7-4P-3.96DSA(26) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Through Hole | Square | LOCKING | PEG | Gold | 0.276 7.00mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | -35°C~85°C | Tray | - | DF7 | yes | Obsolete | 1 (Unlimited) | Solder | - | Header | 4 | - | 1 | - | - | Latch Holder | - | - | - | - | Male Pin | YES | - | - | - | 0.508 12.90mm | Board to Cable/Wire | All | unknown | 0.156 3.96mm | Beige | ONE | UL,TUV | COMMERCIAL | - | - | 0.138 3.50mm | Shrouded - 4 Wall | - | 0.39 inch | - | 0.508 inch | 30 Cycles | - | - | Board Guide | - | - | 21.5mm | UL94 V-0 | RoHS Compliant | ||
![]() DF7-8P-3.96DS(25) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Through Hole, Right Angle | Square | LOCKING | PEG | Tin | 0.276 7.00mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | -35°C~85°C | Tray | - | DF7 | yes | Obsolete | 1 (Unlimited) | Solder | - | Header | 8 | - | 1 | - | - | Latch Holder | - | - | - | - | Male Pin | YES | - | - | - | 0.303 7.70mm | Board to Cable/Wire | All | - | 0.156 3.96mm | Beige | ONE | UL,TUV | COMMERCIAL | - | - | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | 0.709 inch | 30 Cycles | - | .29746 N | Board Guide | - | - | - | UL94 V-0 | RoHS Compliant | ||
![]() DF13A-3P-1.25H(76) Hirose Electric Co Ltd | 27 | - | Datasheet | 10 Weeks | Surface Mount, Right Angle | Square | - | - | Gold | - | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Tube | - | DF13 | - | Active | 1 (Unlimited) | Solder | - | Header | 3 | - | 1 | - | - | Detent Lock | - | - | - | - | Male Pin | - | - | 1A | - | 0.142 3.60mm | Board to Cable/Wire | All | - | 0.049 1.25mm | Beige | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | Solder Retention | 8.00μin 0.203μm | 8.00μin 0.203μm | - | UL94 V-0 | RoHS Compliant | ||
![]() DF13C-5P-1.25V(76) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Square | - | - | Gold | - | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Tube | - | DF13 | - | Active | 1 (Unlimited) | Solder | - | Header | 5 | - | 1 | - | - | Detent Lock | - | - | - | - | Male Pin | - | - | 1A | - | 0.189 4.80mm | Board to Cable/Wire | All | - | 0.049 1.25mm | Beige | - | - | - | - | - | - | Shrouded - 3 Wall | - | - | - | - | - | - | - | Solder Retention | 8.00μin 0.203μm | 8.00μin 0.203μm | - | UL94 V-0 | RoHS Compliant |