- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions Loaded
Attribute column
Manufacturer
Hirose Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Insulation | Features | Height | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HIF6H-100PA-1.27DS(71) Hirose Electric Co Ltd | 53 |
| Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | 100 | Square | - | - | - | - | Gold | 0.205 5.21mm | Brass | Polybutylene Terephthalate (PBT) | 300V | -55°C~85°C | Tray | - | HIF6 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 100 | - | 2 | - | - | - | Latch Lock/Eject Hooks | - | - | - | - | - | Male Pin | - | - | 0.5A | 1.27mm | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 500mA | 0.050 1.27mm | Black | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() DF20F-40DP-1H(59) Hirose Electric Co Ltd | 12 |
| Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Square | Polyamide | - | - | - | Tin | - | Phosphor Bronze | Polyamide (PA), Nylon | 100V | -35°C~85°C | Tape & Reel (TR) | 2002 | DF20 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 40 | Beige | 2 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 40 | Right Angle | 5mm | 0.217 5.51mm | Board to Cable/Wire | All | - | 700mA | 0.039 1.00mm | Natural | ONE | UL | - | COMMERCIAL | 0.039 (1.00mm) | - | Shrouded - 4 Wall | 2 | 1mm | - | RECTANGULAR | - | - | Male | 94V-0 | - | - | - | - | - | 30mOhm | 500MOhm | 0.039 inch | 100V | 1A | POLARIZED HOUSING | 300VAC V | - | 50 Cycles | - | - | Insulated | Solder Retention | - | 22.5mm | 39.4μin 1.00μm | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DF13C-4P-1.25V(51) Hirose Electric Co Ltd | 4000 | - | Datasheet | 10 Weeks | - | - | Surface Mount | - | Square | Polyamide | LOCKING | - | - | Gold | - | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Tape & Reel (TR) | - | DF13 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | - | 1 | - | LOW PROFILE | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 4 | Straight | 3.4mm | 0.189 4.80mm | Board to Cable/Wire | All | - | 1A | 0.049 1.25mm | Beige | ONE | UL | - | COMMERCIAL | - | - | Shrouded - 3 Wall | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Male | - | - | - | - | - | - | 30mOhm | 500000000Ohm | - | 150V | 1A | - | - | - | 50 Cycles | - | - | - | Solder Retention | - | 9.65mm | 8.00μin 0.203μm | - | - | 5.8mm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() DF1BZ-18P-2.5DSA Hirose Electric Co Ltd | 193 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | Polyamide | - | - | - | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 18 | - | 1 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | 5.7mm | 0.374 9.50mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | - | ONE | UL | 250V | COMMERCIAL | - | 0.142 3.60mm | Shrouded - 4 Wall | 1 | 2.5mm | - | RECTANGULAR | - | - | Male | 94V-0 | White | - | - | 3A | 0.417 10.60mm | 30mOhm | - | 0.098 inch | 250V | 3A | POLARIZED HOUSING | 650VAC V | - | 30 Cycles | - | - | - | Keying Slot | 9.5mm | 47.5mm | 39.4μin 1.00μm | - | - | 14mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() HIF6-52PA-1.27DSA(71) Hirose Electric Co Ltd | 38 |
| Datasheet | 10 Weeks | - | - | Through Hole | - | Square | - | LATCH & EJECT | - | LOCKING | Gold | 0.217 5.50mm | Brass | Polybutylene Terephthalate (PBT) | 300V | -55°C~85°C | Tray | - | HIF6 | - | no | Active | 1 (Unlimited) | Solder | EAR99 | Header | 52 | - | 2 | - | - | 8536.69.40.40 | Latch Lock/Eject Hooks | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.5A | - | - | - | - | 0.606 15.39mm | Board to Cable/Wire | All | unknown | 500mA | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | 4 | - | Tin | STAGGERED | - | - | - | 94V-0 | - | - | - | - | 0.563 14.30mm | 30mOhm | 1000000000Ohm | 0.05 inch | - | - | POLARIZED HOUSING | - | 1.905 mm | 500 Cycles | - | - | - | Keying Slot, Mounting Flange | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.11 inch | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF1B-12P-2.5DS(01) Hirose Electric Co Ltd | 500 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | Polyamide | - | - | - | Gold | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 12 | - | 1 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | 12.5mm | 0.224 5.69mm | Board to Cable/Wire | All | unknown | - | 0.098 2.50mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.142 3.60mm | Shrouded - 4 Wall | 1 | 2.5mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.224 inch | - | 94V-0 | White | - | - | 3A | - | 30mOhm | - | 0.098 inch | 250V | 3A | POLARIZED HOUSING | 650VAC V | - | 50 Cycles | 4.3924 N | - | - | Keying Slot | - | 32.5mm | 8.00μin 0.203μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() A2-5PA-2.54DSA(71) Hirose Electric Co Ltd | 1200 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | PBT | - | - | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT) | - | -55°C~85°C | Bulk | - | A2 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 5 | - | 1 | - | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | ONE | - | - | COMMERCIAL | - | 0.118 3.00mm | Unshrouded | 1 | - | Tin | RECTANGULAR | - | - | Male | 94V-0 | Black | - | - | 3A | 0.454 11.54mm | 15mOhm | 1GOhm | - | 200V | 3A | - | - | - | - | - | - | Insulated | - | - | 12.4mm | 8.00μin 0.203μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() DF1B-34DP-2.5DS(01) Hirose Electric Co Ltd | 111 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | Polyamide | - | - | - | Gold | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 34 | - | 2 | Male | PACKAGING 100 PCS. IN A BAG | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | 0.339 8.61mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | - | ONE | UL, CSA | 250V | COMMERCIAL | 0.098 (2.50mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | 2.5mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.339 inch | - | 94V-0 | White | - | - | 3A | - | 30mOhm | 1000000000Ohm | 0.098 inch | - | - | POLARIZED HOUSING | 650VAC V | - | 50 Cycles | - | .417 N | - | Keying Slot | 8.6mm | 45mm | 8.00μin 0.203μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF22-5P-7.92DS(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | Polyamide | - | - | - | Tin-Copper | 0.354 9.00mm | Copper Alloy | Polyamide (PA), Nylon | 1000V | -35°C~85°C | Bulk | - | EnerBee™ DF22 | e2 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 5 | - | 1 | Male | PANEL MOUNTABLE | - | Latch Holder | 1kV | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 22A | - | - | Right Angle | - | 0.480 12.20mm | Board to Cable/Wire | All | - | - | 0.312 7.92mm | - | - | - | - | - | - | 0.146 3.70mm | Shrouded - 4 Wall | - | 7.92mm | Tin | - | - | - | - | 94V-0 | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() DF22-5P-7.92DSA(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | - | Square | Polyamide | - | - | - | Tin-Copper | 0.354 9.00mm | Copper Alloy | Polyamide (PA), Nylon | 1000V | -35°C~85°C | Bulk | - | EnerBee™ DF22 | e2 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 5 | - | 1 | Male | PANEL MOUNTABLE | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 22A | - | - | Straight | - | 0.713 18.10mm | Board to Cable/Wire | All | - | 25A | 0.312 7.92mm | Beige | - | - | - | - | - | 0.146 3.70mm | Shrouded - 4 Wall | - | 7.92mm | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | 39.4μin 1.00μm | - | - | 25.7mm 28.7mm | UL94 V-0 | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() A3A-50PA-2SV(71) Hirose Electric Co Ltd | 3 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | Square | Polyphenylene | - | - | - | Gold | 0.138 3.50mm | Brass | Polyphenylene Sulfide (PPS) | - | -55°C~85°C | Tube | 2008 | A3 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 50 | - | 2 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 50 | Straight | 4mm | 0.071 1.80mm | Board to Board or Cable | All | unknown | 1A | 0.079 2.00mm | - | - | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | 2mm | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | Brown | - | - | - | - | 15mOhm | 1GOhm | - | 200V | 1A | - | - | - | - | - | - | - | Board Guide | - | 50mm | 8.00μin 0.203μm | Flash | - | 6mm 8.8mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF22L-3P-7.92DSA(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | Polyamide | - | - | - | Tin | 0.354 9.00mm | Copper Alloy | Polyamide (PA), Nylon | 1000V | -35°C~85°C | Bulk | - | EnerBee™ DF22 | e2 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 3 | - | 1 | Male | PANEL MOUNTABLE | - | Latch Holder | 1kV | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 25A | - | - | Straight | 12.45mm | 0.713 18.10mm | Board to Cable/Wire | All | - | - | 0.312 7.92mm | - | - | - | - | - | - | 0.146 3.70mm | Shrouded - 4 Wall | - | 7.92mm | - | - | - | - | - | 94V-0 | Red | - | - | - | - | 5mOhm | - | - | 1kV | - | - | - | - | - | - | - | - | Board Guide | - | 25.14mm | 39.4μin 1.00μm | - | - | 25.7mm 28.7mm | UL94 V-0 | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() HIF6B-80PA-1.27DSAL(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | - | Square | - | LOCKING | LOCKPIN | - | Gold | 0.205 5.21mm | Brass | Polybutylene Terephthalate (PBT) | 300V | -55°C~85°C | Bulk | - | HIF6 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 80 | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 0.5A | - | - | - | - | 0.453 11.50mm | Board to Board | All | unknown | 500mA | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | 4 | - | Tin | STAGGERED | - | 0.315 inch | - | - | - | - | 0.453 inch | - | - | 30mOhm | 1000000000Ohm | 0.05 inch | - | - | POLARIZED HOUSING | - | 1.905 mm | 500 Cycles | - | - | - | Board Lock | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.11 inch | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() DF1B-2P-2.5DS(01) Hirose Electric Co Ltd | 3880 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | Polyamide | - | - | - | Gold | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 2 | - | 1 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | 12.5mm | 0.224 5.69mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | - | ONE | UL, CSA | 250V | COMMERCIAL | - | 0.142 3.60mm | Shrouded - 4 Wall | 1 | 2.5mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | White | - | - | 3A | - | 30mOhm | - | 0.098 inch | 250V | 3A | POLARIZED HOUSING | 650VAC V | - | 50 Cycles | - | - | - | Keying Slot | 5.7mm | 7.5mm | 8.00μin 0.203μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() RP34L-5R-2PD(71) Hirose Electric Co Ltd | 1 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | Nylon | - | - | - | Palladium | - | Brass | Polyamide (PA), Nylon | 30V | -25°C~85°C | Tray | 2001 | RP34L | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 2 | - | 1 | - | POLARIZED | 8536.69.40.30 | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 0.240 6.10mm | Board to Cable/Wire | All | unknown | 5A | 0.106 2.70mm | Black | ONE | UL | - | COMMERCIAL | - | 0.098 2.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | 94-HB | - | NO | - | 5A | - | 30mOhm | - | - | 30V | 5A | - | - | - | - | - | - | - | Board Guide, Shielded | - | 7.4mm | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() HIF3BA-26PA-2.54DSA(71) Hirose Electric Co Ltd | 39 |
| Datasheet | 10 Weeks | - | - | Through Hole | - | Square | - | LATCH & EJECT | - | LOCKING | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT) | 200V | -55°C~85°C | Bulk | - | HIF3B | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 26 | - | 2 | - | POLARIZED | 8536.69.40.40 | Latch Lock/Eject Hooks | - | YES | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 0.701 17.80mm | Board to Cable/Wire | All | - | 1A | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | - | 0.354 inch | - | 94V-0 | - | - | 0.701 inch | 1A | 0.657 16.70mm | 15mOhm | 1GOhm | 0.1 inch | - | - | POLARIZED HOUSING | 650VAC V | - | 500 Cycles | - | - | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.13 inch | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() MDF7-5P-2.54DSA(55) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | PBT | - | - | - | Tin | 0.394 10.00mm | Brass | Polybutylene Terephthalate (PBT) | 250V | -35°C~85°C | Bulk | - | MDF7 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 5 | - | 1 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | 0.100 2.54mm | Board to Board | All | unknown | 3A | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | 0.118 3.00mm | Unshrouded | - | - | - | - | - | - | - | 94V-0 | - | - | - | 3A | 0.612 15.54mm | 30mOhm | 1GOhm | - | - | - | - | - | - | 30 Cycles | - | - | - | - | - | - | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF13E-10DP-1.25V(21) Hirose Electric Co Ltd | 34000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 10 | Square | - | - | - | - | Tin-Copper | 0.094 2.40mm | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Tape & Reel (TR) | - | DF13 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 1A | - | - | - | - | 0.189 4.80mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Beige | - | - | - | - | 0.049 (1.25mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | 39.4μin 1.00μm | - | - | 5.8mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() DF14A-20P-1.25H(26) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Copper, Tin | - | Surface Mount, Right Angle | - | Square | Polyamide | - | - | - | Tin-Copper | 0.086 2.20mm | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Tape & Reel (TR) | - | DF14 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | 1 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 20 | Right Angle | 5.7mm | 0.098 2.50mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Beige | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | 30mOhm | - | - | 150V | 1A | - | - | - | - | - | - | - | Solder Retention | - | 26.95mm | 39.4μin 1.00μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() DF13C-14P-1.25V(21) Hirose Electric Co Ltd | 1887 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | Square | Polyamide | - | - | - | Tin | - | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Tape & Reel (TR) | - | DF13 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | 1 | - | LOW PROFILE | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 14 | Straight | 4.9mm | 0.189 4.80mm | Board to Cable/Wire | All | - | 1A | 0.049 1.25mm | - | ONE | UL | - | COMMERCIAL | - | - | Shrouded - 3 Wall | 1 | - | - | RECTANGULAR | - | - | Male | 94V-0 | Beige | - | - | - | - | 30mOhm | 500000000Ohm | 0.049 inch | 150V | 1A | - | - | - | 50 Cycles | 3.0024 N | - | - | Solder Retention | - | 22.15mm | 39.4μin 1.00μm | - | - | 5.8mm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free |