- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions Loaded
Attribute column
Manufacturer
Hirose Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Insulation | Features | Height | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DF13-12P-1.25DSA Hirose Electric Co Ltd | 2 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Square | Polyamide | - | Tin | - | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Bulk | - | DF13 | e2 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 12 | Black | 1 | - | LOW PROFILE | 8536.69.40.40 | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | - | 3.4mm | 0.169 4.30mm | Board to Cable/Wire | All | - | 1A | 0.049 1.25mm | Beige | ONE | UL | - | COMMERCIAL | - | 0.091 2.30mm | Shrouded - 4 Wall | 1 | 1.25mm | - | RECTANGULAR | - | - | Male | 94V-0 | - | - | - | - | 30mOhm | 500000000Ohm | 0.049 inch | 150V | 1A | - | - | - | 50 Cycles | 3.0024 N | - | - | - | 4.3mm | 16.65mm | - | 39.4μin 1.00μm | - | 5.3mm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() DF20F-50DP-1V(56) Hirose Electric Co Ltd | 12 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Square | Plastic | - | Gold | - | Phosphor Bronze | Polyamide (PA), Nylon | 100V | -35°C~85°C | Tape & Reel (TR) | 2002 | DF20 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 50 | Beige | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 50 | - | - | - | 0.181 4.60mm | Board to Cable/Wire | All | - | 1A | 0.039 1.00mm | Natural | ONE | UL | - | COMMERCIAL | 0.039 (1.00mm) | - | Shrouded - 4 Wall | 2 | 1mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | - | - | - | - | 30mOhm | - | 0.039 inch | - | - | POLARIZED HOUSING | 300VAC V | 5.588 mm | - | - | - | - | Pick and Place, Solder Retention | - | - | - | 8.00μin 0.203μm | Flash | 5.8mm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() A2-9PA-2.54DSA(71) Hirose Electric Co Ltd | 53 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | PBT | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT) | 200V | -55°C~85°C | Bulk | - | A2 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 9 | - | 1 | - | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | 2.54mm | - | 0.100 2.54mm | Board to Board or Cable | All | unknown | 3A | 0.100 2.54mm | Black | ONE | - | - | COMMERCIAL | - | 0.118 3.00mm | Unshrouded | 1 | - | Tin | RECTANGULAR | - | - | Male | - | - | - | 3A | 0.454 11.54mm | - | 1GOhm | - | - | - | - | - | - | - | - | - | Insulated | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() DF1B-18P-2.5DSA(01) Hirose Electric Co Ltd | 400 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | 250V | -35°C~85°C | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 18 | - | 1 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | 0.374 9.50mm | Board to Cable/Wire | All | unknown | - | 0.098 2.50mm | White | ONE | UL, CSA | - | COMMERCIAL | - | 0.142 3.60mm | Shrouded - 4 Wall | 1 | 2.5mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.224 inch | - | 94V-0 | - | 0.374 inch | 3A | 0.417 10.60mm | 30mOhm | - | 0.098 inch | - | - | POLARIZED HOUSING | 650VAC V | - | 50 Cycles | 4.3924 N | - | - | Keying Slot | - | - | - | 8.00μin 0.203μm | - | 14mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF50-40DP-1V(51) Hirose Electric Co Ltd | 1 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | - | - | Gold | - | Brass | Polyester | 100V | -35°C~85°C | Cut Tape (CT) | 2013 | DF50 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 40 | - | 2 | Male | - | - | Latch Lock | - | NO | NO | NO | NO | Male Blade | NO | GENERAL PURPOSE | - | 40 | Straight | 1mm | - | 0.278 7.06mm | Board to Cable/Wire | All | - | 1A | 0.039 1.00mm | Black | ONE | UL | - | COMMERCIAL | - | - | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | 1A | - | 30mOhm | 500000000Ohm | 0.039 inch | - | - | POLARIZED HOUSING | 300VAC V | 5.588 mm | 30 Cycles | - | - | - | Solder Retention | - | - | - | 2.00μin 0.051μm | 2.00μin 0.051μm | 7.35mm | UL94 V-0 | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() MDF6-10DP-3.5DS(05) Hirose Electric Co Ltd | 13 | - | Datasheet | 10 Weeks | Copper, Tin | Through Hole | Through Hole, Right Angle | Square | Polyamide | - | Tin-Copper | 0.220 5.59mm | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Bulk | - | MDF6 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | 2 | - | - | 8536.69.40.40 | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | 3.5mm | - | 0.445 11.30mm | Board to Cable/Wire | All | unknown | 7A | 0.138 3.50mm | White | - | - | 300V | - | 0.197 (5.00mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF50-40DP-1H(51) Hirose Electric Co Ltd | 5820 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polymer | - | Gold | - | Brass | Polyester | 100V | -35°C~85°C | Cut Tape (CT) | 2013 | DF50 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 40 | - | 2 | - | - | - | Latch Lock | - | - | - | - | - | Male Blade | - | - | - | 40 | Right Angle | 0.9906mm | - | 0.354 9.00mm | Board to Cable/Wire | All | - | 1A | 0.039 1.00mm | Black | ONE | UL | - | COMMERCIAL | - | - | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | - | - | Male | - | - | - | 1A | - | 30mOhm | 500MOhm | 0.039 inch | - | - | POLARIZED HOUSING | 300VAC V | 5.6896 mm | 30 Cycles | - | - | - | Solder Retention | - | - | - | 2.00μin 0.051μm | 2.00μin 0.051μm | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() DF13-12P-1.25DS(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Plastic | - | Gold | - | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Tube | - | DF13 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 12 | - | 1 | Male | - | 8536.69.40.40 | Detent Lock | - | - | - | - | - | Male Pin | - | - | - | - | Right Angle | - | - | 0.142 3.60mm | Board to Cable/Wire | All | unknown | 1A | 0.049 1.25mm | - | - | - | - | - | - | 0.091 2.30mm | Shrouded - 4 Wall | - | 1.25mm | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF13A-15P-1.25H(21) Hirose Electric Co Ltd | 2000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Square | Polyamide | - | Tin | - | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Tape & Reel (TR) | - | DF13 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 15 | - | 1 | - | LOW PROFILE | 8536.69.40.40 | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 15 | Right Angle | - | 5mm | 0.142 3.60mm | Board to Cable/Wire | All | - | 1A | 0.049 1.25mm | - | ONE | UL | - | COMMERCIAL | - | - | Shrouded - 4 Wall | 1 | - | - | RECTANGULAR | - | - | - | 94V-0 | Beige | - | - | - | 30mOhm | 500000000Ohm | 0.049 inch | 150V | 1A | - | - | - | 50 Cycles | 3.0024 N | - | - | Solder Retention | - | 23.4mm | - | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() A2-9PA-2.54DS(71) Hirose Electric Co Ltd | 49 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | PBT | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT) | - | -55°C~85°C | Bulk | - | A2 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 9 | - | 1 | - | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Right Angle | 2.54mm | 10.66mm | 0.157 4.00mm | Board to Board or Cable | All | unknown | 3A | 0.100 2.54mm | - | - | - | - | - | - | 0.138 3.50mm | Unshrouded | - | - | Tin | - | - | - | Male | - | Black | - | - | - | 15mOhm | 1GOhm | - | 200V | 3A | - | - | - | - | - | - | - | - | - | 22.56mm | - | 8.00μin 0.203μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DF13A-15P-1.25H(51) Hirose Electric Co Ltd | 1000 | - | Datasheet | 10 Weeks | - | - | Surface Mount, Right Angle | Square | Polyamide | LOCKING | Gold | - | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Tape & Reel (TR) | - | DF13 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 15 | - | 1 | - | LOW PROFILE | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 15 | Right Angle | - | 5mm | 0.142 3.60mm | Board to Cable/Wire | All | unknown | 1A | 0.049 1.25mm | Beige | ONE | UL | - | COMMERCIAL | - | - | Shrouded - 4 Wall | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | 30mOhm | 500000000Ohm | 0.049 inch | 150V | 1A | - | - | - | 50 Cycles | 3.0024 N | - | - | Solder Retention | - | 23.4mm | - | 8.00μin 0.203μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF5A-9P-5DSA(35) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | - | Tin | - | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Bulk | - | DF5 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 9 | - | 1 | - | - | - | Locking Ramp | - | - | - | - | - | Male Pin | - | - | - | - | - | 5.0038mm | - | 0.591 15.00mm | Board to Cable/Wire | All | unknown | - | 0.197 5.00mm | Beige | ONE | UL | - | COMMERCIAL | - | 0.138 3.50mm | Shrouded - 4 Wall | 1 | - | - | RECTANGULAR | - | - | - | - | - | - | 8A | - | 30mOhm | - | - | - | - | POLARIZED HOUSING | - | - | 30 Cycles | - | - | - | Board Guide | - | - | - | 39.4μin 1.00μm | - | 22.5mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() DF13A-10P-1.25H(20) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Square | Polyamide | - | Tin | - | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Tube | - | DF13 | e3 | yes | Obsolete | 1 (Unlimited) | Solder | - | Header | 10 | - | 1 | - | LOW PROFILE | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 10 | Right Angle | - | 5mm | 0.142 3.60mm | Board to Cable/Wire | All | unknown | 1A | 0.049 1.25mm | - | ONE | UL | 150V | COMMERCIAL | - | - | Shrouded - 4 Wall | 1 | 1.25mm | - | RECTANGULAR | - | - | Male | 94V-0 | Beige | - | 1A | - | 30mOhm | 500000000Ohm | 0.049 inch | 150V | 1A | GUIDE SLOT(S) | 500VAC V | - | 30 Cycles | 3.0024 N | .3058 N | - | Solder Retention | 3.6mm | 17.15mm | - | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF3-10P-2DS(01) Hirose Electric Co Ltd | 218 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Polyamide | - | Gold | 0.122 3.10mm | Brass | Polyamide (PA), Nylon | 100V | -55°C~105°C | Bulk | 2008 | DF3 | e4 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Header | 10 | - | 1 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | 0.197 5.00mm | Board to Board or Cable | All | unknown | 3A | 0.079 2.00mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.114 2.90mm | Shrouded - 4 Wall | 1 | 2mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | Black | 0.283 inch | 3A | - | 30mOhm | - | 0.079 inch | - | - | HOUSING SIDE | 650VAC V | - | 50 Cycles | 4.3924 N | .3058 N | - | - | 5mm | 22mm | - | 8.00μin 0.203μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() A3C-44P-2DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | Square | Polyamide | - | Gold | 0.138 3.50mm | Brass | Polyamide (PA), Nylon | 200V | -55°C~85°C | Bulk | 2008 | A3 | e4 | yes | Obsolete | 1 (Unlimited) | Solder | - | Header | 44 | - | 2 | - | HIGH DENSITY | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | - | - | 0.035 0.90mm | Board to Board or Cable | All | unknown | 1A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | 0.079 (2.00mm) | 0.102 2.60mm | Unshrouded | 2 | 2mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.157 inch | Male | 94V-0 | Black | 0.137 inch | 1A | 0.276 7.00mm | 15mOhm | 1000000000Ohm | 0.079 inch | - | - | - | 650VAC V | - | 100 Cycles | - | - | - | - | 4.4mm | 44mm | 8μin | 8.00μin 0.203μm | Flash | 5.1mm 7.9mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() A3C-10P-2DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | Square | Polyamide | - | Gold | 0.138 3.50mm | Brass | Polyamide (PA), Nylon | - | -55°C~85°C | Bulk | 2008 | A3 | e4 | yes | Obsolete | 1 (Unlimited) | Solder | - | Header | 10 | - | 2 | - | HIGH DENSITY | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | - | 4mm | 0.035 0.90mm | Board to Board or Cable | All | unknown | 1A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | 0.079 (2.00mm) | 0.102 2.60mm | Unshrouded | 2 | 2mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.157 inch | Male | 94V-0 | Black | - | 1A | 0.276 7.00mm | 15mOhm | - | 0.079 inch | 200V | 1A | - | 650VAC V | - | - | - | - | - | - | 4.4mm | 10mm | 8μin | 8.00μin 0.203μm | Flash | 5.1mm 7.9mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() FX30B-5P-3.81DSA30 Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Rectangular | - | - | Gold | - | Copper Alloy | Polyamide (PA), Nylon | 250V | -55°C~105°C | Tray | - | FunctionMax™ FX30B | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 5 | - | 1 | Male | - | - | Push-Pull | - | - | - | - | - | Male Blade | YES | - | 13A | - | Straight | - | - | 0.953 24.20mm | Board to Board | All | unknown | 10A | 0.150 3.81mm | Black | ONE | UL,TUV | - | COMMERCIAL | - | 0.130 3.30mm | Shrouded - 2 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | 2mOhm | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | - | - | 3.90μin 0.099μm | 39.4μin 1.00μm | 30mm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() DF22L-5P-7.92DS(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Polyamide | - | Tin-Copper | 0.354 9.00mm | Copper Alloy | Polyamide (PA), Nylon | 1000V | -35°C~85°C | Bulk | - | EnerBee™ DF22 | e2 | yes | Active | 1 (Unlimited) | Solder | - | Header | 5 | - | 1 | Male | - | - | Latch Holder | 1kV | NO | NO | NO | - | Male Pin | - | - | 22A | - | Right Angle | - | - | 0.480 12.20mm | Board to Cable/Wire | All | - | - | 0.312 7.92mm | Red | ONE | - | - | COMMERCIAL | - | 0.146 3.70mm | Shrouded - 4 Wall | - | 7.92mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 Cycles | - | .29746 N | - | Board Guide | - | - | 39μin | 39.4μin 1.00μm | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() DF11G-18DP-2V(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Circular | Polyamide | - | Gold | - | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Tube | 2004 | DF11 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 18 | - | 2 | Male | - | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 18 | Straight | - | 6.2mm | 0.283 7.19mm | Board to Board or Cable | All | unknown | 2A | 0.079 2.00mm | - | ONE | UL, CSA | - | COMMERCIAL | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | 2mm | - | RECTANGULAR | - | - | - | - | Beige | - | 2A | - | 30mOhm | 1000000000Ohm | 0.079 inch | - | 2A | GUIDE SLOT(S) | 650VAC V | - | 50 Cycles | - | .3058 N | - | Board Guide, Solder Retention | 7.2mm | 25.5mm | - | - | - | 8.2mm 8.45mm 9.55mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() FX30B-2P-3.81DSA30 Hirose Electric Co Ltd | 11 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Rectangular | - | - | Gold | - | Copper Alloy | Polyamide (PA), Nylon | 250V | -55°C~105°C | Tray | - | FunctionMax™ FX30B | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 2 | - | 1 | Male | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Male Blade | YES | - | 16A | - | Straight | - | - | 0.953 24.20mm | Board to Board | All | unknown | 10A | 0.150 3.81mm | Black | ONE | UL,TUV | - | COMMERCIAL | - | 0.130 3.30mm | Shrouded - 2 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750VAC V | - | - | - | - | - | Board Guide, Board Lock | - | - | - | 3.90μin 0.099μm | 39.4μin 1.00μm | 30mm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - |