- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions Loaded
Attribute column
Manufacturer
Hirose Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Contact Shape | Shell Material | Housing Material | Manufacturer Package Identifier | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Insertion Force-Max | Withdrawl Force-Min | Insulation | Contact Design | Wire Size (Min) | Wire Size (Max) | Features | Height | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DF52-10S-0.8H(21) Hirose Electric Co Ltd | 4678 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | Tin | Copper Alloy | Polyamide (PA), Nylon, Halogen Free | 100V | -40°C~85°C | Tape & Reel (TR) | - | DF52 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 10 | - | 1 | - | - | 8536.69.40.40 | Detent Lock | - | - | - | - | Non-Gendered | - | - | 1.5A | - | - | - | - | 0.069 1.75mm | Board to Cable/Wire | All | - | - | 0.031 0.80mm | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glow Wire Compliant, Solder Retention | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() ST60-10P(30) Hirose Electric Co Ltd | 727 |
| Datasheet | 12 Weeks | Surface Mount | Board Edge, Surface Mount, Right Angle | - | - | - | - | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | 100VAC | -30°C~80°C | Tape & Reel (TR) | 2008 | ST | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | General Purpose, Telecommunications | 1 | - | - | - | Latch Holder | NO | NO | NO | NO | Non-Gendered | NO | - | 0.5A | 10 | - | - | - | 0.118 3.00mm | Board to Cable/Wire | All | - | 500mA | 0.020 0.50mm | Black | TIN | - | - | 100V | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Shielded | - | - | 30.0μin 0.76μm | Flash | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DF52-8S-0.8H(21) Hirose Electric Co Ltd | 74250 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | Tin | Copper Alloy | Polyamide (PA), Nylon, Halogen Free | 100V | -40°C~85°C | Tape & Reel (TR) | - | DF52 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 8 | - | 1 | Receptacle | - | - | Detent Lock | NO | NO | NO | NO | Non-Gendered | NO | GENERAL PURPOSE | 1.5A | 8 | - | - | - | 0.069 1.75mm | Board to Cable/Wire | All | - | - | 0.031 0.80mm | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glow Wire Compliant, Solder Retention | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() DF11-30DS-2DSA(06) Hirose Electric Co Ltd | 198 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Square | - | Polyamide | - | Gold | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Bulk | 2004 | DF11 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Receptacle | 30 | General Purpose | 2 | - | - | 8536.69.40.40 | Friction Lock | NO | NO | NO | NO | Female Socket | NO | - | - | - | Straight | - | 5mm | 0.244 6.20mm | Board to Board or Cable | All | unknown | - | 0.079 2.00mm | - | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | 2 | 2mm | Tin | RECTANGULAR | - | 0.197 inch | Female | 94V-0 | Black | - | - | 2A | 30mOhm | 1GOhm | 0.079 inch | - | 2A | HOUSING SIDE | 650VAC V | 50 Cycles | - | - | Insulated | - | - | - | - | - | 32mm | 8.00μin 0.203μm | 78.7μin 2.00μm | - | 7.8mm 8.45mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF11-22DS-2DSA(06) Hirose Electric Co Ltd | 400 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Square | - | Polyamide | - | Gold | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Bulk | 2004 | DF11 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Receptacle | 22 | General Purpose | 2 | - | - | 8536.69.40.40 | Friction Lock | NO | NO | NO | NO | Female Socket | NO | - | 2A | - | - | - | - | 0.244 6.20mm | Board to Board or Cable | All | unknown | - | 0.079 2.00mm | - | - | ONE | UL, CSA | - | COMMERCIAL | 0.945 inch | 0.079 (2.00mm) | 0.118 3.00mm | 2 | 2mm | Tin | RECTANGULAR | - | 0.197 inch | Female | 94V-0 | Black | - | - | - | 30mOhm | 1GOhm | 0.079 inch | - | - | HOUSING SIDE | 650VAC V | 50 Cycles | - | .3058 N | - | - | - | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.118 inch | 7.8mm 8.45mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF11-6DS-2DSA(05) Hirose Electric Co Ltd | 2000 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Square | - | Polyamide | - | Tin | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Tray | 2001 | DF11 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Receptacle | 6 | General Purpose | 2 | - | - | - | Friction Lock | - | - | - | - | Female Socket | - | - | - | - | Straight | - | 5mm | 0.244 6.20mm | Board to Board or Cable | All | unknown | 2A | 0.079 2.00mm | - | - | - | - | 30V | - | - | 0.079 (2.00mm) | 0.118 3.00mm | - | 2mm | - | - | - | - | Female | - | Black | - | - | - | 30mOhm | 1GOhm | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | 8mm | 78.7μin 2.00μm | 78.7μin 2.00μm | - | 7.8mm 8.45mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DF36A-40S-0.4V(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Halogen Free | 30VAC | -35°C~85°C | Tape & Reel (TR) | - | DF36 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 40 | - | 1 | - | SHIELDED | - | Friction Lock | NO | NO | NO | NO | Center Strip Contact | NO | GENERAL PURPOSE | Varies by WireGAuge | 40 | - | 0.4mm | - | 0.059 1.50mm | Board to Cable/Wire | All | - | 250mA | 0.016 0.40mm | Black | - | ONE | UL | - | COMMERCIAL | 0.774 inch | - | - | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.059 inch | Female | 94V-0 | - | - | 0.059 inch | - | 80mOhm | 50000000Ohm | - | - | - | - | - | 30 Cycles | - | - | - | - | - | - | Metal Cover, Solder Retention | - | - | 12.0μin 0.30μm | 3.90μin 0.099μm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() BM22-6S-V(51) Hirose Electric Co Ltd | 120000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6 | - | - | - | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | 50V | -35°C~85°C | Tape & Reel (TR) | 2015 | BM22 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 6 (4 + 2 Power) | - | 2 | - | - | - | Friction Lock | - | - | - | - | Center Strip Contact | YES | - | 0.3A Signal 4A Power | 6 | - | - | - | 0.035 0.90mm | Board to FPC | All | unknown | - | 0.016 0.40mm | Black | - | ONE | UL | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | 50mOhm | 50000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | 1.97μin 0.050μm | Flash | - | 0.9mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() DF52-4S-0.8H(21) Hirose Electric Co Ltd | 20000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount, Right Angle | - | - | - | - | DF52-4S-0.8H(21) | Tin | Copper Alloy | Polyamide (PA), Nylon, Halogen Free | 100V | -40°C~85°C | Tape & Reel (TR) | - | DF52 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 4 | - | 1 | Receptacle | - | - | Detent Lock | NO | NO | NO | NO | Non-Gendered | NO | GENERAL PURPOSE | 1.5A | 4 | - | 0.8mm | - | 0.069 1.75mm | Board to Cable/Wire | All | unknown | 2A | 0.031 0.80mm | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glow Wire Compliant, Solder Retention | 1.95mm | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() DF11-24DS-2DSA(06) Hirose Electric Co Ltd | 65 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Square | - | Plastic | - | Gold | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Bulk | 2010 | DF11 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Receptacle | 24 | General Purpose | 2 | - | - | 8536.69.40.40 | Friction Lock | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | - | - | 0.244 6.20mm | Board to Board or Cable | All | unknown | 2A | 0.079 2.00mm | - | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | 2 | 2mm | Tin | RECTANGULAR | - | 0.197 inch | Female | 94V-0 | Black | - | - | 2A | 30mOhm | 1000000000Ohm | 0.079 inch | - | - | HOUSING SIDE | 650VAC V | 50 Cycles | - | .3058 N | - | - | - | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.118 inch | 7.8mm 8.45mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF11-18DS-2DSA(06) Hirose Electric Co Ltd | 80 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Square | - | Polyamide | - | Gold | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Bulk | 2004 | DF11 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Receptacle | 18 | General Purpose | 2 | - | - | 8536.69.40.40 | Friction Lock | NO | NO | NO | NO | Female Socket | NO | - | - | - | Straight | - | 5mm | 0.244 6.20mm | Board to Board or Cable | All | unknown | 2A | 0.079 2.00mm | - | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | 2 | 2mm | Tin | RECTANGULAR | - | 0.197 inch | Female | 94V-0 | Black | - | - | 2A | 30mOhm | 1000000000Ohm | 0.079 inch | - | 2A | HOUSING SIDE | 650VAC V | 50 Cycles | - | .3058 N | - | - | - | - | - | - | 20mm | 8.00μin 0.203μm | 78.7μin 2.00μm | - | 7.8mm 8.45mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() A3-44DA-2DS(71) Hirose Electric Co Ltd | 239 | - | Datasheet | 10 Weeks | - | Through Hole, Right Angle | - | Square | - | PBT | - | Gold | Phosphor Bronze | Polyamide (PA), Nylon | 200VAC | -55°C~85°C | Tray | 2008 | A3 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 44 | General Purpose, Telecommunications | 2 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | Right Angle | - | 7.3mm | 0.183 4.65mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | Black | - | - | - | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | - | Tin | - | - | - | Male | - | - | - | - | - | 15mOhm | 1GOhm | - | 200V | 1A | - | - | - | - | - | Insulated | - | - | - | - | - | 44mm | 8.00μin 0.203μm | 39.4μin 1.00μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() DF11-32DS-2DSA(06) Hirose Electric Co Ltd | 38 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Square | - | Plastic | - | Gold | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Bulk | 2010 | DF11 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Receptacle | 32 | General Purpose | 2 | - | - | 8536.69.40.40 | Friction Lock | NO | NO | NO | NO | Female Socket | NO | - | 2A | - | - | - | - | 0.244 6.20mm | Board to Board or Cable | All | unknown | - | 0.079 2.00mm | - | - | ONE | UL, CSA | - | COMMERCIAL | 1.339 inch | 0.079 (2.00mm) | 0.118 3.00mm | 2 | 2mm | Tin | RECTANGULAR | - | 0.197 inch | Female | 94V-0 | Black | - | - | - | 30mOhm | 1000000000Ohm | 0.079 inch | - | - | HOUSING SIDE | 650VAC V | 50 Cycles | - | .3058 N | - | - | - | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.118 inch | 7.8mm 8.45mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() A3A-6DA-2SV(71) Hirose Electric Co Ltd | 480 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | Square | - | Polyphenylene | - | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 200VAC | -55°C~85°C | Tube | 2008 | A3 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 6 | General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 6 | Straight | - | - | 0.165 4.20mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | - | - | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | - | 2 | 2mm | Tin | RECTANGULAR | - | 0.157 inch | Female | - | Brown | - | - | 1A | 15mOhm | 1000000000Ohm | 0.079 inch | - | - | POLARIZED HOUSING | - | 100 Cycles | - | - | - | - | - | - | Board Guide | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | - | 5.1mm 6mm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() LX60-16S Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | - | STAINLESS STEEL | Resin | - | Gold | Copper Alloy | Polyamide (PA9T), Nylon 9T | 50VAC | -40°C~70°C | Tape & Reel (TR) | 2008 | LX | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 | General Purpose, Telecommunications | 1 | Female | LOW PROFILE | - | Friction Lock | NO | NO | NO | NO | Center Strip Contact | NO | - | 0.5A | 16 | Right Angle | 0.508mm | 6.5mm | 0.079 2.00mm | Board to Cable/Wire | All | - | 500mA | 0.020 0.50mm | - | - | ONE | UL | 50V | COMMERCIAL | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | NO | - | - | 70mOhm | - | - | 50V | 500mA | POLARIZED HOUSING | - | 5000 Cycles | 9.7856 N | - | - | PREASSEM CONN | 32 AWG | 30 AWG | Board Guide | - | 12.6mm | 12.0μin 0.30μm | Flash | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() DF11-16DS-2DSA(05) Hirose Electric Co Ltd | 1883 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Square | - | Polyamide | - | Tin | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Bulk | 2001 | DF11 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Receptacle | 16 | General Purpose | 2 | - | - | 8536.69.40.40 | Friction Lock | - | - | - | - | Female Socket | - | - | - | - | Straight | - | 5mm | 0.244 6.20mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | - | - | - | - | 30V | - | - | 0.079 (2.00mm) | 0.118 3.00mm | - | 2mm | - | - | - | - | Female | - | Black | - | - | - | 30mOhm | 1GOhm | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | 18mm | 78.7μin 2.00μm | 78.7μin 2.00μm | - | 7.8mm 8.45mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() A3C-28DA-2DSA(71) Hirose Electric Co Ltd | 56 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Square | - | PBT | - | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 200VAC | -55°C~85°C | Tray | 2004 | A3 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 28 | General Purpose, Telecommunications | 2 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | Straight | - | - | 0.165 4.20mm | Board to Board or Cable | All | unknown | 1A | 0.079 2.00mm | - | - | - | - | - | - | - | 0.079 (2.00mm) | 0.118 3.00mm | - | 2mm | Tin | - | - | - | Female | - | Black | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | - | 5.1mm 6mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DF52-6S-0.8H(21) Hirose Electric Co Ltd | 59400 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | Tin | Copper Alloy | Polyamide (PA), Nylon, Halogen Free | 100V | -40°C~85°C | Tape & Reel (TR) | - | DF52 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 6 | - | 1 | Receptacle | - | - | Detent Lock | NO | NO | NO | NO | Non-Gendered | NO | GENERAL PURPOSE | 1.5A | 6 | - | 0.8mm | - | 0.069 1.75mm | Board to Cable/Wire | All | unknown | - | 0.031 0.80mm | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glow Wire Compliant, Solder Retention | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() DF11-16DS-2DSA(06) Hirose Electric Co Ltd | 1513 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Square | - | Polyamide | - | Gold | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Bulk | 2004 | DF11 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Receptacle | 16 | General Purpose | 2 | - | - | 8536.69.40.40 | Friction Lock | NO | NO | NO | NO | Female Socket | NO | - | - | - | Straight | - | 5mm | 0.244 6.20mm | Board to Board or Cable | All | unknown | 2A | 0.079 2.00mm | - | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | 2 | 2mm | Tin | RECTANGULAR | - | 0.197 inch | Female | 94V-0 | Black | - | - | 2A | 30mOhm | 1000000000Ohm | 0.079 inch | - | 2A | HOUSING SIDE | 650VAC V | 50 Cycles | - | .3058 N | - | - | - | - | - | - | 18mm | 8.00μin 0.203μm | 78.7μin 2.00μm | - | 7.8mm 8.45mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() A3C-10DA-2DSA(71) Hirose Electric Co Ltd | 1100 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Square | - | Plastic | - | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 200VAC | -55°C~85°C | Tray | 2008 | A3 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 10 | General Purpose, Telecommunications | 2 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | Straight | - | 4mm | 0.165 4.20mm | Board to Board or Cable | All | unknown | 1A | 0.079 2.00mm | - | - | - | - | - | - | - | 0.079 (2.00mm) | 0.118 3.00mm | - | 2mm | Tin | - | - | - | Female | - | Black | - | - | - | 15mOhm | - | - | 200V | 1A | - | - | - | - | - | - | - | - | - | - | - | 10mm | 8.00μin 0.203μm | 39.4μin 1.00μm | - | 5.1mm 6mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free |