- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions Loaded
Attribute column
Manufacturer
Hirose Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Applications | Number of Rows | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insulator Color | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DF36AJ-15S-0.4V(51) Hirose Electric Co Ltd | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DF11CZ-40DS-2V(52) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | Square | - | Gold | Phosphor Bronze | Polyamide (PA), Nylon | - | 250V | -30°C~85°C | Tape & Reel (TR) | 2013 | DF11 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 40 | Black | General Purpose | 2 | - | - | Friction Lock | - | - | - | - | Female Socket | - | - | - | - | - | Straight | - | 0.234 5.95mm | Board to Board or Cable | All | unknown | 2A | 0.079 2.00mm | Beige | - | - | - | - | 0.079 (2.00mm) | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | 8.00μin 0.203μm | 78.7μin 2.00μm | 7.55mm 8.2mm | UL94 V-0 | RoHS Compliant | ||
![]() MDF7-14D-2.54DSA(95) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | Through Hole | - | Square | - | Tin | Phosphor Bronze | Polyamide (PA), Nylon | - | 250VAC | -35°C~85°C | Bulk | - | MDF7 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 14 | - | - | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | 0.197 5.00mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.4μin 1.00μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() MDF7-22D-2.54DSA(96) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | Through Hole | - | Square | - | Gold | Phosphor Bronze | Polyamide (PA), Nylon | - | 250VAC | -35°C~85°C | Bulk | - | MDF7 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 22 | - | - | 2 | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3A | - | - | - | - | 0.197 5.00mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() DF36AJ-30S-0.4V(51) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | Gold | Surface Mount | Surface Mount | 30 | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Halogen Free | - | 30VAC | -35°C~85°C | Tape & Reel (TR) | - | DF36 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 30 | Black | - | 1 | - | - | Friction Lock | - | - | - | - | Center Strip Contact | - | - | Varies by WireGAuge | 406.4μm | - | - | - | 0.059 1.50mm | Board to Cable/Wire | All | - | - | 0.016 0.40mm | Black | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Cover, Solder Retention | 12.0μin 0.30μm | 3.90μin 0.099μm | - | UL94 V-0 | RoHS Compliant | ||
![]() QM10-26R-PR(52) Hirose Electric Co Ltd | In Stock | - | - | - | - | - | Panel Mount, Through Hole, Right Angle | - | Square | - | Gold | Phosphor Bronze | Polyethylene Terephthalate (PET), Polyester | - | 100VAC | - | Bulk | - | QM | - | - | Last Time Buy | 1 (Unlimited) | Solder | EAR99 | Receptacle | 26 | - | - | 2 | - | 8536.69.40.30 | Push-Pull | - | - | - | - | Center Strip Contact | - | - | 0.5A | - | - | - | - | 0.417 10.60mm | Board to Board or Cable | All | - | - | 0.070 1.78mm | Black | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock, Shielded | - | - | - | - | RoHS Compliant | ||
![]() GT9-25S-2.54DSA(75) Hirose Electric Co Ltd | In Stock | - | - | 16 Weeks | - | - | BOARD | - | - | LOCKING | TIN | COPPER ALLOY | POLYAMIDE | STRAIGHT | - | - | - | - | - | e3 | yes | Active | Not Applicable | - | - | BOARD CONNECTOR | - | - | - | 1 | BOTTOM ENTRY | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 25 | - | 2.54mm | - | - | - | - | - | - | - | ONE | - | COMMERCIAL | - | - | - | 2 | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | - | RND PIN-SKT | - | - | 0.1 inch | SOLDER | - | - | 2.9972 mm | TIN | RECTANGULAR | BLACK | - | - | - | - | - | RoHS Compliant | ||
![]() GT9-16S-2.54DSA(75) Hirose Electric Co Ltd | In Stock | - | - | 16 Weeks | - | - | BOARD | - | - | LOCKING | TIN | COPPER ALLOY | POLYAMIDE | STRAIGHT | - | - | - | - | - | e3 | yes | Active | Not Applicable | - | - | BOARD CONNECTOR | - | - | - | 1 | BOTTOM ENTRY | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 16 | - | 2.54mm | - | - | - | - | - | - | - | ONE | - | COMMERCIAL | - | - | - | 2 | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | - | RND PIN-SKT | - | - | 0.1 inch | SOLDER | - | - | 2.9972 mm | Tin (Sn) | RECTANGULAR | BLACK | - | - | - | - | - | RoHS Compliant | ||
![]() GT9-12S-2.54DSA(75) Hirose Electric Co Ltd | In Stock | - | - | 16 Weeks | - | - | BOARD | - | - | LOCKING | TIN | COPPER ALLOY | POLYAMIDE | STRAIGHT | - | - | - | - | - | e3 | yes | Active | Not Applicable | - | EAR99 | BOARD CONNECTOR | - | - | - | 1 | BOTTOM ENTRY | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 12 | - | 2.54mm | - | - | - | - | - | - | - | ONE | - | COMMERCIAL | - | - | - | 2 | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | - | RND PIN-SKT | - | - | 0.1 inch | SOLDER | - | - | 2.9972 mm | Tin (Sn) | RECTANGULAR | BLACK | - | - | - | - | - | RoHS Compliant | ||
![]() GT9H-2S-5.08DSA(70) Hirose Electric Co Ltd | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() GT9-30D-2.54DSA(70) Hirose Electric Co Ltd | In Stock | - | - | 16 Weeks | - | - | BOARD | - | - | - | TIN | COPPER ALLOY | - | STRAIGHT | - | - | - | - | - | e3 | yes | Active | Not Applicable | - | - | BOARD CONNECTOR | - | - | - | 2 | BOTTOM ENTRY | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 30 | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | - | - | - | - | - | SOLDER | - | - | - | TIN | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() GT9-15S-2.54DSA(75) Hirose Electric Co Ltd | In Stock | - | - | 16 Weeks | - | - | BOARD | - | - | LOCKING | TIN | COPPER ALLOY | POLYAMIDE | STRAIGHT | - | - | - | - | - | e3 | yes | Active | Not Applicable | - | EAR99 | BOARD CONNECTOR | - | - | - | 1 | BOTTOM ENTRY | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 15 | - | 2.54mm | - | - | - | - | - | - | - | ONE | - | COMMERCIAL | - | - | - | 2 | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | - | RND PIN-SKT | - | - | 0.1 inch | SOLDER | - | - | 2.9972 mm | Tin (Sn) | RECTANGULAR | BLACK | - | - | - | - | - | RoHS Compliant | ||
![]() GT9-18S-2.54DSA(75) Hirose Electric Co Ltd | In Stock | - | - | 16 Weeks | - | - | BOARD | - | - | LOCKING | TIN | COPPER ALLOY | POLYAMIDE | STRAIGHT | - | - | - | - | - | e3 | yes | Active | Not Applicable | - | EAR99 | BOARD CONNECTOR | - | - | - | 1 | BOTTOM ENTRY | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 18 | - | 2.54mm | - | - | - | - | - | - | - | ONE | - | COMMERCIAL | - | - | - | 2 | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | - | RND PIN-SKT | - | - | 0.1 inch | SOLDER | - | - | 2.9972 mm | TIN | RECTANGULAR | BLACK | - | - | - | - | - | RoHS Compliant | ||
![]() GT9-24D-2.54DSA(70) Hirose Electric Co Ltd | In Stock | - | - | 16 Weeks | - | - | BOARD | - | - | - | TIN | COPPER ALLOY | - | STRAIGHT | - | - | - | - | - | e3 | yes | Active | Not Applicable | - | - | BOARD CONNECTOR | - | - | - | 2 | BOTTOM ENTRY | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 24 | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | - | - | - | - | - | SOLDER | - | - | - | TIN | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() GT9H-2S-5.08DSA(01) Hirose Electric Co Ltd | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MDF7-24D-2.54DSA(43) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | Through Hole | - | Square | - | Tin | Phosphor Bronze | Polyamide (PA), Nylon | - | 250VAC | -35°C~85°C | Bulk | - | MDF7 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 24 | - | - | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | 0.197 5.00mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.4μin 1.00μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() MDF7-34D-2.54DSA(42) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | Through Hole | - | Square | - | Tin | Phosphor Bronze | Polyamide (PA), Nylon | - | 250VAC | -35°C~85°C | Bulk | - | MDF7 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 34 | - | - | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | 0.197 5.00mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.4μin 1.00μm | - | - | UL94 V-0 | RoHS Compliant | ||
![]() MDF7-25S-2.54DSA(31) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Square | - | Gold | Phosphor Bronze | Polyamide (PA), Nylon | - | 250VAC | -35°C~85°C | Bulk | - | MDF7 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom Entry | 25 | - | - | 1 | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | 0.197 5.00mm | Board to Board | 16 | unknown | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.118 3.00mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | - | UL94 V-0 | RoHS Compliant | ||
![]() DF38AJ-30S-0.3V(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Halogen Free | - | 30VAC | -35°C~85°C | Tape & Reel (TR) | - | DF38 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle | 30 | - | - | 1 | - | 8536.69.40.40 | Friction Lock | - | - | - | - | Center Strip Contact | - | - | Varies by WireGAuge | - | - | - | - | 0.059 1.50mm | Board to Cable/Wire | All | unknown | - | 0.012 0.30mm | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | 3.90μin 0.099μm | 3.90μin 0.099μm | - | UL94 V-0 | RoHS Compliant | ||
![]() MDF7-26D-2.54DSA(33) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Square | - | Tin | Phosphor Bronze | Polyamide (PA), Nylon | - | 250VAC | -35°C~85°C | Bulk | - | MDF7 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 26 | - | - | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | 0.197 5.00mm | Board to Board | 18 | unknown | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 1.3 inch | 0.100 (2.54mm) | 0.118 3.00mm | 2 | - | RECTANGULAR | - | 0.394 inch | - | - | 0.197 inch | - | 30mOhm | 1000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | 650VAC V | 8.5344 mm | - | - | - | - | 78.7μin 2.00μm | - | - | UL94 V-0 | RoHS Compliant |