- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Color
- Contact Termination
- Contact Type
- Mounting Type
- Note
- Number of Rows
- Packaging
Attribute column
Manufacturer
Hirose Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Lead Pitch | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Row Spacing | Note | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Insertion Force-Max | Withdrawl Force-Min | Contact Termination | Contact Design | Wire Size (Min) | Wire Size (Max) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DF11-32DS-2C Hirose Electric Co Ltd | 7925 |
| Datasheet | 10 Weeks | Tin | - | Free Hanging (In-Line) | - | Plastic | LOCKING MECH | TIN | PHOSPHOR BRONZE | - | 85°C | -30°C | - | Bulk | 2008 | DF11 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 32 | - | - | Black | 2 | - | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 32 | Straight | - | - | - | - | UL, CSA | - | COMMERCIAL | 1.339 inch | 2mm | - | - | 0.197 inch | - | 94V-0 | - | - | 2A | 30mOhm | 1GOhm | 0.079 (2.00mm) | Contacts Not Included | - | - | POLARIZED RIB(S) | 650VAC V | 30 Cycles | - | .3058 N | Crimp | PREASSEM CONN | 30 AWG | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DF1B-40DS-2.5RC Hirose Electric Co Ltd | 2928 | - | Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide | - | TIN/GOLD | PHOSPHOR COPPER | - | - | - | - | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | IDC | EAR99 | Receptacle | 40 | 85°C | -35°C | White | 2 | - | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.098 2.50mm | 40 | Straight | 11.5mm | unknown | 3A | - | UL, CSA | 250V | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.315 inch | Female | 94V-0 | - | - | 3A | 30mOhm | 1000000000Ohm | 0.098 (2.50mm) | Contacts Not Included | 250V | 3A | POLARIZED HOUSING | 650VAC V | - | - | .417 N | Crimp, IDC | - | - | - | 8mm | 52.5mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() DF3-8S-2C Hirose Electric Co Ltd | 11687 | - | Datasheet | 10 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide | LOCKING MECH | NOT SPECIFIED | NOT SPECIFIED | - | - | -30°C | - | Bulk | 2008 | DF3 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 8 | - | - | Black | 1 | - | LOW PROFILE | - | - | NO | NO | NO | NO | Female Socket | NO | WITH CABLE ASSEMBLY | 0.079 2.00mm | 8 | Straight | - | unknown | - | - | UL, CSA | 30V | COMMERCIAL | 0.709 inch | 2mm | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | 30mOhm | 1GOhm | - | Contacts Not Included | - | - | HOUSING SIDE | - | - | 4.3924 N | - | Crimp | - | - | 22 AWG | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() DF1B-8DS-2.5RC Hirose Electric Co Ltd | 14091 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide | - | TIN/GOLD | PHOSPHOR COPPER | - | - | - | - | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | IDC | EAR99 | Receptacle | 8 | 85°C | -35°C | White | 2 | - | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.098 2.50mm | 8 | Straight | 11.5mm | - | 3A | - | UL | 250V | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | - | - | 3A | 30mOhm | 1000000000Ohm | 0.098 (2.50mm) | Contacts Not Included | 250V | 3A | - | 650VAC V | - | - | - | Crimp, IDC | - | - | - | 8mm | 12.5mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() DF1B-34DS-2.5RC Hirose Electric Co Ltd | 3306 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide | - | TIN/GOLD | PHOSPHOR COPPER | - | 85°C | -35°C | - | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | IDC | - | Receptacle | 34 | - | - | White | 2 | - | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.098 2.50mm | 34 | - | - | unknown | 3A | - | UL, CSA | 250V | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.315 inch | Female | 94V-0 | - | 0.453 inch | 3A | 30mOhm | 1000000000Ohm | 0.098 (2.50mm) | Contacts Not Included | - | - | POLARIZED HOUSING | 650VAC V | - | - | .417 N | Crimp, IDC | - | - | - | 8mm | 45mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() DF1B-10S-2.5R Hirose Electric Co Ltd | 5710 | - | Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide | - | TIN/GOLD | PHOSPHOR COPPER | - | - | - | - | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | IDC | EAR99 | Receptacle | 10 | 85°C | -35°C | White | 1 | Male | - | 8536.69.40.40 | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.098 2.50mm | 10 | Straight | 11.5mm | unknown | - | - | UL | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | 3A | 30mOhm | - | - | Contacts Not Included | 250V | 3A | - | 650VAC V | - | 4.3924 N | - | Crimp, IDC | PREASSEM CONN | - | - | - | 25mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() DF11-18DS-2C Hirose Electric Co Ltd | 178004 |
| Datasheet | 10 Weeks | Tin | - | Free Hanging (In-Line) | - | - | LOCKING MECH | TIN | NOT SPECIFIED | POLYAMIDE | 85°C | -30°C | - | Bulk | 2008 | DF11 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 18 | - | - | Black | 2 | - | 100 PCS. PER PACK | 8536.69.40.40 | - | NO | NO | NO | NO | Female Socket | NO | WITH CABLE ASSEMBLY | 0.079 2.00mm | 18 | Straight | - | - | - | - | UL, CSA | - | COMMERCIAL | 0.787 inch | 2mm | - | - | 0.197 inch | - | - | - | - | 2A | 30mOhm | 1GOhm | 0.079 (2.00mm) | Contacts Not Included | - | - | POLARIZED RIB(S) | 650VAC V | 30 Cycles | - | .3058 N | Crimp | PREASSEM CONN | 30 AWG | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DF11-28DS-2C Hirose Electric Co Ltd | 1333 | - | Datasheet | 10 Weeks | Tin | - | Free Hanging (In-Line) | 22 | Plastic | - | - | - | - | - | - | - | Bulk | 2004 | DF11 | - | - | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 28 | - | - | Black | 2 | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 28 | Straight | - | unknown | - | - | - | - | - | - | 2mm | - | - | - | - | 94V-0 | - | - | - | 30mOhm | 1GOhm | 0.079 (2.00mm) | Contacts Not Included | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DF1B-5ES-2.5RC Hirose Electric Co Ltd | 4229 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | TIN/GOLD | PHOSPHOR COPPER | - | - | - | - | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Receptacle | 5 | 85°C | -35°C | White | 1 | - | - | - | Locking Ramp | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.098 2.50mm | 5 | Straight | 11.5mm | unknown | - | - | UL, CSA | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | 3A | 30mOhm | - | - | Contacts Not Included | 250V | 3A | POLARIZED HOUSING | - | - | 4.3924 N | - | Crimp, IDC | - | - | - | - | 20mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() DF1B-10DS-2.5RC Hirose Electric Co Ltd | 7823 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide | - | TIN/GOLD | PHOSPHOR COPPER | - | - | - | - | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | IDC | EAR99 | Receptacle | 10 | 85°C | -35°C | White | 2 | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.098 2.50mm | 10 | Straight | 11.5mm | - | - | - | UL | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | 3A | 30mOhm | - | 0.098 (2.50mm) | Contacts Not Included | 250V | 3A | - | 650VAC V | - | - | - | Crimp, IDC | PREASSEM CONN | - | - | - | 15mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() DF20A-10DS-1C Hirose Electric Co Ltd | 200 |
| Datasheet | 10 Weeks | Gold | - | Free Hanging (In-Line) | - | Plastic | LOCKING | - | PHOSPHOR BRONZE | - | 85°C | -35°C | - | Bulk | 2002 | DF20 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | - | - | - | Beige | 2 | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | Female Socket | NO | WITH CABLE ASSEMBLY | 0.039 1.00mm | - | Straight | - | unknown | - | - | UL | - | COMMERCIAL | - | 1mm | 10 | MULTIPLE MATING PARTS AVAILABLE | 0.197 inch | - | 94V-0 | - | 0.161 inch | - | 30mOhm | 500000000Ohm | 0.039 (1.00mm) | Contacts Not Included | - | - | POLARIZED HOUSING | 300VAC V | 50 Cycles | - | - | Crimp | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DF1B-9ES-2.5RC Hirose Electric Co Ltd | 1868 | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | TIN/GOLD | PHOSPHOR COPPER | - | - | - | - | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | IDC | - | Receptacle | 9 | 85°C | -35°C | White | 1 | - | - | - | Locking Ramp | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.098 2.50mm | 9 | Straight | 11.5mm | unknown | 3A | - | UL, CSA | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.236 inch | - | - | - | - | 3A | 30mOhm | - | - | Contacts Not Included | 250V | 3A | HOUSING SIDE | 650VAC V | 30 Cycles | - | .4448 N | Crimp, IDC | PREASSEM CONN | 30 AWG | 20 AWG | - | 30mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() DF13-40DS-1.25C Hirose Electric Co Ltd | 97000 | - | Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide | LOCKING | TIN/GOLD | PHOSPHOR COPPER | - | 85°C | -35°C | - | Bulk | - | DF13 | e3/e4 | yes | Active | 1 (Unlimited) | - | - | Receptacle | 40 | - | - | Beige | 2 | - | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.049 1.25mm | 40 | Straight | - | unknown | 1A | ONE | UL | 150V | COMMERCIAL | 1.148 inch | 1.25mm | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | 0.157 inch | 1A | 30mOhm | 500MOhm | 0.049 (1.25mm) | Contacts Not Included | - | - | - | 500VAC V | 30 Cycles | 3 N | 0.3 N | Crimp | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DF1B-5S-2.5R Hirose Electric Co Ltd | 11511 | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide | - | TIN/GOLD | PHOSPHOR COPPER | - | - | - | - | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | IDC | EAR99 | Receptacle | 5 | 85°C | -35°C | White | 1 | - | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.098 2.50mm | 5 | Straight | 11.5mm | - | - | - | UL | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | 3A | 30mOhm | - | - | Contacts Not Included | 250V | 3A | - | - | - | 4.3924 N | - | Crimp, IDC | PREASSEM CONN | - | - | - | 12.5mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() DF3-9S-2C Hirose Electric Co Ltd | 266 |
| Datasheet | 10 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide | - | TIN/GOLD | PHOSPHOR BRONZE | - | 85°C | -30°C | 250V | Bulk | 2004 | DF3 | e3/e4 | yes | Active | 1 (Unlimited) | - | - | Receptacle | 9 | - | - | Black | 1 | - | LOW PROFILE | - | - | NO | NO | NO | NO | Female Socket | NO | WITH CABLE ASSEMBLY | 0.079 2.00mm | 9 | Straight | 6.8mm | - | 3A | - | UL, CSA | - | COMMERCIAL | - | 2mm | - | MULTIPLE MATING PARTS AVAILABLE | - | Female | - | - | - | 3A | 30mOhm | - | - | Contacts Not Included | - | - | POLARIZED HOUSING | 650VAC V | - | - | .30024 N | Crimp | - | 28 AWG | 22 AWG | 4.6mm | 20mm | 4.6mm | - | - | RoHS Compliant | Lead Free | ||
![]() DF11-18DEP-2C Hirose Electric Co Ltd | 1000 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | Polyamide | - | NOT SPECIFIED | NOT SPECIFIED | - | 85°C | -30°C | 250V | Bulk | 2004 | DF11 | - | yes | Active | 1 (Unlimited) | - | - | Plug | 18 | - | - | Black | 2 | - | PANEL MOUNTABLE | - | - | NO | NO | NO | NO | Male Pin | NO | WITH CABLE ASSEMBLY | 0.079 2.00mm | 18 | - | - | unknown | 2A | - | UL, CSA | - | COMMERCIAL | - | 2mm | - | - | - | Male | - | - | - | 2A | 30mOhm | 1000000000Ohm | 0.079 (2.00mm) | Contacts Not Included | - | - | POLARIZED HOUSING | 650VAC V | 30 Cycles | - | .3058 N | Crimp | - | 30 AWG | - | 6.9mm | 25mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() DF1B-10DEP-2.5RC Hirose Electric Co Ltd | 22854 |
| Datasheet | 10 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | Polyamide | - | - | Copper | - | - | - | - | Bulk | - | DF1B | - | yes | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 10 | 85°C | -35°C | White | 2 | Female | - | 8536.69.40.40 | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.098 2.50mm | 10 | Straight | 18.5mm | - | 3A | - | UL, CSA | 250V | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.48 inch | Male | 94V-0 | - | - | 3A | 30mOhm | - | 0.098 (2.50mm) | Contacts Not Included | 250V | 3A | POLARIZED HOUSING | 650VAC V | - | - | .417 N | Crimp, IDC | - | - | - | 12.3mm | 17.2mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() DF20A-20DS-1C Hirose Electric Co Ltd | 30 | - | Datasheet | 12 Weeks | Gold | - | Free Hanging (In-Line) | - | Plastic | LOCKING | - | PHOSPHOR BRONZE | - | 85°C | -35°C | - | Bulk | 2002 | DF20 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | - | - | - | Beige | 2 | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | Female Socket | NO | WITH CABLE ASSEMBLY | 0.039 1.00mm | - | Straight | - | unknown | - | - | UL | - | COMMERCIAL | 0.48 inch | 1mm | 20 | MULTIPLE MATING PARTS AVAILABLE | 0.197 inch | - | 94V-0 | - | 0.161 inch | - | 30mOhm | 500000000Ohm | 0.039 (1.00mm) | Contacts Not Included | - | - | POLARIZED HOUSING | 300VAC V | 50 Cycles | - | - | Crimp | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DF1B-2S-2.5R Hirose Electric Co Ltd | 19832 | - | Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide | - | TIN/GOLD | PHOSPHOR COPPER | - | - | - | - | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | IDC | EAR99 | Receptacle | 2 | 85°C | -35°C | White | 1 | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.098 2.50mm | 2 | Straight | 11.5mm | - | - | - | UL | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | 3A | 30mOhm | - | - | Contacts Not Included | 250V | 3A | - | 650VAC V | - | - | - | Crimp, IDC | PREASSEM CONN | - | - | - | 5mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() DF19G-30S-1C(05) Hirose Electric Co Ltd | 1 |
| Datasheet | 10 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Plastic | - | - | Bronze | - | 85°C | -35°C | 100V | Bulk | 1998 | DF19 | - | yes | Active | 1 (Unlimited) | - | - | Plug | 30 | - | - | Beige | 1 | Female | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.039 1.00mm | 30 | Straight | 6.1mm | - | 500mA | - | UL | 100V | COMMERCIAL | - | 1mm | - | MULTIPLE MATING PARTS AVAILABLE | 0.059 inch | - | 94V-0 | Grey | - | 1A | 30mOhm | 500MOhm | - | Contacts Not Included | - | - | - | - | - | 3.0024 N | - | Crimp | PREASSEM CONN | - | 28 AWG | - | 33.5mm | 1.5mm | No | No SVHC | RoHS Compliant | Lead Free |