- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Color
- Contact Termination
- Contact Type
- Mounting Type
- Note
- Number of Rows
- Packaging
Attribute column
Manufacturer
Hirose Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Lead Pitch | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Row Spacing | Note | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Insertion Force-Max | Withdrawl Force-Min | Contact Termination | Contact Design | Wire Size (Min) | Wire Size (Max) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DF1B-3ES-2.5RC Hirose Electric Co Ltd | 43200 |
| Datasheet | 10 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Polyamide | - | - | Copper | - | - | - | Bulk | - | DF1B | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Receptacle | 3 | 85°C | -35°C | White | 1 | - | - | - | Locking Ramp | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.098 2.50mm | 3 | Straight | 11.5mm | unknown | - | - | UL, CSA | - | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | - | - | 3A | - | - | - | Contacts Not Included | 250V | 3A | POLARIZED HOUSING | 650VAC V | - | - | - | - | - | Crimp, IDC | - | - | - | - | - | 15mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() DF62W-3S-2.2C Hirose Electric Co Ltd | 400 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | Bulk | - | DF62W | - | yes | Active | 1 (Unlimited) | - | - | Socket | 3 | - | - | White | 2 | Female | - | - | Latch Lock | - | - | - | - | Female Socket | - | - | 0.087 2.20mm | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 (2.00mm) | Contacts Not Included | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | Water Resistant | - | - | - | - | - | RoHS Compliant | - | ||
![]() DF19G-8S-1C(05) Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide | - | - | Bronze | - | - | 100V | Bulk | 2008 | DF19 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | 8 | 85°C | -35°C | Beige | 1 | Female | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.039 1.00mm | 8 | Straight | 5.95mm | - | 1A | - | - | 100V | - | 1mm | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | 30mOhm | 500MOhm | - | Contacts Not Included | 100V | 1A | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | 17.5mm | 1.5mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() DF1B-13S-2.5R Hirose Electric Co Ltd | 2195 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide | - | TIN/GOLD | PHOSPHOR COPPER | 85°C | -35°C | - | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | IDC | EAR99 | Receptacle | 13 | - | - | White | 1 | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.098 2.50mm | 13 | Straight | - | unknown | 3A | - | UL, CSA | 250V | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | 0.453 inch | 3A | 30mOhm | - | - | Contacts Not Included | - | - | POLARIZED HOUSING | 650VAC V | - | - | - | 4.3924 N | - | Crimp, IDC | - | - | - | - | 4.4mm | 32.5mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() DF3AA-2EP-2C Hirose Electric Co Ltd | 6000 | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Polyamide | - | TIN | BRASS | - | - | 250V | Bulk | 2008 | DF3 | e3 | yes | Active | 1 (Unlimited) | - | - | Plug | 2 | 85°C | -30°C | Black | 1 | Male | PANEL MOUNTABLE | - | - | NO | NO | NO | NO | Male Pin | NO | WITH CABLE ASSEMBLY | 0.079 2.00mm | 2 | Straight | 11.1mm | - | 3A | - | UL, CSA | - | COMMERCIAL | 2mm | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | - | Contacts Not Included | 100V | 3A | HOUSING SIDE | - | 28 AWG | 22 AWG | - | - | .3058 N | Crimp | - | - | - | - | - | 11mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() DF1B-12S-2.5R Hirose Electric Co Ltd | 3080 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide | - | TIN/GOLD | PHOSPHOR COPPER | - | - | - | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | IDC | EAR99 | Receptacle | 12 | 85°C | -35°C | White | 1 | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.098 2.50mm | 12 | Straight | 11.5mm | unknown | 3A | - | UL, CSA | 250V | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | - | - | 3A | 30mOhm | - | - | Contacts Not Included | 250V | 3A | POLARIZED HOUSING | 650VAC V | - | - | - | 4.3924 N | - | Crimp, IDC | - | - | - | - | 4.4mm | 30mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() DF60A-2S-10.16C Hirose Electric Co Ltd | 1617 | - | Datasheet | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | RECTANGULAR POWER CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DF3-4EP-2C Hirose Electric Co Ltd | 64272 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide | - | TIN | BRASS | - | - | 250V | Bulk | 2008 | DF3 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | 4 | 85°C | -30°C | Black | 1 | - | - | - | - | NO | NO | NO | NO | Male Pin | NO | WITH CABLE ASSEMBLY | 0.079 2.00mm | 4 | Straight | 11.1mm | unknown | 3A | - | UL, CSA | - | COMMERCIAL | 2mm | - | MULTIPLE MATING PARTS AVAILABLE | - | Male | - | - | - | 3A | 30mOhm | - | - | Contacts Not Included | 100V | 3A | POLARIZED HOUSING | 650VAC V | 28 AWG | 22 AWG | - | - | - | Crimp | - | - | - | - | 5mm | 10mm | 11.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() DF3-9EP-2C Hirose Electric Co Ltd | 4900 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide | - | TIN | BRASS | 85°C | -30°C | 100V | Bulk | 2004 | DF3 | e3 | yes | Active | Not Applicable | - | - | Plug | 9 | - | - | Black | 1 | - | - | - | - | NO | NO | NO | NO | Male Pin | NO | WITH CABLE ASSEMBLY | 0.079 2.00mm | 9 | - | - | unknown | 3A | - | UL, CSA | - | COMMERCIAL | 2mm | - | MULTIPLE MATING PARTS AVAILABLE | - | Male | - | - | 0.437 inch | - | - | - | - | Contacts Not Included | - | - | HOUSING SIDE | - | - | - | - | - | .3058 N | Crimp | - | 28 AWG | 22 AWG | - | 5mm | 20mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() DF11-24DS-2C Hirose Electric Co Ltd | 3410 |
| Datasheet | 12 Weeks | Tin | - | Free Hanging (In-Line) | Plastic | LOCKING | - | - | - | - | - | Bulk | 2008 | DF11 | - | - | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 24 | - | - | Black | 2 | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 24 | Straight | - | unknown | - | ONE | UL | 30V | COMMERCIAL | 2mm | - | - | 0.197 inch | - | 94V-0 | - | - | - | 30mOhm | 1GOhm | 0.079 (2.00mm) | Contacts Not Included | - | - | POLARIZED HOUSING | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() DF22-2S-7.92C(28) Hirose Electric Co Ltd | 10220 |
| Datasheet | 12 Weeks | Copper | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide | - | - | - | - | - | 600V | Bulk | - | EnerBee™ DF22 | - | yes | Active | 1 (Unlimited) | - | - | Receptacle | 2 | 85°C | -35°C | White | 1 | - | - | - | Latch Lock | NO | NO | NO | - | Female Socket | - | - | 0.312 7.92mm | - | Straight | 20mm | - | 18A | ONE | - | - | COMMERCIAL | 7.92mm | - | - | - | - | - | - | - | - | 5mOhm | - | - | Contacts Not Included | 1kV | 18A | - | - | 16 AWG | 10 AWG | - | - | - | Crimp | - | - | - | Polarizing Key | - | 15.5mm | 11.55mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() DF11-6DEP-2C Hirose Electric Co Ltd | 4740 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Polyamide | - | - | - | - | - | 250V | Bulk | 2010 | DF11 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | 6 | 85°C | -30°C | Black | 2 | Female | PANEL MOUNTABLE | - | - | NO | NO | NO | NO | Male Pin | NO | WITH CABLE ASSEMBLY | 0.079 2.00mm | 6 | Straight | 13mm | - | 2A | - | UL, CSA | - | COMMERCIAL | 2mm | - | - | - | - | - | - | - | 2A | 30mOhm | 1000000000Ohm | 0.079 (2.00mm) | Contacts Not Included | 250V | 2A | POLARIZED HOUSING | - | 22 AWG | 26 AWG | 30 Cycles | - | .3058 N | Crimp | PREASSEM CONN | 30 AWG | - | - | - | 13mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() DF3-12S-2C Hirose Electric Co Ltd | 2000 | - | Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | Polyamide | LOCKING | TIN/GOLD | PHOSPHOR BRONZE | 85°C | -30°C | - | Bulk | 2008 | DF3 | e3/e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 12 | - | - | Black | 1 | - | LOW PROFILE | 8536.69.40.40 | - | NO | NO | NO | NO | Female Socket | NO | WITH CABLE ASSEMBLY | 0.079 2.00mm | 12 | Straight | - | unknown | - | - | UL, CSA | 30V | COMMERCIAL | 2mm | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | 0.268 inch | 3A | 30mOhm | 1GOhm | - | Contacts Not Included | - | - | POLARIZED HOUSING | 650VAC V | - | - | - | 4.3924 N | .30024 N | Crimp | - | 28 AWG | 22 AWG | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() DF13-11S-1.25C Hirose Electric Co Ltd | 5948 |
| Datasheet | 10 Weeks | - | - | Free Hanging (In-Line) | Polyamide | LOCKING | TIN/GOLD | PHOSPHOR COPPER | 85°C | -35°C | - | Bulk | - | DF13 | e3/e4 | yes | Active | 1 (Unlimited) | - | - | Receptacle | - | - | - | Beige | 1 | - | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.049 1.25mm | - | Straight | - | unknown | - | - | UL | - | COMMERCIAL | 1.25mm | 11 | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | 1A | 30mOhm | 500000000Ohm | - | Contacts Not Included | - | - | - | 500VAC V | - | - | - | 3.0024 N | - | Crimp | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DF19-30S-1C Hirose Electric Co Ltd | In Stock |
| Datasheet | 11 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | Polyamide | - | - | Bronze | - | - | 100V | Bulk | 2008 | DF19 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | 30 | 85°C | -35°C | Beige | 1 | - | LOW PROFILE | 8536.69.40.40 | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.039 1.00mm | 30 | Straight | - | - | - | - | UL | - | COMMERCIAL | 1mm | - | MULTIPLE MATING PARTS AVAILABLE | 0.059 inch | Male | 94V-0 | Grey | 0.24 inch | - | - | 500MOhm | - | Contacts Not Included | - | - | POLARIZED HOUSING | - | - | - | 50 Cycles | 3.0024 N | - | Crimp | - | 32 AWG | 28 AWG | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() DF1B-4S-2.5R Hirose Electric Co Ltd | 28845 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide | - | TIN/GOLD | PHOSPHOR COPPER | - | - | - | Bulk | - | DF1B | - | yes | Active | 1 (Unlimited) | IDC | EAR99 | Receptacle | 4 | 85°C | -35°C | White | 1 | - | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.098 2.50mm | 4 | Straight | 11.5mm | - | - | - | UL | - | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 3A | 30mOhm | - | - | Contacts Not Included | 250V | 3A | - | 650VAC V | - | - | - | - | - | Crimp, IDC | PREASSEM CONN | - | - | - | - | 10mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() DF1B-14DS-2.5RC Hirose Electric Co Ltd | 5055 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide | - | TIN/GOLD | PHOSPHOR COPPER | - | - | - | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | IDC | - | Receptacle | 14 | 85°C | -35°C | White | 2 | - | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.098 2.50mm | 14 | Straight | 11.5mm | - | 3A | - | UL | 250V | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | - | - | 3A | 30mOhm | 1000000000Ohm | 0.098 (2.50mm) | Contacts Not Included | 250V | 3A | - | 650VAC V | - | - | - | - | - | Crimp, IDC | - | - | - | - | 8mm | 20mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() DF11-26DEP-2C Hirose Electric Co Ltd | 1528 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Polyamide | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 250V | Bulk | 2004 | DF11 | - | yes | Active | 1 (Unlimited) | - | - | Plug | 26 | 85°C | -30°C | Black | 2 | Female | PANEL MOUNTABLE | - | - | NO | NO | NO | NO | Male Pin | NO | WITH CABLE ASSEMBLY | 0.079 2.00mm | 26 | Straight | 13mm | unknown | 2A | - | UL, CSA | - | COMMERCIAL | 2mm | - | - | - | Male | - | - | - | 2A | 30mOhm | 1000000000Ohm | 0.079 (2.00mm) | Contacts Not Included | 250V | 2A | POLARIZED HOUSING | 650VAC V | 30 AWG | 22 AWG | 30 Cycles | - | .3058 N | Crimp | - | - | - | - | 6.9mm | 33mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() DF3-3EP-2C Hirose Electric Co Ltd | 8000 | - | Datasheet | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide | - | TIN | BRASS | 85°C | - | 250V | Bulk | 2008 | DF3 | e3 | yes | Active | 1 (Unlimited) | - | - | Plug | 3 | - | - | Black | 1 | - | - | - | - | NO | NO | NO | NO | Male Pin | NO | WITH CABLE ASSEMBLY | 0.079 2.00mm | 3 | Straight | - | - | 3A | - | UL, CSA | - | COMMERCIAL | 2mm | - | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | - | - | 3A | - | - | - | Contacts Not Included | - | - | POLARIZED RIB(S) | 650VAC V | - | - | - | - | - | Crimp | - | 28 AWG | 22 AWG | - | 5mm | 8mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() DF1B-11S-2.5R Hirose Electric Co Ltd | 500 | - | Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide | - | TIN/GOLD | PHOSPHOR COPPER | 85°C | -35°C | - | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | IDC | EAR99 | Receptacle | 11 | - | - | White | 1 | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.098 2.50mm | 11 | Straight | - | unknown | 3A | - | UL, CSA | 250V | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | 0.453 inch | 3A | 30mOhm | - | - | Contacts Not Included | - | - | POLARIZED HOUSING | 650VAC V | - | - | - | 4.3924 N | - | Crimp, IDC | - | - | - | - | 4.4mm | 27.5mm | - | - | - | RoHS Compliant | Lead Free |