- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Color
- Contact Termination
- Contact Type
- Mounting Type
- Note
- Number of Rows
- Packaging
Attribute column
Manufacturer
Hirose Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Shape | Housing Material | Base Product Number | Contact Finish Mating | Contact Length-Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Insulation Materials | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Number of Positions | Color | Applications | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Contact Gender | Overall Contact Length | Row Spacing | Contact Termination | Product | Mounting Angle | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DF13-11P-1.25DSA(25) Hirose | 57 |
| - | Tin | Through Hole | Square | Polyamide (PA) | DF13 | Tin | - | Brass | 31 | Male | Polyamide (PA), Nylon | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | - | CL0536-0110-0-25 | Active | Details | SignalBee | 150 V | -35°C ~ 85°C | Tube | DF13 | Solder | Header | 11 Position | - | - | 1 Row | Detent Lock | Male Pin | 1A per Contact | 1.25 mm | - | 0.169 (4.30mm) | Board to Cable/Wire | All | 1 A | 0.049 (1.25mm) | Beige | Solder Pin | - | 0.091 (2.30mm) | Shrouded - 4 Wall | Tin | Pin (Male) | - | - | - | Headers | Straight | - | - | - | UL94 V-0 | UL 94V-0 | ||
![]() DF13-6P-1.25DSA(05) Hirose | 2406 |
| - | Tin | Through Hole | Square | Polyamide (PA) | DF13 | Tin | - | Brass | 100 | Male | Polyamide (PA), Nylon | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Bulk | CL0536-0105-0-05 | Active | Details | SignalBee | 150 V | -35°C ~ 85°C | Bulk | DF13 | Solder | Header | 6 Position | - | - | 1 Row | Detent Lock | Male Pin | 1A per Contact | 1.25 mm | - | 0.169 (4.30mm) | Board to Cable/Wire | All | 1 A | 0.049 (1.25mm) | Beige | Solder Pin | - | 0.091 (2.30mm) | Shrouded - 4 Wall | Tin | Pin (Male) | - | - | - | Headers | Straight | - | - | - | UL94 V-0 | UL 94V-0 | ||
![]() DF13-15P-1.25DSA(05) Hirose | 112 |
| - | Tin | Through Hole | Square | Polyamide (PA) | DF13 | Tin | - | Brass | 100 | Male | Polyamide (PA), Nylon | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Bulk | CL0536-0114-0-05 | Active | Details | SignalBee | 150 V | -35°C ~ 85°C | Bulk | DF13 | Solder | Header | 15 Position | - | - | 1 Row | Detent Lock | Male Pin | 1A per Contact | 1.25 mm | - | 0.169 (4.30mm) | Board to Cable/Wire | All | 1 A | 0.049 (1.25mm) | Beige | Solder Pin | - | 0.091 (2.30mm) | Shrouded - 4 Wall | Tin | Pin (Male) | - | - | - | Headers | Straight | - | - | - | UL94 V-0 | UL 94V-0 | ||
![]() DF14-3S-1.25C(10) Hirose | 106 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA) | - | - | - | Phosphor Copper | 100 | Socket | - | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | - | CL0538-0006-0-10 | Active | Details | SignalBee | 150 V | - | Bulk | DF14 | - | Receptacle | 3 Position | Beige | - | 1 Row | - | Female Socket | - | 1.25 mm | - | - | - | - | 1 A | - | - | Crimp | - | - | - | - | Socket (Female) | - | - | Crimp | Sockets | - | - | - | - | - | UL 94V-0 | ||
![]() DF13-14P-1.25DSA(05) Hirose | 11 |
| - | Tin | Through Hole | Square | Polyamide (PA) | DF13 | Tin | - | Brass | 100 | Male | Polyamide (PA), Nylon | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Bulk | CL0536-0113-8-05 | Active | Details | SignalBee | 150 V | -35°C ~ 85°C | Bulk | DF13 | Solder | Header | 14 Position | - | - | 1 Row | Detent Lock | Male Pin | 1A per Contact | 1.25 mm | - | 0.169 (4.30mm) | Board to Cable/Wire | All | 1 A | 0.049 (1.25mm) | Beige | Solder Pin | - | 0.091 (2.30mm) | Shrouded - 4 Wall | Tin | Pin (Male) | - | - | - | Headers | Straight | - | - | - | UL94 V-0 | UL 94V-0 | ||
![]() DF13-15P-1.25DSA(25) Hirose | 59 |
| - | Tin | Through Hole | Square | Polyamide (PA) | DF13 | Tin | - | Brass | 23 | Male | Polyamide (PA), Nylon | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Tube | CL0536-0114-0-25 | Active | Details | SignalBee | 150 V | -35°C ~ 85°C | Tube | DF13 | Solder | Header | 15 Position | - | - | 1 Row | Detent Lock | Male Pin | 1A per Contact | 1.25 mm | - | 0.169 (4.30mm) | Board to Cable/Wire | All | 1 A | 0.049 (1.25mm) | Beige | Solder Pin | - | 0.091 (2.30mm) | Shrouded - 4 Wall | Tin | Pin (Male) | - | - | - | Headers | Straight | - | - | - | UL94 V-0 | UL 94V-0 | ||
![]() DF13-3P-1.25DSA(25) Hirose | 718 |
| - | Tin | Through Hole | Square | Polyamide (PA) | DF13 | Tin | - | Brass | 89 | Male | Polyamide (PA), Nylon | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Tube | CL0536-0102-1-25 | Active | Details | SignalBee | 150 V | -35°C ~ 85°C | Tube | DF13 | Solder | Header | 3 Position | - | - | 1 Row | Detent Lock | Male Pin | 1A per Contact | 1.25 mm | - | 0.169 (4.30mm) | Board to Cable/Wire | All | 1 A | 0.049 (1.25mm) | Beige | Solder Pin | - | 0.091 (2.30mm) | Shrouded - 4 Wall | Tin | Pin (Male) | - | - | - | Headers | Straight | - | - | - | UL94 V-0 | UL 94V-0 | ||
![]() DF14-9S-1.25C(10) Hirose | 98 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA) | - | - | - | Phosphor Copper | 100 | Socket | - | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Bulk | CL0538-0013-6-10 | Active | Details | SignalBee | 150 V | - | Bulk | DF14 | - | Receptacle | 9 Position | Beige | - | 1 Row | - | Female Socket | - | 1.25 mm | - | - | - | - | 1 A | - | - | Crimp | - | - | - | - | Socket (Female) | - | - | Crimp | Sockets | - | - | - | - | - | UL 94V-0 | ||
![]() DF13-2P-1.25DS(25) Hirose | 3874 |
| - | Tin | Through Hole, Right Angle | Square | Polyamide (PA) | DF13 | Tin | - | Brass | 115 | Male | Polyamide (PA), Nylon | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Tube | CL0536-0151-7-25 | Active | Details | SignalBee | 150 V | -35°C ~ 85°C | Tube | DF13 | Solder | Header | 2 Position | - | - | 1 Row | Detent Lock | Male Pin | 1A per Contact | 1.25 mm | - | 0.142 (3.60mm) | Board to Cable/Wire | All | 1 A | 0.049 (1.25mm) | Beige | Solder Pin | - | 0.091 (2.30mm) | Shrouded - 4 Wall | Tin | Pin (Male) | - | - | - | Headers | Right Angle | - | - | - | UL94 V-0 | UL 94V-0 | ||
![]() DF14-2S-1.25C(10) Hirose | 51 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA) | - | - | - | Phosphor Copper | 100 | Socket | - | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Bulk | CL0538-0005-8-10 | Active | Details | SignalBee | 150 V | - | Bulk | DF14 | - | Receptacle | 2 Position | Beige | - | 1 Row | - | Female Socket | - | 1.25 mm | - | - | - | - | 1 A | - | - | Crimp | - | - | - | - | Socket (Female) | - | - | Crimp | Sockets | - | - | - | - | - | UL 94V-0 | ||
![]() DF13-12P-1.25DSA(25) Hirose | 64 |
| - | Tin | Through Hole | Square | Polyamide (PA) | DF13 | Tin | - | Brass | 29 | Male | Polyamide (PA), Nylon | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Tube | CL0536-0111-2-25 | Active | Details | SignalBee | 150 V | -35°C ~ 85°C | Tube | DF13 | Solder | Header | 12 Position | - | - | 1 Row | Detent Lock | Male Pin | 1A per Contact | 1.25 mm | - | 0.169 (4.30mm) | Board to Cable/Wire | All | 1 A | 0.049 (1.25mm) | Beige | Solder Pin | - | 0.091 (2.30mm) | Shrouded - 4 Wall | Tin | Pin (Male) | - | - | - | Headers | Straight | - | - | - | UL94 V-0 | UL 94V-0 | ||
![]() DF13-9P-1.25DSA(25) Hirose | 74 |
| - | Tin | Through Hole | Square | Polyamide (PA) | DF13 | Tin | - | Brass | 37 | Male | Polyamide (PA), Nylon | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Tube | CL0536-0108-8-25 | Active | Details | SignalBee | 150 V | -35°C ~ 85°C | Tube | DF13 | Solder | Header | 9 Position | - | - | 1 Row | Detent Lock | Male Pin | 1A per Contact | 1.25 mm | - | 0.169 (4.30mm) | Board to Cable/Wire | All | 1 A | 0.049 (1.25mm) | Beige | Solder Pin | - | 0.091 (2.30mm) | Shrouded - 4 Wall | Tin | Pin (Male) | - | - | - | Headers | Straight | - | - | - | UL94 V-0 | UL 94V-0 | ||
![]() DF14-7S-1.25C(10) Hirose | 116 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA) | - | - | - | Phosphor Copper | 100 | Socket | - | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Bulk | CL0538-0010-8-10 | Active | Details | SignalBee | 150 V | - | Bulk | DF14 | - | Receptacle | 7 Position | Beige | - | 1 Row | - | Female Socket | - | 1.25 mm | - | - | - | - | 1 A | - | - | Crimp | - | - | - | - | Socket (Female) | - | - | Crimp | Sockets | - | - | - | - | - | UL 94V-0 | ||
![]() DF14-5S-1.25C(10) Hirose | 130 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA) | - | - | - | Phosphor Copper | 100 | Socket | - | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Bulk | CL0538-0008-6-10 | Active | Details | SignalBee | 150 V | - | Bulk | DF14 | - | Receptacle | 5 Position | Beige | - | 1 Row | - | Female Socket | - | 1.25 mm | - | - | - | - | 1 A | - | - | Crimp | - | - | - | - | Socket (Female) | - | - | Crimp | Sockets | - | - | - | - | - | UL 94V-0 | ||
![]() DF13-12P-1.25DSA(05) Hirose | 168 |
| - | Tin | Through Hole | Square | Polyamide (PA) | DF13 | Tin | - | Brass | 100 | Male | Polyamide (PA), Nylon | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Bulk | CL0536-0111-2-05 | Active | Details | SignalBee | 150 V | -35°C ~ 85°C | Bulk | DF13 | Solder | Header | 12 Position | - | - | 1 Row | Detent Lock | Male Pin | 1A per Contact | 1.25 mm | - | 0.169 (4.30mm) | Board to Cable/Wire | All | 1 A | 0.049 (1.25mm) | Beige | Solder Pin | - | 0.091 (2.30mm) | Shrouded - 4 Wall | Tin | Pin (Male) | - | - | - | Headers | Straight | - | - | - | UL94 V-0 | UL 94V-0 | ||
![]() DF14-25S-1.25C(10) Hirose | 290 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA) | - | - | - | Phosphor Copper | 100 | Socket | - | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Bulk | CL0538-0064-7-10 | Active | Details | SignalBee | 150 V | - | Bulk | DF14 | - | Receptacle | 25 Position | Beige | - | 1 Row | - | Female Socket | - | 1.25 mm | - | - | - | - | 1 A | - | - | Crimp | - | - | - | - | Socket (Female) | - | - | Crimp | Sockets | - | - | - | - | - | UL 94V-0 | ||
![]() DF13-10P-1.25DS(25) Hirose | 61 |
| - | Tin | Through Hole, Right Angle | Square | Polyamide (PA) | DF13 | Tin | - | Brass | 34 | Male | Polyamide (PA), Nylon | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Tube | CL0536-0159-9-25 | Active | Details | SignalBee | 150 V | -35°C ~ 85°C | Tube | DF13 | Solder | Header | 10 Position | - | - | 1 Row | Detent Lock | Male Pin | 1A per Contact | 1.25 mm | - | 0.142 (3.60mm) | Board to Cable/Wire | All | 1 A | 0.049 (1.25mm) | Beige | Solder Pin | - | 0.091 (2.30mm) | Shrouded - 4 Wall | Tin | Pin (Male) | - | - | - | Headers | Right Angle | - | - | - | UL94 V-0 | UL 94V-0 | ||
![]() DF13-8P-1.25DS(25) Hirose | 1184 |
| - | Tin | Through Hole, Right Angle | Square | Polyamide (PA) | DF13 | Tin | - | Brass | 41 | Male | Polyamide (PA), Nylon | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Tube | CL0536-0157-3-25 | Active | Details | SignalBee | 150 V | -35°C ~ 85°C | Tube | DF13 | Solder | Header | 8 Position | - | - | 1 Row | Detent Lock | Male Pin | 1A per Contact | 1.25 mm | - | 0.142 (3.60mm) | Board to Cable/Wire | All | 1 A | 0.049 (1.25mm) | Beige | Solder Pin | - | 0.091 (2.30mm) | Shrouded - 4 Wall | Tin | Pin (Male) | - | - | - | Headers | Right Angle | - | - | - | UL94 V-0 | UL 94V-0 | ||
![]() DF13-13P-1.25DSA(05) Hirose | 127 |
| - | Tin | Through Hole | Square | Polyamide (PA) | DF13 | Tin | - | Brass | 100 | Male | Polyamide (PA), Nylon | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | - | CL0536-0112-5-05 | Active | Details | SignalBee | 150 V | -35°C ~ 85°C | Bulk | DF13 | Solder | Header | 13 Position | - | - | 1 Row | Detent Lock | Male Pin | 1A per Contact | 1.25 mm | - | 0.169 (4.30mm) | Board to Cable/Wire | All | 1 A | 0.049 (1.25mm) | Beige | Solder Pin | - | 0.091 (2.30mm) | Shrouded - 4 Wall | Tin | Pin (Male) | - | - | - | Headers | Straight | - | - | - | UL94 V-0 | UL 94V-0 | ||
![]() DF13-8P-1.25DSA(25) Hirose | 119 |
| - | Tin | Through Hole | Square | Polyamide (PA) | DF13 | Tin | - | Brass | 41 | Male | Polyamide (PA), Nylon | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Tube | CL0536-0107-5-25 | Active | Details | SignalBee | 150 V | -35°C ~ 85°C | Tube | DF13 | Solder | Header | 8 Position | - | - | 1 Row | Detent Lock | Male Pin | 1A per Contact | 1.25 mm | - | 0.169 (4.30mm) | Board to Cable/Wire | All | 1 A | 0.049 (1.25mm) | Beige | Solder Pin | - | 0.091 (2.30mm) | Shrouded - 4 Wall | Tin | Pin (Male) | - | - | - | Headers | Straight | - | - | - | UL94 V-0 | UL 94V-0 |