- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Color
- Contact Termination
- Contact Type
- Mounting Type
- Note
- Number of Rows
- Packaging
Attribute column
Manufacturer
Hirose Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Shape | Housing Material | Base Product Number | Contact Finish Mating | Contact Length-Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Insulation Materials | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Contact Finish | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Contact Gender | Housing Color | Overall Contact Length | Wire Gauge | Insulation Resistance | Row Spacing | Contact Termination | Pin or Socket | Product | Mounting Angle | Features | Contact Finish Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KW30-2830PCFA(800) Hirose | 23960 |
| - | Gold | - | - | - | - | - | - | - | 20000 | - | - | - | - | Hirose Electric Co Ltd | - | - | - | CL0480-0844-0-00 480-0844-0-00 | Active | Details | - | - | - | Cut Tape | KW30 | - | - | Stamped | 1 Position | - | - | 1 Row | - | - | - | - | - | - | - | - | - | - | - | Gold | Crimp | - | - | - | - | Socket (Female) | - | - | 28-30 AWG | - | - | Crimp | Socket | Contacts | - | - | 7.87µin (0.200µm) | - | - | - | - | ||
![]() DF13-15P-1.25DS(25) Hirose | 161 |
| - | - | Through Hole, Right Angle | Square | - | DF13 | Tin | - | Brass | 23 | - | Polyamide (PA), Nylon | - | - | Hirose Electric Co Ltd | - | - | Tube | CL0536-0164-9-25 | Active | Details | SignalBee | 150V | -35°C ~ 85°C | Tube | DF13 | Solder | Header | - | 15 | - | - | 1 | Detent Lock | Male Pin | 1A per Contact | - | - | 0.142 (3.60mm) | Board to Cable/Wire | All | - | 0.049 (1.25mm) | Beige | - | - | - | 0.091 (2.30mm) | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() DF13-3P-1.25DS(25) Hirose | 1331 |
| - | - | Through Hole, Right Angle | Square | - | DF13 | Tin | - | Brass | - | - | Polyamide (PA), Nylon | - | - | Hirose Electric Co Ltd | - | - | Tube | CL0536-0152-0-25 | Active | Details | SignalBee | 150V | -35°C ~ 85°C | Tube | DF13 | Solder | Header | - | 3 | - | - | 1 | Detent Lock | Male Pin | 1A per Contact | - | - | 0.142 (3.60mm) | Board to Cable/Wire | All | - | 0.049 (1.25mm) | Beige | - | - | - | 0.091 (2.30mm) | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() DF13-6P-1.25DSA(25) Hirose | 354 | - | - | Tin | Through Hole | Square | - | DF13 | Tin | - | Brass | - | Male | Polyamide (PA), Nylon | - | + 85 C | Hirose Electric Co Ltd | - 35 C | Through Hole | Tube | CL0536-0105-0-25 | Active | Details | SignalBee | 150V | -35°C ~ 85°C | Tube | DF13 | Solder | Header | Pin Header | 6 | - | - | 1 | Detent Lock | Male Pin | 1A per Contact | 1.25 mm | - | 0.169 (4.30mm) | Board to Cable/Wire | All | - | 0.049 (1.25mm) | Beige | - | Crimp | - | 0.091 (2.30mm) | Shrouded - 4 Wall | Tin | Pin (Male) | Beige | - | - | 500 MOhms | - | - | - | Connectors | Straight | - | - | - | - | UL94 V-0 | UL94 V-0 | ||
![]() DF14-30S-1.25C(10) Hirose | 594 |
| - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | + 85 C | Hirose Electric Co Ltd | - 35 C | - | - | CL0538-0012-3-10 | Active | Details | SignalBee | - | -35°C ~ 85°C | Bulk | DF14 | - | Receptacle | Socket | 30 | Beige | - | 1 | - | Female Socket | - | 0.049 (1.25mm) | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | Socket (Female) | - | - | 32 AWG to 26 AWG | - | - | Crimp | - | Sockets | Straight | - | - | - | - | - | - | ||
![]() DF13-11P-1.25DS(25) Hirose | 82 |
| - | Tin | Through Hole, Right Angle | Square | Polyamide (PA) | DF13 | Tin | - | Brass | 31 | Male | Polyamide (PA), Nylon | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Tube | CL0536-0160-8-25 | Active | Details | SignalBee | 150 V | -35°C ~ 85°C | Tube | DF13 | Solder | Header | - | 11 Position | - | - | 1 Row | Detent Lock | Male Pin | 1A per Contact | 1.25 mm | - | 0.142 (3.60mm) | Board to Cable/Wire | All | 1 A | 0.049 (1.25mm) | Beige | - | Solder Pin | - | 0.091 (2.30mm) | Shrouded - 4 Wall | Tin | Pin (Male) | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | UL94 V-0 | UL 94V-0 | ||
![]() DF13-14P-1.25DSA(25) Hirose | 57 |
| - | Tin | Through Hole | Square | Polyamide (PA) | DF13 | Tin | - | Brass | 25 | Male | Polyamide (PA), Nylon | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | - | CL0536-0113-8-25 | Active | Details | SignalBee | 150 V | -35°C ~ 85°C | Tube | DF13 | Solder | Header | - | 14 Position | - | - | 1 Row | Detent Lock | Male Pin | 1A per Contact | 1.25 mm | - | 0.169 (4.30mm) | Board to Cable/Wire | All | 1 A | 0.049 (1.25mm) | Beige | - | Solder Pin | - | 0.091 (2.30mm) | Shrouded - 4 Wall | Tin | Pin (Male) | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | UL94 V-0 | UL 94V-0 | ||
![]() DF13-10P-1.25DSA(25) Hirose | 76 |
| - | Tin | Through Hole | Square | Polyamide (PA) | DF13 | Tin | - | Brass | 34 | Male | Polyamide (PA), Nylon | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Tube | CL0536-0109-0-25 | Active | Details | SignalBee | 150 V | -35°C ~ 85°C | Tube | DF13 | Solder | Header | - | 10 Position | - | - | 1 Row | Detent Lock | Male Pin | 1A per Contact | 1.25 mm | - | 0.169 (4.30mm) | Board to Cable/Wire | All | 1 A | 0.049 (1.25mm) | Beige | - | Solder Pin | - | 0.091 (2.30mm) | Shrouded - 4 Wall | Tin | Pin (Male) | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | UL94 V-0 | UL 94V-0 | ||
![]() DF13-2P-1.25DSA(05) Hirose | 90 |
| - | Tin | Through Hole | Square | Polyamide (PA) | DF13 | Tin | - | Brass | 100 | Male | Polyamide (PA), Nylon | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Bulk | CL0536-0101-9-05 | Active | Details | SignalBee | 150 V | -35°C ~ 85°C | Bulk | DF13 | Solder | Header | - | 2 Position | - | - | 1 Row | Detent Lock | Male Pin | 1A per Contact | 1.25 mm | - | 0.169 (4.30mm) | Board to Cable/Wire | All | 1 A | 0.049 (1.25mm) | Beige | - | Solder Pin | - | 0.091 (2.30mm) | Shrouded - 4 Wall | Tin | Pin (Male) | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | UL94 V-0 | UL 94V-0 | ||
![]() DF13-2P-1.25DSA(25) Hirose | 892 | - | - | Tin | Through Hole | Square | Polyamide (PA) | DF13 | Tin | - | Brass | 115 | Male | Polyamide (PA), Nylon | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Tube | CL0536-0101-9-25 | Active | Details | SignalBee | 150 V | -35°C ~ 85°C | Tube | DF13 | Solder | Header | - | 2 Position | - | - | 1 Row | Detent Lock | Male Pin | 1A per Contact | 1.25 mm | - | 0.169 (4.30mm) | Board to Cable/Wire | All | 1 A | 0.049 (1.25mm) | Beige | - | Solder Pin | - | 0.091 (2.30mm) | Shrouded - 4 Wall | Tin | Pin (Male) | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | UL94 V-0 | UL 94V-0 | ||
![]() DF14-6S-1.25C(10) Hirose | 76 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA) | - | - | - | Phosphor Copper | 100 | Socket | - | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Bulk | CL0538-0009-9-10 | Active | Details | SignalBee | 150 V | -35°C ~ 85°C | Bulk | DF14 | - | Receptacle | - | 6 Position | Beige | - | 1 Row | - | Female Socket | - | 1.25 mm | - | - | - | - | 1 A | - | - | - | Crimp | - | - | - | - | Socket (Female) | - | - | - | - | - | Crimp | - | Sockets | - | - | - | - | - | - | UL 94V-0 | ||
![]() DF13-7P-1.25DS(25) Hirose | 460 |
| - | Tin | Through Hole, Right Angle | Square | Polyamide (PA) | DF13 | Tin | - | Brass | 46 | Male | Polyamide (PA), Nylon | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | - | CL0536-0156-0-25 | Active | Details | SignalBee | 150 V | -35°C ~ 85°C | Tube | DF13 | Solder | Header | - | 7 Position | - | - | 1 Row | Detent Lock | Male Pin | 1A per Contact | 1.25 mm | - | 0.142 (3.60mm) | Board to Cable/Wire | All | 1 A | 0.049 (1.25mm) | Beige | - | Solder Pin | - | 0.091 (2.30mm) | Shrouded - 4 Wall | Tin | Pin (Male) | - | - | - | - | - | - | - | Headers | - | - | - | - | - | UL94 V-0 | UL 94V-0 | ||
![]() DF14-10S-1.25C(10) Hirose | 1000 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA) | - | - | - | Phosphor Copper | 100 | Socket | - | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | - | CL0538-0014-9-10 | Active | Details | SignalBee | 150 V | - | Bulk | DF14 | - | Receptacle | - | 10 Position | Beige | - | 1 Row | - | Female Socket | - | 1.25 mm | - | - | - | - | 1 A | - | - | - | Crimp | - | - | - | - | Socket (Female) | - | - | - | - | - | Crimp | - | Sockets | - | - | - | - | - | - | UL 94V-0 | ||
![]() DF13-14P-1.25DS(25) Hirose | 68 |
| - | Tin | Through Hole, Right Angle | Square | Polyamide (PA) | DF13 | Tin | - | Brass | 25 | Male | Polyamide (PA), Nylon | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Tube | CL0536-0163-6-25 | Active | Details | SignalBee | 150 V | -35°C ~ 85°C | Tube | DF13 | Solder | Header | - | 14 Position | - | - | 1 Row | Detent Lock | Male Pin | 1A per Contact | 1.25 mm | - | 0.142 (3.60mm) | Board to Cable/Wire | All | 1 A | 0.049 (1.25mm) | Beige | - | Solder Pin | - | 0.091 (2.30mm) | Shrouded - 4 Wall | Tin | Pin (Male) | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | UL94 V-0 | UL 94V-0 | ||
![]() DF13-7P-1.25DSA(25) Hirose | 71 |
| - | Tin | Through Hole | Square | Polyamide (PA) | DF13 | Tin | - | Brass | 46 | Male | Polyamide (PA), Nylon | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | - | CL0536-0106-2-25 | Active | Details | SignalBee | 150 V | -35°C ~ 85°C | Tube | DF13 | Solder | Header | - | 7 Position | - | - | 1 Row | Detent Lock | Male Pin | 1A per Contact | 1.25 mm | - | 0.169 (4.30mm) | Board to Cable/Wire | All | 1 A | 0.049 (1.25mm) | Beige | - | Solder Pin | - | 0.091 (2.30mm) | Shrouded - 4 Wall | Tin | Pin (Male) | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | UL94 V-0 | UL 94V-0 | ||
![]() DF13-8P-1.25DSA(05) Hirose | 670 |
| - | Tin | Through Hole | Square | Polyamide (PA) | DF13 | Tin | - | Brass | 100 | Male | Polyamide (PA), Nylon | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Bulk | CL0536-0107-5-05 | Active | Details | SignalBee | 150 V | -35°C ~ 85°C | Bulk | DF13 | Solder | Header | - | 8 Position | - | - | 1 Row | Detent Lock | Male Pin | 1A per Contact | 1.25 mm | - | 0.169 (4.30mm) | Board to Cable/Wire | All | 1 A | 0.049 (1.25mm) | Beige | - | Solder Pin | - | 0.091 (2.30mm) | Shrouded - 4 Wall | Tin | Pin (Male) | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | UL94 V-0 | UL 94V-0 | ||
![]() DF13-4P-1.25DS(25) Hirose | 72 |
| - | Tin | Through Hole, Right Angle | Square | Polyamide (PA) | DF13 | Tin | - | Brass | 72 | Male | Polyamide (PA), Nylon | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Tube | CL0536-0153-2-25 | Active | Details | SignalBee | 150 V | -35°C ~ 85°C | Tube | DF13 | Solder | Header | - | 4 Position | - | - | 1 Row | Detent Lock | Male Pin | 1A per Contact | 1.25 mm | - | 0.142 (3.60mm) | Board to Cable/Wire | All | 1 A | 0.049 (1.25mm) | Beige | - | Solder Pin | - | 0.091 (2.30mm) | Shrouded - 4 Wall | Tin | Pin (Male) | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | UL94 V-0 | UL 94V-0 | ||
![]() KW30-15S-1V(800) Hirose | 650 | - | - | Gold | Surface Mount | - | - | - | Gold | - | Copper Alloy | 800 | Receptacle | Liquid Crystal Polymer (LCP) | 17.5mm | + 105 C | Hirose Electric Co Ltd | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT); | CL0480-0838-0-00 480-0838-0-00 | Active | Details | - | 100VAC/DC | -55°C ~ 105°C | Cut Tape | KW30 | Solder | Header | Wire to Board | 15 | - | - | 1 | Latch Lock | Male Pin | Varies by Wire Gauge | 1 mm | - | 0.224 (5.69mm) | Board to Cable/Wire | All | - | 0.039 (1.00mm) | Black | - | Solder | - | - | Shrouded - 4 Wall | Gold | Socket (Female) | Black | - | - | 100 MOhms | - | - | - | Connectors | Straight | Pick and Place, Solder Retention | - | 8.00µin (0.203µm) | 2.00µin (0.051µm) | UL94 V-0 | UL94 V-0 | ||
![]() KW30-15S-1H(800) Hirose | 1198 | - | - | Gold | Surface Mount, Right Angle | - | - | - | Gold | - | Copper Alloy | 1500 | Receptacle | Liquid Crystal Polymer (LCP) | - | + 105 C | Hirose Electric Co Ltd | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT); | CL0480-0832-0-00 480-0832-0-00 | Active | Details | - | 100VAC/DC | -55°C ~ 105°C | Cut Tape | KW30 | Solder | Header | Wire to Board | 15 | - | - | 1 | Latch Lock | Male Pin | Varies by Wire Gauge | 1 mm | - | 0.156 (3.96mm) | Board to Cable/Wire | All | - | 0.039 (1.00mm) | Black | - | Solder | - | - | Shrouded - 4 Wall | Gold | Socket (Female) | Black | - | - | 100 MOhms | - | - | - | Connectors | Right Angle | Pick and Place, Solder Retention | - | 8.00µin (0.203µm) | 2.00µin (0.051µm) | UL94 V-0 | UL94 V-0 | ||
![]() KW30-8S-1V(800) Hirose | 632 | - | - | Gold | Surface Mount | - | - | - | Gold | - | Copper Alloy | 800 | Socket | Liquid Crystal Polymer (LCP) | 17.5mm | + 105 C | Hirose Electric Co Ltd | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | CL0480-0836-0-00 480-0836-0-00 | Active | Details | - | 100VAC/DC | -55°C ~ 105°C | Cut Tape | KW30 | Solder | Header | Wire to Board | 8 | - | - | 1 | Latch Lock | Male Pin | Varies by Wire Gauge | 1 mm | - | 0.224 (5.69mm) | Board to Cable/Wire | All | - | 0.039 (1.00mm) | Black | - | Solder | - | - | Shrouded - 4 Wall | Gold | Socket (Female) | Black | - | 28 AWG | 100 MOhms | - | - | - | Connectors | Straight | Pick and Place, Solder Retention | - | 8.00µin (0.203µm) | 2.00µin (0.051µm) | UL94 V-0 | UL94 V-0 |