- Connector Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Color
- Contact Termination
- Contact Type
- Mounting Type
- Note
- Number of Rows
- Packaging
Attribute column
Manufacturer
Hirose Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Shape | Housing Material | Base Product Number | Contact Finish Mating | Contact Length-Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Insulation Materials | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pitch Spacing | Product Status | RoHS | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Contact Finish | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Contact Gender | Housing Color | Overall Contact Length | Wire Gauge | Insulation Resistance | Row Spacing | Contact Termination | Pin or Socket | Product | Mounting Angle | Features | Contact Finish Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KW30-3S-1V(800) Hirose | 906 | - | - | - | Surface Mount | - | - | - | Gold | - | Copper Alloy | 800 | Socket | Liquid Crystal Polymer (LCP) | 17.5mm | + 105 C | Hirose Electric Co Ltd | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | CL0480-0834-0-00 480-0834-0-00 | - | Active | Details | - | 100VAC/DC | -55°C ~ 105°C | Cut Tape | KW30 | Solder | Header | Wire to Board | 3 | - | - | 1 | Latch Lock | Male Pin | Varies by Wire Gauge | 1 mm | - | 0.224 (5.69mm) | Board to Cable/Wire | All | - | 0.039 (1.00mm) | Black | - | Solder | - | - | Shrouded - 4 Wall | Gold | Socket (Female) | - | - | 28 AWG | 100 MOhms | - | - | - | Connectors | Straight | Pick and Place, Solder Retention | - | 8.00µin (0.203µm) | 2.00µin (0.051µm) | UL94 V-0 | - | ||
![]() KW30-10S-1H(800) Hirose | 1031 | - | - | Gold | Surface Mount, Right Angle | - | - | - | Gold | - | Copper Alloy | 1500 | Receptacle | Liquid Crystal Polymer (LCP) | - | + 105 C | Hirose Electric Co Ltd | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | CL0480-0831-0-00 480-0831-0-00 | - | Active | Details | - | 100VAC/DC | -55°C ~ 105°C | Cut Tape | KW30 | Solder | Header | Wire to Board | 10 | - | - | 1 | Latch Lock | Male Pin | Varies by Wire Gauge | 1 mm | - | 0.156 (3.96mm) | Board to Cable/Wire | All | - | 0.039 (1.00mm) | Black | - | Solder | - | - | Shrouded - 4 Wall | Gold | Socket (Female) | Black | - | - | 100 MOhms | - | - | - | Connectors | Right Angle | Pick and Place, Solder Retention | - | 8.00µin (0.203µm) | 2.00µin (0.051µm) | UL94 V-0 | UL94 V-0 | ||
![]() DF63A-1618SCFA Hirose | 2709 |
| - | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | Hirose Electric Co Ltd | - | - | Tape & Reel (TR) | 680-0646-0-00 | - | Active | Details | - | - | - | Reel | DF63 | - | - | Stamped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 16-18 AWG | - | - | Crimp | Socket | - | - | - | - | - | - | - | - | ||
![]() KW30-6S-1H(800) Hirose | 1239 | - | - | - | Surface Mount, Right Angle | - | - | - | Gold | - | Copper Alloy | 1500 | - | Liquid Crystal Polymer (LCP) | - | - | Hirose Electric Co Ltd | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | CL0480-0767-0-00 480-0767-0-00 | - | Active | Details | - | 100VAC/DC | -55°C ~ 105°C | Cut Tape | KW30 | Solder | Header | - | 6 | - | - | 1 | Latch Lock | Male Pin | Varies by Wire Gauge | - | - | 0.156 (3.96mm) | Board to Cable/Wire | All | - | 0.039 (1.00mm) | Black | - | - | - | - | Shrouded - 4 Wall | Gold | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | 8.00µin (0.203µm) | 2.00µin (0.051µm) | UL94 V-0 | - | ||
![]() DF14-15S-1.25C(10) Hirose | 62 |
| - | - | Free Hanging (In-Line) | - | Polyamide (PA) | - | - | - | Phosphor Copper | 100 | Socket | - | - | + 85 C | Hirose Electric Co Ltd | - 35 C | PCB Mount | Bulk | CL0538-0054-3-10 | - | Active | Details | SignalBee | 150 V | -35°C ~ 85°C | Bulk | DF14 | - | Receptacle | - | 15 Position | Beige | - | 1 Row | - | Female Socket | - | 1.25 mm | - | - | - | - | 1 A | - | - | - | Crimp | - | - | - | - | Socket (Female) | - | - | - | - | - | Crimp | - | Sockets | - | - | - | - | - | - | UL 94V-0 | ||
![]() DF13-5P-1.25DSA(05) Hirose | 100 |
| - | Tin | Through Hole | Square | - | DF13 | Tin | - | Brass | - | Male | Polyamide (PA), Nylon | - | + 85 C | Hirose Electric Co Ltd | - 35 C | Through Hole | Bulk | CL0536-0104-7-05 | - | Active | Details | SignalBee | 150V | -35°C ~ 85°C | Bulk | DF13 | Solder | Header | Pin Header | 5 | - | - | 1 | Detent Lock | Male Pin | 1A per Contact | 1.25 mm | - | 0.169 (4.30mm) | Board to Cable/Wire | All | - | 0.049 (1.25mm) | Beige | - | Crimp | - | 0.091 (2.30mm) | Shrouded - 4 Wall | Tin | Pin (Male) | Beige | - | - | 500 MOhms | - | - | - | Connectors | Straight | - | - | - | - | UL94 V-0 | UL94 V-0 | ||
![]() DF13-9P-1.25DS(25) Hirose | 77 |
| - | - | Through Hole, Right Angle | Square | - | DF13 | Tin | - | Brass | 37 | - | Polyamide (PA), Nylon | - | - | Hirose Electric Co Ltd | - | - | Tube | CL0536-0158-6-25 | - | Active | Details | SignalBee | 150V | -35°C ~ 85°C | Tube | DF13 | Solder | Header | - | 9 | - | - | 1 | Detent Lock | Male Pin | 1A per Contact | - | - | 0.142 (3.60mm) | Board to Cable/Wire | All | - | 0.049 (1.25mm) | Beige | - | - | - | 0.091 (2.30mm) | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() DF13-10P-1.25DSA(05) Hirose | 71 |
| - | Tin | Through Hole | Square | - | DF13 | Tin | - | Brass | - | Male | Polyamide (PA), Nylon | - | + 85 C | Hirose Electric Co Ltd | - 35 C | Through Hole | Bulk | CL0536-0109-0-05 | - | Active | Details | SignalBee | 150V | -35°C ~ 85°C | Bulk | DF13 | Solder | Header | - | 10 | - | - | 1 | Detent Lock | Male Pin | 1A per Contact | 1.25 mm | - | 0.169 (4.30mm) | Board to Cable/Wire | All | - | 0.049 (1.25mm) | Beige | - | Crimp | - | 0.091 (2.30mm) | Shrouded - 4 Wall | Tin | Pin (Male) | Beige | - | - | 500 MOhms | - | - | - | Headers | Straight | - | - | - | - | UL94 V-0 | UL94 V-0 | ||
![]() DF14-8S-1.25C(10) Hirose | 985 |
| - | Tin | Free Hanging (In-Line) | - | - | - | - | - | Phosphor Copper | 100 | Socket | - | - | + 85 C | Hirose Electric Co Ltd | - 35 C | Cable Mount / Free Hanging | Bulk | CL0538-0011-0-10 | - | Active | Details | SignalBee | - | -35°C ~ 85°C | Bulk | DF14 | - | Receptacle | Socket | 8 | Beige | - | 1 | - | Female Socket | - | 0.049 (1.25mm) | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | Socket (Female) | Beige | - | 32 AWG | 500 MOhms | - | Crimp | - | Connectors | Straight | - | - | - | - | - | UL94 V-0 | ||
![]() KW30-2S-2V(800) Hirose | 327 | - | - | - | Surface Mount | - | - | - | Gold | - | Copper Alloy | 800 | - | Liquid Crystal Polymer (LCP) | 17.5mm | - | Hirose Electric Co Ltd | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | CL0480-0833-0-00 480-0833-0-00 | - | Active | Details | - | 100VAC/DC | -55°C ~ 105°C | Cut Tape | KW30 | Solder | Header | - | 2 | - | - | 1 | Latch Lock | Male Pin | Varies by Wire Gauge | - | - | 0.224 (5.69mm) | Board to Cable/Wire | All | - | 0.039 (1.00mm) | Black | - | - | - | - | Shrouded - 4 Wall | Gold | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | 8.00µin (0.203µm) | 2.00µin (0.051µm) | UL94 V-0 | - | ||
![]() KW30-3S-1H(800) Hirose | 1467 | - | - | - | Surface Mount, Right Angle | - | - | - | Gold | - | Copper Alloy | 1500 | Socket | Liquid Crystal Polymer (LCP) | - | + 105 C | Hirose Electric Co Ltd | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | CL0480-0829-0-00 480-0829-0-00 | - | Active | Details | - | 100VAC/DC | -55°C ~ 105°C | Cut Tape | KW30 | Solder | Header | Wire to Board | 3 | - | - | 1 | Latch Lock | Male Pin | Varies by Wire Gauge | 1 mm | - | 0.156 (3.96mm) | Board to Cable/Wire | All | - | 0.039 (1.00mm) | Black | - | Solder | - | - | Shrouded - 4 Wall | Gold | Socket (Female) | - | - | 28 AWG | 100 MOhms | - | - | - | Connectors | Right Angle | Pick and Place, Solder Retention | - | 8.00µin (0.203µm) | 2.00µin (0.051µm) | UL94 V-0 | - | ||
![]() DF20EF-40DP-1V(65) Hirose | In Stock | - | - | Gold Plated Contacts | Surface Mount | Square | - | DF20E | Gold | - | Phosphor Bronze | 21 | - | Polyamide (PA), Nylon | - | - | Hirose Electric Co Ltd | - | - | Tube | 686-0058-0-65 | 1mm | Active | Details | - | 100VAC/DC | -35°C ~ 85°C | Tube | DF20 | Solder | Header | - | 40 | - | - | 2 | Push-Pull | Male Pin | Varies by Wire Gauge | - | - | 0.181 (4.60mm) | Board to Cable/Wire | All | - | 0.039 (1.00mm) | Beige | - | - | 0.039 (1.00mm) | - | Shrouded - 4 Wall | Gold | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | UL94 V-0 | - | ||
![]() DF20EF-20DP-1V(91) Hirose | In Stock | - | - | - | Surface Mount | Square | - | DF20E | Gold | - | Phosphor Bronze | 1000 | - | Polyamide (PA), Nylon | - | - | Hirose Electric Co Ltd | - | - | Tape & Reel (TR) | 686-0056-0-91 | - | Active | Details | - | 100VAC/DC | -35°C ~ 85°C | Reel | DF20 | Solder | Header | - | 20 | - | - | 2 | Push-Pull | Male Pin | Varies by Wire Gauge | - | - | 0.181 (4.60mm) | Board to Cable/Wire | All | - | 0.039 (1.00mm) | Beige | - | - | 0.039 (1.00mm) | - | Shrouded - 4 Wall | Gold | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | UL94 V-0 | - | ||
![]() DF20EG-20DP-1V(91) Hirose | 21 |
| - | - | Surface Mount | Square | - | DF20E | Gold | - | Phosphor Bronze | 1000 | - | Polyamide (PA), Nylon | - | - | Hirose Electric Co Ltd | - | - | Tape & Reel (TR) | 686-0060-0-91 | - | Active | Details | - | 100VAC/DC | -35°C ~ 85°C | Reel | DF20 | Solder | Header | - | 20 | - | - | 2 | Push-Pull | Male Pin | Varies by Wire Gauge | - | - | 0.181 (4.60mm) | Board to Cable/Wire | All | - | 0.039 (1.00mm) | Beige | - | - | 0.039 (1.00mm) | - | Shrouded - 4 Wall | Gold | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | UL94 V-0 | - | ||
![]() DF20EG-10DP-1V(52) Hirose | 2205 |
| - | Gold Plated Contacts | Surface Mount | Square | - | DF20E | Gold | - | Phosphor Bronze | 1000 | Male | Polyamide (PA), Nylon | 5.8mm | + 85 C | Hirose Electric Co Ltd | - 35 C | SMD/SMT | Tape & Reel (TR) | 686-0059-0-52 | 1mm | Active | Details | - | 100VAC/DC | -35°C ~ 85°C | Cut Tape | DF20 | Solder | Header | Pin Header | 10 | - | - | 2 | Push-Pull | Male Pin | Varies by Wire Gauge | 1 mm | - | 0.181 (4.60mm) | Board to Cable/Wire | All | - | 0.039 (1.00mm) | Natural | - | Solder | 0.039 (1.00mm) | - | Shrouded - 4 Wall | Gold | Pin (Male) | Beige | - | 28 AWG | 500 MOhms | - | - | - | Headers | Straight | Board Guide, Pick and Place, Solder Retention | - | 8.00µin (0.203µm) | 8.00µin (0.203µm) | UL94 V-0 | UL94 V-0 | ||
![]() DF20EF-10DP-1V(52) Hirose | 980 |
| - | Gold Plated Contacts | Surface Mount | Square | - | DF20E | Gold | - | Phosphor Bronze | 1000 | Male | Polyamide (PA), Nylon | 5.8mm | + 85 C | Hirose Electric Co Ltd | - 35 C | SMD/SMT | Tape & Reel (TR) | 686-0055-0-52 | 1mm | Active | Details | - | 100VAC/DC | -35°C ~ 85°C | MouseReel | DF20 | Solder | Header | Wire to Board | 10 | - | - | 2 | Push-Pull | Male Pin | Varies by Wire Gauge | 1 mm | - | 0.181 (4.60mm) | Board to Cable/Wire | All | - | 0.039 (1.00mm) | Natural | - | Solder | 0.039 (1.00mm) | - | Shrouded - 4 Wall | Gold | Pin (Male) | Beige | - | 28 AWG | 500 MOhms | - | - | - | Headers | Straight | Pick and Place, Solder Retention | - | 8.00µin (0.203µm) | 8.00µin (0.203µm) | UL94 V-0 | UL94 V-0 | ||
![]() DF20EG-20DP-1V(52) Hirose | 2455 |
| - | Gold | Surface Mount | Square | - | DF20E | Gold | - | Phosphor Bronze | 1000 | Male | Polyamide (PA), Nylon | 5.8mm | + 85 C | Hirose Electric Co Ltd | - 35 C | SMD/SMT | Tape & Reel (TR) | 686-0060-0-52 | - | Active | Details | - | 100VAC/DC | -35°C ~ 85°C | Cut Tape | DF20 | Solder | Header | Pin Header | 20 | - | - | 2 | Push-Pull | Male Pin | Varies by Wire Gauge | 1 mm | - | 0.181 (4.60mm) | Board to Cable/Wire | All | - | 0.039 (1.00mm) | Natural | - | Solder | 0.039 (1.00mm) | - | Shrouded - 4 Wall | Gold | Pin (Male) | Beige | - | 28 AWG | 500 MOhms | - | - | - | Headers | Straight | Board Guide, Pick and Place, Solder Retention | - | 8.00µin (0.203µm) | 8.00µin (0.203µm) | UL94 V-0 | UL94 V-0 | ||
![]() DF20EF-20DP-1V(52) Hirose | 58800 |
| - | Gold | Surface Mount | Square | - | DF20E | Gold | - | Phosphor Bronze | 1000 | Male | Polyamide (PA), Nylon | 5.8mm | + 85 C | Hirose Electric Co Ltd | - 35 C | SMD/SMT | Tape & Reel (TR) | 686-0056-0-52 | - | Active | Details | - | 100VAC/DC | -35°C ~ 85°C | Cut Tape | DF20 | Solder | Header | Wire to Board | 20 | - | - | 2 | Push-Pull | Male Pin | Varies by Wire Gauge | 1 mm | - | 0.181 (4.60mm) | Board to Cable/Wire | All | - | 0.039 (1.00mm) | Natural | - | Solder | 0.039 (1.00mm) | - | Shrouded - 4 Wall | Gold | Pin (Male) | Beige | - | 28 AWG | 500 MOhms | - | - | - | Headers | Straight | Pick and Place, Solder Retention | - | 8.00µin (0.203µm) | 8.00µin (0.203µm) | UL94 V-0 | UL94 V-0 | ||
![]() DF20EF-20DP-1V(65) Hirose | In Stock | - | - | Gold Plated Contacts | Surface Mount | Square | - | DF20E | Gold | - | Phosphor Bronze | 39 | - | Polyamide (PA), Nylon | - | - | Hirose Electric Co Ltd | - | - | Tube | 686-0056-0-65 | 1mm | Active | Details | - | 100VAC/DC | -35°C ~ 85°C | Tube | DF20 | Solder | Header | - | 20 | - | - | 2 | Push-Pull | Male Pin | Varies by Wire Gauge | - | - | 0.181 (4.60mm) | Board to Cable/Wire | All | - | 0.039 (1.00mm) | Beige | - | - | 0.039 (1.00mm) | - | Shrouded - 4 Wall | Gold | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | UL94 V-0 | - | ||
![]() DF20EG-30DP-1V(65) Hirose | 597 | - | - | - | Surface Mount | Square | - | DF20E | Gold | - | Phosphor Bronze | 27 | - | Polyamide (PA), Nylon | - | - | Hirose Electric Co Ltd | - | - | Tube | 686-0061-0-65 | 1mm | Active | Details | - | 100VAC/DC | -35°C ~ 85°C | Tube | DF20 | Solder | Header | - | 30 | - | - | 2 | Push-Pull | Male Pin | Varies by Wire Gauge | - | - | 0.181 (4.60mm) | Board to Cable/Wire | All | - | 0.039 (1.00mm) | Beige | - | - | 0.039 (1.00mm) | - | Shrouded - 4 Wall | Gold | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | UL94 V-0 | - |