- Factory Lead Time
- Part Status
- RoHS Status
- Connector Type
- Mounting Type
- Number of Contacts
- Number of Rows
- Packaging
- Pitch
- Contact Finish
- Contact Finish Thickness
- Material
Attribute column
Manufacturer
Hirose Rectangular Connectors - Spring Loaded
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Contact Gender | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Polarization Key | Dielectric Withstanding Voltage | Contact Pattern | Insulator Color | Contact Finish Thickness | Plating Thickness | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DF26A1.2-9CP-1.1V(51) Hirose Electric Co Ltd | 30 |
| - | 10 Weeks | BOARD | - | - | LOCKING | PEG | GOLD | PHOSPHOR BRONZE | LIQUID CRYSTAL POLYMER (LCP) | STRAIGHT | 85°C | -35°C | - | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | Solder | BOARD CONNECTOR | - | - | 1 | Male | LOW PROFILE | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.1mm | - | - | ONE | UL | - | COMMERCIAL | 1 | 9 | RECTANGULAR | - | 0.5A | COMPRESSION | 50mOhm | 500000000Ohm | - | POLARIZED HOUSING | 150VAC V | RECTANGULAR | BLACK | - | 4μin | No | RoHS Compliant | Lead Free | ||
![]() DF26A1.7-9CP-1.1V(66) Hirose Electric Co Ltd | 48 |
| Datasheet | 10 Weeks | Surface Mount | Phosphor Bronze | Polymer | LOCKING | PEG | - | Bronze | - | - | - | - | 50V | Tape & Reel (TR) | DF26 | e4 | Active | 1 (Unlimited) | SMD/SMT | Compression Contact, Non-Gendered | 85°C | -35°C | 1 | - | LOW PROFILE | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.043 1.09mm | unknown | 500mA | ONE | UL | Gold | COMMERCIAL | 1 | 9 | RECTANGULAR | FEMALE | 0.5A | - | 50mOhm | 500MOhm | - | POLARIZED HOUSING | - | RECTANGULAR | BLACK | 20.0μin 0.51μm | - | - | RoHS Compliant | Lead Free | ||
![]() BM26C2.5-6DCP-1.6V(68) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | Surface Mount | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | BM26 | - | Active | - | - | Compression Contact, Non-Gendered | - | - | 2 | - | - | - | - | - | - | - | - | 0.063 1.59mm | - | - | - | - | Gold | - | - | 6 | - | - | - | - | - | - | 0.130 (3.30mm) | - | - | - | - | 4.00μin 0.100μm | - | - | RoHS Compliant | - | ||
![]() BM26C1.4-6DCP-1.6V(63) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | Surface Mount | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | BM26 | - | Active | - | - | Compression Contact, Non-Gendered | - | - | 2 | - | - | - | - | - | - | - | - | 0.063 1.59mm | - | - | - | - | Gold | - | - | 6 | - | - | - | - | - | - | 0.130 (3.30mm) | - | - | - | - | 4.00μin 0.100μm | - | - | RoHS Compliant | - | ||
![]() MQ153-JR-2R(61) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BM26YC1.4-4DCP-1.0V(63) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | Surface Mount | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | BM26 | - | Active | - | - | Compression Contact, Non-Gendered | - | - | 2 | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | Gold | - | - | 4 | - | - | - | - | - | - | 0.090 (2.28mm) | - | - | - | - | 4.00μin 0.100μm | - | - | RoHS Compliant | - | ||
![]() BM26YC1.0-6DCP-1.6V(62) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | Surface Mount | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | BM26 | - | Active | - | - | Compression Contact, Non-Gendered | - | - | 2 | - | - | - | - | - | - | - | - | 0.063 1.59mm | - | - | - | - | Gold | - | - | 6 | - | - | - | - | - | - | 0.106 (2.68mm) | - | - | - | - | 11.8μin 0.30μm | - | - | RoHS Compliant | - | ||
![]() BM26C1.4-8DCP-1.6V(62) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | Surface Mount | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | BM26 | - | Active | - | - | Compression Contact, Non-Gendered | - | - | 2 | - | - | - | - | - | - | - | - | 0.063 1.59mm | - | - | - | - | Gold | - | - | 8 | - | - | - | - | - | - | 0.130 (3.30mm) | - | - | - | - | 11.8μin 0.30μm | - | - | RoHS Compliant | - | ||
![]() BM26C4.0-6DCP-1.6V(64) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | Surface Mount | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | BM26 | - | Active | - | - | Compression Contact, Non-Gendered | - | - | 2 | - | - | - | - | - | - | - | - | 0.063 1.59mm | - | - | - | - | Gold | - | - | 6 | - | - | - | - | - | - | 0.130 (3.30mm) | - | - | - | - | 4.00μin 0.100μm | - | - | RoHS Compliant | - |